Products/Services for Smallest Three Phase Induction Motors

  • AC Motors-Image
    AC Motors - (1321 companies)
    ...variable speed is required. Types of AC Motors There are two distinct types of AC motors, synchronous and induction. Induction motors use shorted wire loops on a rotating armature and obtain their torque from currents induced in these loops...
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • Gearmotors-Image
    Gearmotors - (725 companies)
    Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
  •  
    Generator Heads and Alternators - (57 companies)
    ...in an alternator provide three-phase AC power as it is more easily converted to DC. To rectify the current into DC alternators use a bridge rectifier. This includes six diodes, two diodes for each winding that only allow current to pass in one direction. After...
  •  
    Three Phase Transformers - (101 companies)
    ...and to power large motors and other large loads. Like other types of transformers, three phase transformers are used to increase or decrease the voltage from one side of the transformer to the other. The turn ratio or number of windings on the primary...
  •  
    Three Phase Surge Suppressors - (114 companies)
    ...advantages of three phase power include: Reduced generator and motor vibrations due to a balanced load. Minimizing or eliminated the neutral conductor due to a balanced load. Ability to create and control a rotating magnetic field, simplifying electric...
  •  
    Three Phase Uninterruptible Power Supplies (UPS) - (282 companies)
    Three phase uninterruptible power supplies (UPS) operate in conjunction with existing electrical systems to provide power conditioning, back-up protection, and distribution for electronic equipment loads that use three-phase power. Three phase...
  •  
    Electrical Power Generators - (961 companies)
    ...fuels are used in lean-burn gensets that use a mixture of fuel and air in order to reduce nitric oxides (NOx) emissions and increase fuel efficiency. Specifications. Electrical power generators supply either a single or three phase AC voltage...
  •  
    Induction Heaters - (111 companies)
    ...expressed in kilohertz (kHz). In terms of power requirements, induction heaters can use either single-phase or three-phase AC voltage. AC input voltages of 50 Hz, 60 Hz, and 400 Hz are commonly available. In terms of special features, some induction...
  •  
    Motor Controllers - (795 companies)
    ...and is the more common phrase. Three-phase inputs are used for higher voltage applications. They can be used to overcome high starting loads by starting the motor with higher torque. When the initial inertial load is overcome, they switch to a more...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.