-
Supplier: Newark, An Avnet Company
Description: RF SCHOTTKY DIODE, SINGLE, SOD-323; Diode Configuration:Single; Reverse Voltage:-; Forward Current:120mA; Forward Voltage:380mV; Diode Capacitance:5pF; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:1PS76SB Series RoHS Compliant:
-
Description: DIODE,SRD-CHIP-PACKAGE, SOD323
- Tj: -65 to 175 C
- Features: Other, RF Diodes
- Package: SOD-323
-
Supplier: ODG (Origin Data Global)
Description: SOD-323 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE,SRD-CHIP-PACKAGE, SOD323,
- Tj: -65 to 175 C
- Features: Other, RF Diodes
- Package: SOD-323
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 200mW, 18V, SOD-323; Diode Case Style:SOD-323; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DIODE,SRD-CHIP-PACKAGE, SOD323
- Tj: -65 to 150 C
-
Supplier: Newark, An Avnet Company
Description: PIN DIODE, 50V, 0.05A, SOD-323; Diode Configuration:Single; Resistance @ If:1.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Total Capacitance Ct:0.35pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF DIODE, 50V, 0.1A, SOD-323; Diode Configuration:Single; Resistance @ If:1ohm; Reverse Voltage:50V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Diode Capacitance:0.21pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 75V 200MW SOD323F
- Tj: 150 C
- VZ: 75 volts
- PD: 200 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 150V 200MW SOD323FL
- Tj: 150 C
- VZ: 150 volts
- PD: 200 milliwatts
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 75V 200mW Single 1V@10mA 4ns 150mA SOD-323 Switching Diode ROHS
- VF: 1 volts
- VR: 75 volts
- trr: 4 ns
- Tj: -65 to 150 C
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 10V 570MA SOD323
- VF: 0.38 volts
- IF: 750 mA
- VR: 10 volts
- IR: 0.006 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode,
- Tj: -65 to 175 C
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 24V 200MW SOD323
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 24 volts
-
Supplier: Allied Electronics, Inc.
Description: 200MW 150MA 75V SWITCHING DIODE, SOD323, 7IN. REEL
-
Supplier: Allied Electronics, Inc.
Description: 200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOD323, 7IN. REEL
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Diode Type: PIN Diodes
- Features: RF Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-323
- Features: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Diode,Switching;100V;150mA;SOD-323;Cut-Tape
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for
- VF: 0.9 to 0.0009 volts
- IF: 200 mA
- Tj: 150 C
- PD: 310 milliwatts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-323
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-323
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV15 is small mold type zener diode for voltage regulation.
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV16 is small mold type zener diode for voltage regulation.
- VZ: 14.4 to 17.6 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV13 is small mold type zener diode for voltage regulation.
- VZ: 11.7 to 14.3 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV24 is small mold type zener diode for voltage regulation.
- VZ: 21.6 to 26.4 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: The AQ27COM-01 series bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The AQ27COM-01 series TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and
- VBR: 28 volts
- CT: 12 pF
- Features: Array, Avalanche Diodes, Bidirectional
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: The SP4203-01FTG-C integrates low capacitance diodes to provide electronic equipment protection from destructive electrostatic discharges (ESDs). These robust TVSs can withstand repetitive contact or air ESD discharge events at ± 30 kV levels without suffering any performance degradation.
- VR: 3.3 volts
- CT: 0.5 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 36VWM 75VC SOD323
- VR: 36 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 75 volts
-
Supplier: Littelfuse, Inc.
Description: The AQ1205-01FTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01FTG TVS can safely absorb repetitive ESD strikesof ±30 kV (contact and air
- VR: 5 volts
- Tj: -40 to 150 C
- VBR: 5.1 volts
- CT: 7 pF
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 866285-CDSOD323-T08L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SOD-323
-
Supplier: DigiKey
Description: TVS DIODE 18VWM 45VC SOD323
- VR: 18 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 350 watts
- Clamping Voltage (VC): 45 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 866286-CDSOD323-T15L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 31.8V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SOD-323
-
Description: TVS DIODE 5VWM 18.3VC SOD323
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 350 watts
- Clamping Voltage (VC): 18.3 volts
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF, SMS7630-005LF, SMS7630-006LF, SMS7630 (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions