-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 200V 200MA SOD80
- VF: 1.25 volts
- IF: 200 mA
- VR: 200 volts
- IR: 0.1 mA
-
Supplier: Newark, An Avnet Company
Description: SWITCH DIODE, 250V, 250mA, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A; Diode Case Style:SOD-80RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCHING DIODE, 70V, 200mA, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; Diode Case Style:SOD-80 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 0.2A, SOD-80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH DIODE, 140V, 200mA, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:140V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; Diode Case Style:SOD-80 RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 75V 150MA SOD80
- VF: 1 volts
- IF: 2,000 mA
- VR: 75 volts
- trr: 4 ns
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-80
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 27V 500MW SOD80C
- VF: 0.9 volts
- Tj: -65 to 200 C
- PD: 400 milliwatts
- Package: MELF, SOD-80
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 11V 500MW SOD80C
- VF: 0.9 volts
- Tj: -65 to 200 C
- PD: 400 milliwatts
- Pin Count: 2
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-80
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-80
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-80
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Silicon Epitaxial Planar Diodes Electrical Data Identical with the Devices 1N4148 and 1N4448 Respectively Quadro Melf Package Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Extremely Fast Switches
-
Supplier: Littelfuse, Inc.
Description: industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board
- VR: 8 volts
- Clamping Voltage (VC): 13.6 volts
- VBR: 8.89 to 9.83 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 1KV 1A SOD123FL
- VF: 1.1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes), Other
- Package: SOD-123
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A 1.1V@1A 1kV SOD-123F Diodes - General Purpose ROHS
- VF: 1.1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Description: SCHOTTKY DIODE,CHIP-PACKAGE, SOD
- Tj: -65 to 150 C
- Features: Other, RF Diodes
- Package: SOD-323
-
Supplier: Allied Electronics, Inc.
Description: Fast Switching Diodes
-
Supplier: ODG (Origin Data Global)
Description: 1A Independent Type 1kV 1.1V SOD-123FL Diodes - General Purpose ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SZSMF4L series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in automotive electronics
- VR: 8 volts
- PD: 400,000 milliwatts
- Clamping Voltage (VC): 13.6 volts
- VBR: 8.89 to 9.83 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE,SRD-CHIP-PACKAGE, SOD323,
- Tj: -65 to 175 C
- Features: Other, RF Diodes
- Package: SOD-323
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers SOD-123FL 1A 80V
- Features: Other, Schottky Barrier Diodes
- Package: SOD-123
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SWITCH 100V, SOD-27
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes ZENER DIODE SOD80 MINIMELF-e2
- Features: Other, Zener Diodes
- Package: SOD-80
-
Supplier: DigiKey
Description: TVS DIODE 80VWM 129VC SOD-123FL
- VR: 80 volts
- Tj: -50 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 129 volts
-
Description: DIODE GEN PURP 400V 1A SOD123FL
- VR: 400 volts
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode,
- Tj: -65 to 175 C
- Features: Other, Rectifier Diode
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±2% 500mW 43V SOD-80 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 43 volts
- ZZT: 90 ohms
- PD: 500 milliwatts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 150V 200MA SOD80
- VF: 1.25 volts
- VR: 150 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Win Source Electronics
Description: Manufacturer: Galaxy Semi-Conductor Holdings Limited Win Source Part Number: 1256808-SOD1F4 Manufacturer Homepage: www.galaxycn.com
-
Supplier: Win Source Electronics
Description: Manufacturer: Galaxy Semi-Conductor Holdings Limited Win Source Part Number: 1256812-SOD1F8 Manufacturer Homepage: www.galaxycn.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
-
Supplier: Win Source Electronics
Description: Manufacturer: Galaxy Semi-Conductor Holdings Limited Win Source Part Number: 1256806-SOD1F2 Manufacturer Homepage: www.galaxycn.com
-
Supplier: Allied Electronics, Inc.
Description: Diode, Ultra Fast, 2A, 100V, SOD-57
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: BZT52C10SOD-123 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Features: Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF, SMS7630-005LF, SMS7630-006LF, SMS7630 (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey