Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Lab.gruppen - The NLB 60E NomadLink Bridge and Network Controller acts as a subnet master for up to 60 units of networked NomadLink-ready amplifiers. NomadLinkBridge NLB 60E is subnet master for up to 60 units of networked C Series amplifiers. Bridging between the NomadLink
-
Supplier: Data Connect Enterprise, Inc.
Description: Sync-Serial interfaces and a 10/100 Ethernet port. Integrated software selectable DCE/DTE support eliminates messy crossover cables. The Ethernet port enables access to any IP network via ATM, PPP, or Frame Relay. Both interfaces can be simultaneously selected with user-defined
- Data Rate: 0.0023 Gbps
- Features: Bridge, Layer 3 Capable, Router
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Patton Electronics Co.
Description: Sync-Serial interfaces and a 10/100 Ethernet port. Integrated software selectable DCE/DTE support eliminates messy crossover cables. The Ethernet port enables access to any IP network via ATM, PPP, or Frame Relay. Both interfaces can be simultaneously selected with user-defined
- Data Rate: 0.0023 Gbps
- Features: Bridge, Layer 3 Capable, Router
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® Bridge Featuring a dish reflector design and dual-polarity performance, the NanoBridge®M is Ubiquiti Networks' pioneering all-in-one design for an airMAX® CPE. Long-Range Links: 50+ km With its high-gain reflector, the NanoBridge®M provides high performance at a range of up to
- Primary Frequency Range: 900 to 3,650 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Dish / Reflector
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s AceXtreme Bridge Device converts avionics messages in real time between Ethernet, MIL-STD-1553, and ARINC-429, in any direction, without a host computer. BENEFITS SWaP-C Optimized... Saves Installation Time and Cost No Host Computer Required Onboard Processor Enables Application
- Features: Bridge
- Area Network Type: Local Area Network (LAN)
-
Supplier: Sonnet Software, Inc.
Description: from 1 MHz through several THz. You can use Sonnet Lite to analyze planar structures such as: Microstrip matching networks Lossy spiral inductors with bridges Via (inter-layer or grounded) Coupled transmission line analysis Microwave circuit discontinuities Broadside-coupled
-
Supplier: Transducer Techniques, LLC
Description: sensitivity, bridge type, excitation, etc. This information is stored in an EEPROM chip attached to the sensor. By having this chip, the sensor can identify and describe itself to the network and or Smart Load Cell Meter (SSI), thereby easing automatic system configuration.
-
Supplier: Siemens EDA
Description: EDA Integration FloTHERM features the industry's best solution for integration with MCAD and EDA software. With the FloMCAD Bridge module, native data from Pro/ENGINEER, SolidWorks, CATIA and other MCAD and EDA software can be imported into FloTHERM. Unlike other thermal
-
Supplier: Transducer Techniques, LLC
Description: information such as sensitivity, bridge type, excitation, etc. This information is stored in an EEPROM chip attached to the sensor. By having this chip, the sensor can identify and describe itself to the network and or Smart Load Cell Meter (DPM-3), thereby easing automatic system
-
Supplier: GL Communications, Inc.
Description: The Real-Time Multi-Channel Audio Bridge has the ability to send and receive audio between a sound card and T1 E1 timeslots. Real-Time Multi-Channel Audio Bridge application provides a bridge between T1 E1 timeslots and single or multichannel sound card(s). The application
-
Supplier: Cisco
Description: Exceptional performance and affordability Cisco Small Business 220 Series Smart Plus Switches bridge the gap between managed and smart switches to offer customers the best of both worlds. Combining powerful performance with reliability, they provide the higher levels of security, management,
- Number of Ports: 26 to 50 #
- Data Rate: 6.55 to 74.41 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Visual Sound, Inc.
Description: Martin Audio Limited The MA-NET1 NomadLink®/Ethernet Bridge acts as a subnet master for up to 60 units (240 channels) of networked NomadLink®-ready amplifiers. Bridging between the NomadLink® daisy-chained network and standard Ethernet/LAN, the MA-NET1 provides utilization of any
-
Supplier: Ubiquiti Networks, Inc.
Description: High-Performance airMAX® Bridge Incorporating a dish reflector design with advanced technology, the PowerBeam™ is the latest generation of Ubiquiti Networks® airMAX® CPE for customer locations. Integrated Radio Design Ubiquiti’s InnerFeed® technology integrates the radio into the
- Primary Frequency Range: 2,000 to 5,000 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Dish / Reflector
-
Supplier: QLogic Corporation
Description: The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most
- Features: Other
-
Supplier: CAS DataLoggers
Description: The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level signal amplification. Data is stored in nonvolatile flash memory for
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Accuracy: 0.2 % FS
- RAM / On-board Memory: 4 MB
-
Supplier: ArduSimple
Description: With Ardusimple BT+BLE Bridge module, you will be able to connect an RTK system with your iOS or Android device via classic Bluetooth (BT) or Bluetooth low energy (BLE) and use it with your preferred app. The plugin acts like a bridge/tunnel sending any incoming data from your
- Device Type: Receiver
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TMP Pro Distribution
Description: Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control
- Type: Amplifier
-
Supplier: Ubiquiti Networks, Inc.
Description: High-Performance airMAX® ac Bridge Incorporating innovative industrial design with proprietary airMAX® ac technology, the NanoBeam® AC is ideal for CPE deployments requiring maximum performance from the smallest possible footprint. Improved Surge Protection The NanoBeam® AC features enhanced
- Primary Frequency Range: 5,000 MHz
- Applications: Cellular / PCS Base Station
- Pattern Type: Directional
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7431 is a PCIe 3.1 (at 2.5GT/s) to Reduced Gigabit Media Independent Interface (RGMII) Gigabit Networking bridge providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7431 contains an integrated RGMII interface, PCIe PHY, PCIe
- Features: Bus Interface / Adapter
-
Supplier: Microchip Technology, Inc.
Description: and often do not include an Ethernet interface. The LAN89730 provides a convenient way to connect such processors to an Ethernet network. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Ubiquiti Networks, Inc.
Description: Advanced Software Technology Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint
- Primary Frequency Range: 5,000 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Dish / Reflector
-
Supplier: Acromag, Inc.
Description: The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless
- Frequency Band: 900 MHz
- Data Rate: 0.0000012 to 0.000057600000000000004 Gbps
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Modem
-
Supplier: Omnitron Systems Technology, Inc.
Description: is integrated into Omnitron’s NetOutlook® Network Management Software and NetOutlook® Element Management System. It can also be managed by third party management and performance portals.
-
Supplier: TMP Pro Distribution
Description: Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control
- Type: Amplifier
-
Supplier: Henrich Electronics, Inc.
Description: Features 128MB System Memory 16MB NOR Flash 2.4GHz 28dBm aggregate power 2x Gigabit Port (Auto MDI-X) 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4 Passive PoE 24-56V or IEEE 802.3af/at PoE on LAN0 Support AP Mass Management Software via SNMP Protocol Applications 802.11g/n
- Number of Ports: 2 #
- Data Rate: 0.054 Gbps
- Frequency Band: 2,400 MHz
- Features: Access Points, Bridge, Power-over-Ethernet (PoE) Ready, Wireless
-
Supplier: Visual Sound, Inc.
Description: protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running live audio with no latency or recompiling necessary. Automatic DHCP network IP configuration reduces network set up
-
Supplier: Visual Sound, Inc.
Description: recompiling necessary. Automatic DHCP network IP configuration reduces network set up time. No front panel controls and multi-level software security with password access assures you a tamperproof audio system. Additional features include: network audio routing at matrix
-
Supplier: Copper Mountain Technologies
Description: software features engineers have come to expect included standard in our software. Whether you’re characterizing filters, amplifiers, antennas, or high-speed interconnects, the A2202-D provides an unmatched combination of price and performance for S-parameter measurements from 100 kHz
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Copper Mountain Technologies
Description: measurement. This vector network analyzer delivers an impressive dynamic range of 135 dB and ultra-fast sweep speed as low as 12 µs/point, with all the advanced software features engineers have come to expect included standard in our software. Whether you’re characterizing
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Digi International, Inc.
Description: The Digi XBee Gateway provides a low-cost, programmable solution to connect networks of Digi XBee-enabled devices to IP networks. Including serving as a Zigbee to WiFi or Zigbee to cellular bridge. With a simple, open-source Python development environment, this gateway enables
- Number of Ports: 1 #
- Network Equipment: Gateway
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Cisco
Description: management: Fabric discovery, topology view Network construct creation: Build a tenant, private Layer 3 network, bridged domain Cisco ACI policy construct specification: Create filters, contracts Application deployment: Create application network profiles, endpoint groups
-
Supplier: Cisco
Description: Fast access, fast aggregation The Catalyst 9300 Series is the next generation of the industry’s most widely deployed stackable switching platform. Built for security, IoT, and the cloud, these network switches form the foundation for Cisco’s Software-Defined Access, our leading
- Number of Ports: 24 to 384 #
- Data Rate: 1 to 10 Gbps
- Area Network Type: Campus Area Network (CAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Data Connect Enterprise, Inc.
Description: connected to the remote LAN. IP can be routed over PPP, SLIP, CSLIP or Frame Relay; IPX can be routed over PPP or Frame Relay. Router links can operate opposite any PPP standard compliant device, including third party routers and software based PPP dialers (e.g., Windows 95). Bridge
- Data Rate: 0.0000024 to 0.00011520000000000001 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: links are of bridge or router type. IP can be routed over PPP, SLIP or CSLIP; IPX can be routed over PPP. Bridge links are transparent to Layer 3 protocols, such as NetBIOS and DECNET. Router links can operate opposite any PPP standard compliant device, including third party routers
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Router
-
Supplier: Juniper Networks Inc.
Description: CTP2008 Circuit to Packet Platform is a 1 U rack-mountable chassis that supports up to 8 circuit emulation interfaces. The interface modules are software configurable and are the same across the CTP2000 line. Interface options include T1/E1, serial, and 4WTO analog voice. CTP Series Circuit
- Form Factor: Rack Mount
- Network Equipment: Router
Find Suppliers by Category Top
Featured Products Top
-
To support rail networks, as they face ever-increasing traffic and loads, Hottinger Brüel & Kjær (HBK) has designed predictive measurement solutions with integrated wayside, optical and AI-driven technology to (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
or so ago, inventory management software emerged as an alternative to the traditional PLC or HMI. Software programs were installed on local area networks, often managed by IT departments (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
flight thanks to the robust software and hardware already developed for drones. This could eventually remove the need for pilots altogether. In terms of airspace, eVTOLs would have a clear advantage in urban areas, where the air above is unused. These vehicles could navigate quickly (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
industrial equipment, embedded networks, automation systems, motor controllers, and vehicle-related non-safety-critical subsystems. Designers should note that the USB D− and D+ functions share PA11 and PA12 with CAN receive and transmit signals (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Smart Computing Article - Networking Terms To Know
August 2006 Vol.10 Issue 5 Page(s) 158-159 in print issue Add To My Personal Library Software running on a server whose purpose is to make available other software applications across a network. The result is more efficient use of RAM and CPU resources, with program access monitored
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
New EDA startup promises 'package-aware' chip design software Rio Design Automation is expected to launch Monday with a goal of bridging the gap between the design of ICs and packages and a chip's integration with the rest of the electronics system. EDA startup forms technical advisory board EDA
More Information Top
-
Computer Networks
Generally, each of the machines running virtualized environment, can be though as a separate computer cluster in which physical machines are represented by guest operating systems and connections between those by a level 2 software network bridges working analogously to the aforementioned…
-
Internet of Vehicles – Technologies and Services
We have used the Software Network Bridging method built-in to Windows 7 to connect the wireless and the wired network interfaces.
-
Undetectable interception of network traffic on LAN technologies
…x Also we have four flash drivers, which allow us to save and restore the images of the systems (if it became corrupt during a test). x One prototype of hardware switch. x 5v DC power supply. x Linux software network bridge .
-
Comparison of the WLAN's security functions time consumption
Notebook on the other side of wireless network connection receives these packets and transfers them through software network bridge to a LAN between notebook and second network board of measured system.
-
A Dynamic System for Personal Communications: The Opportunistic Chat
The limited range of Bluetooth devices led to the develop of a software network bridge in order to increase distances between devices to be connected, thus extending the system coverage.
-
Tendril Releases Its Software on Chipcon Platform From TI
Tendril's technology accomplishes this by providing an integrated enterprise-side and node-side programming interface, along with associated network bridging software , for managing wireless sensor and control networks -- allowing OEMs to integrate wireless networking capabilities into their products in less than a…
-
Commercial e-commerce servers and enterprise application integration: a case-based comparison of Net.Commerce and Site Server Commerce
Unfortunately, ROHDE's existing network bridging software does not allow im- port/export access to the actual legacy data.
-
CR4 - Thread: Using the CR4 Messaging System
You might be interested in: E-Mail Software , Network Bridges , VoIP Software .
-
CR4 - Blog Entry: Hiroshi Ishiguro: The Man Who Made a Copy of Himself
You might be interested in: LAN, MAN and WAN Network Design Services, Backup and Recovery Software , Network Bridges .
-
Address maintenance method of Ethernet routing bridge based on gash algorithm
If we do an experiment by using random addresses generated by software , Network Bridge can still work effectively when there are no more than 2000 sites.
Indicates content that may require registration and/or purchase.