Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Canadian Solar Inc.
Description: system design, engineering and financing. In addition we handle the deployment of photovoltaic projects systems, ranging from commercial systems of a few hundred kilowatts to utility-scale solar projects measured in mega-watts. Our ever-expanding product and service
- Features: Photovoltaic (PV) and Solar Power Systems
-
Supplier: Motech Solar
Description: Motech established Motech Power Division in 2002, leveraging the core technologies from Motech Solar Division and Motech Instruments Division to engage in the design and engineering of PV systems. We were determined to become the leading PV system expertise in the
- Features: Photovoltaic (PV) and Solar Power Systems
-
Supplier: Accuris
Description: Electrical Installations of Buildings - Part 7-712: Requirements for Special Installations or Locations - Solar Photovoltaic (PV) Power Supply Systems
-
-
Supplier: Accuris
Description: Electrical installations of buildings - Part 7-712: Requirements for special installations or locations - Solar photovoltaic (PV) power supply systems
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed
- Voltage Rating: 1,500 volts
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: CertainTeed Corporation
Description: Apollo II Solar Roofing System is the pinnacle of energy production, using monocrystalline silicon solar cells to capture and convert more solar energy per square foot than any other CertainTeed solution. Apollo II Solar Roofing modules feature 14 high-efficiency
- DC Prime Power Rating (Watts): 56.00000000000001 watts
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems, Roof Mount
- Standard/Certifications: UL
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed
- Voltage Rating: 1,500 volts
- Current Rating: 32 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed
- Voltage Rating: 1,000 volts
- Current Rating: 355 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed
- Voltage Rating: 1,000 volts
- Current Rating: 630 amps
- Approvals / Standards: RoHS Compliant
-
Description: Apply to the electrical installations of PV power supply systems including systems with AC modules.
-
Description: IEC 60364-7-712:2017 applies to the electrical installation of PV systems intended to supply all or part of an installation. The equipment of a PV installation, like any other item of equipment, is dealt with only so far as its selection and application in
-
Supplier: Accuris
Description: Low voltage electrical installations \x96 Part 7-712: Requirements for special installations or locations \x96 Solar photovoltaic (PV) power supply systems
-
Supplier: Kipp & Zonen, Inc.
Description: Designed for rooftop PV installations Fits to a corner of any solar panel Smart digital duo-sensor Irradiance and back panel temperature Recalibration not needed for 2 years The rugged housing of RT1 simply fits to the corner of a PV panel and contains the digital
- Measured Wavelength: 400 to 1,100 nm
- Weather Component Sensed: Measures Solar Radiation
- Device Classification: Sensor System
-
Supplier: CSA Group
Description: supply all or part of an installation. The equipment of a PV installation, like any other item of equipment, is dealt with only so far as its selection and application in the installation is concerned. This new edition includes significant revisions and extensions, taking
-
Supplier: Suzlon Energy Ltd.
Description: With a view to become a preferred, one-stop solar energy solution provider, we offer the following solutions : Land acquisition and approvals Solar irradiance assessment Infrastructure and power evacuation Supply chain – procurement of modules, inverters and BoS Installation and
- Features: Photovoltaic (PV) and Solar Power Systems
-
Supplier: Kipp & Zonen, Inc.
Description: Turnkey systems plus installation possible Different configurations up to BSRN quality Optimized for CSP, PV or Meteorology Complies with ISO 9060 specifications Kipp & Zonen Scientific Solar Monitoring Station for high accuracy measurements of direct, diffuse and global
-
Supplier: KCF Technologies, Inc.
Description: The Solar Energy Harvester powers wireless sensors on• Outdoor sensor installations for monitoring of bridges, buildings, and structures• Pipeline or other system infrastructures• Industrial wireless sensors where 500 Lux light levels are available [500 Lux is typical for indoor
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems
-
Supplier: CAS DataLoggers
Description: The PV-3 data logger is used by installers, householders, renewable energy companies to check PV (photo voltaic) installations. It can record solar irradiation up to 1,500W/m2 (watts per square meter), DC Voltage and DC Current produced by the panel, allowing you to
- Sampling Frequency: 0.8 kHz
- Accuracy: 2 % FS
- Data Storage: 0.192 MB
- Operating Temperature: 14 to 104 F
-
Supplier: Jinko Solar
Description: Mounting System 3 For Ground Mounting, with Concrete Foundation This mounting system is widely used for a large-scale PV plant. It takes advantage of a concrete base to fix the mounting system, which is convenient and cost-effective. The main part of the system
-
Supplier: Sunpower, Inc.
Description: WELCOME TO THE SUNPOWER® HELIX™ PLATFORM Drawing on 30 years of proven experience, Helix is designed and built by one company to make commercial solar incredibly powerful and elegantly simple. Each component is precision-engineered for fast installation, long-term reliability and
- Efficiency: 22 %
- Output Options: Grid Tied
- Standard/Certifications: IEC, UL
- Mounting: Permanent
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton remains committed to providing custom drive solutions to meet unique application demands. These products are used to position PV systems, solar dishes, CPV, heliostats, and large arrays in utility and commercial installations. We also provide jacks used in
- Tracker Type: Single Axis
-
Supplier: RainWise, Inc.
Description: which is most important for PV or CPV cell research and performance analysis. • New Reference For Spectral UV - VIS - NIR • High Optical Resolution <7nm • Extended Operating Temperature Range -10 to 50°C •Made for Outdoor Solar Research •Robust Deisgn, No Moving Parts
- Height: 7.7559097 inch
- Weight: 9.9225 lbs
- Operating Temperature: 14 to 122 F
- Measured Wavelength: 300 to 1,100 nm
-
Supplier: OutBack Power Technologies, Inc.
Description: generally found in smaller-scale systems. The SmartHarvest SCCM20-100 improves system economics in several ways. It is designed for installation and set-up simplicity, reducing labor time in the field. By maximizing solar energy harvesting under a wider variety of
- Rated Battery Current: 5 to 20 amps
- Battery Voltage: 12 to 24 volts
- System Voltage: 25 to 100 volts
- Technology: MPPT
-
Supplier: Sonel Test
Description: The multifunctional meter of electrical installation parameters Sonel MPI-540-PV is an advanced tool created in particular for measuring parameters of photovoltaic installations. With the use of one device, it is possible to carry out a whole range of tests on the DC and AC
- Features: Other
- Output Interface: USB
-
Supplier: ASME Standards and Certification
Description: solar systems, optimize energy performance, and contribute to the growing field of renewable energy. By participating in this course, you will learn how to successfully: Design and manage solar systems: Develop practical skills to optimize solar configurations.
- Type: Course
- Delivery: Self-Paced
-
Supplier: ASME Learning & Development
Description: solar systems, optimize energy performance, and contribute to the growing field of renewable energy. By participating in this course, you will learn how to successfully: Design and manage solar systems: Develop practical skills to optimize solar configurations.
- Type: Course
- Delivery: Self-Paced
-
Supplier: ASME
Description: solar systems, optimize energy performance, and contribute to the growing field of renewable energy. By participating in this course, you will learn how to successfully: Design and manage solar systems: Develop practical skills to optimize solar configurations.
- Type: Course
- Delivery: Self-Paced
-
Description: lightning protection system, mast-type lightning protection system, rated impulse withstand voltage level (withstand voltage) (u w), smart structure, solar array, and solar panel. Other changes assist facility managers, installers, inspectors, and AHJs: Added requirements
-
Supplier: Hi-Tech Controls, Inc.
Description: 2-pole special cable for installation protected against short-circuit to earth and short-circuit, as a connecting cable from a module to an inverter.
- Number of Conductors: 2 #
- Rated Voltage: 3.5 kilovolts
- Operating Temperature: -50 to 80 C
- North American (AWG): 10 to 14 AWG
-
Supplier: UL Standards & Engagement
Description: operation of the system. It can also be used for periodic retesting. This part of IEC 62446 is written for grid connected PV systems that do not utilize energy storage (e.g. batteries) or hybrid systems. This part of IEC 62446 is for use by system designers and
-
Description: operation of the system. It is for use by system designers and installers of grid connected solar PV systems as a template to provide effective documentation to a customer. This new edition cancels and replaces IEC 62446 published in 2009 and includes the following
-
Supplier: CSA Group
Description: operation of the system. It is for use by system designers and installers of grid connected solar PV systems as a template to provide effective documentation to a customer. This new edition cancels and replaces IEC 62446 published in 2009 and includes the following
-
Supplier: Canadian Solar Inc.
Description: * 5.8 mm Weight: 27.5 kg Product features Glass-glass module, 100% PID-free Robust module construction for 1500 V Sea/waterside PV system installation High resistance to extreme weather Lower annual power degradation
- Power: 314.9999999999998 to 330.00000000000034 watts
- Efficiency: 16.14 to 16.9 %
- Open Circuit Voltage: 45.1 to 45.6 volts
- Short Circuit Current: 9.18 to 9.45 amps
-
Supplier: UL Standards & Engagement
Description: standard. 1.4 These requirements cover solar trackers intended for use with solar devices with a maximum system voltage of 1500 V. 1.5 These requirements do not cover: a) Equipment intended to accept the electrical or thermal output from the solar devices, such as
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE PV Series is a family of fuses specially designed for solar photovoltaic (PV) systems. As PV installations and system capacities increase, effective overcurrent protection of string and array conductors becomes necessary to prevent conductor damage and isolate faulted PV (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
installations continue to expand, the need for safe and reliable circuit protection becomes increasingly critical. The Vicfuse PV solar fuse series is designed to protect photovoltaic strings, combiner boxes, solar inverters, battery energy storage systems, and DC distribution equipment operating in (read more)
Browse Fuses Datasheets for VICFUSE -
Solar photovoltaic installations need reliable overcurrent protection at the string and combiner-box level, where DC arc faults and ground faults present protection challenges different from AC systems. Vicfuse's PV10 series is a UL/cUL Listed DC fuse (File No. E364283) engineered for PV system (read more)
Browse Fuses Datasheets for VICFUSE -
PV systems. From cable management and grounding to labeling and weather-resistant components, Panduit helps reduce installation time, improve system performance, and ensure long-term durability in harsh environments. Solving Key Solar and Energy Challenges (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
Balance of System photovoltaic products from Panduit. Panduit’s portfolio of Balance of System (BOS) solutions covers 75% of the total bill of materials required for large and utility-scale PV projects. These products increase safety and efficiency of solar systems. Heilind (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc. -
Designed for use in photovoltaic PV modules, inverters and installations, these robustly constructed connectors are reliable, durable and stable over their lifetime. The Amphe-PV H4 Plus offers robust thermal shock performance three times above that of UL requirements; exceeds UL dry (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
VCB10-30x15 Fuse Holder for 10x85mm Solar PV Fuse Applications The Vicfuse VCB10-30x15 is a high-performance PV fuse holder specifically designed for 10x85mm solar PV fuse installations operating in modern 1500VDC photovoltaic systems. (read more)
Browse Fuse Holders Datasheets for VICFUSE -
manufacturers. Reducing Failure in the Field The RadCrimp is ideal for use in new solar PV installations, field retrofits and repairs, in solar installations and any other field terminations requiring a robust sealed power connection. The simple and fast termination eliminates the need for (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
systems, solar installations, wind power equipment, and general industrial panels, VICFUSE Class CF Fuses offer a finger-safe, compact alternative to traditional Class J, CC, T, and RK fuses, with up to 70% size reduction supporting higher panel density. The use of Class J electrical characteristics (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
As solar and energy storage systems continue to scale, engineers face increasing challenges related to power reliability, system efficiency, installation consistency, and long-term performance in demanding outdoor environments. Electrical terminations play a critical role in maintaining (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Leading PV in Datong, Shanxi with 14 Solar Monitoring Stations
China's National Energy Administration (NEA) announced a total PV installation target of 18.1GW for 2016, within which 12.6 GW are for standard types of PV installations, including both ground-mounted PV and distributed PV projects. The "PV Leader Program" was launched in 2015 by the NEA to promote
-
Ground-Breaking Hybrid Power System to Be Delivered by Aggreko for Gold Mine 4,500m Above Sea Level
Aggreko to deliver 25.9 MW hybrid solution for gold mine which sits at altitude of 4,500m. 16 MW of thermal and 9.9 MW solar PV, which represents Aggreko's largest solar PV installation in Latin America. Project will deliver $7.4m cost of energy savings in the next 10 years and a further $1.1m
-
Photovoltaic Railroad Power Installations Morningstar's Controllers Are Delivering Solar Success
Photovoltaics (PV) have been successfully powering tens of thousands of critical stand-alone railroad power installations since the early 1970s-across the roughest terrains and in the harshest environments-helping power critical train movement communication systems, signaling infrastructures
-
Simple, Valuable Solar Energy Monitoring with a Data Logger
As summer begins, photovoltaic, PV, panel installers, and servicepersons can realize significant benefits from using solar energy monitoring to prove to clients that the promised savings are really delivered. Alternatively, if you're the owner of one of these systems and you need to prove reduced
-
Solar Water Pump Inverter Applied in Different Places in the World
With the development of the photovoltaic industry, the working efficiency of PV panel becomes better, benefited from the development of the electronic and internet, INVT invests in R & D resources for developing a new solution, making installation simple and reliable. The new product learns
More Information Top
-
EPC & Integrator Market Share & Project Market Tracker - Q4 2014
Solar PV systems installed range in size from 3KW to 500KW, all of which are grid connected.
-
The Role of Renewable Energy Technology in Holistic Community Development
While the development of this renewable energy industry is encouraging and can only be welcomed, the author argues that the standard of the majority of the solar PV systems installed is questionable from a sustainability and end-user satisfaction point of view.
-
Solar EPC and O&M Provider Tracker - Q3 2015
Solar PV systems installed range in size from 3KW to 500KW, all of which are grid connected.
-
http://usitc.gov/publications/332/pub3805.pdf
… in manufacturing provide one or more of the services stated above.53 However, some major producers of PV modules or of goods in other industries such as prefabricated housing also provide services such as solar PV system installation , which is reported to …
-
Electrical Energy Generation in Europe
According to Resch (2006), there are four primary applications for solar PV power systems: • Off-grid domestic systems, which provide power in isolated remote areas; • Grid-connected distributed solar PV systems installed to supply power to a building or other …
-
Become One In A Million: Partnership Updates. Million Solar Roofs and Interstate Renewable Energy Council Annual Meeting, Washington, D.C., October 2005
There have been 30 solar PV systems installed on schools in Colorado through Xcel Energy’s Solar Schools Program.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68500/770669273-MIT.pdf?sequence=2
Table 2-1: Cost and time duration parameters used in the system lifecycle cost model........................22 Table 2-2: Installed costs for residential and commercial solar PV systems installed between 2000 and 2005 based on data from [37].......................................................................................
-
Solar Energy in the Winemaking Industry
The size of solar PV system installed is the biggest factor separating the USA (California) and Europe.
-
http://www.davidsuzuki.org/publications/downloads/1999/clean_power.pdf
… be through utility programs which install and maintain technologies at customer premises, similar to the SMUD PV Pioneers I program where residential customers pay US$4 per month for 10 years to have a utility-owned solar PV system installed at their house76 .
-
Sustainable Access to Energy in the Global South
By contrast, our respondents in Khorian and Narian indicated as one of the reasons for their dissatisfaction with the solar PV systems installed that these systems fail to meet households’ energy demand.
Indicates content that may require registration and/or purchase.