Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -50 to 150
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 4,000 lbs
- Motor Type: AC, DC
- Mounting Type: Clevis or Eye
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 88,000 lbs
- Motor Type: AC, DC
- Drive Type: Ball Screw
-
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load. Ideal for rugged environments common to the
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: Traceable® Products
Description: solar panels, backup battery for dim areas, external 3/16-inch-diameter by 4/5-inch sensor, and 10-foot cable. Unit measures 2-3/4 x 2-3/4 x 3/4 inches and weight is 2 ounces. Replacement battery Cat. No. 1039.
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Taco Comfort Solutions
Description: The Taco Variable Speed Solar Control Circulators combine the advanced features of our external speed and solar controls with the reliability and convenience of our 00® Cartridge Circulators. All the wiring for power and sensors is done directly to the circulator while the LED
- Pump Type: Circulation Pumps
-
Supplier: e-peas SA
Description: Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy management circuit that extracts DC power from an ambient energy
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Features: Other
- Type: QFN
-
Supplier: Kipp & Zonen, Inc.
Description: during which the direct solar radiation exceeds the level of 120 W/m². It has no moving parts and uses 3 photo-diodes with specially designed diffusers to make an analogue calculation of when it is sunny. The output is switched high or low to indicate sunny or not sunny conditions. The
- Operating Temperature: -40 to 158 F
- Measured Wavelength: 400 to 1,100 nm
- Accuracy: 90 (+/- %)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Winters Instruments
Description: Description & Features:• A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade• Low light compatible (16 Lux minimum)• Includes a separable thermowell• Durable ABS case• Switchable temperature scale (°F or °C)•
- # of Inputs / Channels: 1 #
- Fahrenheit Display Range: -50 to 320 F
- Celsius Display Range: -45 to 160 C
- Celsius Display: Celsius / Centigrade
-
Supplier: Cole-Parmer
Description: • The perfect thermometer for measuring a process non-stop over an extended period of time. • Runs for years with the efficient built-in solar panel • NIST Traceable Thermometer includes a weatherproof remote sensor with a 10 foot cable for measuring temperature remotely. Large LCD
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors SolarMagic 1.6V LLP-6 Temp Switch
-
Supplier: SensoPart
Description: Sub-miniature sensor with BlueLight technology and precise fixed background suppression Reliable switching behaviour with strongly light-absorbing and transparent objects, e.g. solar wafers in every process phase Reliable operation without reflector - even with critical surfaces
- Operating Distance: 0.0787402 to 1.181103 inch
- Operating Temperature: -4 to 122 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Bulk Liquid Chemical Delivery System (BCDS) Implementation for High-Efficiency Photovoltaic and Solar Cell Production Lines In the rapidly advancing solar industry, the transition to N-type and TopCon cell architectures has made Ultra-High Purity (UHP) fluid handling a baseline
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAY 30 2021, SENSOR, SOLAR STORAGE SENSOR, HOT WATER, DOMESTIC, 9MM, 12 CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: High, Active Low Switching Temperature: 125°C Output Function: OverTemp, /OverTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: SM72480 Categories: Sensors, Transducers Operating Supply Current: 8μA Manufacturer Package: 6-WSON (2.2x2.5) Current -
- Operating Temperature: -50 to 150 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: High, Active Low Switching Temperature: 125°C Output Function: OverTemp, /OverTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: SM72480 Categories: Sensors, Transducers Operating Supply Current: 8μA Manufacturer Package: 6-WSON (2.2x2.5) Current -
- Operating Temperature: -50 to 150 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Precision Liquid Chemical Delivery Module (CDM) with PLC Control for Parts-Per-Trillion Purity in Solar Cell Production In the rapidly evolving photovoltaic industry, the Precision Liquid Chemical Delivery Module (CDM) has become the gold standard for high-efficiency solar cell
- Body Material: Stainless Steel
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7304-D is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-D Features and Benefits High accuracy Excellent linearity Low temperature coefficient
- Measuring Range: 6 to 50 amps
- Input Voltage: 5 volts
- Response Time: 1 µs
- Accuracy: 0.8 to 1.4 %FS
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Bulk Chemical Delivery System and Automatic Chemical Dispense Unit (CDU) for Solar Cell and EV Battery Production The production of solar cells and EV batteries relies on the high-volume, precise application of specialized etchants, solvents, and electrolytes. To meet these
- Body Material: Stainless Steel
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E Features and Benefits High accuracy Ultra low
- Measuring Range: 6 to 25 amps
- Input Voltage: 5 volts
- Response Time: 0.3 µs
- Accuracy: 0.5 to 1 %FS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233859-SM72480/NOPB Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State Series: SolarMagic™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low
- Features: Other
- Mounting: PC Board
-
Supplier: SensoPart
Description: Typical F 10 The sensors of the F 10 series, available as LED and laser versions, form one of the most comprehensive series on the market in sub-miniature housings. Their precise background suppression, adjustable via teach-in, makes the sensors unique. The light spot of the F 10 laser
- Operating Distance: 0.2362206 to 1.181103 inch
- Operating Temperature: -4 to 122 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors
-
Supplier: RainWise, Inc.
Description: Wind Speed & Direction Sensor The RainWise multivane wind speed and wind direction sensor consists of a multi-vane rotor and wind direction vane mounted on a anodized aluminum support tube. RainWise modeled the multi-vane rotor after a similar design that was used to measure the wind
- Features: Battery Powered, Electrical Heater (For winter environments)
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Vaisala
Description: moving parts, the sensor has high sensitivity as the measurement time constant and starting threshold are virtually zero. This makes it superior to conventional mechanical wind sensors. It is ideal for use in marine applications as the housing with the mounting kit is water resistant.
- Height: 5.5511841 inch
- Weight: 1.12433862433862 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
-
Supplier: Ningbo Best Group Co., Ltd.
Description: The parking sensor system will be activated automatically when switching on the reverse gear color LCD display for safe distance with definition of 0.01m color cartoon display for distinguish left and right clearly wide viewing angle and temperature range 4 sensors or 2 sensors
-
Supplier: Leviton Manufacturing
Description: sensor. Wireless self-powered PIR occupancy sensor, 450 Sq. Ft. Wireless receivers and transmitters sold separately. Item Description LevNet RF, Wireless Self-Powered Occupancy Sensor, 450SF, Enabled by EnOcean®
- Mounting: Ceiling Mount
-
Supplier: ValueTronics International, Inc.
Description: The 7072 is a Switch Card from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
-
Supplier: Richardson RFPD
Description: Features High efficient and compact symmetric booster High switching frequency and low inductive design Low losses with TRENCHSTOP 5 IGBT Integrated temperature sensor Applications Power Supply Solar Inverters
- Features: IGBT, Other
-
Supplier: Richardson RFPD
Description: Features SiC-Power MOSFET´s and Schottky Diodes 3 channel boost topology Ultra Low Inductance with integrated DC-capacitors Switching frequency >100kHz Temperature sensor Target Applications solar inverter Power Supply
- Features: MOSFET, Other
-
Supplier: Knick Interface LLC
Description: immunity to transient common-mode interference (T-CMR >100 dB) Tremendous flexibility provided by calibrated range selection; reduced number of product variants minimizes inventory costs Optional sensor adjustment with zero point potentiometer Worldwide usability with broad-range power supply
- Voltage: 1,000 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: RainWise, Inc.
Description: RainWise MB line of stations provide crucial environmental data needed to monitor and carry out actions based on meteorological conditions such as wind speed, wind direction, temperature and many other weather based variables. Optional NIST certification of sensors is also available. Typical
- Operating Temperature: -40 to 158 F
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
-
Supplier: Ningbo Best Group Co., Ltd.
Description: order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our
- Operating Distance: 1.3779535 to 3.543309 inch
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Siemens Process Instrumentation
Description: keeps the sensor clean IP68 fully potted option with its fully encapsulated PVDF sensor is resistant to corrosion, chemicals and extreme shock State-of-the-art Process Intelligence echo processing Battery and solar-powered friendly, with low start-up current and 10.5-volt
- Measuring Range: 7.87402 to 472.4412 inch
- Material Temperature Range: -40 to 185 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Pem-Tech, Inc.
Description: using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay.
- Number of Channels: 16
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
Find Suppliers by Category Top
Featured Products Top
-
connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany, Singapore, Hong Kong (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc. -
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Relays “Alternative energy” relays and contactors are switching components typically designed to be used in applications like solar inverters, battery energy storage systems (BESS), electric vehicles (EV), and electric vehicle charging systems. These parts can be designed to (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Alternative Energy Relays “Alternative energy” relays and contactors are switching components typically designed to be used in applications like solar inverters, battery energy storage (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
optimization of high-value, sophisticated equipment, ranging from power grids and solar panels to rechargeable batteries and minute sensors enabling smart technology, time and time again, engineers and OEMs choose ZAGO high-tech, sustainable sealing fasteners, switch boots and crystal seals (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
electronics, sensors, control panels and more from tampering, misuse, and damaging contaminants. Learn how. Follow us on: (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Mission-critical sealing for space and defense systems ZAGO sealing screws protect satellite sensors driving real-time military decisions. Engineered to block out contaminants and withstand pressure, our mission-critical fasteners deliver MIL (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
power grids as well as ocean going solar arrays that power subsea exploration and information gathering. ZAGO’s fasteners allow ocean going and subsea robotics to withstand the harshest conditions while promoting the discovery of new insights and opportunities. FAST (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Application: Alternative Energy - Reed Relays, Sensors, And Magnetics
Standex-Meder Electronics, a leading manufacturer of precise, reliable, and longlasting sensors and magnetic components worldwide, provides a range of products for use in the Alternative Energy market. StandexMeder Electronics offers reed relays and switches that are ideal for high voltage
More Information Top
-
http://www.erem.ktu.lt/index.php/erem/article/download/96/74
In the cases of buckle switch and solar sensor “hot-spot” identification in the product system was done and eco-design tools were applied.
-
Sustainable consumption and production as a system: experience in Lithuania
In the case of corner sofa, buckle switch , solar sensor and firewood stove ‘‘hot- spot’’ identification in the product system was done and eco- design tools were applied.
-
Inclusion complexes of cyclodextrins with 4-amino-1,8-naphthalimides (part 2)
in the hydrophobic CD cavity is expected to change the photophysical properties of the dyes, increasing the scope of their use as sensors , switches or solar energy collectors.
-
Building upon the Conceptual Model for Soil Mercury Flux: Evidence of a Link Between Moisture Evaporation and Hg Evasion
A solar radiation sensor triggered the switch from night to day temperatures that would gradually ramp up or down with sunrise or sunset.
-
Influence of Electric Field on Microstructures of Pentacene Thin‐Films in Field‐Effect Transistors
Today, organic semiconductors are being increasingly used as active elements in optoelectronic devices, such as field-effect transistors (FETs), light-emitting diodes, solar cells, sensors , switches and other devices.[1–3] The electronic stability of or- ganic thin-film devices is an important …
-
NASA - MISSE Exposes Materials to Harsh Space Environment
In addition, components such as switches , solar cells, sensors , and mirrors will be evaluated for durability and survivability.
-
NASA - MISSE Exposes Materials to Harsh Space Environment
In addition, components such as switches , solar cells, sensors , and mirrors will be evaluated for durability and survivability.
-
Hydrogen Bonded Supramolecular Association in Organic Acid–Base Salts: Crystal Structures of Four Proton-Transfer Complexes Assembled from 2-Amino-4-methylpyri...
These interactions are very useful in devising gas-storage devices, sensors , optical switches and solar cells [5].
-
High-detectivity InAs nanowire photodetectors with spectral response from ultraviolet to near-infrared
… of individual InAs NW photodetectors, combined with their excellent optical absorption as well as optical stability from the ultraviolet to the infrared, may be attractive for a variety of industrial applications in optical switches , image sensors and solar cells in the near …
-
Structural studies of copper sulfide films: effect of ambient atmosphere
Thus, for the fabrication of devices such as nanoscale switches , sensors , and solar cells, chalcocite-phase films would be more suitable than roxbyite- and covellite-phase films.
Indicates content that may require registration and/or purchase.