-
Supplier: Newark, An Avnet Company
Description: SOLENOID DRIVER IC, 4O/P, SOIC-36 ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: IC DRIVER SOLENOID OCT POWERSO20
- Peak Output Current: 0.5 amps
- Supply Voltage: 5 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Motors, Actuators, Solenoids and Drivers - Stepper Motors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: series Field Programmable Gate Array (FPGA) IC 166 57344
- Resistance Range: 5 ohms
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SOLENOID DRIVER, 8 DRV, MOTOR PU Product overview: SC900950AER2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-Channel Relay, Solenoid, Valve Low-Side Controller With Current Regulation 8-TSSOP -40 to 125 Product overview: DRV110PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial
- Supply Voltage (DC): 330 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8 Amp Automotive Haptic Driver for Solenoids 32-HTSSOP -40 to 125 Product overview: DRV2511QDAPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: SOLENOID DRIVER, LOW SIDE, 1.05A, SOIC20; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:8Outputs; Output Voltage:40V; Output Current:1.05A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 20-SOIC -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: DRIVER, SOLENOID, 6/28V, 0.125A, 14TSSOP; Supply Voltage Min:6V; Supply Voltage Max:26V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:125mA; Driver Case Style:TSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver with Open-Load Detection (Serial Ctrl) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 40 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 5A Brushed DC motor or Quad 1.75A Solenoid/Relay Driver with +/-30V split supply support (PWM Ctrl) 28-HTSSOP -40 to 85
- Peak Output Current: 5 amps
- Supply Voltage (DC): 8 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ODG (Origin Data Global)
Description: IC SOLENOID DRIVER POWERSSO36
- Operating Temperature: -40 to 150 C
- Input Voltage (VIN): 6 to 28 volts
- Features: Linear Regulator, Other
-
Supplier: Lingto Electronic Limited
Description: 4CH SOLENOID DRIVER IC
- Current Rating: 2.7 amps
-
Supplier: ODG (Origin Data Global)
Description: SOLENOID DRIVER, 8 DRV, MOTOR PU
- Features: Linear Regulator
-
Supplier: Allied Electronics, Inc.
Description: Dual Full-Bridge Driver, 46 V (Max.), -25 to 130°C Total DC current upto 4 A Low saturation voltage Over temperature protection The L298 is an integrated monolithic circuit in a 15-lead Multiwatt and PowerSO20 packages. It is a high voltage, high current dual full-bridge driver
-
Supplier: Infineon Technologies AG
Description: half-bridge driver IC in a single SO-8 package Programmable switching frequency with up to 500kHz max per channel +/- 1A drive current capability optimized for low charge MOSFETs Adjustable dead-time 50ns - 200ns Floating channel designed for bootstrap operation up to +100Vdc High and
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Integrated solenoid driver for automotive applications Product overview: L99SD01-E from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and
- Regulated Output Voltage (Volt): 55 volts
- Output Current (IOUT): 14 amps
- Operating Temperature: -40 C
-
Supplier: Norbar Torque Tools, Inc.
Description: the PTM-52 Series is achieved with the minimum impact on overall tool size and weight. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 117.994100294985 to 589.970501474926 Ft-lbs
- Rated Free Speed: 175 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Allegro MicroSystems Inc.
Description: The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades.
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Norbar Torque Tools, Inc.
Description: the PTM-52 Series is achieved with the minimum impact on overall tool size and weight. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to sht off the air supply once the desired torque has been reached.
- Torque Range: 73.7463126843658 to 368.731563421829 Ft-lbs
- Rated Free Speed: 245 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 199.115044247788 to 995.575221238938 Ft-lbs
- Rated Free Speed: 105 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 737.463126843658 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376742-ULN2003TTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: PDIP Package Type, 36 V Supply Voltage, 7 V Input Voltage, Quadruple Half-H Drivers Separate Input-Logic Supply Internal ESD Protection Thermal Shutdown High-Noise-Immunity Inputs Provide bidirectional drive currents of up to 1 A at voltages, from 4.5 V to 36 V. The L293D is designed to
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 070205-ISO1H801G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 8 Current -
- Supply Voltage (VS): 4.5 to 5.5 volts
- Operating Ambient Temperature: -25 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Over-current Overvoltage Over temperature Diagnostics Over-current / shorted solenoid Over temperature Open load Short to GND Green Product (RoHS compliant) AEC Qualified Potential Applications Variable force solenoids (e.g. automatic transmission solenoids) Constant current
-
Supplier: Infineon Technologies AG
Description: The TLE7242-2G IC is a four channel low-side constant current control pre-driver IC Each channel can be configured to function either in on/off mode or in constant current mode by setting the appropriate MODE bit in SPI message #7. Summary of Features Low side constant current
-
Supplier: Infineon Technologies AG
Description: supply functions and the output drivers for solenoids, injectors, relays and stepper motors. In addition to that there are advanced diagnosis features and functions implemented into the TLE8888 for optimum use in a modern engine management system. Summary of Features Supply system with
-
Supplier: Win Source Electronics
Description: 11.00mm Width) Exposed Pad Manufacturer Device Package: PG-DSO-36 Standard Package: 1 Catalog: Relay Solenoid Driver Output Type: N-Channel Operating Supply Voltage: 3 V ~ 5.5 V Interface: Parallel Switch Type: Relay Solenoid Driver Fault Protection: Current Limiting
- Supply Voltage (VS): 3 to 5.5 volts
- Operating Ambient Temperature: -25 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: emitters. Each channel rated at 500mA and can withstand peak currents of 600mA. Suppression diodes are included for inductive load driving and the inputs are pinned opposite the outputs to simplify board layout. This versatile device is useful for driving a wide range of loads including
Find Suppliers by Category Top
More Information Top
-
CFH12k: 12k x 8k CCD mosaic camera for the CFHT prime focus
The basic functional block for both of these operations is identical, as is the physical circuitry: an opto-isolated FPGA with pulse-width modulated motor and solenoid driver ICs .
-
CFHTIR: 1Kx1K NIR spectro-imaging camera for the CFHT
Functionally the design is an opto-isolated FPGA with pulse-width modulated motor / solenoid driver ICs .
-
The Thesis Committee for Frederick Donald Engelkemeir
Certifies that this is the approved version of the following thesis:
Development of an Advanced Electrica...
The Contactor is driven via a TI DRV102 PWM solenoid driver IC as shown in figure 7.1.2.
-
Closed Loop Pressure Control System Requirements and Implementation
The first method was the Delphi TCM (Transmission Control Module) which contains a CSD (Configurable Solenoid Driver ) IC using a current sense network to ensure accuracy.
-
EFAB: low-cost automated electrochemical batch fabrication of arbitrary 3D microstructures
The scanner could be fabricated over, and interfaced with an IC comprising drivers for the solenoids , angular calibration circuitry, 110, etc.
-
EFAB: rapid, low-cost desktop micromachining of high aspect ratio true 3-D MEMS
with an IC comprising drivers for the solenoids , angular calibration circuitry, YO, etc.
-
Proceedings of the FISITA 2012 World Automotive Congress
Other electromagnetic solenoid valves and relays are drived by intel- ligent driver IC , and there are protection and diagnostic circuits to detect and .
-
Interagency Advanced Power Group meeting minutes
Foreign Products/Developments o High Side Bulb Driver (Hitachi HA13702A) o Stepper Motor IC 's (Ericsson PBL3770A) o High Side Solenoid Driver (Hitachi HA13703A) 16.
-
An intelligent power MOSFET with reverse battery protection for automotive applications
K. Sakamoto, Y. Nunogawa, R. Takeshita, K. Salonika, T. Koda, and S. Horiuchi, "An Intelligent Power IC with Reverse Battery Protection for High-Side Solenoid Drivers ".
Indicates content that may require registration and/or purchase.