Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched DC Volts: 24 volts
- Material: Gas
-
Supplier: Air Logic
Description: The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid
- Switch Point Range: 0.5 to 100 psi
- Operating Temperature: 40 to 120 F
- Switched DC Volts: 24 volts
- Material: Gas, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: • Watertight, Corrosion-Resistant Case • Thin Film Sensor for Long Stabile Life – Minimum 1 Million Cycles at Rated Load • Reliable in Industrial Environments • Field Adjustable
- Operating Temperature: -20 to 160 F
- Switched Current: 10 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 30 volts
-
-
Supplier: Cymbet Corporation
Description: tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices
- Voltage: 3.8 volts
- Capacity, Amp Hours (AH): 0.000012 ampere-hr
- Operating Temperature: -4 to 158 F
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis
- Working Pressure Range: 0 to 750 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Compound, Gauge
-
Description: The SpectraTM GT30 is easily mounted directly to the turbine case or on a short standoff pipe via a 3/4 inch NPT internal thread. The two-wire, 24 VDC loop-powered solid-state sensor is fully self-contained, therefore it does not require a separate amplifier. AMETEK offers
-
Supplier: ASTM International
Description: will vary widely depending on the gas being sensed and its concentration. 1.2 Solid-state refers to metal oxide and semiconductor sensors; it does not include optical or thermal conductivity solid-state sensors. A solid-state
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 709.2 to 506.0000000000001 torr
- Switched DC Volts: 24 volts
- Material: Gas
-
Supplier: Roscid Technologies
Description: hazardous outdoor environments. Using a novel, solid-state thermal conductivity sensor, this cost-effective transmitter can be configured to detect H2, He, N2, Ar, CO2 or several other gases of interest in binary or multi-component sample gas mixtures. Features of the
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen (H2)
- Mounting Type: Fixed
-
Supplier: Bacharach, Inc.
Description: economical solution for detecting refrigerants without the limitations posed by solid-state sensor technologies. Advanced infrared sensing technology makes the MGS-250 immune to cross sensitivities from combustible and toxic gases, as well as changes in temperature and humidity.
- Operating Temperature: -22 to 104 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors,
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Emerson Automation Solutions – Rosemount
Description: measurement capability Robust all solid state See the Features & Benefits tab below for more details. Cascade’s CT4000 system monitors in real time NO, NO2, SO2, CH4, H2O, CO and CO2 levels in ambient environments of up to 70°C (158°F) and gas temperatures of 190°C (374°F).
- Operating Temperature: -4 to 158 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: MSA Safety
Description: A cost-efficient monitor for underground garages and ventilation control, the Z-Gard COmbo Gas Monitor uses a solid-state sensor to detect carbon monoxide. The unit features local audio/visual alarm status indicators and it can be configured to interface with air-handling
- Operating Temperature: 89.6 to 219.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Application: Ambient Air Monitoring
-
Supplier: Analytical Technology, Inc.
Description: superior sensor technology, UniSens is your best transmitter choice. UniSens is designed for ambient gas monitoring in all kinds of industrial environments: gas storage areas, gas compressor rooms, process piping galleries, rail car sidings, analyzer shacks, gas
-
Supplier: Enercorp Instruments Ltd.
Description: transmitters incorporate wide spectrum solid-state sensors with a life expectancy of 5 years or more. They operate on 24 VDC or 24 VAC input voltages with a 100mA current draw. They are temperature compensated and operate from 0 to 90%rH non-condensing. They are more economical
-
Supplier: Delphian Corporation
Description: Hydrogen Sulfide, solid state aluminum
- Gas Types: Combustible Gas, Hydrogen Sulfide (H2S)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The CozIR®-Blink (formerly known as the GC-0035) is an ultra low power CO2 sensor that enables customers to reduce power consumption of CO2 measurements to zero. This allows full control of energy trade-offs for ultra-low power environments and applications. GSS designed this CO2
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: CO2Meter.com
Description: plants. This sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed using an optional micro-pump. The SprintIR®-R-100 uses patented NDIR solid-state LED optical technology enabling the sensor
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: InspectorTools
Description: inspecting valves, regulators, and meters on gas equipment. Features 10 ultra-bright LED's Audible Indicator 30 hour battery life Sensitivity: 20 ppm useable sensitivity (Ethylene Oxide) Sensitivity thumb-wheel control Operational status LED's Patented solid state sensor
-
Supplier: CO2Meter.com
Description: Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models ExplorIR®-M-100 Sensor (EXPLORIR-M-100) – for integration into high-volume OEM products. ExplorIR®-M-100 Sensor w/ MX Board -
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-20 - ExplorIR®-M-20 Sensor for integration into high-volume OEM products. CM-40530 - EXPLORIR-M 20% CO2 Sensor w/ MX Board
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Hydrogen Sense Technology Co., Ltd
Description: The H2Sense 8 series Hydrogen Sensor is specially designed for Hydrogen measurement applications in Fuel Cell sector. Our patent solid state palladium alloy hydrogen thin film sensor technology is hydrogen specific and does not have cross sensitivity with other gas
- Operating Temperature: -40 to 248 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Hydrogen (H2)
-
Supplier: Electro Optical Components, Inc.
Description: compact, have a long life span and are easy to maintain. Electro Optical Components offers the hydrogen sensors that are the best option for safety, process automation and system automation. With their Pd alloy thin film solid state hydrogen sensor technology you can
- Response Time: 60 seconds
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: GasLab
Description: The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second), most accurate CO2 sensor on the market. A breakthrough in NDIR technology, the SprintIR uses advanced solid state Indium Antimonide LED’s and detectors to offer a robust
-
Supplier: SST Sensing Ltd.
Description: even under harsh conditions. Utilising robust solid-state LED optics based on SST’s SprintIR® platform, the ExplorIR® sensors combine low power draw with high-speed response. They consume just 3.5mW during continuous operation while providing two CO₂ readings per second—making
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: GasLab
Description: This makes it useful for low volume or pressure-sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness, and stability. Features NDIR LED sensor measures up to 20% CO2
-
Supplier: GasLab
Description: This makes it useful for low volume or pressure sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness and stability. Features NDIR LED sensor measures up to 100% CO2 Sensor life
-
Supplier: GasLab
Description: The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 5% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure,
-
Supplier: Process Sensing Technologies USA
Description: calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching. The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion type sensor like the
- Operating Humidity: 0 %
-
Supplier: ENMET Corporation
Description: sensors operate at lower temperatures than catalytic type sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur-containing compounds are present. Silicones, which
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: Process Sensing Technologies USA
Description: of oxygen (ppO2) which, along with the internal sensor temperature is communicated serially to the host microcontroller. LuminOx sensors also contain an internal barometric pressure sensor. This enables oxygen concentration (%O2) to be calculated and transmitted, along with the
- Operating Humidity: 0 to 99 %
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: application of the sensor. Due to a new pipe fastening system made of plastic, the sensors can be relocated quickly and easily. As an option we also offer the compact sensor in a form suitable for use in areas with risk of explosion.
- Material Temperature Range: -40 to 284 F
- Maximum Current: 0.022 amps
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
knowledge necessary to approach the market, ensuring the most optimal project solutions can be found. 1. Oil and Gas Industry The first on our list is the oil and gas industry, which heavily depends on a range of pressure sensors to maintain safe operations and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Single-zone gas detection for toxic and combustible gases using electrochemical and catalytic bead sensor technology. UNISET is a single-point stand-alone gas monitor for a number of toxic and flammable gases as well as oxygen deficiency. It utilizes state-of-the art (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
dilution, or leak directionality. To compensate for such situations, ultrasonic gas leak detectors pick up gas leaks by responding to the airborne ultrasound instead of relying on physical contact between the gas and the sensor element. This capability significantly improves total speed of response to (read more)
Browse Gas Instruments Datasheets for MSA Safety -
gas standards for calibration applications. It is a state-of-the-art system that can be used to generate a range of gas standards and gaseous atmospheres. Follow us on: (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Download MTE’s Oil and Gas Industry Brochure Here Oil & Gas MTE Corporation helps (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the relay (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi-solid (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Hz induction heating system. Laboratory evaluation confirmed the feasibility of the process for heating the customer-supplied tube to the target temperature with an Ambrell EKOHEAT solid state induction power supply. Learn more. (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
and provides an end-to-end width that is identical to an ASME BPE 180 elbow. Sensor Detects Low Gas, Liquid Flows Well-suited to pulsing or periodic flows, these in-line flow sensors provide rapid response and can monitor changes as low as 5 ml/min (0.001 GPM). Solid state device has no moving
-
PAT Initiative Hogs the Spotlight at IFPAC 2005
Operational Excellence & Lean Six Sigma for gas phase process development and vacuum drying; Process HPLC, FT-IR, NIR and FIA for liquid-phase applications, including reaction monitoring, API measurement and separations; NIR, Raman, Acoustic Emission and EDXRF for solid-phase and dosage forms
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
first commercialized in the early 1960's. The space industry was one of the first users, but before long the industry that fabricated solid state semiconductor devices recognized their usefulness. When integrated circuit semiconductor devices began their long and continuing period of exceptional
More Information Top
-
Handbook of Gas Sensor Materials
2003) Solid state gas sensors : state of the art and future activities.
-
Handbook of Gas Sensor Materials
2009) Solid state gas sensor research in Germany—a status report.
-
Metal Oxide Nanomaterials for Chemical Sensors
In: Moseley PT and Totfield BC (eds) Solid state gas sensors , Adam Hilger, Philadelphia, pp 71–123 81.
-
Gas Sensing Fundamentals
Solid State Gas Sensors – Industrial Application .
-
Solid State Gas Sensing
Solid state gas sensors .
-
Sensing mechanism of non-equilibrium solid-electrolyte-based chemical sensors
2009) Solid state gas sensor research in Germany—a status report.
-
Nanomaterials: Risks and Benefits
Air Pollution Monitoring and Use of Nanotechnology Based Solid State Gas Sensors in Greater Cairo Area, Egypt...........................................................265 .
-
Titania‐Based Miniature Potentiometric Carbon Monoxide Gas Sensors with High Sensitivity
2 P. T. Moseley, ‘‘ Solid State Gas Sensors ,’’ Meas.
-
Environmental and geologic application of solid-state methane sensors
1998) Surface modifications of tin oxide based solid state gas sensors for hydrocarbons detection.
-
Materials for solid-state gas sensors
Williams, D.E., Conductionand Gas Response of Semi- conductor Gas Sensors, Solid State Gas Sensors , Mosely, P.T.and Tofield, B.C., Eds., Philadelphia: Alam Higer, 1987.
Indicates content that may require registration and/or purchase.