-
Supplier: DigiKey
Description: "Drill Bit Carbide 0.028"" (0.70mm)"
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Starrett CT200 Drill Bit
- Cutting Diameter: 2.0078751 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Tungsten carbide drill 3.17mm Dia 1.6mm
- Material: Carbide
- Product: Individual Drill
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: Starrett KBPS16C Drill Bit
- Material: Carbide
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO RU205300-5 Drill Bit Set
- Cutting Diameter: 0.4724412 inch
- Material: Carbide
- Product: Drill Set
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 13 Lb (5.90 Kg)
- Cutting Diameter: 3.875 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT x 5/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 4 Lb (1.81 Kg)
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Hole Saw, Carbide Tipped, 5 7/8"
- Cutting Diameter: 5.875 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 1-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
- Cutting Diameter: 1.375 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
- Cutting Diameter: 0.375 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: 1/4 (Ltr E) Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Units: English / Fractional, Letter Size
- Cutting Application: General Purpose
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Cutting Diameter: 0.2362206 inch
- Material: Carbide
- Features: Coated, Other
- Product: Individual Drill
-
Supplier: Allied Machine & Engineering Corp.
Description: GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Atom Precision of America, Inc.
Description: Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
- Cutting Diameter: 0.096063044 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Precision Cutting Tools, Inc.
Description: 1 X 1 X 4 X 7 - 4F RH BALL CARBIDE
- Cutting Diameter: 1 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Sandvik AB
Description: PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG D33F MODEL "
- Cutting Diameter: 0.078125 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Greenlee Textron, Inc.
Description: ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 5/8 INCH DRILL SIZE CASE DIMENSION 9.3 INCH W X 0.63 INCH D X 1.9 INCH H
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Makita USA, Inc.
Description: Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Peco Fasteners, Inc.
Description: PERCUSSION, ROTARY TYPE 13 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Minerallac Company
Description: ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
- Cutting Diameter: 0.375 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Ebinger Manufacturing Corp.
Description: PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 3 HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER -
- Material: Carbide
- Product: Individual Drill
- Features: Other
- Shank: Straight Shank
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 1-1/2 INCH PIPE AND LOCK INSTALLATION
- Cutting Diameter: 2.125 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 3/16" Flute Length: 9/16" Overall Length: 2" Type: NC Spotting Drill
- Cutting Diameter: 0.1875 inch
- Material: Carbide
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: L.H. Dottie Company
Description: PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
- Cutting Diameter: 0.5 inch
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Material: Carbide, High Speed Steel
- Features: Coated
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: Snap-on Industrial Brands
Description: CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 13/16 INCH DIAMETER .8125 DIAMETER - DECIMAL 13/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
- Cutting Diameter: 0.8125 inch
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
-
Supplier: Walter Surface Technologies
Description: Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: TroxellUSA
Description: Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement.
- Material: Carbide
-
Supplier: Ryobi Technologies, Inc.
Description: The rugged and hardworking Ryobi 1/4 in. Steel Masonry Drill Bit is the perfect accessory for drilling jobs that involve concrete, cement or similar materials.
- Drill Type: Masonry Drill Bit
-
Supplier: Melin Tool Company
Description: HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium submicron grain carbide
- Cutting Diameter: 0.0625 to 0.7874 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Units: English / Fractional
-
Supplier: TelephoneStuff.com
Description: Drills through hard materials such as brick, concrete, plaster, and tile.Black-oxide finish reduces chip welding. Includes protective plastic storage pouch. Set contains bit size 1/4", 5/16", 3/8", and 1/2".
- Product: Drill Set
- Drill Type: Masonry Drill Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Sets Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: WhizCut of Sweden AB
Description: Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: Precision Cutting Tools, Inc.
Description: 3/4 X 3/4 X 4 X 7 - 3F RH CARBIDE
- Cutting Diameter: 0.75 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Atom Precision of America, Inc.
Description: Long tool life is achieved for mild steel materials hard-to-cut such as SU304, Kovar, Inconel etc. High stiffness tool design prevents the breakage in drilling hard-to-cut materials.
- Cutting Diameter: 0.115354393 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
Find Suppliers by Category Top
More Information Top
-
Post-medieval Breton earthenwares in Newfoundland
Powdered samples were obtained from each sherd using a hand-held 12-volt drill fitted with a 2mm diameter solid tungsten carbide drill bit .
-
The Dispersed Sculpture of Parthenay and the Contributions of Nuclear Science
In each case approximately 1 gram of limestone powder was drilled from an inconspicuous place so as to minimise damage, using solid tungsten carbide drill bits .
-
used steel ( Page 4 ) - offers from used steel manufacturers, suppliers, exporters & wholesalers
Sell Tayoutec Used solid carbide drill bits scraps, tungsten steel ...
-
A re-united pair: The conservation, technical study, and ethical decisions involved in exhibiting two terracotta orante statues from Canosa
Terracotta samples (100 mg) were removed from each object by drilling with a solid tungsten carbide bit and sent for neutron activation analysis (NAA) at the Archaeometry Lab, University of Missouri.
-
Turquoise Artifact from Teotihuacan
In the analysis of mining samples, where turquoi$e is generally found as veins in matrix, samples of the clean turquoise were drilled out of the matrix using drill - bits of solid tungsten carbide .
-
Cutting Forces of PCB Supported Hole
Holes through a PCB are typically drilled with tiny drill bits made of solid tungsten carbide .
-
The Dissertation Committee for Jinguang Cheng Certifies that this is the approved
version of the following dissertation:
HIGH-PRESSURE SYNTHESIS OF THE 4D AND ...
The drill bits are always solid tungsten carbide and can be resharpened with a Drill Doctor; the drilling task is accomplished with a tabletop Sherline milling machine (Model 540), Fig. 3.13(a).
-
Compositional groupings of some ancient Aegina and eastern Mediterranean pottery
several drillings were made using solid tungsten carbide bits .
-
Hydraulic hammer drilling technology: Developments and capabilities
A different approach should be used to match the drilling method with solid bits , tungsten carbide crowns (drag bits) or cone bits.
-
Analysis of energy efficiency and productivity in dry process in PCB manufacturing
After pretreatment steps, holes through a board are typically drilled using an automated drilling machine with small-diameter drill bits made of solid coated tungsten carbide .
Indicates content that may require registration and/or purchase.