-
Supplier: Dickow Pump Company, Inc.
Description: fuels (all kinds), acids, lye, solvents, hydrocarbons, heat transfer liquids, heavy fuel, liquid sulphur, melted plastics, bitumen etc. For handling hot water above 190 ºC (375 ºF), our pump types NHL are available. Relevant documents on request.
- Maximum Discharge Flow: 3,962.58 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: U.S. Plastic Corporation
Description: narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and
- Pump Type: Magnetic Drive Pumps
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: particularly suitable for transferring solvents and other fluids that do not glue, nor crystallize safe dry running of the drum pump no wear on seals inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of
- Pump Type: Drum Pumps
-
-
Supplier: DRUM-MATES Inc.
Description: or in areas with flammable materials. 28 ft. head, 35 ft. and 1500 Cps with High-Head pump tube. Pump Tubes In polypropylene, (Max.130°F), Kynar (PVDF 180°F), 316 stainless steel (180°F), with internals of Teflon, ceramic, carbon and Hastelloy. Use pump tube most compatible for
- Pump Type: Drum Pumps
-
Supplier: Clark Solutions
Description: Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to
- Maximum Discharge Flow: 4.5 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of PVC discharge hose. Useful for all liquids compatible with PVC
- Pump Type: Drum Pumps, Hand / Foot Pumps, Piston / Plunger Pumps
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing petroleum products, light oils, anti-freeze, lubricating oils, transmission fluid, and other oil based fluids or
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Extreme Duty, Stainless Steel Hand Pump, 316 SS & Teflon internals. Ideal for any liquids compatible with 316 SS and Teflon internals including aggressive solvents, petroleum products, detergents, acids, alcohols,
- Pump Type: Drum Pumps, Hand / Foot Pumps, Piston / Plunger Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Processing: pump finely ground materials and ones requiring extreme consistency (spices, sugar, chocolate, sauces, oils) Meat: packaging and processing involving transfer of abrasive material such as blood and rendering waste Beverage: applications from beverage additives, wine
- Maximum Discharge Flow: 0 to 285 GPM
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 4 inch
- Pump Type: Sanitary Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: AFF Polypropylene Rotary Barrel Pump Model 8075 Introducing a rugged AFF rotary pump made from high-density polypropylene that works for the transfer of water, 50/50 antifreeze mix, windshield washer solvents, water-based acid and alkali solutions along with all petroleum
-
Supplier: U.S. Plastic Corporation
Description: Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with ribbed section aluminum die cast pump
- Features: Other
-
Supplier: Macnaught USA, Inc.
Description: well suited for Diesel, Kerosene, ATF, Coolant and Oils up to 85W. This pump is a self-priming unit and dispenses approximately 33 oz. per rotation. Macnaught Rotary Hand Operated Oil Pump Specifications Part # PN# FPM-001 Pump Type: Rotary Vane Twin Impeller Wetted MOC:
- Maximum Discharge Flow: 25 GPM
- Media Temperature: 140 F
- Pump Type: Hand / Foot Pumps, Rotary Vane Pumps, Self-Priming Pump
- Power Source: Manual
-
Supplier: Cole-Parmer
Description: • Gentle, low-shear transfer ideal for highly viscous or particulate-laden fluids • Solid PFA pumps ensure the highest purity and chemical resistance possible—transfer even ultrapure or highly concentrated acids and solvents • No internal or external metal
- Maximum Discharge Flow: 2.5872 GPM
- Maximum Discharge Pressure: 72.5 psi
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip
-
Supplier: Macnaught USA, Inc.
Description: The A2 Multi-Purpose transfer pump is a high quality transfer pump designed to pump diesel fuel, lubricating oils (up to SAE 90) and a wide range of non-corrosive fluids. Simply by replacing the suction tube ‘O’ring with one of the other O’rings supplied with the
- Pump Type: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: AFF High-Volume Aluminum Rotary Pump AFF offers our new Model 8071 rotary barrel pump made of long-life, die-cast aluminum. Use it for fuels, kerosene and low viscosity oils (up to SAE 30). It moves over a quart per revolution for more efficient fluid transfer. Features:
-
Supplier: Cole-Parmer
Description: • Gentle, low-shear transfer ideal for highly viscous or particulate-laden fluids • Solid PFA pumps ensure the highest purity and chemical resistance possible—transfer even ultrapure or highly concentrated acids and solvents • No internal or external metal
- Maximum Discharge Flow: 7.92 GPM
- Maximum Discharge Pressure: 72.5 psi
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Gentle, low-shear transfer ideal for highly viscous or particulate-laden fluids • Solid PFA pumps ensure the highest purity and chemical resistance possible—transfer even ultrapure or highly concentrated acids and solvents • No internal or external metal
- Maximum Discharge Flow: 15.84 GPM
- Maximum Discharge Pressure: 72.5 psi
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Thermon, Inc
Description: T-99 is a specialty high temperature heat transfer compound formulated to provide high thermal stability and bond strength up to 1204°C (2200°F). Unlike other grades of heat transfer compounds, it is also electrically non-conductive (when cured). It is supplied ready to use and may be
- Use Temperature: 32 to 2,200 F
- Thermal Conductivity: 25.961022 to 51.922044 W/m-K
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Thermal / Heat Conductive
- Cure / Technology: Single Component System
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft.
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel shaft.
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Valcor Engineering Corporation
Description: suitable for a variety of dispensing applications, such as the following: · Transfer pump from large drums to small containers · Acidic and basic solutions · Caustic fluids · DI water applications · Chemical transfer Features · All PTFE wetted materials · Self-priming · Fully
- Material Inlet Pressure Range: 15 psi
- Dispense Rate: 0.10006517045454545 to 0.8005213636363636 L/min
- Metering Accuracy: 2 %
- Material Temperature Range: 250 F
-
Supplier: Busch Vacuum Solutions
Description: Laboratory Distillation/Extraction Filtration/Solvent recovery Analytical instruments – GCMS Backing pump for turbomolecular and diffusion vacuum pumps Electron microscopes Leak detectors Vacuum drying, freeze-drying (lyophilization) Refrigeration and air conditioning Load locks
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Supplier: Cole-Parmer
Description: Applications: Food or laboratory applications where FDA compliance is required, acid and solvent transfer, high-temperature work.|Characteristics: Good chemical resistance. Opaque black. |Achieve top performance from your Masterflex® L/S® pump heads when you use
- Maximum Inside Diameter / Size: 0.12204731 inch
- Pressure Rating: 40 psi
- Temperature Range: 401 F
-
Supplier: Metrohm USA, Inc.
Description: plus can be operated together with an 805 Dosimat in tandem mode. CNT D (Content dosing) – Preparation of standard and other solutions. The volume of the solvent to be dosed is determined automatically on the basis of the sample size of the starting substance (solid or stock solution) and the
- Pump Type: Dosing Pumps
-
Supplier: Kuriyama of America, Inc.
Description: convenience.. Complies with RMA’s Class A designation for high oil resistance. Silicone-free. One-piece lengths. Phthalate Free! Transfer of air and fluids under severe conditions. Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 100 psi
-
Supplier: Kuriyama of America, Inc.
Description: convenience.. Complies with RMA’s Class A designation for high oil resistance. Silicone-free. One-piece lengths. Phthalate Free! Transfer of air and fluids under severe conditions. Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines.
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 60 psi
-
Supplier: Kuriyama of America, Inc.
Description: convenience.. Complies with RMA’s Class A designation for high oil resistance. Silicone-free. One-piece lengths. Phthalate Free! Transfer of air and fluids under severe conditions. Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines.
- Outside Diameter / Size: 0.75 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 60 psi
-
Supplier: Kuriyama of America, Inc.
Description: convenience.. Complies with RMA’s Class A designation for high oil resistance. Silicone-free. One-piece lengths. Phthalate Free! Transfer of air and fluids under severe conditions. Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines.
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 45 psi
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against pump-out and
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 7,874,015.74803148 V/m
- Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: Total Plastics, Inc.
Description: Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran® Severe
- Application: Chemical, General Purpose, Oil / Fuel
- Features: Fluoroelastomer (THV), Other
- Shape: Round
- Type: Rubber / Silicone / Elastomer Tubing
Find Suppliers by Category Top
Featured Products Top
-
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments Features (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
paint pump is engineered to help manufacturers reduce paint waste, improve transfer efficiency, and lower operating costs across a wide range of liquid finishing applications. Designed for demanding production environments, the 30C25 delivers stable fluid flow and consistent atomization to support (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
-operated piston pump is engineered to help manufacturers reduce paint waste, improve transfer efficiency, and lower operating costs across a wide range of liquid finishing applications. Designed for demanding production environments, the 35C50 delivers consistent fluid pressure and stable material flow to (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
- Photoresist and chemical dispensing systems - Precision dosing pumps in analytical and pharmaceutical equipment - Fluid handling in CVD and ALD precursor delivery systems - High-purity liquid transfer in fab chemical delivery modules Manufacturing Capability (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 3B
Solvent can be pumped via Solvent Transfer Pumps , P-05-301 A,B, to all tanks for flushing purposes, except for the catalyst storage tank which will be flushed with water.
-
Process Description and Operating History for the CPP-601/-640/-627 Fuel Reprocessing Complex at the Idaho National Engineering and Environmental Laboratory
Idle solvent transfer pumps .
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
1 Caustic solution transfer pump .
-
Tank waste remediation system optimized processing strategy with an altered treatment scheme
A cooler, chiller, scrub solution tank,scrub solution recirculating pump, and scrub solution transfer pump are also provided.
-
Leading Pharmaceutical Operational Excellence
In order to control fugitive emissions, all solvent storage tanks are kept under nitrogen blanketing and solvent transfer pumps are provided with mechanical seals.
-
Abstracts of papers presented at the Second Meeting of the European Haematology Association, Paris, France, 29 May‐1 June 1996
This could be done in a closed system using the Lifecell@ Solution Transfer Pump and the Terumo" Sterile Connect Device@.Inthis system,the viabilities of the cells were over 90% as determinedby flow cytometry usingpropidiumiodideexclusion.
-
Methods of reducing emissions of nitrogen oxides at thermal power plants burning solid domestic waste
Volume for preparation of carbamide solution Transfer pumps .
-
Generation of vaccine‐primed lymphocytes for the treatment of head and neck cancer
When the cells reached a density of greater than 1 × 106 /mL, 2000 mL of fresh media that contained 60 IU/mL IL-2 was added to each culture bag using a Solution Transfer Pump sys- tem obtained from Baxter.
-
Growth of tumor‐infiltrating lymphocytes from human solid cancers: Summary of a 5‐year experience
For further expansion into multiple 3 1 bags, a Baxter Fenwal solution transfer pump was utilized, which sterilly pumped medium into bags connected to a source of medium.
Indicates content that may require registration and/or purchase.