Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stellar Technology
Description: The Series ST130 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series ST1300 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control, the other
- Air Volume Flow Rate Range: 0.211864406779661 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control, the other
- Air Volume Flow Rate Range: 0.035314666725 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control, the other
- Air Volume Flow Rate Range: 0.000882866668125 SCFM
- Operating Temperature: -40 to 257 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: selection of pressure connections and a wide choice of electrical outputs—the 32 Series of each group provide higher proof pressures. Our manufacturing process includes the latest automated equipment, producing consistent sensor performance. The compact yet rugged construction
- Working Pressure Range: 100 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 203 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Scanivalve Corporation
Description: isdeal for measuring pressures on rotating equipment. Overview The Model ZOC23b is similar to Scanivalve's ZOC22 electronic pressure scanner. The pressure sensor and calibration valves have been divided into 4 remote modules, each containing 8 pressure
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control, the other
- Air Volume Flow Rate Range: 0.035314666725 SCFM
- Operating Temperature: -40 to 257 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Instrumented Sensor Technology
Description: environmental temperature using a sensor built into the unit and/or an externally connected temperature sensor. Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-6DOF portable acceleration data logger / recorder series can
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Greenheck
Description: Industrial Space Heating Greenheck’s space heating systems are designed to heat large spaces as comfortably and economically as possible. High-efficiency direct gas-fired burners promote excellent space comfort and low operating cost. The Greenheck space heating
-
Supplier: Jet Edge
Description: produces up to 1.8 gpm (6.8 L/m) of 36KSI (2500 bar) ultra-high pressure (UHP) water for precision cutting, cleaning and surface preparation applications. It includes three modules with lifting eyes. The modules can be stacked to save space during operation or storage. The pump's
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Solutions with Innovation, LLC
Description: The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use, these small size vertical switches are excellent for shallow and restricted tank spaces and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Sensirion
Description: aggressive chemicals, or pressure resistance. Even disposable sensor designs for high-volume applications are possible. Our cutting-edge sensor technology and unique expertise in liquid flow sensing has led to many successful customer projects. Customized sensors are
- Features: Liquid
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Description: technology and leak sensing, with a significant cost savings over previous models, and a 2-year warranty. Iwaki America's FS is rated for liquid temperatures ranging from 5° to 180°C with discharge pressures up to 73 psi, making it the perfect pump for wet process tools, cleaning and
- Maximum Discharge Flow: 14.5 GPM
- Maximum Discharge Pressure: 73 psi
- Discharge Size: 1 inch
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Lee Co. (The)
Description: and directing flow to sensors. Available in a wide range of models, this valve can be connected to your system using tubing or manifold mounted with ease in a tight space. Each valve is customizable and 100% tested to ensure performance. Features Low Power: As low as 310 mW (hold
- Pressure Rating: 10 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This small (7 mm), 3/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and long cycle life offer high value at an economical price in many applications, including microfluidic piloting and directional flow control to sensors.
- Pressure Rating: 45 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: MBW Calibration AG
Description: °C (<–70 °C) 0.2 °C Frost Point / Dew Point Range: –95 to +10 °C Frost Point Resolution: 0.01 °C Parts Per Million Range: 0.05 to 12000 PPMv Relative Humidity Range: 0.0002 to 50% Saturation Pressure Range: Ambient to 300 psiA Saturation Pressure Uncertainty (10-50 psiA): * 0.05
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: ASCO
Description: The 449 Series Cylinder is ideal for compact automation using 50% less space than ISO 6431 Cylinders. Expertly engineered, this new and improved profile tube design offers a lighter, cleaner cylinder. Standard Specifications: Equipped for magnetic position sensors. Bore sizes from 20
- Stroke: 0.1968505 to 15.74804 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.787402 to 3.93701 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: error, and 2 ppm full scale error. The MCP355X devices provide high accuracy and low noise performance for applications where sensor measurements such as pressure, temperature, and humidity are performed. With the internal oscillator and high over sampling rate, minimal external
-
Supplier: Sierra Instruments, Inc.
Description: flow measurement of mass flow rate and temperature, the addition of a pressure sensor to the sensor probe creates a fully multivariable version. The ability to change gases and pipe sizes in the field adds to the ease of use and flexibility of the instrument for highly accurate
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Clark Solutions
Description: setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP(3,4) measures a mere 5 3/8”
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Quantachrome Instruments
Description: dosing algorithms and additional pressure transducers. Continuous Po measurements improve precision and resolution for detailed pore size analyses. Cold zone volume minimization yields superior analysis sensitivity using an advanced level sensor. Sample degassing capabilities now
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: Douglas Electrical Components
Description: Automation: Sensors, control systems, and machinery Telecommunications: Ground stations and satellites Underwater and Marine: Underwater drones, communication equipment, and sensors
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Weiss Technik North America, Inc.
Description: shock tests is to determine, if sudden temperature changes have an influence on the specimen’s long term function. In addition, early failures due to part and workmanship defects can be provoked without reaching the mechanical and thermal stress limits of the construction. Test space 60
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Process Technology
Description: the process to virtually eliminate the potential for catastrophic process contamination. Space-conscious design minimizes footprint requirements Tangential flow pattern eliminates stagnant zones in the heater. The heater is self-draining and self-venting (upon proper installation).
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: Weiss Technik North America, Inc.
Description: whether sudden temperature change may have an impact on the specimen’s long-term functionality. These types of tests help to identify part and workmanship defects in construction without reaching the thermal and mechanical stress limits. Test space 120 l Vertical order of the chamber for safe
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Fiberscope.net by MEDIT
Description: pipelines, laterals, etc. Equipped with a miniature camera head flexible for bending around corners, this pipe camera allows for access to even the tightest spaces. It also features 12 HI LEDs for intense illumination and a light sensitive video sensor (0.5 lux @ F2.0) offering
- Tube or Sheath Diameter: 31.24198312932911 mm
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: Campbell Scientific, Inc.
Description: 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4150C Benefits Very easy to transport with suitcase
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: control and minimal pressure drop. Because it is designed for inert applications, the VMP provides a streamlined, accessible layout that simplifies routine maintenance and system upgrades. By balancing precision engineering with a space-saving footprint, the Precision Stainless Steel
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Caterpillar Oil & Gas
Description: Charging alternators Control System Local speed throttle control Throttle position sensors Governor conversion Cooling System Coolant regulator conversion Water level switch gauge Coolant level sensors and coolant conditioner Exhaust System Flexible exhaust fitting Elbows, flange,
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
efficiency, reduce downtime, and ensure worker safety in automated production lines and manufacturing spaces. Ensuring Optimal Performance and Longevity While pressure sensors are built to be robust and reliable, their effectiveness depends on proper (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
JETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
The optoNCDT 1320 is a laser triangulation sensor with a compact design for displacement, distance and position measurements. Because of its extremely compact design, including integrated controller, the sensor can also be integrated in confined spaces. Its light weight makes the opto (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
Torrance, CA – Oriental Motor USA is pleased to announce the release of new IP65 rated rotary encoders, designed to deliver high-resolution performance and reliable feedback in washdown or dusty environments—without the need for additional (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
available with classic metal housing or a one-piece, stainless-steel construction, and they’re able to detect the smallest parts—ideal for piston-controlled applications where space is at a premium. Customers purchase high pressure sensors from Locon Sensor Systems in large part (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
CO2 Leak Detection in Refrigeration Applications
Not all CO2 monitors are suitable for leak detection in refrigeration applications. Sensors need to respond quickly to CO2 levels. CO2 has a high operating pressure, and gases can quickly escape into refrigerated spaces at high rates. Instrumentation designed to monitor for gradual changes
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
the sensor tube. The ratio of the flows through the bypass and the sensor tube is a constant. The capillary sensor tube measures its internal mass flow rate by means of the heat capacity of the gas that carries heat from an upstream resistance-temperature-detector winding to a downstream winding, both
More Information Top
-
Multiplexed fiber optic pressure and vibration sensors for hydroelectric dam monitoring
This chirping rate , along with the pressure sensor physical fiber spacing , resulted in the pressure signals being frequency spaced at 62.5 MHz.
-
A dual slit in‐line die for measuring the flow properties of S‐PVC formulations
The geometry of each slit was chosen to cover approxi- mately the same shear rate range, have different slit heights, have space for the pressure sensors , and with a reasonable flow balance and total flow resistance.
-
Acoustic Emission Capabilities and Applications in Monitoring Corrosion
During pressure tests to failure with 152-m (500 ft) sensor spacing , the emission rate was high at all sensors and it was hard to predict the failure locations.
-
Guided-wave optical pressure sensor with semi-closed space under the diaphragm: step response in relation to the area of a small hole of a semi-closed space
On the other hand, while the ambient pressure over the sensor changes quickly, the pressure in the semi-closed space changes at a slower rate due to the small hole restricting fluid flow.
-
Journal of Spacecraft and Rockets > A new concept for low-range pressure measurements on full-scale flight re-entry vehicles
The new concept1 described herein avoids these problems by using a differential pressure sensor with a controlled leak rate (time constant) that vents to the vacuum of free space and uses the resultant vacuum as a reference pressure during reentry.
-
Journal of Spacecraft and Rockets > Heat conduction through fins with nonadiabatic tips
The new concept1 described herein avoids these problems by using a differential pressure sensor with a controlled leak rate (time constant) that vents to the vacuum of free space and uses the resultant vacuum as a reference pressure during reentry.
-
Experimental Methods of Shock Wave Research
Further, there are sensors developed in-house with capabilities of the required spatial and temporal resolution, such as the platinum thin film sensors for heat transfer rate measurement and piezo-resistive … … Mechanical System (MEMS) based sensors for clo- sely spaced pressure measurements.
-
Vapor core turbulence in annular two-phase flow
bias duct hydraulicdiameter dropletdiameter HFA probe sensor spacing Sautermean droplet diameter cross-correlationfactor droplet frequency mass flux superficialvelocity test section length pressure volumetricflow rate precision index duct thickness student’s t for 95%confidence measurementuncertainty HFA outputvoltage minimum voltage in HFA voltage histogram peak …
-
Prevention of esophagopharyngeal reflux by augmenting the upper esophageal sphincter pressure barrier
The manometry catheter contained 36 circumferential solid-state pressure sensors spaced 1 cm apart, and 18 impedance sensors spaced 2 cm apart measuring at a sampling rate of 40 Hz (Given Imaging, Duluth, GA).
-
k-Wave: MATLAB toolbox for the simulation and reconstruction of photoacoustic wave fields
The resolution of the reconstruction in the x and y di- rections is defined by the physical location and spacing of the sensor elements, while the resolution in … … is de- fined by sample rate at which the pressure field is recorded i …
Indicates content that may require registration and/or purchase.