Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers specialty lubricant formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all
- Kinematic Viscosity (@ 40°C): 41.3 cSt
- Viscosity Index: 103
- Density / Specific Gravity (@15.6°C, 60°F): 0.856 specific gravity
- Type / Function: Lubricant
-
Supplier: Phillips 66 Lubricants
Description: Your construction equipment deserves the best in the business. Phillips 66®Lubricants delivers with specialty lubricant that improve performance and help extend the life of your equipment in all conditions. Protect your investment in heavy-duty equipment with lubricants
- Kinematic Viscosity (@ 40°C): 320 cSt
- Viscosity Index: 99 to 105
- Pour Point: -33 to -6 F
- Flash Point: 406 to 477 F
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity (@ 40°C): 32 to 460 cSt
- Viscosity Index: 102 to 119
- Pour Point: -35 to 12 F
- Flash Point: 388 to 469 F
-
Supplier: Henkel Corporation - Industrial
Description: Molybdenum-disulfide based solid film lubricant. It is a heavy-duty lubricant. LOCTITE® LB 8017 is a black, molybdenum-disulfide based solid film lubricant. It is a heavy-duty lubricant used for general plant maintenance, metal working trade, machinery manufacturers and
- Industry Applications: Automotive / Transportation
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Advanced Abrasives Corp.
Description: We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base
- Type / Function: Lubricant, Specialty / Other
- Features: Specialty
-
Supplier: Hi-Tech Seals, Inc.
Description: O-ring lubricant can be used to remedy several issues. The lubricant can increase ease of installation, which can lead to an increase in sealing integrity. In addition, O-ring lubricant can be used to reduce heat and friction on the O-ring while the application is in use.
- Features: Lubricant, Specialty
- Industry Applications: Machine / Gears
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Advanced Abrasives Corp.
Description: We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base
- Type / Function: Lubricant, Specialty / Other
- Features: Specialty
- Composition / Chemistry: Specialty / Other
-
Supplier: Advanced Abrasives Corp.
Description: We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base
- Type / Function: Lubricant, Specialty / Other
- Features: Specialty
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Advanced Abrasives Corp.
Description: We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base
- Type / Function: Lubricant, Specialty / Other
- Features: Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: RS Components, Ltd.
Description: Ambersil 31572-AC Lubricant
- Features: Lubricant, Specialty
- Composition / Chemistry: Silicone, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Quarktwin Technology Ltd.
Description: INDUSTRIAL LUBRICANTS PINPOINT L
- Type / Function: Lubricant, Specialty / Other
-
Supplier: Houghton International, Inc.
Description: Houghton’s Rodshield™ family of hot rolling lubricants for copper rod are fully synthetic lubricants, offering lower operating cost and improved productivity for Southwire and Hazlett-Krupp continuous casting and in-line rod rolling systems.
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: McWane Plant and Industrial
Description: systems. Lubricants are made without petroleum to avoid gasket swelling. Lubricants are non-toxic, water solluable, and utilize environmentally friendly raw materials commonly in soap. You may receive one of the two lubes listed below. For more information on lubricants supplied
- Features: Specialty
- Composition / Chemistry: Water & Oil Emulsion
-
Supplier: Chevron Lubricants
Description: Way Lubricants are friction modified and have proven excellence in the lubrication of ways in many machine tools, such as lathes, planers, shapers, drilling and tapping machine, including those operating at high loads.
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Tecsia Lubricants USA
Description: lubricants based on industrial requirements and experiences: Lubricating Oils Select Lubricating Oil Type High Temperature Food Grade Specialty Lubricating Greases Select Grease Type Food Grade
- Kinematic Viscosity (@ 40°C): 320 cSt
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Tecsia Lubricants USA
Description: Gear and bearing failures can be traced to mechanical problems or lubricant failure. Lubricant related failures are usually traced to contamination, lack of oil film, additive depletion and use of improper lubrication for the application. To prevent premature failure, lubricant
- Kinematic Viscosity (@ 40°C): 32 cSt
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Houghton International, Inc.
Description: Aluminum mills producing can beverage sheet have experienced many benefits in using Houghton Coilshield™ series products. Coilshield 2003 and 6461 offer low product maintenance and lower lubricant costs, and have the potential to improve overall production efficiencies when used in a
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact
- Kinematic Viscosity (@ 40°C): 683 cSt
- Viscosity Index: 77
- Flash Point: 335 F
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant, Specialty / Other
-
Supplier: Houghton International, Inc.
Description: Hydrodraw™ 510 lubricant is a water-soluble and transparent pressure medium used for internal and external high-pressure hydroforming. This fluid is used to machine parts and for technical processes requiring the highest lubrication and pressure absorbability. In particular cases, Houghton
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Aervoe Industries Incorporated
Description: Resists moisture, resin-bonded, non-staining, heavy duty lubricant
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.73 specific gravity
- Features: Aerosol / Spray, Specialty
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Wireline Lubricants are premium viscous, tacky lubricants and sealants designed specifically for use in in oil and gas well logging operations and other wireline applications where a lubricating dynamic seal is required. Formulated with advanced corrosion inhibitors to protect
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Whitford Corporation
Description: Dry film lubricant; corrosion protection.
- Operating / Use Temperature: -40 to 180 F
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Process Equipment, Specialty
-
Supplier: Total Lubricants USA, Inc.
Description: Specialty viscous oil used for oil drilling rigs under certain conditions.
-
Supplier: Dupont Molykote
Description: Molykote® PD-910 Lubricant Molykote® PD-910 Lubricant is a liquid-type specialty lubricant containing solid lubricants and perfluorinated oil uniformly dispersed in fluorinated solvent. After applied, it forms a thin grease-like film of translucent white
- Type: Fluid / Oil
-
Supplier: Aervoe Industries Incorporated
Description: Safe for rubber, wood, metals, for high temperature and pressure
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Machine / Gears
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 9.7 cSt
- Pour Point: -65.2 F
- Flash Point: 339.8 F
- Features: Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Low / Non-foaming, Sealing / Barrier, Specialty
-
Supplier: Minerallac Company
Description: RUBBER MOUNTINGS, WEATHER-STRIP INSULATION, DOORS, LOCKS, TRUNK LIDS, WINDOWS, SLITTER KNIVES AND ANY SLIDING SURFACE APPLICATION -40 TO 400 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE SILICONE BASE 0 DEG F FLASH POINT SPRAYON[R] BRAND SPECIFIC GRAVITY 0.66 ODOR SLIGHT
- Operating / Use Temperature: -40 to 400 F
- Flash Point: 0 F
- Features: Specialty
-
Supplier: Everlube Products
Description: Everlube 622 is a thermally cured bonded solid film lubricant containing graphite and other lubricant additives in a high molecular weight binder system. Everlube 622 was formulated specifically for fasteners to provide enhanced torque-tension properties, corrosion resistance and good
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9106776 specific gravity
- Features: Aerosol / Spray, Specialty
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
-
Supplier: Walter Surface Technologies
Description: Cold Shock™ is a high tech lubricant that frees corroded and seized parts by creating a sudden, shock-freezing effect to -35°C. Cold Shock™ penetrates micro-fissures to loosen nuts, bolts, studs, pins and other seized parts in an instant FEATURES Clean to use, no CFC, HCFC and Chloride Cold
- Flash Point: -76 F
- Features: Aerosol / Spray, Lubricant, Specialty
- Industry Applications: Automotive / Transportation
- Type: Fluid / Oil, Penetrant / Penetrating Oil
-
Supplier: Royal Purple, Ltd.
Description: Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments
- Operating / Use Temperature: 400 F
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Specialty
- Industry Applications: Automotive / Transportation, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Royal Purple, Ltd.
Description: Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 100
- Pour Point: -35 F
- Flash Point: 500 F
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants 12/34 Miracle Formula Penetrating Lubricant prevents rust and corrosion, penetrates metal parts, removes moisture, and lubricates. 12/34 was developed for the protection of metal surfaces for both initial protection during shipment and storage, as well as in-service
- Flash Point: 140 F
- Composition / Chemistry: Specialty / Other
-
Supplier: CIMCOOL
Description: CIMTECH® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic.
- Pour Point: 16 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.096 specific gravity
- Applications: Aerospace
- Features: Fluid / Oil, Low / Non-foaming
Find Suppliers by Category Top
Featured Products Top
-
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel
(read more)
Browse Datasheets for High Performance Alloys, Inc. -
ExxonMobil Chemical Company - Synthetic Base Stocks
PureSyn Hydrogenated Polyolefins for personal care
PureSyn™ 2, 4 and 6 hydrogenated isoparaffinic hydrocarbon fluids — INCI hydrogenated poly (c6-c14) olefins — are ideal for use in formulations for personal care products. They’re a unique class of premium, high-purity fluids with features that set them apart from other hydrocarbon fluids such as mineral oils, petrolatum and polybutene.
(read more)
Browse Specialty Fluids and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
recirculation through the high shear zones. High shear rates upwards of 30,000 reciprocal seconds disperse agglomerated powders and emulsify immiscible liquid mixtures. From creams and lotions to specialty chemicals, lubricants, bottled beverages and coatings to wing sauce, the Reversible Homogenizer has thousands of successful applications. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Esnalube 382 Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
F1300N is fully programmable to control rotation speed, dispense delay, degree of rotation, and wait period before cycling using the intuitive user-friendly HMI display. It easily dispenses adhesives, silicones, grease, and lubricants while working on a work area size up to 300mm/12” diameter. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
Specialty chemicals where precision and contamination-free processing are crucial. Product Applications: Protecting downstream equipment by removing particulates. Filtering final products to maintain quality and consistency. Product Benefits: Compatibility (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
All About Specialty Coatings and Lubricants
Specialty Coatings and Lubricants
-
Lubrication Technology and Increasing the Reliability of Wind Turbine Components
that are even more challenging for offshore units. Proper selection of. specialty lubricants that allow wind turbines to run with maximum availability by avoiding nonscheduled shutdowns is. one of the key contributors to achieving fast return on investment. On the other hand, operating conditions
-
Engineered Chemicals Case Study: CHROMALOX AND EASTMAN THERMINOL MEET HIGH-TEMPERATURE DEMANDS
Recently, a chemical production plant determined that it needed a jacketed reactor to maintain a high temperature of 690°F (365°C) for its processes. The plant, which produces specialty extreme-performance lubricants, fluids, and greases for the aviation and aerospace markets, required a sealless
-
High Performance Materials Make Their Mark In Manufacturing
their designs. This is particularly evident within the Fluid Handling Industry, where components designed for compressed air are now also used for the movement of specialty gases and corrosive fluids. Several industries utilize specialty gases and fluids such as DI water, Hydrogen, Helium, anesthesia
More Information Top
-
Handbook of Lubricants
Quakerol® [Quaker Chem. http://www.quakerchem.com] Uses: Specialty lubricant for cold steel rolling, hot mill, nonferrous rolling, etc.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: specialty lubricant .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
…alkaline and acid cleaners, metal cleaners; o/w emulsifier for creams, lotions, and hair grooming prods.; lubricant in syn. cutting fluids; defoamer and leveling agent in latex paints; defoamer for pulp/paper; water-sol. emulsifier and coemulsifier in specialty lubricants , pesticides; food-contact coatings…
-
Handbook of Paper and Pulp Chemicals
…and acid cleaners, metal cleaners; o/w emulsifier for creams, lotions, and hair grooming prods.; lubricant in syn. cutting fluids; defoamer and leveling agent in latex paints; defoamer for pulp/ paper; water-sol. emulsifier and coemulsifier in specialty lubricants , pesti- cides; food-contact…
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
…alkaline and acid cleaners, metal cleaners; o/w emulsifier for creams, lotions, and hair grooming prods.; lubricant in syn. cutting fluids; defoamer and leveling agent in latex paints; defoamer for pulp/paper; water-sol. emulsifier and coemulsifier in specialty lubricants , pesticides; food-contact coatings…
-
Handbook of Textile Processing Chemicals
Uses: Dye leveling agent in textiles; emulsifier in specialty lubricants , agric.
-
Handbook of SOLVENTS
Uses: Sec. plasticizer for vinyl; wire rope lubricant; heat transfer fluid; solvent for oil-sol. sulfonates such as sacrificial agent corrosion inhibi- tors; specialty lubricants ; sulfonation feedstock; intermediate for agric. emulsifiers, enhanced oil recovery surfactants, dust abatement agents .
-
Handbook of Corrosion Inhibitors
Uses: Corrosion inhibitor for copper and copper-base alloys used in circulat- ing cooling systems such as cooling towers, air conditioning systems, func- tional fluids such as hydraulic fluids, specialty lubricants and automotive coolants, corrosion preventive coatings such as lacquers and waxes .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Dye leveling agent in textiles; emulsifier in specialty lubricants , agric. formu- lations; detergent; acid washing of printed circuit boards .
-
Handbook of Industrial Surfactants
Uses: Dye leveling agent in textiles; emulsifier in specialty lubricants , agric. formulations; detergent; acid washing of printed circuit .
Indicates content that may require registration and/or purchase.