Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: thinkRF
Description: in that they are often unsure what type of signal they are looking for, or whether a signal is present at all. Malicious actors have become more sophisticated, transmitting in short bursts at irregular intervals, making detection even more difficult. Patented software-defined spectrum
-
Supplier: ValueTronics International, Inc.
Description: failure analysis, and report generation 15 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time Applications: General purpose spectrum analysis Radio network installation and maintenance Spectrum monitoring
- Frequency Range: 18,000,000 kHz
-
Supplier: thinkRF
Description: for spectrum monitoring and deployment applications, the thinkRF R5550 Real-Time Spectrum Analyzer provides improved spectral performance in a lightweight, fanless, and portable form factor while enabling in-depth analysis of complex and wideband waveforms in challenging
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
-
Supplier: thinkRF
Description: thinkRF P120 Vehicular Power Conditioner and advanced software from our application ecosystem, you can get a complete mobile spectrum analysis solution. -Deploy a Wireless Sensor Network (WSN) of the thinkRF R5750 Real-Time Spectrum Analyzer across a wide geographic area;
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 3,000,000 kHz
- Analyzer Type: Instrument
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 6,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: HORIBA Instruments, Inc.
Description: shipment allowing the user to make sensor changes in the field without the need for fine tuning or technical expertise Network sensors Up to eight sensors can be monitored by a single PC using RS-485. The systems can also be monitored remotely over Ethernet User friendly software
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: Visual Sound, Inc.
Description: transmitter over IR sync Program compatible frequency assignments from one transmitter to every other P10T transmitter on the network over Ethernet connection for vastly simplified and streamlined setup Spectrum display provides a front-panel spectrum plot with selectable zoom
- Features: Wireless Microphone
-
Supplier: LORD MicroStrain Sensing Systems
Description: Node Commander® software, which automatically configures network radio communications to maximize the aggregate sample rate. Features and Benefits High Performance • SensorCloud web based environmental monitoring • Scalable, ultra-long-range wireless sensor network •
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 2,000 m
- Output Power: 0 to 20 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: TMP Pro Distribution
Description: NetworkAmp Manager Remote monitoring and control via CobraNet™ Network - The NetworkAmp Manager is a software application that lets you monitor, manage, and control Tn series and PC-1N series amplifiers connected to a network via the ACU16-C and NHB32-C. The
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: NetworkAmp Manager Remote monitoring and control via CobraNet™ Network - The NetworkAmp Manager is a software application that lets you monitor, manage, and control Tn series and PC-1N series amplifiers connected to a network via the ACU16-C and NHB32-C. The
- Type: Amplifier
-
Supplier: A10 Networks, Inc.
Description: independently with microservices based architectures, and deliver elasticity and analytics functions across the spectrum.
-
Supplier: TMP Pro Distribution
Description: NetworkAmp Manager Remote monitoring and control via CobraNet™ Network - The NetworkAmp Manager is a software application that lets you monitor, manage, and control Tn series and PC-1N series amplifiers connected to a network via the ACU16-C and NHB32-C. The
- Type: Amplifier
-
Supplier: thinkRF
Description: for spectrum monitoring and deployment applications, the thinkRF R5550 Real-Time Spectrum Analyzer provides improved spectral performance in a lightweight, fanless, and portable form factor while enabling in-depth analysis of complex and wideband waveforms in challenging
- Input Frequency Range: 0.009 to 27,000 MHz
- Output Frequency Range: 55 to 1,200 MHz
- Operating Temperature: 0 to 50 C
- Technology: Crystal Controlled
-
Supplier: ValueTronics International, Inc.
Description: Analyzer Software, from an Agilent J6800A Network Analyzer, Agilent J6802B Distributed Network Analyzer MX, or from an Advisor E series. Can be daisy-chained from other Agilent J6801A Distributed Network Analyzers Interfaces for external GPS receiver for global
-
Supplier: ValueTronics International, Inc.
Description: platforms for monitoring, simulating and emulating network traffic. A selection of interface modules and software packages allow testing of most interfaces in mobile, core and access networks. The K1205 Protocol Tester uses an efficient hardware architecture that
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: repairs. Additional Features: Measurements: Cable and antenna analyzer for return loss, one-port cable loss, distance to fault, line sweeping, and VSWR measurements Handheld network analyzer (S11, S21, phase, and Smith Chart) Handheld spectrum analyzer, optional preamplifier Cable
- Frequency Range: 6,000,000 kHz
-
Supplier: GL Communications, Inc.
Description: steady-state difference in clock rates. It will eventually result in either frame slips (bit insertions or deletions) or in loss of synchronization of network elements. These classifications are important because clock deviations in the various ranges present different problems for
-
Supplier: Cisco
Description: less secured and untrusted networks. The gateway embeds a Linux Container (LXC) inside its OS. This approach strictly isolates the third-party software from the host OS with the dedicated CPU and memory resource. Fully functional management The gateway is fully managed by the Cisco IoT
- Network Equipment: Gateway
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model DC7445 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling power amplifiers to receivers, network analyzers, power meters, spectrum analyzers, and other measuring instruments. The dual
- Frequency Range: 6,000 to 18,000 MHz
- Average Power: 3,000 watts
- RF Coupler Type: Dual Directional
-
Supplier: Crystal Instruments
Description: Typical Applications •Aerospace and Defense •Automotive •Electronics •Wind Energy •Power Generation •Paper Processing •Structural Testing •Modal Testing •Rotor Balancing •Machine Conditioning Monitoring •Construction Seismic Monitoring •Acoustic Measurement •Automated Production Test
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: Visual Sound, Inc.
Description: RGB Spectrum RGB Spectrum's MultiPoint KvM solution surpasses capabilities of traditional KVM systems. It is the only KVM solution combining high-resolution, uncompressed graphics, multi-screen displays, ease of navigation, and a flexible control station architecture. Its modular
-
Supplier: Demag Cranes & Components
Description: by switching over parameter sets Fibre optic technology for fast system communications with several inverters Integrated speed and torque monitoring Optional Functions Communications modules for field bus network Extension modules to add control inputs and outputs as well as speed
- Input Voltage: 380 to 690 volts
- Form Factor: Floor Mount
- Features: Other
- Protection: Output Short Circuit, Overload
-
Supplier: Kaelus
Description: With the Kaelus iPA controlling the iVA, your RL data can be combined with your PIM data into a single report. Reports are combined and completed on-site with no post-processing required Simple to operate, highly intuitive software user interface with the unique ability to generate and
- Frequency Range: 560,000 to 2,750,000 kHz
- Frequency Resolution: 1,000 Hz
- Output Power Range: -3.000000000000002 to 3.000000000000001 dBm
- Operating Temperature: 14 to 131 F
-
Supplier: Qorvo
Description: door/window sensors. It is compliant with the IEEE Standard 802.15.4 for Zigbee® and Thread, and the Bluetooth® Core Specification version 5.0 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted and authenticated data flow. For Zigbee®
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Kipp & Zonen, Inc.
Description: Brewer Operating Software There are several versions of the GW-Basic PC operating software available for the Brewer Spectrophotometer. The latest version that is fully tested and approved by Kipp & Zonen for the ‘single-board’ Brewer MkIII is v3.75f. This is the version currently
-
Supplier: Infineon Technologies AG
Description: The TLE9461-3ES V33 is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network including the CAN Partial Networking
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The TLE9461-3ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network including the CAN Partial Networking
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: spectrum modulation feature for optimum EMC performance Universal High-Voltage Wake Input for voltage level monitoring and wake detection General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output, Wake Input, Low-Side switch or High-Side switch High-Voltage
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: N-channel MOSFET reverse-polarity protection with integrated spread spectrum modulation feature for optimum EMC performance Universal High-Voltage Wake Input for voltage level monitoring and wake detection General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output,
- Output Voltage (Volt): 5 volts
- Features: Other
-
Description: Hygiene. He holds Bachelor of Science degrees from Purdue University (1970) and the University of Arkansas (1976). Robert R. Zinn, B.S., CET, has worked since 1981 providing hardware, software and network support for the Louisiana State University Chemistry Department. He has also
Find Suppliers by Category Top
Featured Products Top
-
interference. The monitor's user-friendly interface and automated measurement functions streamline the process of spectrum analysis, while its robust software support and versatile connectivity options, including Ethernet and USB, facilitate easy integration into existing network infrastructures. The (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision™ software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision™ software and IQ Signal Master™, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master™, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
's spectrum analyzers include EasySpectrum software, which provides a remote control interface for SIGLENT SSA3000 Series of spectrum analyzers. It can be used to ease data collection, remote monitoring, and pre-compliance test sequencing. Applications include research and development, education, production, maintenance, and pre-compliance. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Connected Components Workbench software version 23 release from Rockwell Automation. The improved controllers offer easy monitoring of controller (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
configuring and maintaining ControlNet networks. Users can scan and configure networks with RSLinx and RSNetWorx software, ensuring efficient troubleshooting and diagnostics. The device also supports tools like RSStudio (RSLogix) for PLC programming, making it versatile for various industrial tasks (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company
Conduct Research Top
-
3D Scanners Take Volume Measurement to a New Level
applications available. Automatic compensation for temperature changes. Analog and digital communication options. Network PC software available for multiple vessel monitoring. Generates a 3D representation of material surface. Wireless interfaces available to reduce the need for cabling. Approved
More Information Top
-
A new method for spectrum monitoring networks design
[5] КRUTOVA O.E., LUTHER W., PAVLYUK A.P. [2006] Location characteristics of the USA HF international spectrum monitoring network using new software .
-
Wideband gapfiller satellite (WGS) system
Planning Element (CRPE), the Common Network Planning Software (CNPS), the Spectrum Usage Monitoring and Control Element (SUMCE) and the Integrated Monitoring TABLE OF CONTENTS .
-
Influence of frequency, direction finder parameters and actual terrain topography on features of Kogan-Pavliouk location templates
Advanced software for planning and optimization of spectrum monitoring networks .
-
Model and algorithm for the estimation of internal/environmental interference influence and improvement of IEEE 802.11/WiFi networks performance, using passive...
Revising WiFi network /devices and spectrum passive monitoring devices/ software available configuration (NMDC); b.
-
Operational Model of the ATLAS TDAQ Network
1 Spectrum is the software package deployed for network health monitoring (see Section IV-A).
-
Design of Multiband UWB Planarized Monopole Using DMS Technique
SPECTRUM monitoring , software defined, and reconfig- urable radio networks state hard demands on antenna designs.
-
Analysis of modulation classification techniques using Goodness of Fit testing
Quite a number of applications have been reported in literature like intelligent modems, network traffic administration, frequency spectrum monitoring and management, software defined radios, interfer- ence identification, electronic surveillance, electronic warfare and threat analysis etc. [2, 3].
-
Network awareness for wireless peer-to-peer collaborative environments
Spectrum Network Management Software facilitated effective event tracking and system monitoring .
-
2012 Proceedings IEEE INFOCOM [copyright notice]
… synchronization; peer-to-peer systems; resource allocation; wireless ad hoc networks; cognitive radio networks; spectrum access; mobile ad hoc networks; network coding; wireless cross-layer design; grid computing; wireless network monitoring ; wireless resource/ spectrum management; network optimization; software defined radio; delay tolerant …
-
IDEX 2015: hComms launch promises integrated C3 capability
Network management is provided by the hManager software suite, which includes planning, spectrum analysis and network monitoring tools.
Indicates content that may require registration and/or purchase.