-
Supplier: RS Components, Ltd.
Description: Digital ABS Caliper0-450mm
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
- Display: Digital Display
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: Traceable® Products
Description: Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches
- Range: 4 inch
- Resolution: 0.01 inch
- Graduation / Resolution: 0.01 inch
- Features: Caliper, Certificate of Calibration, Handheld / Portable, Mechanical, NIST Traceability
-
-
Supplier: Transcat, Inc.
Description: Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N (50gf to 100gf) Jaw retraction: 0.3mm Max. response speed Unlimited
- Range: 0 to 7 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett S766A Basic
- Range: 6.00000324 inch
- Features: Caliper, Electronic
- Display: Digital Display
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 8 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: REED-Direct
Description: CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic, Handheld / Portable
-
Supplier: Hymark/Kentucky Gauge
Description: digital readout with reset button, inch/metric conversion and absolute/incremental mode High accurate non-contact magnetic linear encoder with drag chain protected inside cable tray Options RS232 interface Mounted to casters Accessories Additional V-shaped brackets for longer material length
- Range: 240 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Features: Benchtop / Floor, Caliper, Handheld / Portable, Mechanical, Other, Other Gage
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital
- Range: 0 to 120 inch
- Features: Benchtop / Floor, Caliper, Gaging System / Station, Mechanical, NIST Traceability
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic
- Range: 8.00000432 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology Range: 0-18in 0-450mm Accuracy: ±.002in LCD Resolution: .0005in 0.01mm Without Thumb Roller Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm / .0005 Display: LCD Length standard: ABSOLUTE
- Range: 0 to 18 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style and Standard Jaws Range: 0(.5)-18in 0(20)-450mm LCD Resolution: .0005in 0.01mm Accuracy: .0025in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max.
- Range: 0 to 20 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features Measuring blades for outside measurements High contrast analog display Locking screw above Rounded measuring blades for inside measurements Slide and beam made of hardened stainless steel Immediate measurements due to the Reference system Raised guide ways for the protection of the
- Range: 0 to 40 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Garage Equipment Supply
Description: Range: 0-6"/0-150mm. Graduations: .0005"/.01mm. Easy to read digital display with direct inch/metric conversion. Capable of 4 measurements - inside, outside, depth and step.
- Features: Caliper
- Display: Digital Display
-
Supplier: Gray Tools Canada Inc.
Description: Digital Calipers - Stainless Steel Housing
- Features: Caliper
- Display: Digital Display
Find Suppliers by Category Top
More Information Top
-
Sensory Profiles for Dried Fig ( Ficus carica L.) Cultivars Commercially Grown and Processed in California
Digital calipers ( SPI 2000, dial caliper) measured ostiole size and skin thickness (including the skin and the pith).
-
Bimorphism in Male Verreaux’s Sifaka in the Kirindy Forest of Madagascar
We measured the length and width of canines and testes with 150-mm dig- ital calipers ( SPI -DigiMax) to 0.1 mm.
-
The Preparation of Auxetic Foams by Three‐ D imensional Printing and Their Characteristics
Þ was measured using an SPI digital vernier calliper with an accuracy of Æ0.01 mm.
-
Relation of fruit color, elongation, hardness, and volume to the infestation of olive cultivars by the olive fruit fly, Bactrocera oleae
Two dimensions were measured on each olive using an SPI Digimax Digital Caliper (model 30-440-2; Swiss Preci- sion Instruments, Garden Grove, CA, USA): length or major diameter (maxD), i.e., the distance between the apex and the base of the …
-
Functional Correlates of Fiber Architecture of the Lateral Caudal Musculature in Prehensile and Nonprehensile Tails of the Platyrrhini (Primates) and Procyonid...
… the nearest 0.01 g using an Ohaus Scout Pro digital balance.3 The proximodistal length (Lb) of each muscle belly was then measured to the nearest 0.01 cm with SPI DigiMax 15 cm plastic digital calipers under a 3-diopter …
-
Egg size, fertility, hatchability, and chick survivability in captive California condors ( Gymnogyps californianus )
Length and breadth measures for the wild and captive eggs at the WAP were acquired with a Mitutoya digital caliper , while the LAZ and TPF facilities used SPI and Craftsman dial calipers, respectively.
-
Population size and conservation of the last eastern remnants of the regal fritillary, Speyeria idalia (Drury) [Lepidoptera, Nymphalidae]; implications for te...
… C at inner wing margin articulation with mesothorax), and head width including eye, were measured for each newly captured individual to the nearest .01 mm with an electronic digital calipers (0–150 mm Whitworth), or … … Swiss Precision dial caliper ( Spi 2000 6’’/0.001’’).
-
A clinical postural model of sagittal alignment in young adolescents before age at peak height velocity
Pelvic tilt was measured using the Pro 3600 Digital Inclinometer ( SPI -Tronic; Penn Tool Co, Maplewood, NJ, USA) mounted on a caliper .
-
Describing the Appearance and Flavor Profiles of Fresh Fig ( Ficus carica L.) Cultivars
In- dividual fresh weight was measured with a digital scale (model PM 4000, Mettler Instrument Corp., Hightstown … Osti- ole diameter and skin thickness were measured with calipers ( SPI 2000, dial caliper).
-
Quality Assessment of Light-Gauge Metal Cladding and Trim Installation
Finally, maximum, minimum, and average floor areas were 32,000 ft 2 , 650 ft 2 and 4660 ft 2 , respectively Instrumentation The device involved in most measurements was a Mitutoyo digital caliper with a resolution of 0.01mm (0.0005 inches) and … Panel plumb was checked with a SPI Tronic Pro 3600 digital level that was mounted on a …
Indicates content that may require registration and/or purchase.