Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR SPILL VALVES FOR USE IN MARINE TANK LIQUID OVERPRESSURE PROTECTIONS APPLICATIONS
-
Supplier: ASTM International
Description: Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
-
Supplier: OPW Engineered Systems
Description: Containment System will provide your plant with process flexibility while also improving operator safety and enhancing environmental compliance and reducing overall capital expenditures and operating costs. EPSILON™ is a low spill coupling, based on a double ball valve system
- English Size: 1 to 3 inch
- Features: English, Flange, Nonspill, Single Shut-Off
- Material: Exotic Metals, Stainless Steel
- Fitting Type: Pipe Fitting, Quick Coupler
-
-
Supplier: U.S. Plastic Corporation
Description: spills, minimizes downtime and enhances operator safety. All plastic flow path allows for high flow, low turbulence, and no corrosion. The non-spill design allows you to disconnect under pressure with no spills. One-hand connection and disconnection thanks to the CPC thumb
- Connection Type: Barbed
-
Supplier: U.S. Plastic Corporation
Description: non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring:
- Connection Type: Barbed
-
Supplier: Watts
Description: Series LF289 Spill Resistant Atmospheric Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of Lead Free* Copper Silicon Alloy (LF289), silicone rubber check disc, stainless steel springs, a lightweight
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Arjay Engineering
Description: is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an
- Number of Control Relays: 2
- Operating Temperature: -4 to 131 F
- Concentration: 70 ppm
- Process Media Temperature: 32 to 131 F
-
Supplier: U.S. Plastic Corporation
Description: Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The Non-Spill design virtually eliminates spills, minimizes downtime and
- Connection Type: Barbed
-
Supplier: Watts
Description: Series LF008PCQT Lead Free* Anti-Siphon, Spill-Resistant, Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage on indoor point-of-use applications. It consists of a Lead Free* cast copper silicon alloy body construction,
- Valve Size: 0.375 to 1 inch
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: U.S. Plastic Corporation
Description: NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect
- Fitting Type: Coupling
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect
- Fitting Type: Coupling
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect
- English Size: 0.25 inch
- Connection Type: Barbed
- Fitting Type: Coupling
- Features: English
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect
- English Size: 0.125 inch
- Connection Type: Barbed
- Fitting Type: Coupling
- Features: English
-
Supplier: DeZURIK, Inc.
Description: surge relief valve is typically installed downstream of the check or pump control valves on the pump discharge header with the valve inlet connected to the side outlet of a tee and the valve outlet piped to the sump. The Surge Relief Valve has an elbow style body
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: IDEX Health & Science
Description: Our Quick-Stop Luer Check Valve is specifically designed to provide inline luer connect/disconnect convenience while avoiding spills. It offers Check Valve protection with Luer convenience. It is made from biocompatible PEEK with gold-plated stainless steel spring.
- Valve Type: Check Valves
- Primary Material: PEEK
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Triangle Pump Components, Inc.
Description: While efficiency and resilience are built into the design of our Durabla valves, performing proper installation as well as routine maintenance checks will ensure that your pump valve runs as good as new for many years to come. Meanwhile, the discharge valve design — V7F or V7FD
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
- Media: Gas
- Features: Lift Check Valves
-
Supplier: GEA Process Engineering Inc.
Description: Buck Valve® TC (Total Containment) Valve Buck Valve® has met the challenge of creating innovative and individualized solutions that guarantee the highest possible degree of cleanliness and safety during transfer of highly sensitive or highly active materials with the Buck
-
Supplier: Western Analytical Products
Description: " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of spills. Just connect the valve assembly to your inline tubing
- Valve Type: Check Valves, Pressure Relief Valves
-
Supplier: GEA Process Engineering Inc.
Description: Buck Valve® C - The Standard Split Valve The Buck Valve® C is a low cost contained split valve solution. The "C" in Buck Valve® C, stands for 'basic containment.' Although Buck Valve® C is a low cost version of the Buck Valve® HC, it offers very
-
Supplier: Western Analytical Products
Description: " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of spills. Just connect the valve assembly to your inline tubing
- Valve Type: Pressure Relief Valves
-
Supplier: IDEX Health & Science
Description: Our Quick-Stop Luer Check Valve Assembly is specifically designed to provide inline luer connect/disconnect convenience while avoiding spills. It offers Check Valve protection with Luer convenience. The check valve is automatically open once the luer connection is
- Valve Type: Check Valves
- Primary Material: PEEK
-
Supplier: Western Analytical Products
Description: " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of spills. Just connect the valve assembly to your inline tubing
- Valve Type: Pressure Relief Valves
-
Description: Features For Pressure/Vacuum Relief Valve Size: 2" ~12" (DN50-DN300) API7100 series breathing valve discharge port is the same as the inlet, which is convenient for the end-users to choose. API8100 series breathing valve discharge port is larger than the inlet to increase the
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: Burger & Brown Engineering, Inc.
Description: Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check valve
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: Invotec Solutions Ltd.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven design. Ball
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: IDEX Health & Science
Description: Bulkhead Quick-Stop Luer Check Valve Assembly is designed to provide inline luer connect/disconnect convenience while avoiding spills. Get Check Valve protection with Luer convenience with our PEEK Check Valve. It comes a gold-plated stainless steel spring.
- Features: Bulkhead, Luer Lock
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" No-Spill Hyd QC Plug and TWO Cplgs Description High Pressure Monitoring Valve Assembly with receptacles for gauge & relief valve Pressure 1000 psi (68.95 bar) Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4" (6.4mm)
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
-
Supplier: Andax Industries
Description: Andax 24 x 24-inch Valve Sac - Universal - 16 per box. The industrial valve absorbent sack is a spill containment device created for substation transformer valve & spigot leaks. This chemical absorbent valve wrap encapsulates a valve & includes a containment
- Height: 16 inch
- Length: 19 inch
- Width / Diameter: 19 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Andax 36 x 36-inch Valve Sac - Universal - 16 per box. The industrial valve absorbent sack is a spill containment option fashioned for substation transformer valve & spigot leaks. This chemical absorbent valve sack encloses a valve & includes a containment
- Height: 25 inch
- Length: 22 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Andax 12 x 12-inch Valve Sac - Universal - 16 per box. The industrial valve absorbent sack is a spill containment solution crafted for substation transformer valve & spigot leaks. This chemical absorbent valve sack surrounds a valve & encloses a containment
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Andax 18 x 24-inch Valve Boot Sac - Universal - 16 per box. Our industrial valve absorbent sack is a spill containment bag designed for leaks in substation transformer valves & spigots. This chemical absorbent valve boot enfolds a valve & has a containment
- Height: 19 inch
- Length: 19 inch
- Width / Diameter: 19 inch
- Container Type: Bag / Sack
-
Supplier: Tuki Covers
Description: What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop
- Protective Packaging / Dunnage: Molded Packaging
Find Suppliers by Category Top
Featured Products Top
-
and eyewash stations are critical in environments where chemical spills are a potential threat. ThermOmegaTech®, a leader in self-actuating thermostatic technology (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
This fully-pneumatic device attaches to the exhaust of an AODD pump. When the diaphragm fails, process fluid is captured by the SPILLSTOP’s housing receptacle instead of spilling on the floor. As spilled fluid is captured, an internal float rises and closes the air supply's shut off valve (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
. Run: Leaves the valve in an operating state when power loss is detected. These settings give operators full range of control to ensure the safety of ongoing operations and minimize damage to equipment, and mitigate the risk of a spill. We (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm provides reliable monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
5 Key Factors in Choosing a Floating Oil Spill Alarm Choosing the right floating oil spill alarms is vital for protecting the safety and preservation of our water bodies. This (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
cause a nuisance alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils The 2852-HCF (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
containments where oil is not typically present. Normal sheens will not alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
Conduct Research Top
-
What an Executive Order for Improved Chemical Facility Safety Means for Emergency Valve & Actuator Applications
The installation of emergency block valves (EBV) on process piping and equipment is a key component of the various layers of protection. EBVs are used to shut down the system in the event of an emergency; and remotely operated EBVs are an acceptable loss prevention practice for reducing the size
-
The detection of Total Organic Chloride and/or Hydrogen Chloride
Halogenated hydrocarbons and hydro halogenated compounds are found in a wide variety of chemical, petrochemical and refinery processes. Interest in detecting the total of these types of compounds arises in monitoring ambient air for leaks, spills or personnel protection and in. monitoring feed
More Information Top
-
Advanced Mathematical Modeling of Electronic Unit-Injector Systems for Heavy Duty Diesel Engine Application
The discharge coefficient for the spill valve flow passage was evaluated with the procedure reported in [28, 29].
-
Investigation of In-cylinder NOx and PM Reduction with Delphi E3 Flexible Unit Injectors on a Heavy-duty Diesel Engine
… of the Injection Pressure Rise Rate before Needle Opens vs. Engine Speed for #1 CAM Even though the static NOP is a constant determined by the spring load inside the injector, the dynamic NOP under the spill valve control mode (similar to …
-
Circle systems with a coaxial inspiratory limb
The position of the expiratory spill valve is known to influence the efficiencyof circle breathing systems [2], so this factor was also investigated.
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Centrifugal Compressors: Surge, Fouling, and Driver Limits
The spill valve vent to the flare on D-1 began to close.
Indicates content that may require registration and/or purchase.