-
Supplier: Crane Pumps & Systems
Description: efficiency and excellent life cycle cost, Weinman split case pumps meet the design criteria of: ASTM, HI, ANSI, AISI, SAE and AMSE. Deming Horizontal split-case single stage; general purpose split case pumps are designed for continuous service
- Maximum Discharge Flow: 7,000 GPM
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos HS horizontal split case pump is a single-stage, non-self-priming, between bearing, centrifugal volute pump. The axially split design allows easy removal of the top casing and access to the pump components (bearings, wear rings, impeller, and
- Pump Type: Centrifugal Pumps, Split Case Pumps
- Features: Water Pumps
-
Supplier: Flygt, a Xylem brand
Description: Vertically or horizontally split pumps with multiple flange orientation.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Pump Housing Material: Cast Iron
-
-
Supplier: Taco Comfort Solutions
Description: Taco’s TA Series Split Case Pumps are a major advance in pump design. By using a new, modular construction technique, Taco can now make available pump performance from 60 GPM to 6,000 GPM from just three basic bearing and shaft modules. This modular construction
- Maximum Discharge Flow: 60 to 6,000 GPM
- Maximum Discharge Pressure: 300 psi
- Horsepower: 1 to 400 HP
- Pump Type: Circulation Pumps
-
Supplier: Taco Comfort Solutions
Description: footprint. Quiet, dependable and proven performance: that's the TC Series. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel
- Pump Type: Circulation Pumps
-
Supplier: Wilo AG
Description: Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services, general industry, power stations, etc.
- Maximum Discharge Flow: 74,848.73333333334 GPM
- Maximum Discharge Pressure: 256.0192974 psi
- Media Temperature: 17.6 to 248 F
- Water Temperature: 17.6 to 248 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Split Case Pumps
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Two-Stage Split Case Pump Suited for Boiler Feed, Hot Water or Volatile Liquid Applications Diagonal Split Casing Design will Not Vapor Lock Due to Self-Venting Dynamically-Balanced Impellers Provide Highest Efficiency and Performance Bearings Last 50,000
- Maximum Discharge Flow: 400 GPM
- Maximum Discharge Pressure: 433.52601156 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: coupler. Applications: General Industry Water supply Condenser Water transfer Chilled and hot water circulation Features and Benefits: Long coupled, base mounted, single stage, double suction, horizontally split case design, in cast iron bronze fitted construction specifically designed
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: FLSmidth
Description: split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. Key to the efficiency and wear characteristics of the slurryMAX XD is the proprietary wear ring
-
Supplier: Goulds Water Technology, a xylem brand
Description: These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing Mechanical Seals Broad Hydraulic Coverage 416SS High Strength Shaft Ease of
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Isotech, Inc.
Description: of 1″ and 2″ are available. Inertia base thicknesses of 6″ - 12″ are available. When Pump Concrete Inertia Base Horizontal Split Case Pumps are filled with concrete, they become an inertia base and provide an effective means to isolate vibration and limit the motion of
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Accuris
Description: Centrifugal Fire Pumps (Horizontal Split-Case Type)
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Electric Driven Available Lower Initial Cost Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Power Source: AC Powered
- Pump Housing Material: Brass / Bronze
-
Supplier: Pentair Engineered Solutions
Description: Get Aurora's Horizontal Split Case Fire Pumps fast through our Red Hot Shipping Program. Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Power Source: AC Powered
- Pump Housing Material: Brass / Bronze
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Pump Housing Material: Brass / Bronze
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer has a long tradition of supplying ring section mid- to high-pressure pumps to all kinds of industrial applications. The M-series is designed in a modular way based on different ranges of pressures for use in a wide range of applications, primarily for pumping clean or slightly polluted
- Maximum Discharge Flow: 7,700 GPM
- Maximum Discharge Pressure: 30,263.362144 psi
- Discharge Size: 1 to 12 inch
- Media Temperature: 430 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and
- Maximum Discharge Flow: 4.220775 GPM
- Maximum Discharge Pressure: 2,150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: FLSmidth
Description: Key Benefits Increased wear life Lower power consumption Increased mill throughput Reduced cost-per-ton pumped Lower inventory requirements A heavy-duty slurry pump for tough, abrasive applications Our KREBS UMD™ centrifugal slurry pump is the most advanced heavy-duty slurry
-
Supplier: Hydraulic Institute (HI)
Description: This standard includes recommendations for assessment of applied nozzle loads for the following types of pumps: Horizontal end suction single (ANSI/ASME B73.1) Vertical-in-line single stage (ANSI/ASME B73.2) Axial split case single and two stage Vertical turbine short set
-
Supplier: Quality Bearings & Components
Description: Applications for HP-pullers will be found in motor repair shops, service companies, maintenance shops, industry, mining, paper mills, chemical plants, shipping, offshore, etc. Compact: The self contained hydraulic pump and cylinder saves space, as you don't need a separate pump, hose
-
Supplier: Quality Bearings & Components
Description: Compact: The self contained hydraulic pump and cylinder save space, as you don’t need a separate pump, hose or puller. Strong: The harder the force, the tighter the jaws grip. The arms cannot bend or deflect. Economical: 2/3-arm combination puller, 2 pullers for the price of one,
-
Supplier: SAE International
Description: is enhanced, specifically for two cases. The first case is the jerk in deceleration caused by the brake booster delay, during transitions from regen to friction braking. As an example, the case where the regen is ramped out at a low speed threshold, and the hydraulic braking
-
Supplier: Greenlee Textron, Inc.
Description: HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE (7) PUNCH, (7) DIE, (2) DRAW STUD CONTENTS METAL CASE PACKAGE TYPE HYDRAULIC RAM AND HAND PUMP DRIVER TYPE NO DRIVER INCLUDED SLUG SPLITTER[R] BRAND
- Type: Ejector Punch
-
Supplier: Chemence Inc.
Description: KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most general purpose gasket sealing applications. KG155 is used for fuel and water pumps, split crank
- Applied Thickness / Gap Fill: 0.000393701 inch
- Viscosity: 150,000 to 550,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System, Two Component System
-
Supplier: Rogers Machinery Company, Inc.
Description: the event of a main oil pump failure. R1000 control system featuring a 9" full touch-screen display efficiently manages plant load and maximizes energy savings. Horizontally split gear case and internal components are integral features of the only truly field-serviceable gear
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: the event of a main oil pump failure. R1000 control system featuring a 9" full touch-screen display efficiently manages plant load and maximizes energy savings. Horizontally split gear case and internal components are integral features of the only truly field-serviceable gear
- Discharge / Operating Pressure: 40 to 216 psi
- Flow Capacity: 3,500 to 7,000 SCFM
- Horse Power: 540 to 1,560 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: the event of a main oil pump failure. R1000 control system featuring a 9" full touch-screen display efficiently manages plant load and maximizes energy savings. Horizontally split gear case and internal components are integral features of the only truly field-serviceable gear
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 2,600 to 4,500 SCFM
- Horse Power: 600 to 1,000 HP
-
Supplier: KTR Corporation
Description: BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in
- Bore Diameter: 1.1023628 to 2.5590565 inch
- Coupling Diameter: 3.149608 to 5.905515 inch
- Coupling Length: 3.3070884 to 4.4881914 inch
- Angular Misalignment: 0.3 to 1 degrees
-
Supplier: CARLO GAVAZZI Automation Components
Description: innovative control strategy allows the HDMS to easily start Capacitor Start / Capacitor Run (CSCR) motors, and in the case of Permanent Split Capacitor (PSC) motors, virtually eliminate the starting current. This product offers as much as 70% current reduction when compared to Direct
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
Find Suppliers by Category Top
More Information Top
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP CONSTRUCTION
Practically all double-suction, axially split casing pumps have a side discharge nozzle and either a side- or a bottom-suction nozzle.
-
Centrifugal Pumps
Axial- split pump casings require asymmetric inlet cas- ings where the inlet nozzle is located below the split flange.
Indicates content that may require registration and/or purchase.