-
Casters - Shockmaster/Contender Spring Loaded Casters -- Shockmaster/Contender Spring Loaded CastersSupplier: Albion Casters and Wheels
Description: spring loaded solutions for the automotive and aviation industry. FEATURES Load Springs: Different load springs for each series permits wide variation in ride “softness.” Complete Line: Available on all 300 series to 700 series Shockmaster and Contender Kingpinless
- Load Capacity: 2,000 to 3,000 lbs
- Wheel Tread Width: 2.5 to 6 inch
- Wheel Diameter: 6 to 12 inch
- Height: 10.88 to 17.25 inch
-
Supplier: Newport MKS
Description: using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: stage are sold separately. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the
- Stroke or X-Axis Travel: 1.968505 inch
- Axis Configuration: X Axis Only
-
-
Supplier: Newport MKS
Description: positioning and guards against inadvertent adjustments. The 433 does not include an actuator. The following actuators are recommended and may be ordered separately: AJS100-1, AJS100-2, SM25, SM50, DM-25L, and the LTA-HS. Ball-bearings Provide Smooth Linear Translation Ball
- Stroke or X-Axis Travel: 1.8110246 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by
- Stroke or X-Axis Travel: 0.250000135 inch
- Axis Configuration: X Axis Only
-
Supplier: Pivot Point, Inc.
Description: Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other
- Body Diameter (non-threaded): 0.375 inch
- Stroke: 0.786 inch
- End Force (depressed): 5 lbs
- Thread Size: 3/8-16, 3/8-24
-
Supplier: Radwell International
Description: SPHERICAL ROLLER BEARING, CAST IRON CARTRIDGE BLOCK, SINGLE SETSCREW LOCKING COLLAR, SPRING LOADED HEAVY CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Type: Spherical
-
Supplier: RegalRexnord
Description: 5" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 5 inch
- Maximum Speed: 1,000 rpm
- Dynamic Load: 191,100 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 1" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 1 inch
- Maximum Speed: 4,400 rpm
- Dynamic Load: 15,320 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 4" Mounted Spherical Roller Bearing, Ductile Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 4 inch
- Maximum Speed: 1,200 rpm
- Dynamic Load: 130,970 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: RegalRexnord
Description: 3/4" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Bore Diameter: 0.75 inch
- Maximum Speed: 4,400 rpm
- Dynamic Load: 15,320 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design employs
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design employs
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: 0 to 450 F
-
Supplier: HardwareSource, Inc.
Description: Double ball catch for cabinet doors. Solid brass ball catch features two spring loaded ball bearings. Spring power is adjustable. Ball catch can be surface mounted or mortised into cabinetry. Made from solid brass material with steel
-
Supplier: Velan, Inc.
Description: 2 - 4 RMS. • Unique ball/seat spring-loading technology to assure tight shutoff at low differential pressures and / or when fines are present. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Robust blowout-proof stem. • Low emission stem seal
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: Velan, Inc.
Description: Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
-
Supplier: Econo Lift Limited
Description: Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
- Features: Tilting
-
Supplier: York Industries, Inc.
Description: Enhanced dynamic slot tensioner design. Self adjusting, easily locks down or let it float to suit your application. Linear movement inside or outside the belt Choice of pulleys and bearings Spring can push or pull pulley Adjusts over .50 inch range with a stroke of .25 inches Standard
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Enhanced slot tensioner design. Self adjusting, easily locks down or let it float to suit your application. Linear movement Choice of pulleys and bearings Spring can push or pull pulley Adjusts over .80 inch range Standard catalog item Features include: The DS-4 gives you: .23 inch
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD Sealed ball or sleeved plastic bearings Captive hardware for easy installation
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: Econo Lift Limited
Description: Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. rings Platforms mounted on top
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.3333333333333335 ft
- Power: Manual
-
Supplier: Isotech, Inc.
Description: between the shaft and bearings. For variable loads, the thrust is adjusted by turning the spring loaded hexagonal bolts.
- Bearing Type: Bushing, Ball
-
Supplier: Albion Casters and Wheels
Description: (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Top Plate & Yoke Base: AISI 1045 drop forged steel for extended service life Swivel Section: Double ball bearing with coined
- Load Capacity: 295 to 800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 to 10 inch
- Height: 11.5 to 13.5 inch
-
Supplier: NB Corporation of America
Description: contact angle between the shaft and the bearings. For variable loads, the thrust is adjusted by turning the spring loaded thrust adjustment bolts. Linear Motion on Round-shaft The NB SLIDE SCREW is suitable for long-stroke applications using a standard linear shaft. No
- Bearing Width: 0.787402 to 3.543309 inch
- Bearing Length: 0.9842525 to 3.4645688 inch
- Inside Diameter (Round only): 0.2362206 to 1.181103 inch
- Dynamic Load Capacity: 22.0304 to 485.568 lbs
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Allied Electronics, Inc.
Description: while providing a smooth high-quality signal for demanding factory control applications. It has a solid stainless steel shaft, longer front-end bearings, a vibration-free damped element, a spring-loaded ball joint and a high precision precious metal wiper.
-
Supplier: Allied Electronics, Inc.
Description: while providing a smooth high-quality signal for demanding factory control applications. It has a solid stainless steel shaft, longer front-end bearings, a vibration-free damped element, a spring-loaded ball joint and a high precision precious metal wiper.
-
Supplier: J. W. Winco, Inc.
Description: GN 113.6 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. A typical application is bearing shafts which have to be regularly mounted and unmounted. By depressing the spring-loaded push button, the two balls are freed,
- Features: Search All Locating and Fixturing Pins
-
Supplier: Caster City, Inc.
Description: is approx 15 lbs. Mount the ( Spring Loaded ) Caster at the lowest point so that the spring compresses as the caster moves up to the high point. 1" deflection: There can NOT be more than 1" difference between the lowest and the highest points. Ideal for use on Gates & Heavy
-
Supplier: KADANT
Description: The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load
- Pressure Range: 150 psi
- Speed Range: 750 rpm
- Temperature Range: 500 F
- Port Size: 1½", 1¼", 1", 1/2", 3/4", 3/8"
-
Supplier: HardwareSource, Inc.
Description: Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under gate. Features ball bearings, hard rubber wheel and a heavy duty spring. Mounting plate measures 2"
-
Supplier: Ameripack Corporation
Description: The Medchest 4 is a specialty product with metal drawers and dividers to keep all your supplies safe and organized. Whatever your need, whatever the environment, we have a durable solution to keep the job moving along. Features: 2 Edge Casters Made from Fire Retardant Material Spring
- Height: 12.61 inch
- Length: 32.75 inch
- Width / Diameter: 20.87 inch
- Inside Length: 30 inch
-
Supplier: Hartford Technologies, Inc.
Description: Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Pin Type: Detent Pin
- Features: Other, Search All Hitch and Linch Pins
-
Supplier: Assembly Automation Industries
Description: spring loaded cable support is also included together with an output cable for the two (2) encoders The swivel handpiece & remote start trigger provide a comfortable and ergonomic workstation A combination spring & air cylinder support system handles tools up to 5 lbs. (2.3kg)
Find Suppliers by Category Top
Featured Products Top
-
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
-turn wave springs consist of a single turn with multiple waves, providing reliable compression in a compact axial space. They handle low to high thrust loads and are suited for narrow radial walls, low clearances, and assemblies with ball or roller bearings (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
spring end fitting:Including mounting brackets, ball studs, hinges and whatever a connecting configuration requires. Brackets are made from the highest quality stainless steel, zinc plated steel and powder coated Typical (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
accommodate ball or roller bearings. View Products (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Industrial: In ball bearings, electric motors, and other machinery. Consumer (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
springs are stocked in carbon and stainless steel with free samples available to test in your application. The SSB series is a popular choice among engineers, the single turn wave spring helps eliminate bearing play and minimize noise. The constant light/medium pressure they apply removes (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
As I was thinking about your suggestion of the 'off the shelf' spring loaded ball bearing detents as opposed to small spring loaded rods with a hemispherical end on them that I was attracted to this alternative because they would be seated …
-
A Practical Integrated Optics Device
The 45 °- 90 ° -45° rutile prism is pressed against a LiNb03 Ti indiffused waveguide, which is supported by two spring loaded ball bearings , placed 1 cm .
-
MATISSE cold optics opto-mechanical design
Located opposite these ball bearings are 5 additional, but spring loaded ball bearings , providing a holding force to the carriage.
-
Anesthesia machine flush valve malfunction: detection, implications and resolution
The Ohio machines are equipped with a flush valve that forms a seal when a spring loaded ball bearing pushes against an O-ring valve seat.
-
Design and application of an instrumented falling weight impact tester
Three spring loaded ball bearings firmly hold the nipple screwed into the weight cap.
-
Casing Plungers: Colorado Project Delivers Promising Results
The valve rod is held open or closed by a pair of spring loaded ball bearings that seat in grooves in the valve rod.
-
The Statoil Deepwater Pipeline Repair System
The grippingelementutilises a series of independently spring loaded ball bearings positioned in tapered housings.
-
The Bruce Gas Export Line Tie-In Into the Frigg UK Line by Means of the Tomseal Isolation Technique
The connectors rely on spring loaded ball bearings to grip the outsider circumference of the pipeline, providing both water and gas tight seals as well as a smooth bore for the plugs to pass from the launcher to the pipe.
-
CR4 - Thread: Jack-of-all-trades
It used an over run type clutch with spring loaded ball bearings .
-
Automatic Feeding of Temporary Fasteners in Confined Spaces
A groove in the bolt head and spring loaded ball bearings in the socket keep the bolt in the socket once it has been socketed.
Indicates content that may require registration and/or purchase.