-
Supplier: Utmel Electronic Limited
Description: CONTACT SPRING LOADED GOLD
- Contact Material: Copper (Cu)
- Features: Electrical Contact, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: DISCRETE SPRING-LOADED CONTACTS
-
Supplier: Win Source Electronics
Description: Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.167"
- Shape / Form: Stamped / Spring Contact
-
-
Supplier: Win Source Electronics
Description: Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA
- Current: 0.69 amps
- Shape / Form: Stamped / Spring Contact
-
Supplier: Utmel Electronic Limited
Description: DISCRETE SPRING-LOADED CONTACTS
- Length: 0.3150001701 inch
- Contact Material: Copper (Cu)
- Features: Electrical Contact, Specialty / Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension: Rectangular - 0.150" L x 0.118" W x
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: Utmel Electronic Limited
Description: CONTACT SPRING LOADED T/H GOLD
- Length: 0.37795296 inch
- Contact Material: Copper (Cu)
- Features: Electrical Contact, Specialty / Other
-
Supplier: DigiKey
Description: CONTACT SPRING LOADED SMD GOLD
- Current Rating: 1 amps
- Features: Board Mount Connector
-
Supplier: ODG (Origin Data Global)
Description: CONTACT SPRING LOADED SMD GOLD
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONTACT, PIN, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:2.3mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SPRING LOADED, TEST, RF, 6GHZ
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONN, PIN, 1POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:-; No. of Rows:1 Row; No. of Contacts:1Contacts; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper
-
Supplier: Smiths Interconnect, a Molex company
Description: Spring probes provide reliable electro-mechanical performance through hundreds of thousands of cycles. They are available in a variety of sizes, spring forces and terminations. Smiths Interconnect compression mount connectors utilizing spring probe technology offer tremendous
- Probe Configuration: Spring Loaded
-
Supplier: Smiths Interconnect, a Molex company
Description: Standard probe series for 0.125 (3.18) pitch includes multiple length and travel options. Smiths Interconnect offers a wide range of Spring Contact Probes to meet your testing needs and has been recognized as a world leading provider for over 40 years. Features & Benefits S-3 Series
- Probe Configuration: Spring Loaded
-
Supplier: Smiths Interconnect, a Molex company
Description: Standard probe series for 0.187" (4.75 mm) and 0.300" (7.62 mm) pitches includes multiple length and travel options. Smiths Interconnect offers a wide range of Spring Contact Probes to meet your testing needs and has been recognized as a world leading provider for over 40 years.
- Probe Configuration: Spring Loaded
-
Supplier: Fairview Microwave Inc.
Description: material. This BMA jack coaxial snap-on RF connector is RoHS and spring loaded compliant, you can find this BMA jack coaxial snap-on spring loaded connector datasheet specifications above. Fairview Microwave jack BMA connector purchases will ship the same day. Our BMA
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONTACT SPRING LOADED SMD GOLD
- Contact Material: Gold / Gold Alloy (Au)
-
Supplier: Quarktwin Technology Ltd.
Description: PRE-LOADED SPRING FINGER 3MM
- OD / Width: 0.045 inch
- Length: 0.128 inch
- Features: Electrical Contact, Specialty / Other
- Contact Material: Steel
-
Supplier: RS Components, Ltd.
Description: Wiring kit, spring-loaded
- Shape / Form: Pin / Probe
-
Supplier: Schaltbau GmbH
Description: as well as walk behind trucks and stackers. Features Compact design 2 sizes Emergency disconnect switch with rugged, spring-loaded snap mechanism Battery contactor with main fuse Permanent magnetic blowout Double-break contacts, cadmium-free Optional horn and fuses Special
- Maximum Switching Current: 250 amps
- Maximum DC Switching Voltage: 24 to 80 volts
- Type: Electrical Contactor
-
Supplier: Powell Electronics, Inc.
Description: CONTACT SPRING LOADED SLDR CUP
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SPRING LOADED BATTERY CONT.
-
Supplier: Harwin Plc
Description: Surface Mount flat contact pad, circular shape. Gold finish. Ø3.2mm, 0.2mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and Spring Loaded Contact Assemblies.
-
Supplier: Harwin Plc
Description: Surface Mount flat contact pad, rectangular shape. Gold finish. 3.8mm x 3mm rectangle, 0.5mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and Spring Loaded Contact Assemblies.
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: right-angle contact hook extension allows the XD to grab onto test components, electrical circuit or test boards, wire, and other terminals. Additionally, this hook is ideal for applications where current, contact pressure, and strength of contact is required. Popular as
- Voltage Rating: 2,400 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: Smiths Interconnect, a Molex company
Description: These contacts are designed to be terminated to .086 diameter flexible cables (RG-405 equivalent). Features & Benefits Spring loaded for optimum contact mating force High frequency performance Low VSWR Size 8: 1.15:1 Typ Mated Pair (DC to 26.5 GHz) Size 12: 1.25:1 Typ
-
Supplier: Specialty Product Technologies
Description: sealed-in contact) The amount of primary contacts are minimized to create designed-in reliability but can be increased to a maximum of 8 3 additional contacts are available (as per cavity mounting) 4 additional contacts are available (as per N.O. Side mounting) Each AC
- Number of Poles: 1 to 4
- Type: Electrical Contactor
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: contact blade (XD) right-angle bend contact blade, and also the (XJ) insulation-piercing contact blade. Applications: Ideal for industrial environments where current, strong contact pressure, and strength of contact is required Popular as an electronic test
- Voltage Rating: 2,400 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: RS Components, Ltd.
Description: Spring-loaded Binding Post
- Plating / Coating: Nickel
- Shape / Form: Pin / Probe
- Features: Specialty / Other
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: contact pressure, and strength of contact is required. Popular as an electronic test component for repair and test technicians in energy, Telcom, electrical, and other industrial applications. As a solderless assembly, this test clip also connects to a test lead wire or cable,
- Voltage Rating: 2,600 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: contact blade, (XDL) right-angle bend contact blade, (XJL) insulation piercing contact blade, and also (XEL) insulation piercing contact blade with (2) female banana sockets/jacks. Applications: Ideal for industrial environments where current, strong contact
- Voltage Rating: 2,400 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: Heilind Electronics, Inc.
Description: SMPM FEMALE VITA 67.3 CONTACT SPRING LOADED FOR .086 CABLE
-
Supplier: Radwell International
Description: CONTACT PIN, SPRING LOADED, SCREW IN, TEST PROBE, 36.6MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vlier
Description: Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses Positioning Indexing Locating Torque limiting Gear shifters Detents Special Features Smallest & lightest spring-loaded device Side-load tolerant Controlled end forces
- Stroke: 0.75 inch
- End Force (depressed): 30 lbs
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger
Find Suppliers by Category Top
Featured Products Top
-
Harwin Extends its Multi-Directional Spring Contact Offering with New Height Options Harwin announces four new height options to its multi (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
MULTI CONCENTRIC CONTACT CONNECTOR Multi concentric contact connector for rotation application such as drilling systems and turret. 4 to 10 concentric contacts within size 2S to 5S (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
The new 6K Series industrial contactors are designed to withstand high electrical loads and ensure the proper operation of electrical enclosures and other machinery. The range includes the types 6K.04, 6K.14 and 6K.13 all approved to EN 60947 / IEC (read more)
Browse Electrical Contactors Datasheets for Finder S.p.A. con unico socio -
contactors up to 3,000 V and 1,100 A. We develop DC contactors for, among other uses, industrial storage systems, battery test systems, car batteries and electrical bus motors. follow us: (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The SGX family with SGX150, SGX250, and SGX400 contactors can handle applications up to 1000V and 150 / 250 / 400 Amps respectively, offering excellent performance and a square form factor, optimal for Automated Guided Vehicles (AGV), forklift, and other industrial applications, residential (read more)
Browse Electrical Contactors Datasheets for Sensata Technologies -
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The C303 series | DC-Contactors for higher energy efficiency Why settle for less? Discover the new C303 bi-directional DC contactor (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Designed for high power applications requiring superior and long term performance in current carrying capacity, our premium Hypertac Green Connect contact technology offers a high power contact solution with unparallel low contact resistance. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Overheating does not fail systems immediately, but it shortens their life quietly. Join one of our upcoming webinar sessions on heat generation inside electromechanical contactors and its impact on efficiency, lifetime and reliability in high-power designs. The live session will cover (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
Fabrication And Characterization Of An YBa2Cu3O7/Au/YBa2Cu3O7 S-N-S Microbridge
At this point, the film was mounted in a cryostat with spring loaded electrical contacts and the transition temperature and resistivity was measured.
-
Handheld advanced nucleic acid analyzer
The two halves of the thermal cycler are held independently of one another and pressed together by spring loaded electrical contacts .
-
Probing Radiation Damage in Plutonium Alloys with Multiple Measurement Techniques
Inside the housing is the cloverleaf sample (red) and a macor cylinder which centers the 8 spring loaded electrical contacts .
-
Prototype of a radiation hard resistive bolometer for ITER
The spring loaded electrical contacts used to mount the foils in current bolometer heads limit the radiation hardness of the present construction.
-
Self-Sufficiency of an Autonomous Reconfigurable Modular Robotic Organism
In the center of the docking unit, spring loaded electrical contacts are placed to assure an automatic connection of power and wired communication between the two docked robotic modules.
-
Optical Nano- and Microsystems for Bioanalytics
Fig. 3 Spring loaded electrical contacts connecting the optofluidic microsystem with SU-8 channels .
-
Properties of side chain liquid crystal polyesters containing chiral groups in the main chain
Thin discs of SCLCPs were prepared by heating the materials at their softening temperature in a specially constructed ceramic cell containing spring loaded electrical contacts .
-
Wireline Perforating EFI System
The housing incorporates spring loaded electrical contacts to allow ease of interfacing with a variety of guns with a minimum of special connection hardware.
-
Heterogeneity for Increasing Performance and Reliability of
Self-Reconfigurable Multi-Robot Organisms
In the center of the docking unit, spring loaded electrical contacts are placed to assure an automatic connection of power and wired communication when two robots dock.
-
Micromirror array for multiobject spectroscopy in ground-based and space telescopes
We are currently working on a concept using spring loaded electrical contacts and electrostatic clamping.
Indicates content that may require registration and/or purchase.