Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DACO Instrument Company
Description: DACO has been manufacturing spring return solenoids for over 50 years. Our rotary spring solenoid devices are designed, engineered and precision-built specifically to meet the exacting demands of military/defense industry.
-
Supplier: GEEPLUS Inc.
Description: The rotary movement in our rotary solenoids is converted from a linear motion by the mechanical design of an inclined plane. There are three uniform spiral grooves that are stamped into both the case and the armature, called "ball races". The ball races provide the conversion of
- Power Rating (DC watts or AC VA): 7 to 41 DC watts or AC VA
- Starting Torque: 0.012 to 3.6 N-m
- Maximum "On" Time: 7 to 115 seconds
- DC: 12VDC, 24VDC, 6VDC
-
Supplier: Allied Electronics, Inc.
Description: of the rotary stroke and gradually decreases as the balls approach the deep end of the ball races, thus transferring torque to the start of the rotary stroke where it is usually needed. Rotary solenoids are laboratory tested under spring load conditions at 25% duty
-
-
Supplier: Allied Electronics, Inc.
Description: and gradually decreases as the balls approach the deep end of the ball races, thus transferring torque to the start of the rotary stroke where it is usually needed. Rotary solenoids are laboratory tested under spring load conditions at 25% duty cycle at 20°C ambient
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction provides high
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Jergens, Inc.
Description: Jergens Manual 4-Way Valves (Part No.'s 61614 & 61615): Rotary style hand lever Jergens Solenoid/Spring 4-Way Valves (Part No. 61620): Solenoid/Spring Actuation 115 VAC Other voltages available upon request Jergens Solenoid/Solenoid 4-Way Valves (Part
- Media: Air
- Valve Type: Solenoid Valves
- Features: Threaded
-
Supplier: Erdmann Corporation
Description: Actuators offer the high quality and reliable performance needed to keep your process up and running with little or no process downtime and lost revenue due to shutdown. Available in 24 double acting and spring return models from 40 to 120 psig air supply, E & P Series Pneumatic Actuators
- Actuator Torque: 312 to 948 In-lbs
- Valve Stem Stroke Length: 0.9 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 1.1 seconds
-
Supplier: SVF Flow Controls, Inc.
Description: Internally anodized body for corrosion resistance Available in Spring Return (QS) and Double Acting (QD) models ISO 5211 bottom flange for valve automation NAMUR output drive for installation of limit switches and positioners Bi-Directional Stroke Adjustment 1/4” NPT air inlet manifold NAMUR
- Actuator Torque: 53 to 23,767 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Operation: Modulating
-
Supplier: Assured Automation
Description: Spring Return models Direct mounting to ball and butterfly valves Multiple ISO drillings on each actuator NAMUR DVI/DVE 3845, DIN 3337, ISO 5211 Namur Solenoid and Limit Switch Mounting Removable drive insert for diamond or square config Visual Position Indicator (Open/Closed)
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown,
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: GF Piping Systems
Description: air on one side, while adjustment on the other side is by spring force. This means that if there is air failure they return automatically to a safety position. Standard interfaces enable easy configuration of solenoid valve, limit switch and positioner. The Pneumatic Full Plastic
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Hayward Flow Control
Description: Service Permanent Lubrication Buna-N Seals 304 Series Stainless Steel Fasteners 1/4” NPT Air Connections All Units Marked for Traceability and 100% Tested Backed by Hayward’s Exclusive 2 Year Warranty Additional options include solenoid valves for Double Acting Air-to-Open and Close,
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Operating Temperature: -4 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
controllability. This is where an innovative idea by Geeplus engineers has produced a significant advancement in rotary solenoids. With the incorporation of an external housing and resourceful, rising-rate spring arrangement, this once simple on/off rotary solenoid now generates rotation semi-proportional to the (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
change. By incorporating an external housing and a clever spring arrangement, the once simple on/off rotary solenoid has been given a rotation which is proportionate to the excitation current. While the level of control is not as precise as that achieved by a purpose built (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
More Information Top
-
National Synchrotron Light Source angiography personnel protection interlock
Each shutter assembly rotates open and (losed through the actuation of a pair of spring -loaded rotary solenoids , one solenoid at each end of the as_mbly.
-
Protocols for Thermoluninescence and Optically Stimulated Luminescence Research at DOSAR
Return springs on the rotary solenoids that open the radioactive source shutters are sufficiently strong to keep the shutters firmly closed in all circumstances when the solenoids are not energized.
-
National Synchrotron Light Source medical personnel protection interlock
Each shutter assembly rotates open and closed through the actuation of a pair of spring -loaded rotary solenoids , one solenoid at each end of the assembly.
-
NATIONAL SYNCHROTRON LIGHT SOURCE MEDICAL PERSONNEL PROTECTION INTERLOCK
Each shutter assembiy rotates open and cioseci through the actuation of a pair of spring - ioaaeci rotary solenoids , one solenoid .
-
Fiber spectroscopy at Palomar Observatory
The collet movement is actuated by a Ledex rotary solenoid and by spring loading the connecting arm the default state is closed.
-
PRELIMINARY SAFETY ANALYSIS OF THE SODIUM-DEUTERIUM REACTOR (SDR)
Ledex rotary BD2-X9 rotary solenoid , coil spring return .
-
Permanent magnet gives rotary solenoid speed increase
By using a permanent magnet instead of a spring a new bistable rotary solenoid has a significant increase in speed of operation.
-
Johnson Electric - 190834-032 - Solenoids & Accessories - Rotary Solenoid - Allied Electronics
Rotary solenoids are laboratory tested under spring load conditions at 25% duty cycle at 20°C ambient temperature to determine life ratings.
-
Journal of Jet Propulsion > Explosive Destructors and Functional Devices
A rotary solenoid takes the place of the spring drive to rotate the detonator charges into alignment between the primers and the boosters, these func- tions being applied in dual parallel in most designs to insure infallibility.
-
DEVELOPMENT OF AN ON-LINE, REAL-TIME ALPHA RADIATION MEASURING INSTRUMENT FOR LIQUID STREAMS
F SOCKET MOUNT 2 LONG PROBE, SUBMIL, TYPE J J-UNIVERSAL TYPE J FEMALE ACTUATORS 120VAC, SPRING RETURN P4P ACTUATOR WITH CONTROL CARD CCW ROTARY SOLENOID CW ROTARY SOLENOID MAGNETIC DISC BRAKE GEAR MOTOR PENTIUM COMPUTER MISC.
Indicates content that may require registration and/or purchase.