Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 6
- Number of Poles per Deck: 2
-
Supplier: Radwell International
Description: ROTARY SWITCH SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches 2 Decks Spring Return
-
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 2 poles
- Number of Decks: 1
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 30 degrees
- Mechanical Life: 100,000 cycles
- Number of Decks: 12
- Number of Poles per Deck: 2
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 30 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 4
- Number of Poles per Deck: 6
-
Supplier: Panel Components & Systems, Inc.
Description: The S612 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
- Operating Temperature: -13 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: These versatile switches are the industry standard for reliability in environments that require exceptional chemical resistance. Viton gaskets, seals and boots and a zinc die-cast enclosure ensure resistance to coolants, cleansing agents and hydraulic fluids. Modular, plug-in components
-
Supplier: Accuris
Description: Switches, Rotary, Snap Action and Detent/Spring Return Action, General Specification for
-
Supplier: Accuris
Description: SWITCHES, ROTARY, SNAP ACTION AND DETENT/SPRING RETURN ACTION, GENERAL SPECIFICATION FOR
-
Supplier: Newark, An Avnet Company
Description: ROTARY SW, SPST-NO, 10A, 500V, SPRING; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:45 Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: NKK Switches
Description: accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped
- Actuator Specifications: Raised Actuator
- Terminal Type: Right Angle PC Pins
-
Supplier: NKK Switches
Description: Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Features: Other
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Contact Action: (Reverse On)-Off-(On) Contact Type: (4) 10-32 Screws Spring returns to Off from both On positions Allows forward/reverse motion of a
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Newark, An Avnet Company
Description: ROTARY CONTROL SWITCH, MOMENTARY, SPRING RETURN TO CENTER, 3 DECK. SUBMIT ENGRAVING NEEDED W/ PO TO VENDOR
-
Supplier: Allied Electronics, Inc.
Description: Switch, Spring Key, 3 position, TW
-
Supplier: Allied Electronics, Inc.
Description: Enclosed Switches Series LS Wobble - Spring Rod The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and Actuators Captive Screws
-
Supplier: Allied Electronics, Inc.
Description: Enclosed Switches Series LS Wobble - Flexible Cable The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and Actuators Captive Screws
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, COIL SPRING; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:-; Product Range:GLS Series; Contact Current DC RoHS Compliant: Yes
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: Long knob Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Radwell International
Description: LIMIT SWITCH HEAD ONLY, SIDE ROTARY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: Newark, An Avnet Company
Description: SWITCH, LIMIT, 10A, 250VAC, WOBBLE COIL SPRING; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:150gf; Product Range:- RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing,
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing,
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 12 to 250 volts
- Maximum DC Voltage Rating: 12 to 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Air Logic
Description: The Spring Sensor is a limit sensor designed for simple and reliable operation. Functioning like a whisker valve, it is composed of a nylon deflection rod and a tightly wound coil spring. When the nylon rod is deflected 6 degrees or more, the coils of the spring separate and
- Operating Temperature: -17 to 65 C
- Total Travel: 6 to 45 degrees
- Switch Type: Electromechanical
- Features: Other, Rotary Limit Switch
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features Side and top
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Electrical Life (Minimum): 500,000 (#)
-
Supplier: GEEPLUS Inc.
Description: The rotary movement in our rotary solenoids is converted from a linear motion by the mechanical design of an inclined plane. There are three uniform spiral grooves that are stamped into both the case and the armature, called "ball races". The ball races provide the conversion of linear
- Power Rating (DC watts or AC VA): 7 to 41 DC watts or AC VA
- Starting Torque: 0.012 to 3.6 N-m
- Maximum "On" Time: 7 to 115 seconds
- DC: 12VDC, 24VDC, 6VDC
-
Supplier: Galco Industrial Electronics
Description: Limit switch with coil spring
- Features: Rotary Limit Switch
-
Supplier: Galco Industrial Electronics
Description: OsiSense XC Limit Switch, Spring
- Features: Rotary Limit Switch
-
Supplier: Galco Industrial Electronics
Description: LIMIT SWITCH HEAD,SIDE PUSH,SPRING
- Features: Rotary Limit Switch
Find Suppliers by Category Top
Featured Products Top
-
corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
% duty cycle motor with thermal overload protection, declutching manual override with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, to high flow industrial options engineered for demanding environments. General purpose models feature rotary, T handle, lockable, and spring return handle options to tailor operation to system needs. 3 way pneumatic models introduce easy circuit switching with integrated exhaust ports and a (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
Function settings can be configured easily via rotary knob switches Removable screw-type or spring-type terminals Compact module with a width of just 22.5 mm on the profile rail Suitable for applications up to Cat. 4 / PL e / SIL 3 (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
More Information Top
-
High Strength, Wear Resistant, High Conductivity Copper Nickel Silicon Alloy - COLSIBRO®
• Electrical: current-carrying electrical components such as slip rings, squirrel cages, springs , rotary switch contacts, contact blades, short-circuit rings, heavy duty switchgear.
-
High Copper Silicon Bronze Alloy for Corrosive Environments - COLDUR-A®
• Electrical: current-carrying electrical components such as slip rings, squirrel cages, springs , rotary switch contacts, contact blades, short-circuit rings, heavy duty switchgear.
-
Note on the Ionization and Deionization Times of Gas-filled Thyratrons
When the mercury switch was replaced by a spring -operated rotary switch , in which the rate of closure was both fast and regular, very satisfactory results were obtained; these are set out in Table I .
-
Some recent nucleonic instruments for use in clinical work
Once the instrument is set up for use, the operation of start count and reset merely consists of operating a spring -loaded rotary switch .
-
New Apparatus: A Reflected Light Melting‐Point Apparatus
The top of this case bears an ebonite panel on which is mounted a self‐cleaning rotary switch , a spring ‐loaded push button, and a movable jack with three sockets marked H, L and M.
-
Evaluation of post-operational destruct system concepts
Therefore, inadvertent firing from stray electrical pulses is most practically precluded by the use of a rotary switch or a spring -loaded switch that will keep the explosive-electrical system shorted until it receives the telemetry ARM signal.
Indicates content that may require registration and/or purchase.