-
Supplier: Newark, An Avnet Company
Description: SPRING, STRAIN RELIEF
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing 1/4 Phone Male Connector with Spring Strain Relief
- Features: 1/4'' Phone Plug / Jack
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. RCA cable mount (m). Professional quality, nickel plated, spring strain relief, solid center pin and accepts cable OD up to .270".
- Connector Type: Audio / Video Connector
- Features: RCA
-
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. RCA cable mount (m). Professional quality, gold plated, spring strain relief, solid center pin and accepts cable OD up to .270".
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: Newark, An Avnet Company
Description: U-MAGNET-RTD, SPRING OF STRAIN RELIEF, R
-
Supplier: icotek Corp
Description: TS35 rails or on 10 x 3 mm bus bars. Advantages & Benefits The spring design permanently maintains contact to the cable shield Partially with integrated strain relief Shield contact and strain relief separated Easy assembly and removal Versatile mounting options
- Diameter: 0.53149635 inch
- Features: Other
- Material: Steel
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing TecNec SP-SSP 1/4 Stereo Phone Male with Spring Strain Relief
- Features: 1/4'' Phone Plug / Jack
- Connector Type: Audio / Video Connector
-
Supplier: Allied Electronics, Inc.
Description: GOLD PLTD RCA TYPE PHONO PLUG.W/SPRING TYPE STRAIN RELIEF.SOLDER TERMINALS
-
Supplier: Allied Electronics, Inc.
Description: GOLD PLTD PHONE PLUG.MONO.3.5MM.W/SPRING TYPE STRAIN RELIEF.SOLDER TERMINALS
-
Supplier: Watlow®
Description: Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, FIVE PIN AUDIO, CRIMP SLEEVE SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, SIX PIN AUDIO, SOLDER CUP SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, FIVE PIN AUDIO, SOLDER CUP SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, SIX PIN AUDIO, CRIMP SLEEVE SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE
-
Supplier: icotek Corp
Description: & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Easy assembly and removal The spring design requires no adjustments and will permanently maintain contact to the cable shield Shock and vibration
- Diameter: 0.8661422 inch
- Features: Other
- Material: Steel
-
Supplier: Nanmac Corporation
Description: This probe contains an ungrounded thermocouple assembly with a transition junction, a stress relief spring, and 36 inches of fiberglass insulated #20 gage (0.032’) extension leads. These extension leads are shielded with a stainless steel over braid. This thermocouple is also available
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Features: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: D-SUB 9PIN METALLIZED HOOD, SIDE ENTRY, FOR SPRING OR SLIDE LOCKING, ASML VERSION W/ OLD STRAIN RELIEF
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a
- Mounting Size: 1 inch
- Opening Diameter: 0.433 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: LAPP
Description: SKINTOP® MS-SC is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands’ contact springs establish a continuous electrical
- Opening Diameter: 0.118 to 1.379 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -22 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a
- Mounting Size: 0.75 inch
- Opening Diameter: 0.354 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a
- Mounting Size: 0.375 inch
- Opening Diameter: 0.177 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous
- Mounting Size: 0.8267721 inch
- Opening Diameter: 0.433 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Quail Electronics
Description: This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: SPRING ADAPTOR BACKSHELL, SIZE 12, STRAIGHT, 9.52MM; Connector Shell Size:12; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-26482 Series I; Accessory Type:Spring Backshell RoHS Compliant: No
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools SPRING,STRAIN RELIEF
-
Supplier: icotek GmbH
Description: The shield clamps SFZ|SKL are used for shielding single cables in combination with strain relief. Simple to use and effective shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 is achieved. For assembly on 35 mm
- Diameter: 0.05905515 to 1.1417329 inch
- Number of Wires: 1 #
- Features: EMI / RFI Shielding
- Material: Stainless Steel
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers SPRING STRAIN RELIEF AUTO-W EQUIPMENT
- Tool Type: Crimper
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, WITH CONTROL UNIT, AIR TO SPRING ACT, NORMALLY CLOSED, 24 VDC PROXIMITY SWITCHES, 24 VDC SOLENOID, STRAIN RELIEF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Butterfly Valves, Control Valves, Pressure Relief Valves, Solenoid Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy Stainless Steel Spring
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: Amphenol Aerospace Corporation
Description: Mates with U-183/U and U-228/U. Coil spring strain relief.
- Number of Contacts: 5 #
- Connector Type: Audio / Video Connector, Military Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Radwell International
Description: SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 2 POSITION, SPRING RETURN, SINGLE SOLENOID, 110 VAC COIL, STRAIN RELIEF LIGHTED, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Media: Air
- Actuation: Pneumatic
- Valve Type: Pressure Relief Valves, Solenoid Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: HAVE, Inc.
Description: 143004 - Male Stereo Mini TRS Cable End Connector. Metal Shell. With spring strain relief.
- Gender: Male / Plug
-
Supplier: COMPAERO, Inc.
Description: CONNECTOR, RECEPTACLE, SIX PIN AUDIO, CRIMP SLEEVE SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE
- Connector Type: Military Connector
-
Supplier: COMPAERO, Inc.
Description: CONNECTOR, RECEPTACLE, FIVE PIN AUDIO, CRIMP SLEEVE SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE
- Connector Type: Military Connector
-
Supplier: HAVE, Inc.
Description: NEUNYS204 - Neutrik NYS Series, Stereo TRS 1/4" phone male, solder terminal, black plastic handle, spring strain relief Sold in 20 PACK
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
cable strain-relief allows for a handle like accessory for easy mating and unmating of connector, while providing needed wire protection ensuring high performance (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
MonelR sensor material for corrosive media • Optional medium-pressure and high-pressure autoclave pressure connections • Mounting bracket available for retrofit applications • 72" leadwires with strain relief • 3-year warranty (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red X100W mini-hook (tip) and a black X100W mini-hook (ring). This cable utilizes 9622, 1 Pair MIC (Microphone) 22 AWG cable with a specified length. This wire (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
in stock. Additionally, the Industrial Battery Connector includes patent-pending clamps that provide cable strain relief for power wires and — in an industry first — for auxiliary signal wires as well. By (read more)
Browse DIN Connectors Datasheets for Anderson Power Products
More Information Top
-
KOBICONN Phone Jacks, Iris Connectors, and Phone Plugs
Q Shield handle spring strain relief .
-
C2G Pro-Audio audio cable - 12 ft | Softchoice
Spring strain relief on the RCA plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.
-
C2G Pro-Audio audio cable - 25 ft | Softchoice
Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.
-
LN-25 what gun to use?
I especially like the spring strain relief on both ends as a previous owner had kinked the cable on the old one pretty much ruining it.
-
Shopping - Best Prices On The Cables To Go Pro-Audio cables from Cables To Go are perfect for connecting line or mic level outputs from mixing consoles to reco...
Spring strain relief on the plug reduces the effects of age on the solder joints and contacts.
-
Shopping - Best Prices On The Cables To Go Pro-Audio Cable - Big Bruin
Spring strain relief on the ïÿý RCAïÿý plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.
-
Shopping - Best Prices On The Cables To Go Pro-Audio Cable - Big Bruin
Spring strain relief on the 1/4in plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.
-
Standard-B Hydrogen Monitoring System, system design description
I t has a coiled spring strain relief that .
-
Standard-C hydrogen monitoring system, system design description
It has a coiled spring strain relief that protects wire against sharp bends in the transition area.
-
Standard-D hydrogen monitoring system, system design description
It has a coiled spring strain relief that protects wire against sharp bends in the transition area.
Indicates content that may require registration and/or purchase.