-
Supplier: Gems Sensors & Controls
Description: For OEMs that need Intrinsically Safe pressure sensors with consistent high levels of performance, reliability and stability, the 31/32CS Series sputtered thin film units offer an unbeatable price performance ratio in a small package size. They feature all
- Working Pressure Range: 100 to 30,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: stability and other performance specifications are achieved by using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element. Sputtered or thin film technology provides years of
- Working Pressure Range: 10 to 10,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Holykell Technology Company Limited
Description: Thin film hydraulic pressure sensor sputtered thin film pressure transducer unit offers an unbeatable price/performance ratio in a small package size. It features all-stainless steel wetted parts, and hermetically sealed enclosures without
- Working Pressure Range: 0 to 72.51885 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Features: Other
-
-
Supplier: Gems Sensors & Controls
Description: to differential styles. By using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element, the 4000 series transmitter provides the most stable sensor construction possible. These
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Gems Sensors & Controls
Description: 0-75 psi to 0-30,000 psi ranges (5 bar to 0-2,200 bar) High Proof Pressures Broad Choice of Outputs RoHS Compliant For OEMs that need consistent high levels of performance, reliability and stability the 3100 and 3200 series sputtered thin film pressure transducer
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Clark Solutions
Description: The NOSHOK Series 625 and 626 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film straingage sensors with safe electronics for outstanding performance and value.These transmitters were designed for
- Working Pressure Range: -14.736 to 60,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
- Signal Output: Analog Current
-
Supplier: Clark Solutions
Description: NOSHOK Series 615 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing diffused semiconductor or sputtered Thin Film technology, these transducers are stable, accurate, shock resistant, and extremely durable. The
- Working Pressure Range: -14.736 to 120,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -15 to 175 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High
- Working Pressure Range: 200 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High
- Working Pressure Range: 3,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High
- Working Pressure Range: 2,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High
- Working Pressure Range: 600 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy 0.1% • Solid State Reliability • Sputtered Strain Gauge Design • High Shock and Vibration • Low Drift
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.1 to 0.15 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Pressure Transmitters - Noshok Series 100 Pressure Transmitter, 1/4" NPT(M), 1000 psi -- GO-68075-76Supplier: Cole-Parmer
Description: • Feature an advanced diffused semi-conductor and sputtered thin film sensor for maximum stability • Accuracy of
0.5% full-scale • Welded stainless steel pressure chamber • Compact size and affordable price These highly repeatable, shock-resistant transmitters - Working Pressure Range: 0 to 1,000 psi
- Operating Temperature: -22 to 212 F
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Feature an advanced diffused semi-conductor and sputtered thin film sensor for maximum stability • Accuracy of
0.5% full-scale • Welded stainless steel pressure chamber • Compact size and affordable price These highly repeatable, shock-resistant transmitters - Working Pressure Range: 0 to 60 psi
- Operating Temperature: -22 to 212 F
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Feature an advanced diffused semi-conductor and sputtered thin film sensor for maximum stability • Accuracy of
0.5% full-scale • Welded stainless steel pressure chamber • Compact size and affordable price These highly repeatable, shock-resistant transmitters - Working Pressure Range: 0 to 5 psi
- Operating Temperature: -22 to 212 F
- Signal Output: Analog Current
-
Pressure Transmitters - Noshok Series 100 Pressure Transmitter, 1/4" NPT(M), 3000 psi -- GO-68075-80Supplier: Cole-Parmer
Description: • Feature an advanced diffused semi-conductor and sputtered thin film sensor for maximum stability • Accuracy of
0.5% full-scale • Welded stainless steel pressure chamber • Compact size and affordable price These highly repeatable, shock-resistant transmitters - Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -22 to 212 F
- Signal Output: Analog Current
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 650 pressure transducers combine high performance with off road vehicle reliability under severe process and environmental conditions. The all welded pressure sensor is located in the pressure connection low enough to prevent damage due to physical abuse.
- Working Pressure Range: 0 to 8,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: vibration. The sensor utilizes sputtered thin film strain gage technology that provides stainless steel media compatibility and long term measurement stability. All of this in a small package that is more easily designed into applications than conventional transducers.
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 615/616 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing similar diffused semiconductor or sputtered Thin Film technology found in the 100 series, these transducers are stable, accurate, shock
- Working Pressure Range: -14.736 to 120,000 psi
- Vacuum Range: 1,521.9999999999998 to 6,206,548.959999997 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -15 to 175 F
-
Supplier: NOSHOK, Inc.
Description: NOSHOK 200 Series Voltage Output Pressure Transducers are designed to provide a previously unequalled level of performance, utilizing diffused semiconductor and sputtered thin film strain gage technology. 200 Series transducers are highly repeatable, shock resistant and
- Working Pressure Range: -14.736 to 15,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 232.1 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 232.1 psi
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: TE Connectivity
Description: 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
Find Suppliers by Category Top
Featured Products Top
-
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
MPF Products, Inc. designs and manufactures a variety of electrical feedthroughs that assist/support the Thin Film Deposition Equipment marketplace. All of our products are Ultra High Vacuum (UHV) compatible and ideally suited to be mounted on Base Plate Bolts or KF Flanges for vacuum ratings (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your application, Conax provides RTD assemblies with a wide variety of: termination styles (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
light energy. Quantaflex is a Screen Printed, Polymer Thick Film, Flexible, Electroluminescent Lamp. Quantaflex also refers to the Proprietary System of Materials, Chemical Formulations and Manufacturing Processes used to manufacture our E.L. Lamps. Thin and flexible light (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
assemblies that can be bent like a thermocouple, except in the tip portion that contains the element. Our thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
AS9100 with ISO 9001 and IEC 80079-34 standards for design and manufacture of temperature sensors, mineral insulated cable, and pressure and vacuum sealing devices. ISO/IEC 17025 accredited and AMS 2750 compliant calibration lab With a calibration laboratory (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
create a thin human machine interface. The top layer is typically a graphic overlay, which displays logos and relevant information to the user. Tactile or non-tactile buttons Buttons and other features can be embossed Embedded LED’s can be added for (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
An ultra-high pressure sensor with cylinder structure
It is known that the pressure sensors have been developed based on the different theories, such as SOI (silicon-on-insulator) pressure sensor [1-3], SOS (silicon-on-sapphire) pressure sensor [4, 5], sputtered thin film pressure sensor [6, 7], strain gauge …
-
Mechanics and Mechatronics
It uses the ZM-CYB-10S ion beam sputtering thin film pressure sensor as a sensitive element, and electronic line integration structure, its output is 4~20mA current signal, suitable for mine supporting .
-
Coreless Electromagnetic Coupling-Based Drillstem Telemetry Using Dual Electronic Gauges
The raw data collected by the P/T resistor and sputtering thin - film resistive pressure sensors in the electronic gauge are con- verted to frequencies by means of a voltage-to-frequency converter for reliable remote transmission.
-
Scientific.Net: Materials Science
Study of Thin Film Pressure Sensor by Magnetron Sputtering .
-
Evaluation of dynamic performance of pressure sensors using a pressure square-like wave generator
3) Sensor S3 is a thin- film pressure sensor composed of sputtered thin -film strain gauges and a stainless steel diaphragm element.
-
CP Pressure Transmitter 0 To 750 PSIG 1 To 5 VDC Output 1 4 NPT M from Cole-Parmer
These OEM pressure transmitter/transducers feature a sputtered thin film sensor to provide consistent high levels of performance and stability for large volume OEMs.
-
CP Pressure Transmitter 0 To 100 PSIG 4 To 20 mA Output 1 4 NPT M from Cole-Parmer
These OEM pressure transmitter/transducers feature a sputtered thin film sensor to provide consistent high levels of performance and stability for large volume OEMs.
-
CP Pressure Transmitter 0 To 200 PSIG 1 To 5 VDC Output 1 4 NPT M from Cole-Parmer
These OEM pressure transmitter/transducers feature a sputtered thin film sensor to provide consistent high levels of performance and stability for large volume OEMs.
-
CP Pressure Transmitter 0 To 75 PSIG 4 To 20 mA Output 1 4 NPT M from Cole-Parmer
These OEM pressure transmitter/transducers feature a sputtered thin film sensor to provide consistent high levels of performance and stability for large volume OEMs.
-
Fabrication of micromachined ceramic thin-film-type pressure sensors for overpressure tolerance and its characteristics
I. Obieta, and F. J. Gracia, “ Sputtered silicon thin - film for piezoresistive pressure micro- sensors ,” Sensors & Actuators A. 41, pp. 521-688, 1994.
Indicates content that may require registration and/or purchase.