-
Supplier: National Bolt & Nut Corporation
Description: SQUARE HEAD TAP BOLTS Dimensions per ANSI B18.2.1 Threaded to head Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance
- Length: 1.5 to 4 inch
- Inch: 1/2", 3/4", 5/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength.
- Height: 1.46 to 1.57 inches
- Handle Length: 4.76 to 5.24 inches
- Center Spacing (Two-point Handles Only): 4.13 to 1.61 inches
- Handle Material: Plastic
-
Supplier: Newport MKS
Description: The ST-E100 Specialty Tap is made to cut right handed, class 3, 8-100 threads for the SW-10E series of 8-100 Fine Adjustment Screws. This tap has 2 straight flutes and plug chamfer. It has a square shank measuring 0.191 in. (4.85 mm) across and has a full length of 2.5
-
-
Supplier: Newport MKS
Description: The ST-Q100 Specialty Tap is made to cut right handed, class 3, 1/4-100 threads for the SW-10Q series of 1/4-100 Fine Adjustment Screws. This tap has 2 straight flutes and plug chamfer. It has a square shank measuring 0.191 in. (4.85 mm) across and has a full length of
-
Supplier: Fastener SuperStore, Inc.
Description: 6 X 3/8 Self-Tapping Screws Square Drive / Pan Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled
- Length: 0.375 inch
- Inch: # 6
- Features: Other
- Head Type: Pan Head
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.2362206 to 0.787402 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.787402 inch
- Flute / Cutting Length: 0.410630143 to 1.954725465 inch
- Overall Length: 2.4803163 to 4.724412 inch
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.3149608 to 0.4724412 inch
- Shank / Arbor Diameter (if different): 0.3149608 to 0.4724412 inch
- Flute / Cutting Length: 0.825197296 to 1.218898296 inch
- Overall Length: 2.4803163 to 3.2677183 inch
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Nut, Heavy Square Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
- Type: Square Nut
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.2362206 to 0.6299216 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.6299216 inch
- Flute / Cutting Length: 0.410630143 to 1.227166017 inch
- Overall Length: 2.4803163 to 3.93701 inch
-
Supplier: CSA Group
Description: ISO 529:2017 specifies the general dimensions of short machine taps and hand taps. These dimensions, established as functions of the thread diameter and pitch, are the following: - length of thread (maximum); - overall length; - shank diameter and dimensions of driving
-
Description: Specifies the general dimensions: length of thread (maximum), overall length, shank diameter and dimensions of driving square, dimensions of the connecting portion between the shank and threaded part. Applies to taps intended for cutting the following threads: ISO metric
-
Supplier: National Bolt & Nut Corporation
Description: SQUARE HEAD BOLTS Dimensions per ANSI B18.2.1 Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the
- Length: 1 to 16 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/16", 5/8", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Minerallac Company
Description: #10-13 1 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.116 INCH HEAD HEIGHT FINISH ZINC PLATED DRIVE SIZE #1 THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 100 PER BOX
- Length: 1 inch
- Inch: # 10
- Head Type: Flat Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: Mueller Company
Description: hold feed yoke securely in place around boring bar . Square shank on feed yoke fits power operator for automatic feed. FEED SLEEVE AND CAP - acme threads require only 2-1/2 turns to remove sleeve and cap for fast disassembly; long bearing surfaces provide exceptional boring bar
-
Supplier: Melin Tool Company
Description: Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide.
- Cutting Diameter: 0.218 to 0.62 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.625 inch
- Overall Length: 2.5 to 4 inch
- English Pitch: 11.5 to 27 TPI
-
Supplier: L.H. Dottie Company
Description: 1 INCH LENGTH STEEL MATERIAL WAFER HEAD SQUARE DRIVE #2 POINT DIAMETER KWDD MODEL FINISH ZINC PLATED
- Length: 1 inch
- Inch: # 10
- Features: Other
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: National Bolt & Nut Corporation
Description: SHAKER SCREEN BOLTS (FULL THREADED CARRIAGE BOLTS) Carriage Bolts threaded to square Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the
- Length: 0.75 to 10 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Bolt Type: Carriage Bolt
- Material: Steel
-
Supplier: Stafford Manufacturing Corp.
Description: The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning,
- Width: 1.188 inch
- Outer Diameter: 1.5 inch
- Units: English
- Collar Type: One Piece (Threaded)
-
Supplier: WhizCut of Sweden AB
Description: WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of
- Cutting Diameter: 0.2362206 to 0.6299216 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.6299216 inch
- Flute / Cutting Length: 0.68897675 to 1.5354339 inch
- Overall Length: 2.9921276 to 3.93701 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard. DIN 931 Part Thread Hexagon Head Screws DIN 933 Full Thread Hexagon Head Screws ISO 4017 Full Thread
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Hexagon Head
- Metric: M10, M12, M14, M16, M3, M4, M5, M6, M8
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard. DIN 931 Part Thread Hexagon Head Screws DIN 933 Full Thread Hexagon Head Screws ISO 4017 Full Thread
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, SAE
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Supplier: Newport MKS
Description: rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern. Rigid and Lightweight Aluminum Cylinder Core The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which dovetail carriers are
- Length: 39.3701 inch
- Style: Metric
-
Supplier: Newport MKS
Description: rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern. Rigid and Lightweight Aluminum Cylinder Core The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which dovetail carriers are
- Length: 78.7402 inch
- Style: Metric
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 12 1/2" B Total
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 9 1/2" B Total
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 4 1/2" B Total
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 3 1/2" B Total
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: AENOR
Description: PLUG METALLIC COCKS OF TAPER TAP FOR GASEUS FUELS UNDER A NOMINAL PRESSING UP TO 0,2 KGF/CM2, HANDLED MANUALLY IN INTERNAL INSTALLATIONS. TAP-SOCKET SQUARE COCK WITH PARALLEL SCREW THREAD WITH PLANE JOINT.
-
Supplier: Monroe Engineering
Description: Material - Cast Iron Strong Low Silhouette Arm Bottom Face of Hub is Machined square Available as a blank, tapped or reamed
- Height: 1.6875 inches
- Handle Length: 5 inches
- Bore Diameter: 0.75 inches
- Handle Type: Lever Handle
-
Supplier: Radwell International
Description: DRILL BIT, TAPER TAP, HARDENED STAINLESS STEEL, M14 X 2.0, LIMIT: D7, NUMBER OF FLUTES= 4, OAL: 3-19/32 IN, THREAD LENGTH= 1-21/32 IN, SHANK DIAMETER= 0.429 IN, SQUARE SIZE= 0.322 IN, METRIC COARSE THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton
- Type: Acorn Nut
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
Find Suppliers by Category Top
Featured Products Top
-
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
solutions such as OK Vise and Jergens popular 5CV self-centering vises. Columns can be mounted via direct mounting or Zero Point System (ZPS), offering quick change for the entire setup. New column styles include square, cross, and rectangular. The square and cross styles are well suited (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
carriage bolts and countersunk bolts. The head is undercut with a square shape to hold it in place during tightening, but it has a thinner head that can be made flush or near-flush with the attached surface. LAG These bolts include threads on only a portion of the bolt. This (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Machinery's Handbook 29 Complete Document
Tapping Square Threads .
-
Köhler / Rögnitz machine parts 1
In order that it is lifted Kiiken not out of its seat, it terminates down a disc that is held through a nut in a threaded pin at square seat fflr.
-
EARNEST Fasteners - Grainger Industrial Supply
• Square Head Tap Bolt, Thread Size 1/2-13, Length 2-1/2 In., Grade 5, Drive System Square, Head Style Square, Carbon Steel Material, Finish Plain .
Indicates content that may require registration and/or purchase.