-
Supplier: Accuris
Description: POLYAMIDE 6-3-T (PA6-3-T), AMORPHOUS MOLDING COMPOUND, EXTERIOR
-
Supplier: Transcat, Inc.
Description: Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 10 INH2O Compound One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy Temperature-compensation ensures accuracy in the field applications External pressure module
- Environmental Properties: Pressure / Vacuum
-
Supplier: Accuris
Description: ABS + POLYCARBONATE BLEND (ABS+PC), 12 % TIO2 FILLED MOLDING COMPOUND
-
-
Supplier: Xoxide
Description: Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the
- Features: Thermally Conductive
-
Supplier: Newark, An Avnet Company
Description: 3M Scotch-Seal Mastic Tape Compound 2229, 3-3/4 in x 6-1/2 in, Black, 10 pads/carton, 40 pads/case
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Salts: All Inorganic Salts, Potassium Dichromate
-
Supplier: Xoxide
Description: an average temperature drop of 2.77C over OCZFreeze, 3.28C over MX-2, 3.38C over the ever-popular Arctic Silver 5, and 4.74C over stock paste in independent testing. To put it plainly, IC Diamond 7 will keep your chip cooler for longer! Specifications: Thermal Conductivity: 4.5 W/m-K
- Features: Thermally Conductive
-
Supplier: Master Bond, Inc.
Description: Typical cure times range from as little as 5-10 seconds to 2-3 minutes at ambient temperatures. Commercially marketed 200 watt/inch medium pressure mercury vapor or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or
- Viscosity: 800 to 1,500 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
-
Supplier: Indium Corporation
Description: General Information Molecular Weight: 517.81 % of Indium : 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C) Heat of Fromation : 49.039 cals (2 In + 3H2SO4
- Purity: 99.99 %
- Features: All Oxoanions, Other Metals (Al, In, Sn, Pb, etc.), Sulfates
- State of Matter: Powder
-
Supplier: Indium Corporation
Description: Indium sulfide (In2S3) is an orange-red to red colored powder with the sulfuric odor that is characteristic to all sulfides. It is insoluble in water and most organic solvents but decomposes in common mineral acids, releasing hydrogen sulfide gas. Indium sulfide is primarily used as a buffer layer
- Purity: 99.99 %
- Features: All Non-Metals, Other Metals (Al, In, Sn, Pb, etc.), Sulfides
- State of Matter: Powder
-
Supplier: Accuris
Description: INSULATING AND JACKETING COMPOUNDS, ELECTRICAL (FOR CABLES, CORDS, AND WIRES), INSULATING COMPOUND, TYPE IE-POLYETHYLENE IN ACCORDANCE WITH L-P-390, TYPE II, CLASS L, GRADE 3 OR 4, CATEGORY 5
-
Supplier: Transcat, Inc.
Description: Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 200 INH2O Compound One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy Temperature-compensation ensures accuracy in the field applications External pressure module
- Environmental Properties: Pressure / Vacuum
-
Supplier: Acme Engineering Products
Description: The Acme Volatile Organic Compounds Detector, REF-IR-ST Sensor/Transmitter, is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used
- Number of Channels: 1
- Operating Temperature: 50 to 100 F
- Features: Audible or Visual Alarms, Controller
- Application: Confined Space Monitoring
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's Type Sil-V insulated cables offer a wide service temperature range of -65C to +250C. Silicone rubber compounds have much greater resistance to high temperatures and are available and presently being used in applications of an extremely severe nature. When heated
- Temperature Range: 482 F
- Elements / Pairs: 4
- Gauge Thickness: 18 Gauge
- Diameter: 0.356 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM,
- Working Pressure Range: -14.50377 to 43.51131 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 10 INH2O - 150 PSI Compound Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy
- Environmental Properties: Pressure / Vacuum
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total carbonyl in the range from 0.5 to 50 ug calculated as CO. 1.2 This test method is intended to be general and does not include steps for sample preparation. 1.3 Acetals that hydrolyze under the conditions of the test are also determined.
-
Supplier: Parco Scientific Company
Description: list-style-type: square; outline-width: 0px;"> Features USB 2.0 connection, compatible with PC-Windows 2000, Windows XP and DirectX 9.0 Compatible with 32 bit Vista operating system (NOT 64 bit Vista operating system) User-friendly sophisticated micro-imaging software Software capabilities
- Application: Biological / Life Science
- Features: Digital Display, Monocular
- Grade: Student
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE 30 DEGREE BEND ANGLE 36 INCH BEND RADIUS EMTELB MODEL
- Conduit Size: 4 inch
- Conduit Type: EMT
- Units: English Size
-
Supplier: Toronto Research Chemicals, Inc.
Description: Spin Labeling Compounds
- Trigger: Acid
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful 15.0 Amp motor and 5,400 rpm deliver extended power and durability Adjustable stainless steel detent plate with 11 positive stops deliver repeatable accuracy and worksite durability Cuts 3-1/2" crown nested vertically for increased vertical cutting capacity Cuts
- Blade Size: 8.5 inch
- Weight: 43 lbs
- Saw Type: Miter Saw
-
Supplier: Toronto Research Chemicals, Inc.
Description: Spin Labeling Compounds
- Trigger: Acid
- State of Matter: Bulk Solid / Granules
-
Supplier: TCI America
Description: 2-(3,4-Epoxycyclohexyl)ethyltrimethoxysilane / Silane coupling agents are organosilicone compounds having two functional groups with different reactivity. One of the two functional groups reacts with organic materials and the other reacts with inorganic materials.
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 2-(3,4-Epoxycyclohexyl)ethylmethyldiethoxysilane; (2-methyldiethoxysilylethyl)cyclohexyloxirane Epoxy functional dialkoxy silane UV polymerizeable monomer Used in
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Toronto Research Chemicals, Inc.
Description: Spin Labeling Compounds
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 2-(3,4-Epoxycyclohexyl)ethyltriethoxysilane;(2-triethoxysilylethyl)cyclohexyloxirane Epoxy functional trialkoxy silane Adhesion promoter for water-borne coatings on
- Flash Point: 219.2 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms ?2 non-linear optical sol-gel materials by corona poling.1,2 Reference 1. Toussaere, E. et al. Non-Linear Optics 1992, 2, 37. 2. Lebeau, J. et al. J. Mater. Chem. 1994, 4,
- Flash Point: 230 F
- Purity: 95 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Xoxide
Description: an average temperature drop of 2.77C over OCZFreeze, 3.28C over MX-2, 3.38C over the ever-popular Arctic Silver 5, and 4.74C over stock paste in independent testing. To put it plainly, IC Diamond 7 will keep your chip cooler for longer! Specifications: Thermal Conductivity: 4.5 W/m-K
- Features: Thermally Conductive
-
Supplier: O-Z/Gedney
Description: ZINC PLATED STEEL MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE HRE MODEL
- Conduit Size: 5.5 inch
- Features: Other
- Material: Steel
-
Supplier: Gelest, Inc.
Description: Nakamura, M.; Ishimura, K. Langmuir 2008, 24, 12228. Safety Hazard Info oral rat, LD50: 12,300 mg/kg Packaging Under Nitrogen 2-(3,4-Epoxycyclohexyl)ethyltrimethoxysilane; (2-trimethoxysilylethyl)cyclohexyloxirane Epoxy functional trialkoxy silane Viscosity: 5.2 cSt Coefficient
- Flash Point: 294.8 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Toronto Research Chemicals, Inc.
Description: Spin Labeling Compounds
- Freezing Temperature: 138.2 to 145.4 F
- State of Matter: Bulk Solid / Granules
-
Supplier: ASTM International
Description: end uses or applications requires consideration of other characteristics such as thermal properties, optical properties, weather resistance, etc. Specific requirements and test methods for these properties shall be by mutual agreement between the purchaser and the seller. 1.2 Rigid PVC
-
Supplier: Medical Isotopes, Inc.
Description: 5-(4-Hydroxyphenyl)-5-phenyl-d 5 -hydantoin-2,4,5- 13 C 3
-
Description: Description The level regulator type NR 1/2”,3/4”,M20,M24-EExi for tank insert is a solenoid switch, operating without contact with the function of monitoring and regulating liquid levels and temperatures. The switching tube contains bistable protective gas contacts, fixed in position. For
- Maximum Operating Pressure: 14.50377 psi
- Material Temperature Range: 176 F
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Envirco
Description: Introduction A Second Generation FFU While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units (FFUs). We add to this industry’s leading line of products a second generation FFU, the MAC 10® LEDC, which
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
operational performance. Sarcon® 30YR-c is a high-performance 0.3mm thick material that exhibits a thermal conductivity of 4.0 W/m•K and a thermal resistance of only .21° C•in2/W. This V?0 rated thin film is recommended for applications with operational (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Key properties of this B staged epoxy are that it passes the twelve second vertical burn per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F, and toxic gas emmission per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. Product Advantages (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
cutting edges. 2. Customized Formula (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
1. Good dispersibility and strong stability; 2. Excellent suspension; 3. Wide (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Master Bond EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. This graphite filled compound is not premixed and frozen and has an unlimited working life at room temperature. It offers electrical conductivity with a (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
electrical insulation properties with a volume resistivity exceeding 1014 ohm-cm at 75°F. It also exhibits thermal conductivity of around 4 to 5 BTU·in/ft²·hr·°F (0.58-0.72 W/m/K). The system provides high bond strength properties with a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish residue (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish residue (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
More Information Top
-
Precipitation Behaviors of Fission Products by Phosphate Conversion in LiCl-KCl Medium
This phenomenon should be investigated further from the viewpoint of accuracy of the thermodynamic properties of Sr3 ~ PO4 ! 2 , e.g., the ac- tivity of Sr compounds in the melt, the validity of the experimental condition, etc.
-
Magnetic and Vibrational Properties and Crystal Structure of Sr 9.2 Co 1.3 (PO 4 ) 7 with Disordered Arrangements of Some Strontium, Cobalt, and Phosphate Ions.
The compound is structurally related to β-Ca3( PO4 ) 2 and Sr3 (PO4)2 and has disordered arrangements of some Sr2+ , Co2+ , and ions.
-
Investigation of the Crystal Structure and the Structural and Magnetic Properties of SrCu 2 (PO 4 ) 2 .
— The title compound is prepared by solid state reaction of a stoichio- metric mixture of Sr3 ( PO4 ) 2 and Cu3(PO4)2 (1153 K, 200 h).
-
Luminescent properties of blue emitting phosphor SrZn2 (PO4 )2 :Eu2+ for white LEDs
The compound SrZn2( PO4 ) 2 was confirmed to exist as a single phase in the Sr3 (PO4)2-Zn3(PO4)2 system in 1961 .
-
Luminescent properties of SrMg2 (PO4 )2 :Eu2+ , and Mn2+ as a potential phosphor for ultraviolet light-emitting diodes
The compound SrMg2( PO4 ) 2 was confirmed to exist as a single phase in the Sr3 (PO4)2-Mg3(PO4)2 system in 1961 by Hummel [13], but only un-indexed X-ray powder data were reported.
-
Compressibility of strontium orthophosphate Sr3 (PO4 )2 at high pressure
Actually Sr3 ( PO4 ) 2 and c-Ca3(PO4)2 are iso- structural compounds , but the bond lengths and angles of PO4 tetrahedron in both phases are slightly different, as revealed by Sugiyama and Tokonami (1987).
-
Doppelverbindungen vom Typ Me 2I Me II (X VI O 4 ) 2 mit der Struktur von Sr 3 (PO 4 ) 2 I. Sulfate
To the known Me 3II(XVO4)2 type of tertiary compounds having, with MeII = Sr, Ba (Pb) and XV = P, As, V, Cr, Mn the hexagonal‐rhombohedral structure of Sr3 ( PO4 ) 2 , double sulphates of the general composition Me II2I(SO4)2 are closely related…
-
Oxo-compounds of germanium with additional anions and H2O (d3127)
…PO4)2 (AsO4)2 (NH4)3H1-xGe7-xPxO16 · nH2O NaBa6Fe2Ge8O24 · 4 (OH,H2O) Sr3 [Ge (OH)6 (SO4) 2 ] · 3H2O Na8 [(AlGeO4 … Pb10 (SiO4) (GeO4) (VO4) ( PO4 ) · (CrO4) (SeO4) F2 … TO BE FILLED inorganic compounds tin lead germanium .
-
The seventh international conference on the chemistry and migration behavior of actinides and fission products in the Geosphere MIGRATION'99 abstracts
…1,3-1,8 times which is probably connected with the formation of slightly soluble compounds SrHPO4 . .... 2H2O and Sr3 ( PO4 ) 2 .
-
User's manual for RESRAD version 6.
Thermodynamic data for various strontium compounds are available in the literature. .... Except for SrSiO3, SrHPO4, Sr3 ( PO4 ) 2 , .
Indicates content that may require registration and/or purchase.