Products/Services for SSI To Analog Converters
-
Analog-to-Digital Converter (ADC) Chips - (174 companies)Last revised: October 23, 2024 Reviewed by: Scott Orlosky, consulting engineer Analog-to-digital converter chips (ADCs) transform information from analog to digital form. ADCs receive analog input, perform calculations on the analog signal...ArchitectureInterface TypeInput Type -
Digital-to-Analog Converter (DAC) Chips - (157 companies)Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp., and In and Out Computers... -
Analog-to-Digital Converters - (229 companies)Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor. Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital... -
Digital-to-Analog Converters - (153 companies)Digital-to-analog converters (DAC) transform a digital number into a corresponding analog voltage or current. Digital-to-analog converters produce an analog output which is proportional to a digital input. They perform the opposite function... -
Analog Modem-to-Cellular Converters - (8 companies)Analog modem-to-cellular converters allow legacy equipment with built-in analog modems to connect to the cellular data networks by emulating the traditional dial-up PSTN network. Analog modem-to-cellular converters allow legacy equipment...
-
Voltage-to-Frequency Converter Chips - (23 companies)Voltage-to-frequency converter chips provide a signal frequency output as a function of an analog input voltage. A voltage-to-frequency converter chip is widely used for applications where a temperature proportional output is required...
-
Frequency-to-Voltage Converters - (81 companies)Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...
-
Analog Comparators - (130 companies)...or not to turn on binary output. ADCs typically use digital-to-analog converters (DACs) to determine inputs to the comparator. Digital-to-analog conversion is the method of converting digital data to analog form by using a summing amplifier. Analog...
-
Frequency-to-Voltage Converter Chips - (21 companies)Frequency-to-voltage converter chips provide an analog voltage output as a function of the input signal frequency. A frequency-to-voltage converter chip can be accommodated to be used at unipolar, bipolar, and at differential input voltage...
-
IC Analog Multiplexers - (159 companies)Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs. Often, analog multiplexers are designed for routing...
Product News
-
DigiKey
Analog Devices MAX77505 Low IQ Buck Converter Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline battery powered applications, which require long standby/idling time with short working time, such as asset tracking and door-lock devices. A resistor (RSEL) selects one of thirty preset output voltages between 0.8 V... (read more)Browse DC-DC Converters Datasheets for DigiKey -
Win Source Electronics
24-Bit Analog-to-Digital Converter(ADC) High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an enhanced S- D architecture with integrated digital filtering. This ADC offers flexible... (read more)Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
STEGO
NEW IO-Link converter up to three analog channels The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit). Converts 4..20mA analog to IO-Link. Digital IO-Link interface. Up to three analog channels at the input. Small dimensions. Simple clip mounting. High IP protection class. Click to View Datasheet (read more)Browse Data Acquisition Datasheets for STEGO -
Heilind Electronics, Inc.
Amphenol SSI Technologies P51 MediaSensor™ Made in the USA, SSI Technologies ' P51 MediaSensor Series of bulk, micro-machined pressure sensors are designed for both harsh and benign media with superior accuracy. These compact and robust sensors measure pressures from 3 PSI to 7,500 PSI, have an operating temperature of -40 to 105 C, a stainless steel construction, and a laser-welded design. The MediaSensor TM family comes in a choice of three pressure sensing type conventions: absolute, vented gauge or sealed gauge. Pressure Sensing... (read more)Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
Advanced Linear Devices, Inc.
Complementary MOSFETs for Precision Analog Signals in a variety of applications, including precision current mirrors, complementary push-pull linear drives, discrete analog switches, analog signal choppers, differential amplifier input stages, voltage comparators, data converters, sample and hold circuits, analog current inverters, precision matched current sources, CMOS inverter stages, diode clamps, and source followers. Samples and production orders available at Digi-Key and Mouser in 8-pin SOIC (ALD1115SAL) and 8-pin Plastic DIP (ALD1115PAL... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Richardson RFPD
ADF4377 Wideband Synthesizer: Analog Devices The ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal front end (MxFE) clock applications. The high performance PLL has a figure of merit of -239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377... (read more)Browse Frequency Synthesizers Datasheets for Richardson RFPD -
Win Source Electronics
AD1896AYRSZRL Sample Rate Converter The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio projects where seamless digital interfacing is critical. Designed with flexibility in mind, it supports both I2S and TDM interfaces, making it compatible with a wide range of audio systems. Whether you're working in professional audio equipment... (read more)Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
Electro Optical Components, Inc.
Data Acquisition, Analog to Digital Control System The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital applications too. The LUCI-M features include: Up to 4 analog input channels. Up to 25 digital I/O channels for device control. Compact and robust. Couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. Up to 1mHz (read more)Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Dataforth Corporation
Analog Signal Conditioning - Buy vs. Build We created a "Top 10" listing of reasons why you should buy analog signal conditioners instead of building them into your next application. Although there are a few of these Top 10 reasons specific to Dataforth's products and documentation benefits, most of the reasons came directly from our customers. They stated how important the ease of application is with purchased signal conditioners. As well as the importance of flexibility, serviceability and the ability to scale (add or remove) channels... (read more)Browse Analog-to-Digital Converters Datasheets for Dataforth Corporation -
Advanced Linear Devices, Inc.
CMOS Analog Switch for Low-Voltage Circuits The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which... (read more)Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc.
-
Towards real-time remote diagnostics of capsule endoscopic images using Wi-Fi
It has built in ADC (analog to digital converter ) for interfacing analog sensors, SSI units for controlling both RF and Wi-Fi modules and power control units for power management functions.
-
A Wi-Fi adapter for medical data and imaging applications
It has built in ADC (analog to digital converter ) for interfacing analog sensors, SSI units for controlling both RF and Wi-Fi modules and power control units for power management functions.
-
A design framework for FPGA-based dynamically reconfigurable digital controllers
We use a Xilinx Spartan-2 FPGA to connect Analog-to- Digital converters (ADC), digital- to - analog converters (DAC), and serial synchronous interfaces ( SSI ) to our system.
-
Monitoring electrical parameters of the synchronous generator using DSP
Analog inputs are sampled continuously by the AID converter and transmit to the DSP via SSI . DSP is sending data to the host system via parallel I/O port.
-
Amazon Kindle 2 Wireless eBook Reader
…ADC channel and both narrow and wideband sampling 13-bit stereo recording from analog input source such as FM radio 16-bit stereo digital to analog converter (DAC) supporting multiple sample … Dual synchronous serial interface ( SSI ) audio bus with network…
-
Run-time reconfiguration of FPGA-based drive controllers
…DB-MC module is based on a Xilinx Spartan-II E FPGA (XC2S50E), which controls the interaction with five eight-channel analog to digital converters (ADC), one four-channel digital to analog converters (DAC), and one four-channel serial synchronous interface ( SSI ).
-
A power quality monitoring system: a case study in DSP-based solutions for power electronics
The DSP interfaces with an analog - to -digital (A/D) converter through the synchronous se- rial interface ( SSI ) in Port C.
-
Ubiquitous Intelligence and Computing
…operating at 50 MHz, with 128 KB single- cycle flash, 32 KB single-cycle SRAM, a 32-ch DMA, a 24-bit Systick Timer, an SSI / SPI controller, two … UARTs, a 10-bit analog - to -digital converter (ADC) with 8 input…
-
Device Measuring Parameters of Biologically Active Points
The indication block (BI) consists of the following parts: commutator (C); the rectifier-filter (RF); the analog - to -digital converter (ADC); the decoder (D); triply-discharging semi-segment indicator ( SSI ).
-
Real time digital signal processing applications with IBM-PC and Motorola's DSP56000 family
Via the transmit channel of the DSP56001 processor's SSI Port, the digital output signal y(n) or -e(n) is trans- ferred to the D/A converter where it is conv- erted to the analog output signal y(t) or -e(t).
Indicates content that may require registration and/or purchase.