-
Supplier: U.S. Plastic Corporation
Description: Nozzles are glass filled polypropylene with 304 stainless steel handle, spring and pin. All rubber parts are made of FKM rubber. Nozzle materials are corrosion resistant. The maximum pressure rating for these nozzles is 75 PSI.
- Material: Thermoplastic
-
Supplier: DRUM-MATES Inc.
Description: Model DM-800HFR/L6 Series, 316 SS & Teflon for Dispensing almost any Liquid, Acid, Solvent or Chemical Benefits and Applications… Designed for extreme duty applications, the DM-800HFR/L6 Series dispensing nozzle is used for dispensing most food & beverage liquids,
-
Supplier: JohnDow Industries, Inc.
Description: 120 volt 60 Hz DEF Series High-volume submersible pump Deluxe "resettable" turbine digital flow meter w/mounting bracket Indicates amount dispensed at each use and totals Deluxe stainless steel automatic delivery nozzle 12' flexible dispensing hose Deluxe bung adapter w/vent
-
-
Description: Stainless steel lance with a blue nylon, square shaped ventilated insulator for operator comfort and safety. Includes durable nozzle protector to reduce nozzle clogging and damage. Length 32" (800mm)
- Dispense Rate: 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: DigiKey
Description: DISPENSING TIPS, STAINLESS STEEL
- Configuration: Pipette Tip
- Features: Tips Included
-
Supplier: DRUM-MATES Inc.
Description: Model DM-700HFR/AMTS1 for Pump & Gravity Dispensing Benefits and Features… For liquids compatible with Aluminum, Stainless & Teflon Helps prevents spillage during critical liquid transfer operations Careful fluid control for operator and environmental safety Ergonomic comfort with long
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561129-SS is a stainless steel cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” NPT nozzles, tip adapters, or fittings can be connected to allow material dispensing directly from the
- Fitting Type: Adapter
-
Description: Stainless steel lance with a blue nylon, square shaped ventilated insulator for operator comfort and safety. Includes durable nozzle protector to reduce nozzle clogging and damage. Length 42" (1050mm)
- Dispense Rate: 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: The PTFE liner inside these crimped stainless steel dispensing tip shafts provide clog-free application of cyanoacrylate and extra control when dispensing low-viscosity fluids.
- Orifice Size: 11.81103 to 20.078750999999997 mil
- Material: Steel - Stainless
-
Supplier: Oil-Rite Corp.
Description: Air Operated Spray Dispensers can be used to lubricate elevated, distant, or inaccessible points. The central clear acrylic reservoir dispenses liquid to 1 or more spray nozzles. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Air
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: Passivated stainless steel dispensing tips with virgin polypropylene SafetyLok™ hubs handle a wide range of fluid dispensing and applications. They are available in 0.25", 0.5", 1", and 1.5" lengths with internal diameters from 0.060" to 0.004". 50 tips per box.
- Orifice Size: 3.9370100000000003 to 60.629954 mil
- Material: Steel - Stainless
-
Supplier: Nordson EFD
Description: Flush valve manifold – for cleaning the mixing nozzle with air or solvent Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap and
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: Flush valve manifold – for cleaning the mixing nozzle with air or solvent Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap and
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Dymax
Description: Dymax SG-200 Super-Flow Handheld Sprayer is designed for masking and coating applications where a significantly higher flow rate is required. The systems are ideal for dispensing fluids with viscosities between 5,000 cP and 80,000 cP and provide a flow rate that is 5-10 times higher than the
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Bijur Delimon International
Description: Application For the most demanding applications, the FL-11 can dispense grease up to NLGI No. 2. Units can be used with FL-32, FL-33 and FL-1 series injectors. Can be used in ExactoServe PDI lubrication systems.
- Maximum Pressure: 3,500 psi
- Orifice Size: 250 mil
- Features: Integral Valve, Other
- Technology: Pressurized / Hydraulic
-
Supplier: DRUM-MATES Inc.
Description: gravity feed system moves liquids from trolley or rack stored drums or stacked totes. Accurate control flow is available using a 2” ball valve or hose mounted hand dispensing nozzle. Buttress drum thread adapters permit fitting to coarse thread bungholes of American & European drums &
-
Supplier: Filamatic
Description: AB Series Machines are medium duty fillers ideal for repetitive dispensing of various liquids for fill volumes ranging from .05 to 260 cc per nozzle. This single nozzle filling machine incorporates a variable speed electrical gearmotor drive. This rotational drive turns a
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Paint / Coating, Pharmaceutical
- Packaging: Bag / Pouch, Bottle / Jar, Cartridge, Drum / Keg / Pail, Tube
- Machine Type: Blister Pack Machines, Filling / Packer Machines
- Features: Hazardous Location, Other, Portable, Stainless Steel Construction
-
Supplier: Techcon
Description: The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back"
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 3,000,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-1 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid chemistries. With this
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Power Source: Electric
- Mounting: Handheld
-
Supplier: Plascon Group (The)
Description: operated 3" tri-clamp inlet 2" stainless sanitary discharge tube/nozzle Tipper tie or heat sealer closure options Hot or cold fills Pouch holder Stainless work surface Designed for quick easy cleaning, wash down, or in-sink clean Tool free Stainless casters with lockable
-
Supplier: Plascon Group (The)
Description: Pneumatically operated 3" tri-clamp inlet 2" stainless sanitary discharge tube/nozzle Tipper tie or heat sealer closure options Hot or cold fills Pouch holder Stainless work surface Designed for quick easy cleaning, wash down, or in-sink clean Tool free Stainless casters
-
Supplier: WEH Technologies Inc.
Description: the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean
- Material: Aluminum, Stainless Steel
- Fitting Type: Coupling, Hose Fitting
- Features: Gas Fitting
-
Supplier: Techcon
Description: spray with the TS500R Multi-Purpose Digital Controller. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540 spray valves come with FDA-Compliant 303
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 5,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Jaygo, Inc.
Description: fiberoptic to the connector. A second hole, on the scraper, is made nearby the fiberoptic probe for the cleaning system (Nitrogen). The measuring probe can be cleaned through a nozzle with Nitrogen.
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Terra Universal, Inc.
Description: pharmaceutical or medical applications that require washing with a germicidal agent. Like the faucet, this feature is IR-beam operated—passing hands in front of the dispensing nozzle activates an electrical pump, which delivers an adjustable amount of soap.
- Number of Dispensers: 2
- Mounting: Floor Mount
- Features: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Transfer fluid to and from a variety of containers
drums, glass carboys, canisters or narrow-necked bottles • Offered in either AC or air-powered configurations • Polypropylene (PP) or 316 stainless steel (SS) construction • Splashproof variable-speed motor and on-off switch • - Maximum Discharge Flow: 18.48 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Transfer fluid to and from a variety of containers
drums, glass carboys, canisters or narrow-necked bottles • Offered in either AC or air-powered configurations • Polypropylene (PP) or 316 stainless steel (SS) construction • Splashproof variable-speed motor and on-off switch • - Maximum Discharge Flow: 16.975199999999997 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Transfer fluid to and from a variety of containers
drums, glass carboys, canisters or narrow-necked bottles • Offered in either AC or air-powered configurations • Polypropylene (PP) or 316 stainless steel (SS) construction • Splashproof variable-speed motor and on-off switch • - Maximum Discharge Flow: 18.48 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Transfer fluid to and from a variety of containers
drums, glass carboys, canisters or narrow-necked bottles • Offered in either AC or air-powered configurations • Polypropylene (PP) or 316 stainless steel (SS) construction • Splashproof variable-speed motor and on-off switch • - Maximum Discharge Flow: 16.975199999999997 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Hebeler LLC.
Description: production capacity of much larger batch blenders. Stainless steel skin provides washdown capability, perfect for cleanroom use. The Zig Zag shells are interchangeable; one drive station can use both the 8 cm and 10 cm shells. State of the art controls integrate feeders and Process Analytical
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Additional Capabilities: Granulating
- Features: Industrial, Interchangeable Rotors, Lined or Coated, Other Applications / Industry, Other Mixer Type, Programmable
Find Suppliers by Category Top
Featured Products Top
-
bonding (chip bonding) machines. Our product portfolio includes nozzles manufactured from stainless steel, tungsten steel, and ceramic, and they are fully compatible with industry-leading platforms such as ESEC (BESI) and ASM die bonding machines. Technical Advantages of Ceramic Dispensing Nozzles (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
reliability and production efficiency. Manufactured using stainless steel (SUS), tungsten, or advanced ceramics, each nozzle is optimized for durability and high-temperature resistance. Suntech dispensing nozzles are widely adopted on leading die bonders such (read more)
Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple flow ranges, these nozzles can be installed directly onto a Lee VHS micro-dispense valve for (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
In additive manufacturing, heat matters. A uniform heat source is required to deliver consistent heat to the heating block. The heating block transfers energy to the nozzle and enables the media to be dispensed. Maintaining an accurate and uniform heat at the nozzle tip can (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
http://waset.org/publications/9996744/dripping-modes-of-newtonian-liquids-the-effect-of-nozzle-inclination
Two stainless steel dispensing nozzles (P-30619-06 and P-30619-07) are obtained from Cole-Parmer.
-
Hyperphagia and increased meal size are responsible for weight gain in rats treated sub-chronically with olanzapine
Water was dispensed from a stainless steel nozzle situated 15 cm from the food hopper.
-
5-HT1B receptors modulate components of satiety in the rat: behavioural and pharmacological analyses of the selective serotonin1B agonist CP-94,253
Water was dispensed from a stainless steel nozzle protruding from the same wall as that on which the food hopper was located.
-
Applied Physics of Carbon Nanotubes
In Fig. 12.5 we demonstrate one of our initial fabrication attempts, where the nozzle was a stainless steel dispensing needle used in syringes with an inner diameter of 250 µm and W(CO)6 was used as the precursor compound.
-
EFFECTS OF LIQUID AND SURFACE CHARACTERISTICS ON OSCILLATION BEHAVIOR OF DROPLETS UPON IMPACT
A microliter valve (EFI, Inc., model 740V- SS) driven and fed by air pressure dispenses liquid into a stainless steel nozzle of outer diameter 1.65 mm.
-
Accuracy and uniformity of a gravity-feed method of irrigation
These nozzles are short blunt stainless steel dispensing needles used in the electronics industry .
Indicates content that may require registration and/or purchase.