-
Supplier: Watts
Description: Series 97FB-CSSIB 316 Stainless Steel Flanged Basket Strainers feature an angle-designed basket, cast 316 stainless steel body with flanged connections, stainless steel screen, bolted retainer cap and stainless steel
- Pressure Rating: 275 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical process applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 1.5 to 20 inch
- Pressure Rating: 275 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 285 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 100 F
-
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: Eaton
Description: duty unit that will stand up to the most demanding of applications. There is no better simplex basket strainer made. Features Quick open cover without tools Large capacity baskets Threaded drain Machined basket seat Perforated or mesh stainless steel
- Pipe Size: 0.375 to 8 inch
- Pressure Rating: 200 psi
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Hayward Flow Control
Description: SB Series Simplex Basket Strainers Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features PVC, CPVC,
- Pressure Rating: 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: ISC Sales, Inc.
Description: ISC offers fabricated temporary strainers in cone or basket options. These temporary pipeline strainers are a cost effective means for temporary straining for start-up applications. Fabricated temporary cone and basket are designed for initial start-up and should not be
- Screen Opening: 0.03125 to 0.5 inches
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: Spirax-Sarco
Description: side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt: DN125 to DN150 " UNC-2B tapping. DN200 to
- Pipe Size: 1.574804 to 13.779535 inch
- Pressure Rating: 181.297125 to 719.386992 psi
- Process Temperature: -20.2 to 1,000.4 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical process applications including brine, paint, fuel oil, organic and inorganic chemicals as well as condensers and heat exchangers. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped &
- Pipe Size: 1.5 to 20 inch
- Pressure Rating: 740 to 750 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Eaton
Description: basket is removed, cleaned and are ready for use again. Features Continuous flow - no shutdown for basket cleaning Sliding gate design Eight baskets per strainer (four per side) Bolted cover Compact Threaded drain Perforated or mesh stainless steel
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 275 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Watts
Description: Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the
- Pressure Rating: 125 to 200 psi
- Strainer Type: Basket (or Simplex Basket)
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: PT
Description: Brass or stainless steel strainer basket, 14-100 mesh
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial
- Media: Liquid
- Features: Other
-
Supplier: Eaton
Description: of the Model 91 Tee Strainer is the cleanable strainer screen. Overview The Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: ISC Sales, Inc.
Description: - resulting in a straight-through flow pattern. The result is a very low pressure loss. Features: • Continuous flow—no shutdown for basket cleaning • Compact butterfly valve design • Quick opening covers • Convoluted-design baskets • Threaded drain • Perforated or mesh stainless
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron
-
Supplier: ISC Sales, Inc.
Description: basket design • Hand removable basket • Threaded drain • Buna-N O-ring seal • Perforated or mesh 316 stainless steel basket • Low profile • No tools required for access
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Pipe Connection: Flanged
-
Supplier: Thermon, Inc
Description: inks. A removable stainless steel basket allows easy cleaning and quick change out when heavy particle loading is present.
- Maximum Pressure: 150 psi
- Maximum Temperature: -20 to 200 F
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Water
- Features: Housing and Filter Assembly, Other
-
Supplier: SSI Fabricated
Description: baskets Both compact and high capacity units are available Materials of Construction Bronze Carbon Steel Stainless Steel Other materials upon request End Connections Flat Faced Raised Faced Threaded (NTP) Buttweld Socketweld Ratings ASME Class 150 ASME Class 300 ASME
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: ISC Sales, Inc.
Description: Eaton's model 53BTX duplex basket strainer can operate continuously, eliminating the need to shut down processes for cleaning of strainers. When the first basket is full, a unique flow diverter cartridge shifts flow to a second basket to permit removal and cleaning
- Pressure Rating: 200 psi
- Process Temperature: 150 F
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Spirax-Sarco
Description: side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt: DN125 to DN150 " UNC-2B tapping. DN200 to
- Pipe Size: 1.574804 to 13.779535 inch
- Pressure Rating: 182.747502 to 741.142647 psi
- Process Temperature: -20.2 to 797 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: SSI Fabricated
Description: 100% I/O flow Pressures to 3600 PSIG (244.9 BARG) Temperatures to 800ºF (427ºC) Standard and custom designs Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available Available in conical, basket and plate configurations 100% to 300%
- Pipe Size: 0.75 to 24 inch
- Pressure Rating: 3,600 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Newark Wire Cloth Company
Description: 150 psi units designed for full line pressure differential. 300 and 600 psi units designed for 300 psi differential. May be designed to withstand collapse pressure with cone upstream. Filtration area is greater than 400% of pipe area. Larger areas available. Available in mild steel, 304 SS,
- Pipe Size: 1 to 24 inch
- Pressure Rating: 150 to 600 psi
- Screen Opening: 0.0016 to 0.43699999999999994 inches
- Materials: Bronze, Monel®, Nickel Alloy, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Rosedale Products, Inc.
Description: Available in carbon steel, 304 stainless steel, or 316 stainless steel
- Pipe Size: 1 to 12 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.0625 to 0.25 inches
- Applications: Chemical, Food Processing, General Purpose, High Viscosity, Industrial, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS Key Specifications/Special Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12, C5, CF8, CF3, CF3M and CF8M Design: ASME B16.34 Pressure: class 150 to 1,500 End
- Pressure Rating: 150 to 1,500 psi
- Strainer Type: Basket (or Simplex Basket), Y-strainers
- Pipe Connection: Flanged
- Materials: Steel - Stainless
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: KADANT
Description: pumping cost, simplifies system Minimal moving parts Corrosion-free fiberglass or stainless steel construction extends operating life Gravity Strainer Applications Clear leg of disk saveall Drum saveall water Saveall showers Vacuum pump seal water to vacuum pumps Mill process
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: U.S. Plastic Corporation
Description: These rectangular shaped polypropylene baskets offer a broader range of corrosion resistance than stainless steel or titanium. They withstand hot solutions up to 200 F. They are lightweight and tough, and have a wall thickness of 3/16" with a choice of 3/16" or 1/8" holes in the
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: KADANT
Description: screen change out on the fly. Save Labor on Screen Replacement Replacing a gravity strainer screen can take 2-3 people anywhere from 2-6 hours or more. This can save 4-16 man-hours of labor. Eliminate Gasket Under Sieve Assembly The gasket is impossible to inspect with the sieve assembly in
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Water
- Media: Liquid
- Features: Other
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Victaulic Co. of America
Description: CONNECTION AIR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL, WATER MEDIA HANDLED 14.44 INCH PIPE SIZE TO VERTICAL DIMENSION 304 STAINLESS STEEL MESH/SCREEN MATERIAL BASKET PERFORATION 0.125 INCH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND WEIGHT 72 LB WARRANTY 1 YEAR NOMINAL
- Pressure Rating: 300 psi
- Screen Opening: 0.125 inches
- Features: Other
- Materials: Steel - Carbon / Alloy
-
Supplier: Eaton
Description: maintenance Fabricated Model 2596 10" - 60" Eaton's Cast Model 2596 Fabricated Automatic Self-Cleaning pipeline strainers 10” to 60" are available in fabricated carbon steel and stainless steel. The strainers are available 10”, 12”, 14”, 16”, 18”, 20", 24”, 30”,
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Hilliard Corporation (The)
Description: Duplex Basket Strainers have been a natural fit for HILCO for many years. HILCO has been manufacturing filter and strainer housings since the late 1940’s. and we have been manufacturing duplex filters and strainers for over 40 years. HILCO has a standard line of Duplex
- Application / Industry: Oil / Fuel
Find Suppliers by Category Top
Featured Products Top
-
advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire (read more)
Browse Strainers Datasheets for Acme Engineering Products -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
VALUE-ADDING BENEFITS FROM VOONER FLOGARD CAST STAINLESS STEEL CONE AND ROTOR MINIMIZE VANESLIP Vooner FloGard’s Stainless Steel Difference For Better Airflow (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Kindred Amera Granite Sink | Remodeling | Kitchen, Sinks, Bath
Stainless steel basket strainer , waste fittings and an installation kit are included.
-
Garvin 711 EZ Mount BTN Spin-N-Grin chrome Plated Solid Brass Strainer at PlumberSurplus.com
Heavy chrome plated, solid brass body with durable stainless steel strainer basket .
-
Gavin 711 EZ Mount BTN Spin-N-Grin chrome Plated Solid Brass Strainer (24 Pack) at PlumberSurplus.com
Heavy chrome plated, solid brass body with durable stainless steel strainer basket .
-
Stainless Steel Basket - Stainless Steel Basket Manufacturers, Suppliers
New Arrival Double Handle Perforated Pasta Basket, Stainless Steel Spaghetti Basket Strainer for Comm .
-
Drains - Sink Drain Parts & Supplies - Plumbing - Grainger Industrial Supply
Basket Strainer , Stainless Steel ,17 ga.
-
Flanges and Stoppers by Kohler and Delta Faucet Company at PlumberSurplus.com
American Standard 791567-0750A Prevoir Kitchen Sink Strainer Basket , Stainless Steel .
-
Flanges and Stoppers by Kohler and Delta Faucet Company at PlumberSurplus.com
American Standard 791567-0750A Prevoir Kitchen Sink Strainer Basket , Stainless Steel .
-
GF-PP SB Series Basket Strainers Now Available From Hayward Flow Control
Additional options include duplex configurations for higher flow rates, Stainless Steel, Monel®, Titanium and Hastelloy® strainer baskets , Stainless Steel baskets with mesh liner, and pressure differential gauges.
-
$700-$800 Filtration - Plumbing - Grainger Industrial Supply
• Basket Strainer , Cast Stainless Steel Body Material, Screen Size 0.062 In, Size 1 In, Basket Screen, Blow-off Port 3/8 In NPT, Max Pressure (PSI) 285 PSI At 100 Deg F .
-
MUELLER STEAM SPECIALTY Filtration - Plumbing - Grainger Industrial Supply
• Basket Strainer , Cast Stainless Steel Body Material, Screen Size 0.062 In, Size 1 1/2 In, Basket Screen, Blow-off Port 1/2 In NPT, Max Pressure (PSI) 285 PSI At 100 Deg F .
Indicates content that may require registration and/or purchase.