-
Supplier: TFC Ltd.
Description: Permanent threaded sockets for use with glass capsules or injection resins. It has an internal threaded socket for use with bolts or threaded rod of any length. Use tool when using with capsules.
-
Supplier: tecsis LP
Description: Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000 lbs. The stainless
- Force / Load Rating: 2,000 to 200,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Radwell International
Description: POSITION TRANSDUCER, OUTSTANDING LINEARITY UP TO 0.075 %, W/RETURN SPRING, POTENTIOMETRIC, STAINLESS STEEL ROD W/ANTI TWIST SAFEGUARD, INTERNAL THREAD M2. 5X6, 5 PIN ROUND CONNECTION IEC 130-9. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Beswick Engineering Co., Inc.
Description: The 2-640 series 1"" bore cylinders are made from brass or stainless steel with a clevis style tail. This novel design has the piston rod supported with two composite bushings. One is in the nose and the other is in the tail assembly. These separated bushings adequately support
- Operating Pressure: 250 psi
- Bore Size: 1 inch
- Features: Other
- Body Material: Stainless Steel
-
Description: access to the internals. The filter cartridges in all models are sealed by tightening the threaded retainer cap onto the rigid tie rod, ensuring a leak tight seal on both ends of the cartridge. Each assembly is equipped with a stainless steel automatic float drain,
- Maximum Temperature: 10,190 SCFM
- Maximum Pressure: 220 psi
- Maximum Gas Flow: 10,190 SCFM
- Features: Gas, Other
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M24 x 565
- Length: 22.2441065 inch
- Fastener Standards: DIN
- Metric: M24
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO MSAZ04080 Threaded Rod
- Length: 3.149608 inch
- Metric: M4
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 8
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 6
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 0.4724412 inch
- Metric: M8
- Features: Other
- Direction: Right Hand
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
- Length: 144 inch
- Inch: 3/8"
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel #10-32 Fully Threaded
- Length: 1 inch
- Inch: # 10
- Features: Other
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER UNCR THREAD SERIES 16 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 25 PER TUBE
- Length: 72 inch
- Inch: 3/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 1/4"
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Fastener Standards: DIN
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 0.6299216 inch
- Metric: M5, M6
- Features: Other
- Direction: Right Hand
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT
- Length: 72 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
- Length: 3.149608 inch
- Metric: M5
- Features: Other
- Direction: Right Hand
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
: External threads: Threads that wind around the exterior of a fastener’s shaft Internal thread: Threads that run along the inside of a fastener Axis: Longitudinal lines used to measure the length of (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
a QDE3NL. The dry break design feature minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
remains closed until the upstream pressure reaches the desired set pressure. The valve will crack open when the inlet pressure reaches the set pressure. The valve will open by a greater amount if the overpressure increases. The RVD can be ordered in 303 stainless steel, 316 stainless steel, brass or aluminum. (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
/4-28 internal threaded inlet (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
integrated shut-off mechanism. Manufactured in 303 or 316 stainless steel. Models that are machined with a 10-32 external thread, are assembled with our standard Buna-N O-ring seal. If the application involves corrosive fluids or extreme temperatures, optional O-ring materials are available. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
Increase productivity and decrease assembly time with Beswick’s new swivel adapter fitting. This swivel feature permits any angular relationship between two connected components. The SSF is a straight adapter fitting with 5/16-24 external to internal threads. Assembled with O-ring seals, the product ensures a leak tight connection. Available in 303 stainless steel and brass. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Case Studies of integrated hydrogen systems. International Energy Agency Hydrogen Implementing Agreement, Final report for Subtask A of task 11 - Integrated Sy...
Serious corrosion was discovered internally in several regions of the threaded stainless steel rods which held the stack together.
-
Radiative Transfer and Thermal Control > Measurements of the Performance of an Electrohydrodynamic Heat Pipe
The heat pipe tested in these experiments consists of an internally threaded cylindrical stainless steel tube enclosing stainless steel rods positioned close to the tube inside sur- face.
-
An in situ Raman spectroscopic study of electrochemical processes in mercury–solution interphases
…with AgCl, reference electrode; GC, 2 mm glass capillary containing mercury, working electrode; SSR, stainless-steel rod, electrical contact for the working electrode (Hg); ITGC, internally threaded glass connector; ETR, externally threaded end of the stainless - steel rod ; OFW, optically flat window.
Indicates content that may require registration and/or purchase.