-
Supplier: Nelson Fastener Systems
Description: solutions for securing hydraulic lines, hoses, wiring,and insulation.Fir Tree studs are designed to be welded with Nelson Stud Welding systems that automatically feed the studs tothe weld gun.
- Length: 0.3543309 inch
- Metric: M5
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Nelson Fastener Systems
Description: Nelson “T” trim studs are welded to either bare or corrosion protection treated steel sheet metal forautomotive applications. An extensive series of plastic and metal clips is available for use inconjunction with the “T” stud. The clips are retained by the head of the
- Length: 0.1574804 to 0.393701 inch
- Metric: M3, M5
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson SBL shoulder studs have a weld base diameter larger than the threaded extension diameter. They are available in weld base diameters 1/4” through 1”, with threaded extension sizes up to 7/8-9. The Nelson SBL studs are used as mountings for panels and hardware where
- Length: 0.187 to 0.75 inch
- Inch: # 10, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Shape: Round
- Material: Stainless Steel, Steel
-
-
Supplier: Nelson Fastener Systems
Description: studs provide an attachment point for cables between the chassis and the isolated component. Nelson Grounding studs are welded using the Short Cycle process, which allows the studs to be welded to thin base material with good strength. They are supplied with a plastic
- Length: 0.7086618 inch
- Metric: M6, M8
- Finish: Nickel Plated
- Shape: Round
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M8 x 25
- Length: 0.9842525 inch
- Fastener Standards: DIN
- Metric: M8
- Features: Other
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M3
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: bisco industries
Description: Swage Collar Studs
- Inch: # 8
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required.
- Length: 0.875 inch
- Inch: # 0, # 10
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: PennEngineering®
Description: These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only
- Length: 0.6299216 inch
- Fastener Standards: ASME / ANSI
- Metric: M5
- Attachment: Pressed
-
Supplier: bisco industries
Description: Concealed Head Studs
- Metric: M5
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: RS Components, Ltd.
Description: SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm
- Length: 2.5196864 inch
- Metric: M10
- Material: Rubber, Stainless Steel
-
Supplier: bisco industries
Description: Self-Clinching Studs
- Metric: M5
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as
- Length: 0.25 inch
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
-
Supplier: PennEngineering®
Description: PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet
- Length: 0.9842525 inch
- Metric: M3
- Attachment: Pressed
- Shape: Round
-
Supplier: Jergens, Inc.
Description: Jergens ZPS K5 Pull Studs are designed for all of our ZPS K5 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Installation diagrams available upon request
- Features: Other
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 1/4"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Metric: M8
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Material: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Shape: Round
-
Supplier: Dyson Corporation (The)
Description: Custom, Tap End Studs Thread Diameters - 0.5" to 20"
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel,
- Material: Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.2362206 to 1.3779535 inch
- Metric: M4
- Features: Other
- Shape: Round
-
Supplier: Southern Stud Weld, Inc.
Description: No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving and
- Length: 0.75 to 1.5 inch
- Inch: 1"
- Finish: Nickel Plated, Zinc Plated
- Features: Other
-
Description: Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and
- Length: 2.5 to 6 inch
- Material: Aluminum, Brass, Stainless Steel, Steel
- Finish: Black Oxide, Chrome, Nickel Plated, Zinc Plated
- Fastener Standards: ISO
-
Supplier: TFC Ltd.
Description: Material: SWS - Mild steel (Coppered) SWSS - Stainless steel To specify: Code - Thread - Length eg Mild steel weld stud, M3 thread, 10mm long - SWS M3-10
- Material: Stainless Steel, Steel
- Attachment: Welded
-
Supplier: CORE Manufacturing
Description: Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 1.5 inch
- Inch: # 2
- Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed, Threaded
- Shape: Round
-
Supplier: Carr Lane Manufacturing Co.
Description: Fixture Studs have a thread-locking interference thread at the bottom end to install permanently in a fixture plate. These small sizes are designed specifically for mini-size stainless clamp straps.
- Length: 1 to 4 inch
- Inch: # 10, 1/4", 3/8", 5/16"
- Shape: Round
- Material: Stainless Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Material: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Metric: M5
- Features: Other
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
control devices, and lighting solutions make the EN4SDSS series endlessly adaptable to your industrial application. With its premium stainless steel construction and universally practical design, the EN4SDSS series offers NEMA 3R, 4, 4X, 12 and 13 protection. Constructed of formed (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
the installation. Studded rollers have a lower stand-off than standard mounting bushings, creating a more compact and lower profile assembly. All studs are made from 303 stainless steel and can be combined with all versions of Modern Linear guide rollers: shielded 52100 steel, sealed 52100 steel, or (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer, which allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's studded guide rollers are made from 304 stainless steel (SS). The stud is swaged into the bore of the guide (read more)
Browse Datasheets for Modern Linear Incorporated -
, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
No rubber gasket or sealants needed Testing completed in CR4 steel, 6082-T6 aluminum, and 304 stainless steel Click here to learn more and download data sheet. (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
components are also available. Our Studded Clean Room Roller is dimensionally the same as our standard guide roller. The stud is made of 304 stainless steel for elimination of sulfur contamination. The roller outer tire is made of 440c (read more)
Browse Datasheets for Modern Linear Incorporated -
needs. Material Options: Carbon steel, chrome steel, and stainless steel for diverse environmental conditions. Sealing & Bearing Options: Sealed (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Use of fusion-welding techniques in fabrication of a superconducting-magnet thermal-shield system
using a Nelson stud welder and Type 304 stainless steel studs (Fig. 14).
-
Sodium storage facility trace heat system design description
… tanks were cemented directly onto the tank using OMEGABOND 300 and a wire mesh was used as a backup attachment The mesh was clamped to existing Nelson studs on the outside of … … TEs were attached using stainless steel banding material This should …
-
Federal Register > Thursday, March 9, 2000 > [65 FR 12444] List of Approved Spent Fuel Storage Casks: NAC-MPC Addition
Comment F.4: One commenter inquired about a Nelson stud anchor and the TSC support pedestal. The commenter asked if the pedestal took the place of the tiles used in the VSC-24 cask, why the pedestal used 2 inches of carbon steel instead of ceramic or stainless steel because of a concern over rusting, how the pedestal …
-
Multiple Television and Frequency-Modulation Transmitting Antenna Installation on the Empire State Building
Over 1,100 stainless - steel studs were required to in- sure adequate electrical and mechanical bonding of the screens to the corner members of the tower. A storage- battery-powered Nelson Stud gun was used to weld these studs in place and each …
-
Improvements to Task 1 and Task 2 234-5 Building
Pan@lS-'willbe clamped t o the hood by means 'of Nelson weld studs and retaining-strips. gaskets w i l l be used as air-tight seals. be located a t strategic points on the hoods t o facilitate maintenance of equipment … Ports installed on stainless s t e e l panels w i l l be fabricated from stainless steel and bolted t o the panels.
-
Primer on Durability of Nuclear Power Plant Reinforced Concrete Structures - A Review of Pertinent Factors
A typical liner is composed of steel plate stock less than 13 mm thick, joined by welding, and anchored to the concrete by studs ( Nelson studs or similar conforming to ASTM A 10840), structural steel shapes, or other steel products. The liners of LWR fuel pool structures typically consist of stainless steel (ASTM A 276,42 or …
-
Report on aging of nuclear power plant reinforced concrete structures
A typical liner is composed of steel plate stock less than 13mm thick, joined by welding,and anchoredto the concrete by studs ( Nelson studs or similar conformingto ASTM A 10842), structural steel shapes, or other steel products. The liners of LWR fuel pool structures typically consist of stainless steel (ASTM A 276,M Type …
-
Sludge Handling System Conceptual Design Document
Stainless Steel Ilars and Shapes: AS'I'M A 276. Concrete Anchors: ASTM A 108. low-carbon steel. hcaded stud typc. Nelson Stud Welding Company 'l'ype I14L. length shown on the Drawings.
-
Popular Products In Power - Big Bruin
… 997 In, Dia Tolerance Max 1.000 In, Length 60 In, 1566 Carbon Steel Material, For Use … • Independent Skateboard NELSON STUD WELDING INC. 101208375G1000 Welding Stud, TFTS, 1/420, 5/8 L G4165104 … TFTS, 1/420, 5/8 L G4165104 Capacitor Discharge Welding Stud, TFTS Flanged Threaded, Material Stainless 188, Finish Plain …
-
Light Water Reactor Sustainability Non-Destrustive Evaluation for Concrete Research and Development Roadmap
Containment buildings and spent fuel pools are lined with carbon and stainless steel , respectively. The liner–concrete connection can be ensured by Nelson studs and other steel connectors.
Indicates content that may require registration and/or purchase.