-
Supplier: Restek
Description: Swagelok® Shut-Off Gas Valve
- Actuation: Manual / Hand
- Material of Construction: Brass / Bronze, Stainless Steel
- Media Description: Gas
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Restek
Description: Parker Balston® Shut-Off Gas Valve
- Actuation: Manual / Hand
- Material of Construction: Brass / Bronze, Stainless Steel
- Media Description: Gas
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Superlok - Mako Products
Description: Features ¦ Pressure Rating up to 3000psig (206 bar) @100 (37 ) ¦ Temperature rating -10 to 400 (-23 to 204 ) ¦ Simple design with one piece body ¦ 316 stainless steel body materials ¦ Panel mountable ¦ Various end connector ¦ Straight through flow path ¦ Replaceble plug assembly
- Actuation: Manual / Hand
- Connection: Threaded, Compression Fitting
- Flow (Cv): 0.1000 to 6.4
- Material of Construction: Stainless Steel
-
-
Supplier: Hy-Lok USA, Inc.
Description: Plug Valves P Series Pressure rating up to 3000psig (206 bar) at 70°F (21°C). Temperature rating from -10°F to 400°F (-23°C to 2004°C) with PTFE coated Viton Seal. Small and compact design. Easy maintenance and
- Actuation: Manual / Hand
- Material of Construction: Brass / Bronze, Stainless Steel
- Pressure Rating: 3000 psi
- Valve Size: Up to 0.5000 inch
-
Supplier: Flomatic Valves
Description: 80SSCVFD - All stainless steel female x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Control Center with four tapping; one ?" inlet side, two ¼" outlet sides, one ?" outlet
- Media Temperature: 180 F
- Pressure Rating: 400 psi
- Primary Material of Construction: Stainless Steel
- Valve Size: 1 to 1.25 inch
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.
- Actuation: Manual / Hand, Mechanical Device
- Connection: Bolt Flange
- Material of Construction: Brass / Bronze, Ductile Iron, Exotic Metal, Stainless Steel
- Valve Size: 0.5000 inch
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Actuation: Manual / Hand, Mechanical Device
- Connection: Bolt Flange
- Material of Construction: Brass / Bronze, Ductile Iron, Exotic Metal, Stainless Steel
- Valve Size: 12 inch
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.
- Actuation: Manual / Hand, Mechanical Device
- Connection: Bolt Flange
- Material of Construction: Brass / Bronze, Ductile Iron, Exotic Metal, Stainless Steel
- Valve Size: 0.7500 inch
-
Supplier: Superlok - Mako Products
Description: Features ¦ Non-rotating stem tip ¦ Straight-through orifice for maximum flow ¦ Stem dust seal protects threads from external contamination ¦ Replaceable seals, seat and stem tip ¦ Panel mounting option ¦ Gauge port option
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 0.6300 to 1.8
- Material of Construction: Stainless Steel
-
Supplier: Victaulic Co. of America
Description: Typically used in reverse osmosis desalination plants for on/off and control services Features grooved ends for installation in either StrengThin Systems or OGS Sizes from 10 - 24? | DN250 -DN600 Pressures up to 1200 psi | 8274 kPa | 83 bar
- Actuation: Manual / Hand
- Material of Construction: Stainless Steel
- Media Description: Water
- Pressure Rating: 1200 psi
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings.
- Actuation: Manual / Hand, Mechanical Device
- Connection: Bolt Flange
- Material of Construction: Brass / Bronze, Ductile Iron, Exotic Metal, Stainless Steel
- Valve Size: 2 inch
-
Supplier: Rotolok Valves, Inc.
Description: Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between
- Actuation: Manual / Hand, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Aluminum, Cast Iron, Stainless Steel
- Media Description: Powder / Solids, Other
-
Supplier: Restek
Description: Parker’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek®/Sulfinert® treated or Silcosteel®-CR treated
- Actuation: Manual / Hand
- Connection: Tube Fitting
- Material of Construction: Stainless Steel
- Media Description: Gas
-
Supplier: TrimTeck
Description: High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL™ is characterized by its innovative eccentric plug. Its ‘not-through’ shaft allows uninterrupted fluid flow and delivers higher Cv’s . Regular maintenance cycle surpasses five years for
- Actuation: Electro-pneumatic
- Connection: Bolt Flange
- Flow (Cv): 1.2 to 408
- Material of Construction: Exotic Metal, Stainless Steel, Steel
-
Description: : isometric Material: valve body: 304 stainless steel Stem: stainless steel Valve plug: stainless steel Stem seal: combined special sealing electric temperature control valve
- Material: Stainless Steel, Steel
- Media Description: Water, Steam
- Valve Type: Globe Valves
-
Supplier: Flomatic Valves
Description: Flo-E-Centric® MJ Plug with buried service gear Series 5400 valves are Ductile iron Body Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. PRESSURE MAX: 4” - 12” 200 PSI PRESSURE MAX: 14” - 24” 150 PSI For
- Material of Construction: Ductile Iron
- Pressure Rating: 200 psi
- Valve Size: 4 to 24 inch
-
Supplier: Victaulic Co. of America
Description: Typically used in reverse osmosis desalination plants for on/off and control services Available without operator or with manual, pneumatic, hydraulic and electric actuators Features grooved ends for installation in either StrengThin Systems or OGS Sizes from 2 - 20? | DN50 -DN500 Pressures up to
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Material of Construction: Stainless Steel
- Pressure Rating: 1450 psi
- Valve Size: 2 to 20 inch
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing
- Actuation: Pilot Operated
- Flow (Cv): 0.0500 to 1.2
- Media: Air, Compressed Air, Steam
- Media Temperature: -40 to 450 F
-
Supplier: IDEX Health & Science
Description: Stainless Steel Plug is a durable and reliable way to close off unused ports in valves and multi-port connectors. It is for 5/16" Hex Head Style and is for 10-32 Coned Ports.
- Material: Steel - Stainless
- Plug / Insert Shape or Application: Round
- Threaded: Yes
-
Supplier: Assured Automation
Description: Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Flow (Cv): 9 to 548
- Material of Construction: Stainless Steel
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-iner t gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Piston Assemblies contain 303 SS SeatScrews in the 303 SS Piston
- Actuation: Pilot Operated
- Flow (Cv): 2.9 to 45
- Media: Water, Steam
- Media Temperature: -40 to 300 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, Pressure: 5 psi differential minimum to 150 psi maximum, Bonnet Assemblies are 304 SS Tubes welded into 303 SS or CF8M SS Bonnet, with 303 SS Tube Plugs. Piston Assemblies contain 303 SS SeatScrew Assemblies in
- Actuation: Pilot Operated
- Flow (Cv): 2.9 to 45
- Media: Gas, Gasoline / Diesel Fuel
- Media Temperature: Up to 220 F
-
Supplier: Accuris
Description: STAINLESS STEEL PLUG VALVE DESCRIPTIONS
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof,
- Actuation: Pilot Operated
- Flow (Cv): 0.0500 to 1.2
- Media: Air, Compressed Air, Water, Steam
- Media Temperature: -40 to 450 F
-
Supplier: Lumaco Sanitary Valves
Description: encapsulates the stainless steel plug. Results: perfect seating, a smooth action, no jamming, no metal to metal freeze. And the teflon-clad plug is conforming: you can interchange any plug in any two or three-way valve body of the same size!Easy to dismantle
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Valve Size: 2 inch
-
Supplier: DeZURIK, Inc.
Description: DeZURIK 3-Way Tapered Plug Valves are designed for throttling and diverting applications. Single- and double-tapered plug styles can be arranged into a variety of flow combinations. Heavy duty stainless steel bearings, long-life stem seal, resilient plug
- Actuation: Electric
- Connection: Clamp Flange
- Material of Construction: Aluminum, Cast Iron, Stainless Steel, Steel, Other
- Pressure Rating: 125 psi
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Valve Size: 1.57 inch
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The animation below shows how the Eccentric Plug Valve works. The quarter turn eccentric
- Connection: Threaded
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Stainless Steel, Steel, Other
- Valve Size: 0.5000 to 72 inch
-
Supplier: DeZURIK, Inc.
Description: DeZURIK 4-Way Tapered Plug Valves are designed for throttling and diverting applications. The transfer style plug can be arranged to divert flow into a variety of flow combinations. Heavy duty stainless steel bearings, long-life stem seal, resilient plug
- Actuation: Electric
- Connection: Clamp Flange
- Material of Construction: Aluminum, Cast Iron, Steel, Other
- Pressure Rating: 125 psi
-
Supplier: Hy-Lok USA, Inc.
Description: Rising Plug Valve Pressure rating up to 6000 psig at 100°F (38°C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested.
- Actuation: Manual / Hand
- Material of Construction: Stainless Steel
- Pressure Rating: 6000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: SV170 Series 2-way 316 SS solenoid valves are internally piloted. They feature 316 stainless steel construction and FKM seal material. The temperature range of -10 to 138°C (14 to 280°F) and the FKM O-ring make these valves ideal for many aggressive liquids and gases. A
- Actuation: Pilot Operated
- Flow (Cv): 2.8 to 23.4
- Media: Water, Hot Water, Steam
- Media Temperature: 14 to 280 F
-
Supplier: DK-LOK U.S.A.
Description: Operation D-pro plug valves provide positive shut-off, high flow capacity, and quick quarter-turn operation. D-pro plug valve provides flow throttling capability.
- Actuation: Manual / Hand
- Connection: Union
- Flow (Cv): 0.1000
- Material of Construction: Brass / Bronze, PTFE - Teflon®, Stainless Steel
-
Supplier: Flomatic Valves
Description: BREAK-OFF PLUG - Stainless steel construction. Threaded to install into valve. When broken off, riser pipe drains. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Material: Steel - Stainless
- Threaded: Yes
-
Supplier: Flomatic Valves
Description: Model 48 Drain Back - 1" Drain-Back valve in an all stainless steel construction. threads to install into a 1" pipe tee. The reusable spring loaded valve is activated when a weight is dropped, draining the riser pipe automatically. Patented. For reference use only. Please
- Media Temperature: 180 F
- Pressure Rating: 400 psi
- Primary Material of Construction: Stainless Steel
- Valve Size: 1 inch
-
Supplier: Alfa Laval Inc.
Description: , Unique RV-P Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume
- Actuation: Electro-pneumatic
- Connection: Compression Fitting
- Material of Construction: Stainless Steel
- Pressure Rating: 0.0 to 145 psi
-
Supplier: Jaygo, Inc.
Description: The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is
- Actuation: Manual / Hand, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Powder / Solids, Other
-
Supplier: DK-LOK U.S.A.
Description: Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 2.7
- Material of Construction: Brass / Bronze, PTFE - Teflon®, Stainless Steel
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413 bar) Up to 121? (250?) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning Pipe thread 1/4 -3/4 inch
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 1.8
- Material of Construction: PEEK, PTFE - Teflon®, Stainless Steel, Other
-
Supplier: Spirax-Sarco
Description: The PM6 is a 2-port pneumatically actuated modulating stainless steel control valve designed for use on steam, water, air, oil, gases and vacuum applications. As standard it is fitted with a PEEK plug seal for operation up to 180° C, and both the body and
- Actuation Method: Pneumatic
-
Supplier: Jaygo, Inc.
Description: Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries.
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Powder / Solids, Other
-
Supplier: Jaygo, Inc.
Description: A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II
- Actuation: Manual / Hand, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Powder / Solids, Other
-
Supplier: Jaygo, Inc.
Description: Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection
- Actuation: Pneumatic
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Powder / Solids, Other
-
Supplier: DeZURIK, Inc.
Description: body and packing gland are available in 304, 316, 317, 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. Other body and gate materials are available upon request. KGC-ES Knife Gate Valves are available in sizes 2-48" (50-1200mm) with metal, resilient or soft seated versions.
- Actuation: Mechanical Device, Pneumatic, Other
- Pressure Rating: 2 to 150 psi
- Primary Material of Construction: Stainless Steel, Steel, Other
- Valve Size: 2 to 48 inch
-
Supplier: Burger & Brown Engineering, Inc.
Description: Features and Benefits Chemical compatibility 304 stainless steel construction Corrosion resistant Leak tested Brass end plug included Mounting brackets included Optional flowmeters and ball valves Many sizes stocked for quick delivery Custom designs available
- Application: Water, Oil / Fuel
- Body Material: Stainless Steel
- Integral Manifold Valves: Yes
- Integral Valve Type: Air Pilot
-
Supplier: DFT Inc.
Description: hydraulically balanced when open for stable control. Construction can be cast iron, carbon steel or stainless steel body with hardened stainless steel trim. Class IV shutoff is standard and Class VI is available with a soft seat. Features: 1” to 6” ANSI
- Actuation: Pneumatic
- Connection: Threaded
- Flow (Cv): 16 to 440
- Material of Construction: Steel, Other
-
Description: 25 Applicable medium: Water, steam Medium temperature: -20 to 350? Fluid characteristics: Equal percentage Leakage rate: Kvs =0.02% Valve stem, plug, seat: 304 stainless steel Stroke: DN25-100 20mm, DN125-250 40mm Order
- Valve Type: Globe Valves, Control Valves
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: TSS BREATHER PLUG WITH VALVE 1/4" THREAD Part Number MIV-1-4GB Breather plug with galvanized-steel cover and specially-designed internal valve with an inox spring, calibrated from 0.05 to 0.10 bar, which opens at intervals to vent internal pressure created by fluid
- Fits NPT Size: Other
- Material: Steel - Stainless, Other
- Threaded: Yes
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413 bar) Up to 121? (250?) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning Pipe thread 1/4 -3/4 inch
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 1.8
- Material of Construction: PEEK, PTFE - Teflon®, Stainless Steel, Other
-
Supplier: Hamilton Company
Description: The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For additional salt
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Aluminum, PTFE - Teflon®, Other
- Pressure Rating: 100 psi
Find Suppliers by Category Top
Featured Products Top
-
handwheel actuators. All metal plugs are available for high temperature applications that do not require dead-tight shut off. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. Three-Way and Four-Way valves handle (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The glass lining on the interior of the eccentric plug valves created an ultra-smooth nonstick surface to handle the 10% solids thickened sludge. The high-solids sludge was unable to stick to the surface of the valve thereby preventing media buildup. (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Introducing our fusion bonded epoxy coated ductile iron series 5400 Flo-E-Centric® plug valves built in compliance with ANSI/AWWA C517 standard. (read more)
Browse Plug Valves Datasheets for Flomatic Valves -
Model 48 Drain Back Valve® is constructed with corrosion resistant stainless steel body and plunger, and features NSF 372 low lead approval. The NSF 372 certified Model 48 Drain Back Valve® is designed to reduce pulling (read more)
Browse Drain Valves Datasheets for Flomatic Valves -
1. Waterproof can reach IP67,IP68,IP69k.
2. Keep Venting which can release pressure inside enclosure and keep balance between outside and inside enclosure.
3. Temperature Range: -40~125°c
4. Oleophobicity
5. Application:
HeadLamp
(read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Breathers and provide continuous pressure equalisation between the inside of
(read more)
the enclosure and the atmosphere around the enclosure.Will avoid deformation on outdoor floating Pontoons enclosure. This ventilation prevents moisture from entering the enclosure via the seals and condensing inside the enclosure. The breathers are made from
moulded material and meet the requirements o...
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Pressure Equalization: Mitigates internal pressure changes caused by temperature or altitude variations, ensuring seal integrity. Rapid Valve Opening: Swift response during abnormal conditions, preventing potential hazards like (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
risk of seal failure caused by temperature or altitude changes. Rapid Valve Opening: Ensures swift valve opening during abnormal heating, preventing any adverse effects on enclosed products. Condensation Prevention: Effectively blocks condensation, safeguarding (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Battery Pack: Ensures moistureproof and explosion-proof protection, reducing safety risks. Humidity Control Indicator: Changes color in high humidity, signaling the need for valve adjustment or replacement. Breathes only when (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
-sensing, self-operating thermostatic drain valves that respond to engine coolant temperature. Installed at the lowest point in the coolant system, when the water temperature falls to the GURU’s set-point, the plug snaps open and drains the system before freeze damage can occur. The Plugs can (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
butt welding fittings ( Page 15 ) - offers from butt welding fittings manufacturers, suppliers, exporters & wholesalers
Carbon Stainless Steel Plug Valve Bolted Bonnet .
-
Stainless Steel Bolt - Stainless Steel Bolt Manufacturers, Suppliers
Carbon Stainless Steel Plug Valve Bolted Bonnet Design .
-
A dopant introduction device for atmospheric pressure photoionization with liquid chromatography/mass spectrometry
A ¼ turn stainless steel plug valve and pressure gauge (optional) are attached to one arm of the branch tee, along with a source of clean lab gas (i.e. helium or nitrogen).
-
http://dspace.mit.edu/bitstream/handle/1721.1/47373/32826608-MIT.pdf?sequence=2
end connections: 1" NPT screwed loading pressure connection: 1/4" NPT female material: body: cast iron seat ring and valve plug: heat-treated 416 stainless steel valve plug guide: brass valve plug spring: stainless steel diaphragms (2): stainless steel diaphragm gaskets (2): asbestos …