-
Supplier: Zurn Industries LLC
Description: The Zurn Z1751 12" x 12" x 8" deep, 16 gage, stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer. Features And Benefits Corrosion resistant Anti-splash
- Connection Size: 12 inch
- Drain Type: Sanitary Floor Sink
-
Supplier: Zurn Industries LLC
Description: The Zurn Z1749 12" x 12" x 4" deep, 16 gage stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer. Features And Benefits Corrosion resistant Anti-splash
- Connection Size: 12 inch
- Drain Type: Sanitary Floor Sink
-
Supplier: Zurn Industries LLC
Description: The Zurn Z1750 12" x 12" x 6" deep, 16 gage, stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer. Features And Benefits Corrosion resistant Anti-splash
- Connection Size: 12 inch
- Drain Type: Sanitary Floor Sink
-
-
Supplier: Zurn Industries LLC
Description: The Zurn Z1752 12" x 12" x 10" deep, 16 gage, stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer. Features And Benefits Corrosion resistant Anti-splash
- Connection Size: 12 inch
- Drain Type: Sanitary Floor Sink
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: U.S. Plastic Corporation
Description: warranty. The motor is water cooled and it is a permanent magnet motor. Housing is injection molded thermoplastic resin. Operation is a no switch, computerized automation. The shaft is rust and corrosion proof stainless steel. The discharge connection is 1-1/8" I.D. Hose. Included
- Pump Type: Submersible Pumps
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.362 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.315 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.374 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Strainers - 10 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File -- SHS1000Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These
- Pipe Size: 69.5 inch
- Screen Opening: 0.002952755905511811 to 0.23622047244094488 inches
- Applications: Chemical, Coolant, Water
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and
- Pipe Size: 1 to 6 inch
- Pressure Rating: 225 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 6,000 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.25 to 4 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and
- Pipe Size: 1 to 6 inch
- Pressure Rating: 720 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Xylem Applied Water Systems
Description: 1720/1740/1750 Inlet Strainers 01720 Series Inlet Strainer Low profile design for space saving installation Very strong reinforced plastic base with clear cover Wide variety of port configurations available 20 or 40 mesh stainless steel screen 20 mesh Polypropylene screen
- Pipe Size: 0.5 inch
- Applications: Food Processing
- Media: Liquid
- Features: Other
-
Supplier: Watts
Description: Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined
- Pressure Rating: 600 to 1,480 psi
- Applications: General Purpose, Water
- Media: Liquid
- Materials: Steel - Stainless
-
Supplier: Johnson Pump, An SPX Brand
Description: For applications where the requirement is for continuous flow with minimum loss of pressure, the TopFilter TFOW provides quality of design and performance. The filter is of cast construction and incorporates two chambers each containing a high quality stainless steel basket. Flow is
- Pipe Size: 0.75 to 8 inch
- Pressure Rating: 319.08294 psi
- Process Temperature: 500 F
- Strainer Type: Duplex Basket
-
Supplier: Spirax-Sarco
Description: side of the body to drain the unit. These strainers are supplied as integrally flanged units and have a stainless steel strainer screen with 3 mm perforations as standard and the cover has a tapping for fitting a handling eyebolt: DN125 to DN150 " UNC-2B tapping. DN200 to
- Pipe Size: 1.574804 to 13.779535 inch
- Pressure Rating: 181.297125 to 719.386992 psi
- Process Temperature: -20.2 to 1,000.4 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Armstrong International
Description: Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen
- Pipe Size: 2.5 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 400 F
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 2 inch
- Pressure Rating: 600 psi
- Process Temperature: 1,124 F
- Applications: General Purpose
-
Supplier: SSI Fabricated
Description: configurations available. Stainless steel perforated screens are standard Cover lifting lug standard on sizes 10" and larger
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Rosedale Products, Inc.
Description: Available in 2 sizes with 4 pressure ratings, low pressure drops
- Pipe Size: 0.75 to 2 inch
- Pressure Rating: 150 to 500 psi
- Screen Opening: 0.0625 to 0.25 inches
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Forsta Filters Inc.
Description: 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic
- Pipe Size: 16 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: PT
Description: 125 psi max working pressure
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 125 psi
- Applications: General Purpose, Industrial
- Media: Liquid
-
Supplier: Victaulic Co. of America
Description: Bermad Model BC-80F-P | Victaulic Series 969-F – Utilizes a Bermad Series 800 Valve Body Bermad Model BC-70F-P | Victaulic Series 968-F – Utilizes a Bermad Series 700 Valve Body Protects the pipeline and valves from large foreign objects, such as sticks and stones Install upstream from control
- Pipe Size: 1.5 to 8 inch
- Pressure Rating: 600 psi
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Eaton
Description: of the Model 91 Tee Strainer is the cleanable strainer screen. Overview The Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: KADANT
Description: screen change out on the fly. Save Labor on Screen Replacement Replacing a gravity strainer screen can take 2-3 people anywhere from 2-6 hours or more. This can save 4-16 man-hours of labor. Eliminate Gasket Under Sieve Assembly The gasket is impossible to inspect with the sieve assembly in
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Water
- Media: Liquid
- Features: Other
-
Supplier: Suttner America Company
Description: High volume suction strainer ideal for tank transfer or agricultural markets.
- Applications: General Purpose
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have
- Pipe Size: 0.75 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end
- Pipe Size: 0.5 inch
- Pressure Rating: 150 to 300 psi
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Oil / Fuel, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
Find Suppliers by Category Top
Featured Products Top
-
advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire (read more)
Browse Strainers Datasheets for Acme Engineering Products -
directional valve to “empty” for it to pump out clean coolant/liquid. All the chips and other solids are trapped inside the reusable filter bag of the Chip Trapper. The stainless steel pump has no motors or impellers to clog or wear out and there is no electricity or shock hazard! https://exair.co/57-CTRdir (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
, and stainless steels. XTREME CUT 290 provides the performance level of a heavy-duty soluble oil without the unpleasant odors or high usage rates associated with soluble oils. XTREME CUT 290 has excellent bioresistance resulting in long fluid life in both central systems and individual sumps (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
. Features & Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted parts Capacitance technology for high sensitivity HF capacitance technology does not require routine (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
. Features & Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted parts Capacitance technology for high sensitivity HF capacitance technology does not require routine (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
VALUE-ADDING BENEFITS FROM VOONER FLOGARD CAST STAINLESS STEEL CONE AND ROTOR MINIMIZE VANESLIP Vooner FloGard’s Stainless Steel Difference For Better Airflow (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Materials: Polypropylene, Stainless Steel (for high temp, pressure, or solvent resistance), Polycarbonate, PTFE-coated steel. Choose based on compatibility and strength needs. Support Layers: Inner and outer support mesh or scrim (usually PP or PET) protect the pleats. Strength depends on (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
2011 48' "Terminator" : MTI – Marine Technology Inc
…Mercury throttles and shifters, Custom electronics pkg, GPS video upgrade, Smart Craft vessel view, Cockpit cover, Electric engine hatches, Sea strainers , Through hull water pick … sys, Custom air scoops, Stainless steel lifting eyes, Show quality rigging,dry sump oil system and the…
-
2011 48' Race/Pleasure : MTI – Marine Technology Inc
…Mercury throttles and shifters, Custom electronics pkg, GPS video upgrade, Smart Craft vessel view, Cockpit cover, Electric engine hatches, Sea strainers , Through hull water pick … sys, Custom air scoops, Stainless steel lifting eyes, Show quality rigging,dry sump oil system and the…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant identified no aging effects for carbon steel, cast iron, and stainless steel components exposed to air, including boric acid tanks, filter/ strainer , flow elements, flow indicators, letdown … heat exchangers (shell), suction stabilizers, sump tanks, tubing, valves, volume…
-
Federal Register > Tuesday, May 13, 1997 > [62 FR 26331] Proposed Generic Letter; Potential for Degradation of the Emergency Core Cooling System and the Contai...
These debris products should, therefore, be evaluated for their potential to clog ECCS sump screens or strainers and their effect on the operability of safety-related pumps taking suction from ECCS sumps and suppression pools during a postulated DB LOCA. .... Nuclear Power Plants," to give the industry an acceptable method for complying with the QA requirements of 10 CFR Part 50 0, Appendix B, as they relate to protective coating systems applied to ferritic steel , aluminum, stainless steel, zinc-coated (galvanized…
-
THE DESIGN AND OPERATION OF THE CHEESE TROMMEL‐ITS USE IN CHEDDAR CHEESE MAKING
…top, and tapers down to a 3in. pipe to which a cheese-cloth strainer is attached for .... This 3 in. outlet from the funnel is mounted directly above a half-round stainless steel whey chute which extends the length of the Cheese Room and conducts the whey to a stainless steel sump vat from which the whey is pumped…
-
NASA Aircraft Management Information System
…7714 918926-1 EA $0.01 09 BH T 005060202 0 0 L/P SUMP & VALVE ASSY … SHIELD 9207-8339 EA $3,050.00 09 C9 N 000000000 0 0 L/P RELAY 922162-11 EA $0.01 09 BH N 005054402 0 0 L/P STRAINER ELEMENT 9205-72 EA … 000000000 0 0 L/P STAINLESS STEEL WIRE MESH 9260065 EA…
Indicates content that may require registration and/or purchase.