-
Supplier: Deca Vibrator
Description: The TV Stainless Steel Pneumatic Turbine Vibrator is comprised of a body section, one end plate having a right hand thread, and a detachable foot. Vibration is produced by the centrifugal force of the positive and negative unbalanced moments in the rotor. The rotor is supported
-
Supplier: Renold Canada
Description: The Renold Ajax R/KBG and R/KC series is the newest and most economical motor vibrator drive available in the North American market today. No other electric vibrator motor delivers more value and quality per pound of force output. Our full time line consists of models operating at
- Motor / Rotary Speed: 900 to 3,600 rpm
- Power: Electric
- Type: Rotary Motor
- Features: Variable Speed
-
Supplier: Deca Vibrator
Description: Deca’s pneumatic (air) piston vibrators produce powerful impacts in short bursts, providing material flow solutions or densification, for all kinds of solids, slurries, and liquids. Piston vibrators stand out among industrial vibrators for breaking up stubborn bridging and
-
-
Supplier: Cleveland Vibrator Company (The)
Description: CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other
- Motor / Rotary Speed: 8,400 rpm
- Force: 25.94192 to 47.00568 lbs
- Power: Pneumatic
- Type: Turbine Vibrator
-
Supplier: Deca Vibrator
Description: Cost than any other type of Vibrator • Tapered Exhaust Ports for Muffler or for Exhaust Removal • Available in Stainless Steel for Food-Grade Applications
-
Supplier: Renold Plc.
Description: The Renold Ajax R/KBG and R/KC series is the newest and most economical motor vibrator drive available in the North American market today. No other electric vibrator motor delivers more value and quality per pound of force output. Our full time line consists of models operating at
- Power: Electric
- Force: 48,269 lbs
- Voltage (Electric Only): 110 to 460 volts
- Type: Rotary Motor
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATES: Mild Steel, Painted SPRINGS: High-Tensile Steel; Phosphated & Dyed Black ISOLATORS: Knitted Stainless Steel Mesh FOR LOADS OF: 150 to 750 Pounds (68 to 340 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS
- Maximum Load Capacity (Per mount): 450 lbs
- Height or Thickness (Before loading): 3 inch
- Mounting Size (To Machine): 0.26 inch
- Mounting Size (To Support Structure): 0.26 inch
-
Supplier: Eriez
Description: (34 kg) Options Available: 1 cu ft (.03 m3) Polyethylene Extension Rings Rectangular Mild Steel or Stainless Steel Hopper Stainless Steel Tray Head Load Deflector Dual Rate Controls and Timers Covers
- Conveyor Type: Vibrating Conveyor
-
Supplier: Walter Surface Technologies
Description: brushing and flap discs Materials All surfaces All types of metals Carbon steel Cast iron Ferrous metals Non-ferrous metal Steel, stainless steel Structural Steel Tough steel Aluminum, Copper, Brass Titanium, alloys
- Rotary Speed: 9,600 rpm
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: J&S Machine, Inc.
Description: deburring round and oval tube ends, square or rectangular tubing, irregular shaped profiles made of stainless steel, steel, aluminum, brass as well as composites, plastic materials, with max. diameter 210 mm..
- Type: Deburring Machine
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Materials Abraded: Metals / Metalworking
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high
- Power: 0.241239669282508 HP
- Rotary Speed: 300 rpm
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S)extended range (to 500ppm) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and
-
Supplier: Spiroflow Systems, Inc.
Description: 24″/ 610mm sizes as well as custom sizes. Features Controls flow of material Promotes flow of difficult material Vibrating blades minimize bridging Effective shut-off Manual, pneumatic or electric controls Offered in carbon steel or stainless steel
- Size: 12 to 24 inch
- Equipment Type: Bin / Hopper Vibrator, Bin Activator System
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered, Pneumatically Powered
-
Supplier: J&S Machine, Inc.
Description: Our abrasive belt centerless polishing machine type TRIS allows to grind, satin finish and linish tubes in straight lenghts with round section made of stainless steel, black steel, aluminum, brass, as well as other metals. This grinding unit has been designed complete with
- Type: Centerless Finishing, Cylindrical / External (OD), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high
- Power: 0.509283746263072 HP
- Rotary Speed: 0 to 300 rpm
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high
- Power: 0.241239669282508 to 0.335055096225705 HP
- Rotary Speed: 0 to 300 rpm
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high
- Power: 0.335055096225705 HP
- Rotary Speed: 0 to 300 rpm
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: Spiroflow Systems, Inc.
Description: Our Base Model Bulk Bag Fillers have a simple frame for low volume filling of non-hazardous materials. Our Spirofil Base Model Bulk Bag Fillers have a simple frame, are robust and can be constructed from Steel-It polyurethane coated carbon/mild steel or stainless steel as
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Walter Surface Technologies
Description: metal Steel, stainless steel Structural Steel Tough steel Aluminum, Copper, Brass Titanium, alloys
- Rotary Speed: 9,600 rpm
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging
-
Supplier: Cleveland Vibrator Company (The)
Description: The HK Quik Siv is an effective tool for lab powder batches**. It utilizes a high-speed, stainless steel Turbomite model CVT-S-10 to produce over 20,000 vibrations per minute (VPM) while using 1.4 cfm. This high-frequency vibration is ideal for rapid and consistent throughput even on
- Equipment Type: Screener - Round Deck
-
Supplier: Sterling Systems & Controls
Description: and Max) Supply Bin Filling, Size/Capacity, Level Indication, Flow Aid, and Bin Lid Designs Materials of Construction (Material Contact & Non-Contact Construction, e.g. Stainless Steel, Coated Mild Steel, Plastic) Material Contact Construction Finish (Agricultural, Food, Pharma,
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: J&S Machine, Inc.
Description: grinding: satin finishing and polishing of profiles and bars with square or rectangular section, but also metal sheet and plates made of steel, stainless steel, aluminum, brass as well as other metals. Centerless belt grinding for tube finishing and satin finishing on straight
- Type: Cylindrical / External (OD), Surface Grinder
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Applications / Materials Abraded: Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Coperion K-Tron
Description: When feeding cohesive or other difficult materials, intermittent or inconsistent flow through the feeder's hopper impairs performance and can even halt the process. The ActiFlow Smart Bulk Solids Activator reliably prevents bridge-building and ratholing of cohesive bulk materials in stainless
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Metering
- Features: Other
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Temperature: 160 F
- Internal Length: 52 inch
- Internal Width: 37 inch
- Internal Depth / Height: 14 inch
-
Supplier: Steven Douglas Corp. (SDC)
Description: Originally designed and built to electropolish small stainless steel parts, SDC now offers the EP10, a complete stand-alone electropolishing system, to the broader electropolishing market. The EP10’s small size, advanced controls and proven durability, offer all precision manufacturers
- Power: 2.68044076980564 HP
- Current: 30 to 60 amps
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking
-
Supplier: Deca Vibrator
Description: vibratory equipment such as those with low density and large mass. Due to the lower operating frequency, the troughs can be lighter and less rigid than conventional designs. Generally a simple ‘U’ shape design is all that is required using 16 gauge mild steel or stainless steel
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Temperature: 160 F
- Internal Length: 21 inch
- Internal Width: 21 inch
- Internal Depth / Height: 6 inch
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: discharger options include liners, virtually any outlet configuration, stainless steel construction, and more. Carrier can assist in the selection of feeding equipment below the discharge outlet. Our vibrating feeders are specifically designed for use with bin dischargers.
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered
- Material Type: Food Processing, Mining / Ores / Minerals, Power / Coal and Coke
-
Supplier: CS UNITEC
Description: Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with
- Rotary Speed: 600 to 1,200 rpm
- Power: 0.268044076980564 HP
- Current: 0.45 amps
- Mounting: Bench
-
Supplier: Metalfab, Inc.
Description: 90º and can support up to 5000,000 lbs. each to ensure the bin activator will always remain attached to the bin and cannot move off-center Unitized Vibrator and Motor: combines the vibrator and motor in a single, sealed enclosure with no belts to slip or break – uconditionally
- Size: 24 to 144 inch
- Equipment Type: Bin Activator System
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
-
Supplier: Coperion K-Tron
Description: and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the hopper, drive,
- Volumetric Capacity: 132.00016729187877 to 110 ft³/hr
- Material Type: Abrasives / Ceramics
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: J&S Machine, Inc.
Description: Metal sheet brushing machine with “wet” grinding process type GPS-Brush has been designed for deburring, brushing and satin finishing on profiles, metal sheets and plates made of stainless steel, iron, aluminum and brass, as well as other metals. Main feature of this unit is the
- Type: Cylindrical / External (OD), Drum / Sleeve
- Features: Dust Collection / Filtration System, Wet Finishing
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Metalfab, Inc.
Description: Product Overview Metalfab's rugged stainless steel Pre-Steamer Bin Activator is used primarily in the pulp and paper industries both as a standard bin activator and also to presteam wood chips as a precursor to feeding them into the digester. Presteaming the chips dramatically
- Size: 72 to 144 inch
- Equipment Type: Bin Activator System
- Material Characteristics: Dry / Free Flowing
- Material Type: Pulp and Paper / Wood
-
Supplier: CS UNITEC
Description: Beveling and deburring machine with a fixed beveling angle of 45° and an infinitely adjustable beveling width from 0” to 3/8” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM Optional accessories:
- Rotary Speed: 2,800 rpm
- Mounting: Bench
- Features: Bonded Abrasives / Grinding Wheels, Dust Collection / Filtration System, Other
- Type: Deburring Machine
Find Suppliers by Category Top
Conduct Research Top
-
Case History: Acrison Feeder at Belgian Snackfood Company Ensures Tasty Crisps
a flexible-walled feeder and vibrator system, their requirement for accurate and easy to clean feeders led Lani BVBA to Acrison. Acrison recommended using the all stainless steel Model 170-00, a volumetric feeder with a small footprint, suitable for low feed rates, and ideal for quick product changeovers.
More Information Top
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
In this study, the minute bending deformation in the stainless steel vibrator arising from pie- zoelectric effect of a PZT on the vibrator is assumed to initiate rotatory motion as shown in Fig. 2.
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
Stainless steel vibrator .
-
Measurements on Magnetostriction Vibrators
The resonant frequency of the stainless steel vibrator in- creased with polarizing field for fields less than 40 gauss, and then began to decrease.
-
Effect of polymer loading on the electrical and thermodynamic properties in relation to gas chromatographic applications
The coated support was dried at 120°C for 24 h; the chromatographic support was packed with the aid of a mechanical vibrator into stainless steel columns 7 feet in length and 0.25 mm internal diameter.
-
Mechanochemical synthesis and characterization of poly(vinyl chloride) -block- poly(acrylonitrile-co-butadiene) copolymers by ultrasonic irradiation
When an ultrasonic waves from the upper part of the reaction system was irradiated, the USV-150V generator has been used and the stepped horn of stainless steel on the vibrator was contacted on the sur- face of the reaction solution.
-
Mechanochemical synthesis and characterization of poly(vinyl chloride)-block-poly(ethylene-co-propylene) copolymers by ultrasonic irradiation
When an ultrasonic waves from the upper part of the reaction system was irradiated, the USV-150V generator has been used and the stepped horn of stainless steel on the vibrator was contacted on the sur- face of the solution.
-
DEMONSTRATIONS
This unit is then rigidly mounted on the body of the vibrator by four stainless steel pillars G.
-
Sol-Gel processes at Oak Ridge National Laboratory: development, demonstration, and irradiation tests
VIBRATOR TIP ( STAINLESS STEEL ) .
-
Applied Energy Technology
One of the two electrodes of the piezoelectric vibrator is the stainless steel sheet while the other is the free side of PZT-5A slice, which coated with silver.
-
Application of gel microsphere processes to preparation of Sphere-Pac nuclear fuel
VIBRATOR TIP ( STAINLESS STEEL ) ENLARGEMENT TO ABOUT 1.4 OF TUBE ID (OPTIONAL) .
Indicates content that may require registration and/or purchase.