-
Supplier: Watts
Description: Model M1/4TFSS Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, alloy 304 stainless steel seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a
- Primary Material: Stainless Steel
- Media: Water
-
Supplier: HDT Global
Description: demanded by industrial applications. 6. The blower motor is totally enclosed and has a stainless steel shaft.Others use open motors,which allow dirt and corrosion in the windings. 7. High and low pressure controls are provided.These controls save other costly components from damage. FOR
- Voltage: 230 VAC, 460 VAC
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other
- Application: Industrial
-
Supplier: Cleaver-Brooks
Description: The design has baffling on the shell side to achieve high cooling-water flow, minimizing pressure drop, vibration, and scaling. A simple, compact design cools samples with minimum disturbance to system pressure. Features: Heavy-duty, all-stainless steel wetted parts True counterflow
-
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco SC20 sample cooler is used to cool samples of boiler water or steam. The cooler consists of a stainless steel coil, through which the sample flows, and a stainless steel body, through which cooling water flows in the opposite direction. A
-
Supplier: Madden Manufacturing, Inc.
Description: Madden Sample Coolers are miniature heat exchangers designed to reduce high temperature liquid samples to safe, usable temperatures for analysis. They also function as effective coolers for pump seal flush liquid. The counter flow design efficiently cools the tube side liquid. Sample
-
Supplier: WLC Company, Inc.
Description: and employees cool!Rugged polyethylene corrosion resistant housing Coated evaporative pads to resist deterioration Heavy-duty maintenance free two-speed motors Stainless steel fan blades Water conditioner and cleaner products
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco SSC20 sanitary sample cooler has been specifically designed for taking high quality chemical, conductivity and microbiological samples quickly and safely from clean / pure steam, water for injection (WFI) and other high purity media systems. The unit consists of high
-
Supplier: ABB Measurement & Analytics
Description: The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler Compressor sample
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.3 ±% FS
- Control Signal: Analog Voltage
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Alfa Laval Inc.
Description: stainless steel tubing - FBLGM = ASME design (dedicated product leaflet available) Finned coil - Copper or stainless steel tubes (FBLGY) - Corrugated Al-fins 0.18 mm, no turbulators - Fin spacing 2.3 to 4 mm Direct driven axial fans, suitable for use with frequency converters. When
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: Power Generation
-
Description: technology that delivers full air volume across the coil surface to provide maximum efficiency, MANP Traditional Product Cooler Evaporators significantly lower your overall costs. And with such easily accessible parts, these cooler evaporators make installation and cleaning a cinch.
- Power Source: Electric
- Features: Other
-
Description: At Johnson Controls, our AGHN Traditional Unit Cooler Evaporator from Frick features advanced technology with low-noise fan blades that simultaneously maximize capacity and minimize energy consumption. This induced draft unit cooler evaporator has been designed to operate with the most
- Power Source: Electric
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: stainless steel is not adequate. As with the NEMA Type 4-4x units, the cooler is splash resistant, for use in wash down environments as well as outdoor use. Unique patented design* for secure water tight protection. 316L Stainless steel for pharmaceutical grade, food
- Cooling Capacity: 290 to 2,900 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating Tank.
-
Supplier: Nex Flow Air Products Corp.
Description: Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts. There are Three Types of Panel Coolers to choose from: Frigid-X™ Cabinet Panel Coolers NEMA Type 12 For Electronic Control
-
Supplier: Nex Flow Air Products Corp.
Description: Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts. There are Three Types of Panel Coolers to choose from: Frigid-X™ Cabinet Panel Coolers NEMA Type 12 For Electronic Control
-
Supplier: Nex Flow Air Products Corp.
Description: Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts. There are Three Types of Panel Coolers to choose from: Frigid-X™ Cabinet Panel Coolers NEMA Type 12 For Electronic Control
-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating Tank.
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo exhaust
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: CSA Group
Description: Preface This is the first edition of ASME A112.19.3/CSA B45.4, Stainless steel plumbing fixtures. This Standard replaces (a) CAN/CSA-B45.4-02, Stainless Steel Plumbing Fixtures; and (b) ASME A112.19.3-2000, Stainless Steel Plumbing Fixtures (Designed for Residential Use). This
-
Supplier: ToneCooling Technology Co., Ltd
Description: and Compact: Reduces equipment size and weight. ·Corrosion Resistance: Made from materials like aluminum or stainless steel. 1.Used in high-performance computing systems, graphics cards, and other electronic devices to manage heat and prevent overheating. 2.Applied in telecom equipment and
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: your specific thermal and mechanical requirements. Name: Optical Module Liquid Cooling PlateHeat Source: 4015mm Optical ModuleHeat Dissipation:25W16=400WMaterials: Cold plate -copper, liquid distributor -stainless steelProcess: Company’s patented technology -ultrasonic weldingWorking Fluid:
- Device: Liquid Cooler/Cold Plate
-
Supplier: Dana Holding Corporation
Description: The Long® in-tank style heat exchanger is a transmission oil cooler designed so hot oil flows through the inside of the cooler as cold water in the radiator tank flows around the outside of the oil cooler. Optimal performance is achieved when the oil cooler is
- Primary Material: Aluminum, Brass, Stainless Steel
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Supplier: RS Components, Ltd.
Description: The SC32 sample cooler has been designed for the cooling of boiler water or steam for analysis. Steam can flash-off from pressurised liquid samples which can be dangerous and give an incorrect result. The SC32 sample cooler prevents the flash-off from happening and provides an
- Maximum Operating Pressure: 290.0754 psi
- Material: Steel - Stainless
-
Supplier: ThermOmegaTech®
Description: The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water within appropriate plumbing code
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 125 psi
- Flow (Cv): 2 to 4
- Media Temperature: 250 F
-
Supplier: Titus Company (The)
Description: AKG/P Series coolers are a standard line of stainless steel brazed plate water-cooled heat exchangers from the market leader in high-performance cooling systems. The AKG/P Series coolers consist of different cooler models that are capable of cooling a wide variety
- Maximum Working Pressure: 435 psi
- Temperature Range: 450 F
- Application / Industry: Oil Heating / Cooling
- Technology: Plate
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3390 pounds (900 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry
- Water Jet Pressure: 4,000 psi
- Power: 14 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: ThermOmegaTech®
Description: cool water. This cooler water will cause the EcoFlow® to modulate closed. This cycle will continue to occur as long as excessive heat is being transferred to the seal water causing the water temperature to exceed its factory set point. EcoFlow® contains a highly
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 250 F
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3370 pounds (850 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Low Head, Cast Iron, Bronze Fitted, End-Suction Pumps G&L Series 3656/3756 LH Group Applications: Evaporative condensers Industrial fluid coolers Refrigeration and air conditioning systems Water circulation Liquid transfer Irrigation Features and Benefits Back
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies Built-in
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Maximum Discharge Flow: 8 to 390 GPM
- Maximum Discharge Pressure: 18.4532696 to 290.6389962 psi
-
Supplier: Alfa Laval Inc.
Description: Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil heat exchangers are manufactured in three different basic versions as regards materials
- Application / Industry: Domestic Water Use, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: Pressure Washers Direct
Description: Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum pump inlet
- Water Jet Pressure: 5,000 psi
- Power: 24 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3320 pounds (830 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Features: Cold Water
- Power Source: Combustion Engine
Find Suppliers by Category Top
More Information Top
-
Frontiers of Mechanical Engineering and Materials Engineering
[9] Qi Dong-zi, Re-discussion on reasons for stress corrosion cracks in stainless steel water cooler , J.
-
DISCUSSION
Mr. Taylor referred to the stainless steel Baudelot or trickle type of water cooler as a possible future development. and perhaps I aught to say that stainless steel water coolers have been marketed for several years in America and are being marketed…
-
Shopping - Best Prices On The Elkay ERPBM82K 7.5 GPH ADA Wall Mount Single Level Swirlflo Cooler with 220V/50H Stainless Steel - Big Bruin
Product Features: Single station barrier-free Stainless steel water cooler Recessed in-the-wall refrigeration system and Stainless steel grill Stainless steel tubular support arms incorporate unique recess to be integrated with basin Flow regulators provide constant stream from 20 to 105…
-
Shopping - Best Prices On The Elkay LNFEM82K 7.5 GPH ADA Wall Mount Single Level Soft Sides Filtered Cooler wi Stainless Steel - Big Bruin
Product Features: Single station barrier-free Stainless steel water cooler Recessed in-the-wall refrigeration system and Stainless steel grill Stainless steel tubular support arms incorporate unique recess to be integrated with basin Flow regulators provide constant stream from 20 to 105…
-
Popular Products In Engine - Big Bruin
Comes complete with the compact C 25-1 stainless steel water cooler , 250 amp water-cooled torch & connectors.
-
Water Cooler - Water Cooler Manufacturers, Suppliers
Unit Cooler Stainless Steel Water Proof Defrost Heater .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Wall mounted electric water cooler ; stainless steel to , and vinyl-clad steel cabinet; chrome plated cast brass l-$l1 P-trap; and automatic stream regulator.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
…proposed to manage (1) loss of material of stainless steel restricting orifice component types exposed externally to a moisture-laden air and/or intermittently wetted environment and (2) loss of loss of material of stainless steel refueling water coolers (channel head) using MPS…
-
Five-kilowatt wood gasifier technology: Evolution and field experience
Therefore a stainless steel cooler with water spray was designed as a substitute.
-
Bottle Fillers - Grainger Industrial Supply
• Retrofit Bottle Filling Station, For Use With HAC Model Water Coolers , Material Stainless Steel, ABS Plastic, Size Inlet 3/8 In.
Indicates content that may require registration and/or purchase.