Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lee Spring Company
Description: standard coil type for Stock Compression Springs. Ends: All Lee Spring Stock Compression Stock Springs, except BANTAM Mini Springs, Instrumentation Series Compression Stock Spring and Lite Pressure™ Compression Stock Spring
- Coil Shape / Spring Type: Cross-section Compression (Garter, Meander, etc.)
- Free Length: 0.8800 inch
- Material: Stainless Steel
- Outer Diameter (OD): 0.2400 inch
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Free Length: 2.52 inch
- Inner Diameter (ID): 0.7600 inch
-
Description: Medium Duty (White with Blue Stripe) Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to
- Coil Shape / Spring Type: Straight
- Die Spring: Yes
- End Configuration: Ground Ends
- Free Length: 1 to 12 inch
-
-
Description: %. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a reference dimension only and should never be approached during use.
- Coil Shape / Spring Type: Straight
- Die Spring: Yes
- End Configuration: Ground Ends
- Free Length: 1 to 12 inch
-
Description: Medium Heavy Duty (White with Red Stripe) Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel
- Coil Shape / Spring Type: Straight
- Die Spring: Yes
- End Configuration: Ground Ends
- Free Length: 1 to 12 inch
-
Description: %. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a reference dimension only and should never be approached during use.
- Coil Shape / Spring Type: Straight
- Die Spring: Yes
- End Configuration: Ground Ends
- Free Length: 1 to 12 inch
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Compression springs apply a force by compressing or pushing on them. Typically they are cylindrical helical springs made out round wire. However they can be made conical, oval, barrel or virtually any other shape. The wire can also be round, square or rectangular. Our stock
- Coil Shape / Spring Type: Straight
- End Configuration: Ground Ends
- Free Length: 0.6880 inch
- Inner Diameter (ID): 0.2900 inch
-
Supplier: Gardner Spring, Inc.
Description: For demanding applications where reliability is essential. Comprehensive selection of sizes in Music Wire and Type 302 Stainless Steel manufactured to rigid standards under strict tolerances. Music Wire parts are Zinc Plated, Stainless Steel plain; ends are closed and ground. High Carbon
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Free Length: 0.5000 inch
- Material: Alloy Steel (Music Wire)
-
Supplier: Gardner Spring, Inc.
Description: For demanding applications where reliability is essential. Comprehensive selection of sizes in Music Wire and Type 302 Stainless Steel manufactured to rigid standards under strict tolerances. Music Wire parts are Zinc Plated, Stainless Steel plain; ends are closed and ground. High Carbon
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Free Length: 1 inch
- Material: Alloy Steel (Music Wire)
-
Supplier: Gardner Spring, Inc.
Description: For demanding applications where reliability is essential. Comprehensive selection of sizes in Music Wire and Type 302 Stainless Steel manufactured to rigid standards under strict tolerances. Music Wire parts are Zinc Plated, Stainless Steel plain; ends are closed and ground. High Carbon
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Free Length: 0.6250 inch
- Material: Stainless Steel
-
Supplier: Gardner Spring, Inc.
Description: Ball Bearing Bellevilles are used to pre-load ball bearings to reduce noise and vibration, and are ideal for absorbing axial end play. These parts can be used to pre-load either the inner or outer ring of ball bearings, and are manufactured in sizes complimentary to a range of standard ball
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends
- Free Length: 0.9500 inch
- Material: Hard Drawn
-
Supplier: Lee Spring Company
Description: PressureTM" Series has been developed so that, for a given length and diameter (outside or inside), there would exist a series of springs that had lower spring rates or workable load ratings than what is currently offered by the existing Lee Spring Standard Series
- Coil Shape / Spring Type: Cross-section Compression (Garter, Meander, etc.)
- Free Length: 0.7500 inch
- Inner Diameter (ID): 0.3280 inch
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: TFC have years of experience in supplying specialist spring solutions to a wide variety of clients, including wave springs, standard compression springs, tension springs, torsion springs, wire shapes, flat springs, disc springs and die
-
Supplier: Smalley
Description: Nested Spirawave springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. These forces increase proportionally to the number of turns. Now available as a standard series, they are able to replace stacks of single-turn wave
- End Configuration: Closed / Squared Ends
- Free Length: 0.1030 to 0.3870 inch
- Inner Diameter (ID): 0.3550 to 3.42 inch
- Material: High Carbon Steel Wire, Stainless Steel, Other
-
Supplier: ASRaymond
Description: Stock sizes in stainless steel SPEC conical springs are cone shaped compression springs designed to provide a near constant spring rate and a solid height lower than a normal spring. Each spring features a variable pitch to achieve the constant spring
- Coil Shape / Spring Type: Conical
- End Configuration: Closed / Squared Ends
- Free Length: 1.25 inch
- Material: Stainless Steel
-
Supplier: ASRaymond
Description: Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft. Material Chrome Silicon per Associated Spring SV 9254 or Chrome Vanadium
- End Configuration: Closed / Squared Ends, Ground Ends
- Free Length: 1 inch
- Material: Other
- Solid Height: 0.7000 inch
-
Supplier: SAE International
Description: This specification covers helical compression and extension springs, made from single wire or rod of either round or special cross-section (see 6.4 ).
-
Description: Hot formed helical compression springs -- Technical specifications
-
Description: parameter here is therefore the spring work. High Damping Potential: The damping of Friction Springs RINGFEDER® is standard with 66% wherewith the energy will be soon absorbed and resonances complete disabled. Variations are possible with different greases
- Coil Shape / Spring Type: Other / Specialty
- End Configuration: Closed / Squared Ends
-
Supplier: Kelco Industries
Description: Internal Spring Return Options For All Standard Solenoids Guardian Spring kits are specifically designed to simplify your life through one single source. Guardian Spring Kits are available in different lengths and forces to help engineers and designers in application
- Coil Shape / Spring Type: Straight
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: -section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material
- Coil Shape / Spring Type: Cross-section Compression (Garter, Meander, etc.)
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Spring Rate: 2.6 to 15.6 lbs/in
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: -section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material
- Coil Shape / Spring Type: Cross-section Compression (Garter, Meander, etc.)
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Spring Rate: 5.1 to 67 lbs/in
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: -section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material
- Coil Shape / Spring Type: Cross-section Compression (Garter, Meander, etc.)
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Spring Rate: 2.1 to 24.3 lbs/in
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: -section compression springs for Aerospace since 1958 and is unparalleled when it comes to spring technology and performance. All parts are manufactured to order as customer satisfaction is of the utmost importance to Saint-Gobain. Custom attributes such as size, shape, material
- Coil Shape / Spring Type: Cross-section Compression (Garter, Meander, etc.)
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Spring Rate: 2 to 24 lbs/in
-
Supplier: Coiling Technologies, Inc.
Description: reduce the buckling of springs. They are also known as high force compression spring as they can withstand higher loads, temperatures, and stresses than a standard compression spring. These can also be used in brake and clutch applications. The typical
- Die Spring: Yes
-
Supplier: SPIROL
Description: Produced from high carbon steel, the oval Series CL400 accommodates up to 2.25mm extra clearance on one axis, providing additional flexibility over round Compression Limiters for centerline and stack-up tolerancing. Similar to the CL200 and CL350, this split-seam oval Limiter is roll-formed,
- Insertion Type: Press-in
- Inside Diameter: 0.2362 to 0.3150 inch
- Length: 0.3150 to 0.7874 inch
- Material: Steel
-
Supplier: Dayton Lamina Corporation
Description: Metric die springs which conform to the Japanese Industrial Standards Standard ISO sizes Manufactured under ISO 9002 quality standards 5 (five) load ranges - extra light, light, medium, heavy and extra heavy
- Die Spring: Yes
-
Supplier: SAE International
Description: The following recommended practice has been developed to assist engineers and designers in the preparation of specifications for the major types of helical compression and extension springs. It is restricted to a concise presentation of items which will promote an adequate
-
Supplier: SAE International
Description: The following recommended practice has been developed to assist engineers and designers in the preparation of specifications for the major types of helical compression and extension springs. It is restricted to a concise presentation of items which will promote an adequate under
-
Supplier: SAE International
Description: The following recommended practice has been developed to assist engineers and designers in the preparation of specifications for the major types of helical compression and extension springs. It is restricted to a concise presentation of items which will promote an adequate
-
Supplier: Dayton Lamina Corporation
Description: DANLY IEM springs are offered in a range of lengths, diameters, and load classi?cations that conform to the ISO 10243 International Standard and the NAAMS (North American Auto-motive Metric Standard), including color coding for easy identi? cation of load range. ISO 9002
- Die Spring: Yes
-
Supplier: Dayton Lamina Corporation
Description: DieMax™ L Die springs are available in sizes from 3/8 to 2 inch diameter up to 12 inches in length. The DieMax™ L Die Springs are manufactured to industry standard colors, are made from high tensile strength chrome silicon material, and manufactured in an optimal rectangular
- Die Spring: Yes
-
Supplier: Accuris
Description: SPRINGS, HELICAL, COMPRESSION AND EXTENSION
-
Supplier: Accuris
Description: COLD FORMED HELICAL COMPRESSION SPRINGS
-
Supplier: Accuris
Description: SPRINGS, STRANDED WIRE, HELICAL COMPRESSION
-
Supplier: Accuris
Description: TOOLS FOR PRESSING - SPRING PLUNGERS WITH HELICOIDAL COMPRESSION STEEL SPRING OR GAS SPRING
-
Description: Establishes a uniform system for the presentation of technical data and for the representation of cylindrical helical compression springs to be used in technical product documentation intended for e.g. tender and/or order drawings.
-
Description: ISO 10243:2010 establishes the technical specifications for compression springs made from rectangular wires. It is applicable to springs which are set. It does not attempt to specify the quality of the springs themselves, nor all of their dimensions (e.g. cross-section),
-
Supplier: ASRaymond
Description: These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color.
- Coil Shape / Spring Type: Straight
- Die Spring: Yes
- Free Length: 0.9843 to 12.01 inch
- Inner Diameter (ID): 0.3937 to 0.9843 inch
-
Supplier: ASRaymond
Description: These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color.
- Coil Shape / Spring Type: Straight
- Die Spring: Yes
- Free Length: 0.9843 to 12.01 inch
- Inner Diameter (ID): 0.1969 to 1.5 inch
-
Supplier: SPIROL
Description: The Series CL200 Compression Limiter is produced from high carbon steel and intended for post-mold installation. The spring force generated during installation provides self-retention in the assembly. The flexible diameter accommodates wide hole tolerances, yet the gap is designed to
- Insertion Type: Press-in
- Material: Steel
-
Description: ISO 16249:2013 specifies specifies general principles for the creation of symbols of physical quantities, coefficients, and parameters for metal springs. It specifies the presentation of basic characters, subscripts, and application symbols for use in the field of helical compression
-
Supplier: Smiths Interconnect
Description: Spring probes provide reliable electro-mechanical performance through hundreds of thousands of cycles. They are available in a variety of sizes, spring forces and terminations. Smiths Interconnect compression mount connectors utilizing spring probe technology offer
- Probe Configuration: Spring Loaded
Find Suppliers by Category Top
Featured Products Top
-
Precision Metric Compression Springs fit over standard metric sized rods and into standard metric sized holes. These parts are manufactured to strict DIN 2098, Grade 2 specifications. These parts are manufactured to strict DIN 2098, Grade 2 specifications. Music Wire is DIN 17223, Class 3 (read more)
Browse Wave Washers Datasheets for Gardner Spring, Inc. -
cross-sectional area. • Implication: Governs the fundamental performance of the spring during standard compression. 2.2. Torsional Stress • Description: This stress arises due to the twisting motion in the coils as the spring compresses. • Implication: A dominant factor in (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
comprehensive selection for DIY. Gardner is your first choice for industrial and hardware springs, including disc springs, torsion springs, extension and compression springs. Gardner Spring is a woman-owned business. (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
comprehensive selection for DIY. Gardner is your first choice for industrial and hardware springs, including disc springs, torsion springs, extension and compression springs. Gardner Spring is a woman-owned business (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
For demanding applications where reliability is essential. Comprehensive selection of sizes in Music Wire and Type 302 Stainless Steel manufactured to rigid standards under strict tolerances. Music Wire parts are Zinc Plated, Stainless Steel plain; ends are closed and ground. High Carbon (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
. The SPIROL range of Compression Limiters includes: the Series CL220 Split Seam, Series CL200 Split Seam - Slim Profile, Series CL350 Split Seam - Heavy Wall, Series CL400 Split Seam - Oval and the Series CL500 Molded-In. Standard machined options include: the Series CL (read more)
Browse Compression Limiters Datasheets for SPIROL -
Precision Compression. For demanding applications where reliability is essential. Comprehensive selection of sizes in Music Wire and Type 302 Stainless Steel manufactured to rigid standards under strict tolerances. Music Wire parts are Zinc Plated, Stainless Steel plain; ends are closed (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
coating and protection. Rated for use up to ISO Class 8.8 bolts, the CL220 Compression Limiter offers the widest range of standard diameter and length combinations to accommodate a variety of application requirements. # # # About SPIROL SPIROL is a (read more)
Browse Compression Limiters Datasheets for SPIROL -
to Smalley engineers for review or to design your own wave springs. Free samples of standard parts are also available to test in your application. (read more)
Browse Spring Washers Datasheets for Smalley
Conduct Research Top
-
Wave Spring Compression and Work Height
You order a standard Crest-to-Crest spring, C100-H7, which has a free height of 1.00" and carries a 25 lbs. load at a working height of 0.541". The spring had the dimensions you were looking for in your application, but you needed a higher load than it was designed for. So you decide to compress
-
The Advantages of CL220 Split Seam Compression Limiters
, manufacturers required a method to protect plastic components from the compressive loads resulting from the tightening of the bolts. It was for this reason that SPIROL introduced the first standard line of Compression Limiters to the industry. Essentially, Compression Limiters provide "spot reinforcement
-
Hinges and Hardware 101 - Compression Spring Catch and Strike Sets
Standard catch and strikes securely pull down to keep a lid or cover in the closed position, but some applications require more strength in the closure.
-
Anti-Backlash Technology: Axial Take-up Mechanism
The standard method for taking up backlash is to bias two nut halves axially using some type of compliant spring. (Wavy washer, compression spring, rubber washer, etc.). The unit is very stiff in the direction in which the nut half is loaded against the flank of the screw thread. However
More Information Top
-
Machinery's Handbook 29 Complete Document
Small volute springs are often replaced with standard compression springs .
-
Beta-prototype of a Rickshaw Suspension System
While the spring itself is a standard compression spring , the configuration is such that as the spring is compressed, it behaves like a spring with a rising spring rate.
-
Shape memory alloy resetable spring lift for pedestrian protection
This paper introduces the SMArt (Shape Memory Alloy ReseTable) Spring Lift, an automatically resetable and fully reusable device, which couples conventional standard compression springs to store the energy required for a hood lift, with Shape Memory Alloys actuators to achieve both an…
-
Manufacturing Engineering Handbook > DESIGN FOR MANUFACTURE AND ASSEMBLY
This may lead the design team to consider a single custom spring formed from spring steel wire or stamped and formed from spring steel sheet, or to consider ways of simply eliminating one or more of the standard compression springs .
-
Quantification of soft-tissue imbalance in condylar knee arthroplasty.
The first instrument consisted of two flat plates separated by four standard compression springs and provided a qualitative measure of imbalance assuming that the soft tissues were viscoelastic.
-
Variable stiffness mechanisms with SMA actuators
Standard compression springs .
-
Instrumentation and control for fossil-energy processes
It is opposed by a standard compression spring which acts directly on the stem and holds the valve in the closed position with no pressure on the actuator.
-
Miniaturization of pinch-type valves and pumps for practical micro total analysis system integration
A standard compressive spring was adapted to the required length and strength of 1.5 N for the spring-loaded plunger.
-
How springs can help to stabilize motions of underactuated systems with weak actuators
A qualitative plot of torques generated by standard com- pression springs is already shown in Fig. 3.
-
Spring over muscle (SOM) actuator for rehabilitation devices
The basic concept of a bi-directional actuator, as seen in Fig. 1, is a pneumatic muscle attached in parallel with a standard compression spring .