Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: WRENCH - PROPELLER SHAFT (SHAFT SIZES NO. 10-20-30)
-
Supplier: Accuris
Description: Wrench - Propeller Shaft (Shaft Sizes No. 40-50-60)
-
Supplier: Accuris
Description: Wrench - Propeller Shaft (Shaft Sizes No. 10-20-30)
-
-
Supplier: Accuris
Description: WRENCH - PROPELLER SHAFT (SHAFT SIZES NO. 40-50-60)
-
Standards and Technical Documents - WRENCH - PROPELLER SHAFT (Shaft Sizes No. 10 - 20 - 30) -- AS352Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: NKK Switches
Description: knurled shafts are available, as well as D-flat shafts in two sizes.
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: NKK Switches
Description: knurled shafts are available, as well as D-flat shafts in two sizes.
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: Lee Controls, LLC
Description: long as the requested location is not greater than the standard hole spacing. Pre-drilled metric sizes are available in 60 Plus shafting. For longer lengths, pre-drilled shafts can be butt or dowel jointed.
- Shaft Diameter or Width: 50.799972568014816 mm
- Maximum Length: 3,657.598024897067 mm
- Weight: 6.504 lbs/ft
- Special Features: Case Hardened, Precision Grade, Tubular Shaft
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet quality
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our shaft collars are manufactured in three standard sizes (5/8”, 3/4”, 1”), but have customizable options for bores and plating. Used to ensure the shaft remains within its bearing, our shaft collars are most often purchased in association with our
- Width: 0.375 inch
- Bore Diameter: 1 inch
- Outer Diameter: 1.5 inch
- Units: English
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our shaft collars are manufactured in three standard sizes (5/8”, 3/4”, 1”), but have customizable options for bores and plating. Used to ensure the shaft remains within its bearing, our shaft collars are most often purchased in association with our
- Width: 0.375 inch
- Bore Diameter: 0.75 inch
- Units: English
- Collar Type: One Piece (Set Screw)
-
Supplier: Radwell International
Description: SIZE 30 SINGLE FLEX SERVO COUPLING WITH 13 MM BORE WITHOUT KEYWAY FOR STANDARD SHAFT WITH 16 MM BORE WITHOUT KEYWAY FOR STANDARD SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our shaft collars are manufactured in three standard sizes (5/8”, 3/4”, 1”), but have customizable options for bores and plating. Used to ensure the shaft remains within its bearing, our shaft collars are most often purchased in association with our
- Width: 0.375 inch
- Bore Diameter: 0.625 inch
- Units: English
- Collar Type: One Piece (Set Screw)
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s full line of standard and custom, corrosion-resistant shaft collars and couplings is ideal for a wide range of on- and off-shore marine applications. Stafford Marine Service Collars and Couplings are machined from 303 and 316 stainless steel and brass; supplied with either
- Bore Diameter: 0.25 to 10 inch
- Units: English
- Features: Other
- Collar Material: Stainless Steel
-
Supplier: CSA Group
Description: ISO 286-2:2010 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286‑1. ISO 286-2 covers values for the upper limit deviations eU, hole (for holes) and eU, shaft (for shafts) and the lower limit
-
Description: ISO 286-2:2010 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286‑1. ISO 286-2 covers values for the upper limit deviations eU, hole (for holes) and eU, shaft (for shafts) and the lower limit
-
Supplier: Lee Controls, LLC
Description: long as the requested location is not greater than the standard hole spacing. Pre-drilled metric sizes are available in 60 Plus shafting. For longer lengths, pre-drilled shafts can be butt or dowel jointed.
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 4,902 mm
- Additional Operations: Chamfered End, Tapped Holes (Radial)
- Features: Other
-
Supplier: Sumitomo Machinery Corp. of America
Description: Taper-Grip® bushing for easy installation and removal, simple replacement Heavy duty roller bearings for maximum strength and extended life AGMA standard bore sizes in both bushed and through-bore simplify specification and retrofit CEMA standard screw conveyor options Optional
- Mounting Style: NEMA Mount
- Reducer Style: Shaft Mount
-
Supplier: Radicon
Description: Series F Shaft Mounted geared motor comes in 11 sizes with an Input Power up to 110 Kw (147 Hp) and an Output Torque up to 16,500 Nm (146,000 lb.in). Gear Ratios are available 100:1 for double reduction and 5,600:1 in combined units. The Series F geared motor is primarily designed as a
- Continuous Torque: 146,017.699115044 In-lbs
- Gearbox Ratio: 5 to 5,600 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Tri-Tronics Company, Inc.
Description: 3/8" shaft diameter, 1-9/16" shaft length with 2 flats at 90 degrees Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter,
- Encoder Technology: Optical
-
Supplier: R+W Coupling Technology
Description: hub/shaft connection 0.01 to 0.05 mm Service life: R+W Line Shafts are maintenance-free and has an infinite life, if the technical ratings are not exceeded. Material: Bellows made of flexible stainless steel. Aluminum intermediate tube section through size 200, size 300
- Bore Diameter: 1.3779535 to 3.93701 inch
- Coupling Diameter: 6.1811057 to 7.87402 inch
- Coupling Length: 11.023628 to 118.1103 inch
- Rated Torque: 13,274.3362831858 to 35,398.2300884956 In-lbs
-
Supplier: Stafford Manufacturing Corp.
Description: feature one- and two-piece fully split designs that are available in standard 1/4" to 6” sizes. Suitable for OEM and end-user applications, Stafford Brass Shaft Collars can be modified to suit design requirements with special features such as keyed, threaded, square, and hex
- Bore Diameter: 0.25 to 6 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Features: Other
-
Supplier: Senior Aerospace Metal Bellows
Description: High corrosion resistance • Ability to withstand extreme temperature conditions • Provide reliable axial and angular characteristics Our standard bellows shaft couplings are available in: Bore sizes ranging from .090 to .625 inches [2.29 to 15.88 mm] • Maximum torque ratings of
- Bore Diameter: 0.09 to 0.375 inch
- Coupling Diameter: 0.25 to 0.75 inch
- Coupling Length: 0.4375 to 1 inch
- Angular Misalignment: 2 to 6 degrees
-
Supplier: Bodine Electric Company
Description: need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 17 amps
- Continuous Torque: 173 In-lbs
-
Supplier: Stafford Manufacturing Corp.
Description: but opens quickly to release the collar. Designed for applications requiring a secure collar that needs to be frequently removed or repositioned, this integral clamp handle provides the holding power of a standard high strength collar and eliminates the need for tools. Offered in sizes
- Bore Diameter: 0.375 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 14 (X : 1)
- Maximum Input Speed: 1,736 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 5 (X : 1)
- Maximum Input Speed: 1,728 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 25 (X : 1)
- Maximum Input Speed: 1,753 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 7/16 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 5 (X : 1)
- Maximum Input Speed: 1,728 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: help reduce costs by eliminating threading and other machining, and offer reduced weight and size. Advantages of shaft constant section retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: DieQua Corporation
Description: sizes for Series F Parallel-Shaft Gearbox Design Gear ratios from 2.9:1 to 4000:1 Series A Gear ratios from 4:1 to 18,800:1 Series F Torque capacities to 14,000 Nm (10,325 ft-lbs.) 5 sizes for Series A Parallel-Shaft Gearbox Design 3 sizes for Series F
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Daemar Inc.
Description: Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500
- Shaft Diameter: 0.59375 inch
- Thickness: 0.035 inch
- Maximum Thrust Load: 680 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Pneumatic Shaft Locking for Automated Machine Changeover Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
The MECO HB seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application’s requirements. The HB seal’s air purge not only (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO HA seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application’s requirements. A combination of (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
“off the shelf” items for purchase due to the progression of historic ANSI & API manufacturing standards for sizing and operational settings encompassing a wide range of pressures, speeds and liquids. Typically, pump seals are available within a 1-4 week timeframe. In contrast (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Reliable power transmission depends on more than torque capacity alone. Modern drive systems require shaft couplings that can transmit torque accurately, compensate for shaft misalignment, and maintain (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hicksville, NY -- These shaft reducers and extenders from SDP/SI eliminate the need for special shafting. There are 20 inch and 27 metric size stainless steel adapters, identified as the (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
light-to-medium conveyors Custom Machinery: Special bore sizes accommodate non-standard shaft dimensions Selection Note (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Using Polymeric Rotary Shaft Seals? How to Plan for a Successful Project
the shelf" items for purchase due to the progression of historic ANSI & API manufacturing standards for sizing and operational settings encompassing a wide range of pressures, speeds and liquids. Typically, pump seals are available within a 1-4 week timeframe.
-
Spirolox (R) Retaining Ring Tooling Guide
Smalley now offers "standard" assembly tooling for the installation of Spirolox retaining rings. Each Assembly Tool is designed to facilitate loading a specific ring size ring in a housing or on a shaft and tools are available incrementally for retaining ring sizes up to 2 in or 49 mm in diameter.
-
How to Calculate Installation Stress of a Retaining Ring
a retaining ring relies on interference fit to work, once a ring takes a permanant set, it will no longer function properly. To ensure proper function, the installation stress should be checked in cases where a ring is being installed over a non-standard size bore or shaft, or in cases where a custom
-
How to Select the Correct Specification Planetary Gearbox
can handle. All this coupled with over-sized diameters (compared to industry standard) on the shafts, create a gearbox that can handle almost any application. Combination of high torque and heavy radial shaft load might require verification of the output shaft. If the following condition
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
solution is also compact in size to allow for smaller equipment footprints. 1. Know the stepper linear actuator types. Figure 1. From left: Standard linear actuator; guided linear actuator; and leadscrew motor. The standard linear actuator (non-captive, internal nut) is configured with the leadscrew
-
Advantages of Linear Encoders Over Rotary Encoders
?. They adopt the magnetic sensing technology, so they work without contact and ensure virtually wear-free and maintenance-free operation. There are no moving parts and all the mechanical components found in rotary encoders (flange, shaft, bearings, etc.) are not need, which eliminates mechanical failures
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
For this standard shaft size , determine the natural frequency of the shaft and impeller system.
-
Helical Piles: A Practical Guide to Design and Installation Complete Document
The Kt values obtained from the regression analysis for several standard shaft sizes are shown in the table within the graph.
-
Gravity flow operated small electricity generator retrofit kit to flour mill industry
Where, d=diameter of coupling shaft (mm); T=Torque (kgf-mm); Ts=Torsional shear stress (kgf/mm2 ) Standard shaft size of 30 mm was selected for manufacturing coupling Maximum torsional shear stress due to torsional loading was calculated using Eq. (v) .
-
Design and Development of Robotic Hardware-in-the-Loop Simulation
The constraints imposed on this section of the design include a standard shaft size (chosen as a 25mm diameter shaft with ANSI keyway) at a height of 125mm from the base component.
-
Biofilm Reactors - WEF MoP 35 > Rotating Biological Contactors
Air headers are equipped with coarse-bubble diffusers, and approximately 4.2 to 11.3 m 3/min (150 to 400 scfm) of air are provided per standard size shaft , depending on media density, revolutions per minute, wastewater temperature, slime thickness and characteristics …
-
High-precision method for measuring large diameter on-line
Suppose having known the diameter value of a standard - size shaft and the parameter s, define a parameter h00: .
-
Mine Ventilation and Air Conditioning 3rd Edition Complete Document
A standard - sized shaft can therefore be selected.
-
Fatigue Testing Machines for Ball and Roller Bearings
These much heavier loads with the standard sizes for shaft and housing bores introduce the following problems in the machine design: .
-
Federal Register > Friday, May 4, 2012 > [77 FR 26608] Energy Conservation Program: Test Procedures for Electric Motors and Small Electric Motors
Particularly, these parties were concerned that if DOE took the position that motors with non- standard shaft lengths and sizes would be treated as general purpose electric motors for purposes of compliance with the EISA 2007 standards, manufacturers would require additional time …
-
http://dspace.mit.edu/bitstream/handle/1721.1/27142/56889850-MIT.pdf?sequence=2
Decreasing the shaft diameter to standard sizes of 25, 20, 16, 10, and 8 mm, the following graphs were obtained.
Indicates content that may require registration and/or purchase.