-
Supplier: Nex Flow Air Products Corp.
Description: The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area.
- Input Voltage: 1-20kV DC
- Ionizer type: Ionizer Bar
-
Supplier: Ellsworth Adhesives
Description: SCS 960 Mini Air Ionizer is a small, versatile ionizing air blower that is used for neutralizing static charge from non-conductive components. This blower generates and maintains balance of positive and negative ions. It meets ANS/ESD S20.20 standards.
-
Supplier: Nex Flow Air Products Corp.
Description: The Silent X-Stream™ Air-Blade™ air knife provides increased efficiency and very low noise levels compared to the Standard Air Blade TM air knife. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple
- Input Voltage: 1-20kV DC
- Ionizer type: Ionizer Bar
- Features: Quiet Operation
-
-
Supplier: Nex Flow Air Products Corp.
Description: The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area.
- Input Voltage: 1-20kV DC
- Ionizer type: Ionizer Bar
-
Supplier: Ellsworth Adhesives
Description: SCS 963E Benchtop Air Ionizer is made in the USA, and is designed to eliminate static charges from non-conductive items. The user can select the amount of ionized air to be delivered to the target item with a two speed fan. Quick and easy setup with no grounding wires
- Ionizer type: Benchtop
-
Supplier: Ellsworth Adhesives
Description: SCS 991A Overhead Air Ionizer is made in the USA, and designed to be used with sensitive electronic components where electrostatic discharge (ESD) is problematic. The 991A provides quick static charge decay efficiency over a total work surface area.
- Ionizer type: Ceiling Emitter
-
Supplier: NRD, LLC
Description: The model 6200 HOB Ionizing Air Blower provides a wide-area, high-output stream of ionized air (2' x 10' coverage) to neutralize static. Features include variable speed fan control, visual in-use indicator, quick-change filter elements and dual squirrel-cage blower motors. It's
- AC Input Frequency: 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter
- Features: Includes Filter, Other
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Ozone concentration: Below 0.0035ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Air pressure application range (Mpa):0.1~0.5MPa
- Input Voltage: 12-24 VDC
- Ionizer type: Ionizer Bar
-
Supplier: NRD, LLC
Description: No Description Provided
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Includes Filter, Other, Replaceable Emitter
-
Supplier: Terra Universal, Inc.
Description: Quickly and safely neutralizes static surface charges to protect sensitive parts against electro-static discharge Provides a burst of clean air or nitrogen to dislodge and remove particles held by static attraction Low-voltage power supply provides intrinsically balanced
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
-
Supplier: DME Company
Description: The Static Eliminating Air Knife system combines three heavy duty components into one powerful system. The high voltage power supply and shockless static eliminating bar produce an ion cloud. The air knife creates a uniform, high velocity curtain of air to deliver
- Input Voltage: 115 VAC, 230 VAC
- Ionizer type: Benchtop, Ionizer Bar
- Features: Includes Filter
-
Supplier: TAKK Industries, Inc.
Description: TAKK's Model 5854 Precision Point Ionizing Air Nozzle is a compact, high performance unit that combines extended range (up to 6 inches from target) static elimination with compressed air removal of dust & contaminants from small objects such as yarn, trim, tapes, narrow webs,
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Other
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.Os-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±5V · Power consumption: ≤ 21.5W · Mode of voltage application: AC mode/±7000V · Air volume:
- Input Voltage: 12-24 VDC
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Replaceable Emitter
- Emitter material: Tungsten
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance · Ion balance: Automatic ion balance system 0±10V · Power consumption: ≤ 21.5W · Mode of voltage application: AC mode/±2200V · Air volume:
- Input Voltage: 12-24 VDC
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Replaceable Emitter
- Emitter material: Tungsten
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Power consumption: ≤ 10.5W · Air volume: 0.85-1.21m³/min(constant air flow) · Ozone
- Input Voltage: 12-24 VDC
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Replaceable Emitter
- Emitter material: Tungsten
-
Supplier: NRD, LLC
Description: The P-2001-AC couples the proven technology of an alpha linear ionizer with a Model 4270 Super Air Curtain. Adjustable from a gentle curtain of ionized air to a powerful blast of concentrated ionization at high pressure, this model provides an effective means to treat surfaces
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: EXAIR
Description: The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of
- Input Voltage: 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop
- Features: Includes Filter, Other
-
Supplier: TAKK Industries, Inc.
Description: TAKK's Model 5860 In-Line Ionizer is a compact in-line compressed air static eliminator that can be easily installed in the user's airline, combining the benefits of static elimination with contaminant blow-off in many applications, and eliminating costly static
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: EXAIR
Description: winding, rewinding, and slitting operations. It can also be mounted through a duct to neutralize static charges due to moving air or materials.
- Number Of Emitters: 1
- Input Voltage: 1-20kV DC, 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Flexible Output Nozzle
-
Supplier: Paxton Products, an ITW company
Description: The Ionizing Bottle Rinser by Paxton Products, improves sustainability in bottling operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Bottle Rinser sets the standard for a new generation of static elimination and air rinsing by dissipating
- Maximum Pressure: 1.08381 to 2.89016 psi
- Size: 3/4"
- Application: Food Processing, Medical / Pharmaceutical, Sanitary
- Type: NPT
-
Supplier: NRD, LLC
Description: The model P-2021 is a simple, reliable, efficient and effective means of eliminating static in a variety of industries, including electronics, optics, graphics and finishing. Easy to install on any clean, dry compressed air or inert gas line, the P-2021 emits a powerful stream of ions
- Features: Other
-
Supplier: Paxton Products, an ITW company
Description: The Ionizing Can Rinser by Paxton Products, improves sustainability in canning operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Can Rinser sets the standard for a new generation of static elimination and air rinsing by dissipating the
- Maximum Pressure: 1.08381 to 2.89016 psi
- Size: 3/4"
- Application: Food Processing, Medical / Pharmaceutical, Sanitary
- Type: NPT
-
Supplier: TAKK Industries, Inc.
Description: TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorLarge Coverage Range, Powerful Air OutputFast Static EliminationAutomatically maintain high precision ion balances of +/- 5V with ICC control. A built-in 7kV power supply adds safety and ease of installation, while increased
- Input Voltage: 115 VAC, 12-24 VDC, 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter
- Features: Fully Covered Discharge Needle, Includes Filter, Microcontroller Controlled, Other, Quiet Operation, Replaceable Emitter
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and
- Number Of Emitters: 4 to 48
- Emitter Pitch: 60 mm
- Input Voltage: 12-24 VDC
- Ionizer type: Ceiling Emitter, Ionizer Bar
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorHead/Nozzle Attachments AvailableAir Input for Particle Removal/BlowoffKeyence Spot-Type Ionizers automatically maintain high precision ion balances of +/- 15V with ICC control. A built-in high-voltage power supply adds safety and
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 12-24 VDC, 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Flexible Output Nozzle
-
Supplier: DME Company
Description: EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts prior to assembly, packaging, painting or finishing. The Ion Air Gun
- Input Voltage: 115 VAC, 230 VAC
- Ionizer type: Benchtop, Blow Off Gun
- Features: Quiet Operation
-
Supplier: DME Company
Description: life testing. The high volume variable speed fan is protected by an easily replaceable air filter. The I-VSE 5000's fan and built-in air diffuser allow quick elimination of static in a wide area (up to 80 square feet). You can easily protect electrostatic sensitive control
- Input Voltage: 230 VAC
- Ionizer type: Benchtop
- Features: Includes Filter, Quiet Operation
-
Supplier: EXAIR
Description: Ring of ionized airflow clamps around the part! Neutralizes and cleans continuous moving surfaces! What Is The Super Ion Air Wipe? EXAIR's Super Ion Air Wipe provides a uniform 360° ionized airstream that is easy to clamp around a part for eliminating static electricity and
- Input Voltage: 1-20kV DC, 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Includes Filter, Other, Quiet Operation
-
Supplier: EXAIR
Description: EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts prior to assembly, packaging, painting or finishing. The Ion Air Gun
- Number Of Emitters: 1
- Input Voltage: 1-20kV DC, 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
-
Supplier: DigiKey
Description: AIR IONIZER TEST KIT
-
Supplier: RS Components, Ltd.
Description: EMITTER TIP, FOR 980 IONIZED AIR GUN
-
Supplier: Cole-Parmer
Description: contaminants. The 5' and 6' models incorporate an external gas-assist lift.
Enclosures feature ergonomic air foil with aerodynamic Clean-Sweep airflow openings, and baffle pivots down or may be removed for cleaning. Models with built-in ionizer neutralizes static charge on
-
Supplier: Cole-Parmer
Description: contaminants. The 5' and 6' models incorporate an external gas-assist lift.
Enclosures feature ergonomic air foil with aerodynamic Clean-Sweep airflow openings, and baffle pivots down or may be removed for cleaning. Models with built-in ionizer neutralizes static charge on
-
Supplier: Cole-Parmer
Description: contaminants. The 5' and 6' models incorporate an external gas-assist lift.
Enclosures feature ergonomic air foil with aerodynamic Clean-Sweep airflow openings, and baffle pivots down or may be removed for cleaning. Models with built-in ionizer neutralizes static charge on
Find Suppliers by Category Top
Featured Products Top
-
Ionizing Can Rinser, by Paxton Products, sets the standard for a new generation of static elimination and air rinsing by dissipating the static charges that cause dirt, dust, and contaminants (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
The Ionizing Can Rinser, by Paxton Products, effectively and efficiently removes particulates, dust, and contaminants using powerful ionization, coupled with Paxton's industry-leading PX-series centrifugal blowers and air delivery systems. Available for both high and low speed lines, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
low maintenance solution that is UL listed and CE compliant, adding to a long line of EXAIR static eliminator products including Super Ion Air Knives, Ion Air Cannons, Ion Air Guns, Ionizing Bars and Ionizing Points and more. https://exair.co/57-iiagpat (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
water-free “wash” that pairs Paxton’s industry-leading centrifugal blower with an air delivery device in order to remove dirt, debris, static, or particulates from cans, bottles, or any other products where cleanliness is required for production. The Ionizing Rinsing System is (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
centrifugal blower, plus all components needed for a turnkey system. The ionized air generated by the Paxton IBR system eliminates the static that causes dirt and debris to stick to the inside of the bottles, then Paxton’s high velocity air (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
ionized air generated by the Paxton IBR system eliminates the static that causes dirt and debris to stick to the inside of the bottles, then Paxton’s high velocity air blasts the contaminants out of the bottle. When executives (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Ionizing Rinsing System is the ideal solution to avoid label wrinkling, label peeling, and product recalls. With Paxton's Ionizing Air Knives, the ionized air neutralizes the static forces (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
compressed air use and maximizing ionized airflow. An electrically energized emitter at the discharge end fills the entire airstream with positive and negative ions capable of neutralizing high static charges in a fraction of a second. An optional regulator allows infinite adjustment of the air (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
PX-750 centrifugal blower. The Ionized Air Knives remove static from the sheet allowing debris to loose and blow off while the Spyder Manifold targets the edges and crevices of (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
-designed dust enclosure. The dust enclosure is designed to contain the powdery dust by using a high efficiency vacuum system. The enclosure runs at a negative pressure to ensure that all the powder is successfully collected. The system then blows ionized air to eliminate the static holding the powder to (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
…342–343 beverage industry applications, 33 contamination reduction, 34–35 cost-effectiveness, 33–34 design characteristics, 32–33 maintenance, 34 mechanical interfacing, 34–35 operating guidelines, 31–32 Air ejection valves, thermoplastic injection molding, 592 Airflow properties, air conveying systems, 31–33 Air ionizers , static control, 1162 Air-knife…
-
Electrostatic discharge in semiconductor devices: protection techniques
[29] D. M. Fehrenbach and R. R. Taso, “An evaluation of air ionizers for static charge reduction and particle emission,” in Proc.
-
ESD protection techniques for semiconductor devices
D. M. Fehrenbach and R R. Tam, "An Evaluation of Air Ionizers for Static Charge Reduction and Particle Emission," Proceedings of the EOS/ESD Symposium, Vol. EOS-14, pp. 12 - 25, Sept 1992.
-
Charge trap phenomena on EPROM device-methodology to identify the cause of the problem in IC manufacturing process to improve the electrical test yield
Diane M. Fehrenbach, Robert R. Tsoa, "An Evaluation of Air Ionizers For Static Charge Reduction .
-
Effect of Powder and Target Properties on Wrap Around Effect during Coating
The charge on both powders and targets was also removed using a Nucleospot static eliminator (Local Air Ionizer Model P-2042, NRD LLC., Grand Island, N.Y., U.S.A.) to study the wrap around effect without tribocharging.
-
CR4 - Thread: Grounding, Bonding, Solvent mixing
5 You can use static eliminators, air ionisers at more critical location to prevent spark due to static electricity.
-
Cleaning - Lab Cleaning | Edmund Optics
Anti- Static Canned- Air Ionizer .
-
Edmund's Antifog Lens Cleaner | Edmund Optics
Anti- Static Canned- Air Ionizer .
-
Ultra-clean fabrication techniques
The concept of vertical laminar flow is widely used to reduce contaminants in the work environment along with Air Ionizers to reduced static damage.
-
Advanced pelliclization techniques
The concept ofvertical laminar flow is widely used to reduce contaminants in the work environment along with air ionizers to reduce static damage.
Indicates content that may require registration and/or purchase.