Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Andantex USA, Inc.
Description: Used either in torque display systems or in torque closed-loop control systems, Merobel TRS series offer a plug-and-play solution for test rigs. When embedded in a closed-loop system it easily allows to dramatically increase the dynamic properties of a torque simulation device,
- Maximum Torque: 442.477876106195 to 1,769.91150442478 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 176 F
- Category of Device: Sensor / Transducer
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: High accuracy, stable performance and low-range torque measurement Easy to install, Static torque measurement, both ends are connected with flanges.
- Maximum Torque: 4.424778761061947 to 8.849557522123893 In-lbs
- Operating Temperature: -4 to 176 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor Element / Chip
-
Supplier: TE Connectivity
Description: in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
- Maximum Torque: 960 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Category of Device: Sensor Element / Chip
-
-
Supplier: Sensor Developments, Inc.
Description: These strain gage-based sensors are designed for static and limited rotation torque measurement applications, such as drive socket systems, calibration of hand and click wrenches, and checking applied torque values.They are available in ten capacities. All use a full,
- Maximum Torque: 25 to 84,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Reaction
-
Supplier: Mecmesin Corporation
Description: Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited. These sensors can be mounted to a bench or integrated into a complete test rig. Equipped with male square drive for easy fitting of
- Maximum Torque: 132.743362831858 to 1,327.43362831858 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Reaction Torque Transducer, 5,000 in-lb/417 ft-lb (565 N-m) rated capacity, 50% static overload protection, 4-in (101.6 mm) Steel Flange
- Maximum Torque: 7,500 In-lbs
- Operating Temperature: -65 to 200 F
- Torque Sensor Type: Reaction
- Category of Device: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Reaction Torque Transducer, 50 in-lb/4.2 ft-lb (5.6 N-m) rated capacity, 50% static overload protection, 2-in (50.8 mm) Steel Flange
- Maximum Torque: 75 In-lbs
- Operating Temperature: -65 to 200 F
- Torque Sensor Type: Reaction
- Category of Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: • Ideal for Use with Production Fastening Applications • Bi-directional Measurement • Ideal for Use with Drive/Socket Systems • Used for Static or Dynamic Torque Measurement
- Torque Measurement Range: 50 to 2,400 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Features: Biaxial Measurement
-
Supplier: Mecmesin Corporation
Description: Our range of static torque screwdrivers are ideal for low capacity torque applications. They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor
- Maximum Torque: 2.65486725663717 to 88.4955752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: S. Himmelstein & Company
Description: and stores test results. Password protection may be invoked when needed. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High
- Maximum Torque: 4,424,778.761061947 to 8,849,557.522123894 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25.6 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: Sensor Technology, Ltd.
Description: The ORT 230/240 low capacity torque sensor offers an ideal means for precise dynamic measurement of rotary and static torque less than 100Nm and for bandwidths of up to 50Khz. The new TorqSense ORT 230/240 torque sensors replace the E200 ORT series and
- Maximum Torque: 884.9557522123893 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current, Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Mecmesin Corporation
Description: Our range of static socket extensions are ideal for low capacity applications, where space is limited. Supplied with male/female square drives for easy fitting of drivers. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Clockwise
- Maximum Torque: 26.5486725663717 to 88.4955752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration Ideal for
-
Supplier: Norbar Torque Tools, Inc.
Description: The accuracy and quality of the Norbar Static Torque Transducers has made them the first choice of many calibration laboratories throughout the world.
- Maximum Torque: 100 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Torque Sensor Type: Reaction
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital Torque Meter PCE-TM 80 meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution The Digital Torque Meter PCE-TM 80 with
- Torque Measurement Range: 13.017699115044243 to 13.00884955752213 In-lbs
- Torque Accuracy: 1.5 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Programmability: Computer Interface, Front Panel, Manual Operation
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T TORKDISC® System, 16-bit telemetry system, 20k in-lb/1,667 ft-lb(2.26 kN-m) rated capacity, 200% static overload protection, 10,000 RPM Max., steel alloy TORKDISC® System comes complete with receiver unit, 24 foot cable, and 12 VDC power supply.
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 0 to 122 F
- Electrical Output: Analog Voltage
- Category of Device: Instrument / Meter
-
Supplier: S. Himmelstein & Company
Description: may be invoked when needed. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload World Class Temperature Performance Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor
- Maximum Torque: 300,000 to 8,000,000 In-lbs
- Accuracy: 0.05 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: S. Himmelstein & Company
Description: may be invoked when needed. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload World Class Temperature Performance Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor
- Maximum Torque: 150,000 to 4,000,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: Marposs Corp
Description: non destructive, non radiation Simple interface via OPC/UA interface Up to 128 sensors Basis Weight range : 0 – 4000 g/m² Foil Width: 300 - 1100mm Sensor spot diameter: 5mm Resolution : down to 0,01 g/m² Static Accuracy: ± 0.04 % (2σ) * Power supply type: 220V Possible ATEX
-
Supplier: S. Himmelstein & Company
Description: high stiffness, low deflection and provide unsurpassed static and dynamic system response. The installed Torquemeter results in a torsionally stiff driveline, with low overhung moment and a short overall length. The torque signal is digitized on the rotor and sent to the stator where
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: control performance, and use functions. Safety Safe Torque Off (STO) Forced deceleration Emergency running Brake and contactor control Comfort Starting torque compensation with weight sensors Starting torque compensation without weight sensors ACC/DEC S curve
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 220 to 380 volts
- Frequency: 50 Hz, 60 Hz
- Product: Inverter Drive
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque
- Test / Certify To: ASTM, FDA, IEEE, MIL-SPEC
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Combined Environments / Conditions, Dimensional Gaging, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Static Load / Stress), Performance Testing, Physical Properties Testing, Product Safety /
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Power / Distribution, Food & Beverage, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Medical Devices / Equipment, Motor Controllers / Control
- Capabilities: Certification / Qualification, Comparisons, Evaluation and Analysis, Failure Analysis / Troubleshooting, In-Process In-Line Testing, Reliability / Robustness, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing
-
Supplier: OMEGA Engineering, Inc.
Description: service. Additional features include high shock protection (to protect from dropping or mishandling), cross wire protection (protects against miswiring), and up to 1000 volt static discharge protection. The ACC102 has a high 100 mV/g output and measures across wide frequency and acceleration
- Acceleration: 40 to 75 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Qualitrol Company, LLC
Description: cage winding faults and eccentricity with the use of a single clamp-on current sensor connectedto the secondary side of 50 or 60 Hz motor current transformer; or around one of the phase leads. Reliability: Reduces the risk of false indications by distinguishing between noise and legitimate
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: NuAire, Inc.
Description: cabinet and gasket leaks. Uneven particulate loading is prevented by maintaining high-static pressure over the entire filter surface assuring True Laminar Airflow. Dynamic Air Barrier Air exchanges within a Class II, Type A2 Biological Safety Cabinet, can occur 25 times per minute. This rapid
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
machinery, aircraft, and locomotives. This torque sensor series offers comprehensive solutions: High precision using resistance (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The RTM 2000 Series are hollow flanged style reaction torquemeters available in ranges from 60 lbf-in to 100,000 lbf-in. Reaction torque measurements permit accurate determination of static and dynamic torque with a stationary or non-rotating transducer. They are based on Newton's third (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Product Overview The HPS-FT080-80 measures force and torque on all three spatial axes (XYZ), giving robots and automated systems precise six-degree-of-freedom force sensing for heavier-load industrial and collaborative applications. Key Features (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Product Overview The HPS-FT080-60 measures force and torque on all three spatial axes (XYZ), giving robots and automated systems precise six-degree-of-freedom force sensing for demanding industrial and collaborative applications. Key Features (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
and three torque components High-performance processor with a 24-bit ADC High signal-to-noise ratio digital output Data output rate up to 2700 Hz High static overload protection Low (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
and three torque components High-performance processor with a 24-bit ADC High signal-to-noise ratio digital output Data output rate up to 2200 Hz High static overload protection Low (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Load Cell Application - Wireless Shoe Sensor
Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Specifying Nonlinearity and Hysteresis of Rotating Torquemeters
, there are significant differences between them and their applications. Most important, real-world Torque signals are invariably dynamic whereas weighing, and most load measurements, are primarily static.
-
Piezo Motors: Principle of Operation for Engineers
mode. While the driving voltage is not applied, the ceramic plate is stationary and generates holding torque on the stage. Unlike any other braking device, the holding torque of the Nanomotion motor does not cause any position shift. Nanomotion motors facilitate compact yet precise motorized
More Information Top
-
Static electromagnetic characteristics measurement system for switched reluctance machine
The mechanical subsystem includes SRM under test, static torque sensor and index head.
-
Effects of the radial force on the static contact properties and sealing performance of a radial lip seal
In order to measure the friction torque, a JN338F static torque sensor (made by Beijing Sanjing Creation Science & Technology Group Co., Ltd.) with the resolution of 0.001 N m and measuring range of 5 N m is used.
-
Modeling and characterization of novel magnetorheological (MR) cell with individual currents
The cylinder was connected with the static torque sensor , which recorded the output signals in real-time.
-
Testing a scroll machine in pneumatic motor-expander modes
…3 is the drying filter, 4 is the reducer valve, 5 is the pressure gage and the thermocouple, 6 is the oil cup, 7 is the pneumatic motor expander machine, 8 is the YDNF 100KC static torque sensor , 9 is the P12S…
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
Static torque sensors are also constructed using the same principles, although the designs are more complex.
-
Intelligent Robotics and Applications
During testing of torque, the torque sensor, PS-T static torque sensor , is a resis- tance strain torque sensor.
-
Static Torque Transducers from Mecmesin Limited : Quote, RFQ, Price and Buy
Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited.
-
Load torque and inertia simulation based on double-stator permanent-magnet synchronous motor
The experiment system is connected in the co-axial method via JN338 static torque sensor to achieve finite position motion and loading.
-
Research and Application of Capture Module Based on C8051F020
The role of static torque sensor is transform strain which torque produce into electric signal that is linear with torque.
-
New products
Also included is a broad selection of products including pressure and vacuum switches, dial pressure gauges, load cells, force translators, rotary and static torque sensors , weighing hardware, strain gages, strain instrumentation, displacement sensors, and proximity sensors.
Indicates content that may require registration and/or purchase.