-
Supplier: KADANT
Description: valves, steam valves, etc. is critical to achieve optimal performance. Kadant desuperheaters are custom designed for each application and are available in various materials. The simple yet efficient design allows for direct installation into the stream pipeline with
-
Supplier: Pick Heaters Inc.
Description: Pick can provide the desuperheater only or complete system with cooling water flow control valve and instrumentation. Who Can Use a Pick Desuperheater? — Refineries — Power Generation — Chemical & Petrochemical — Pulp & Paper Mills Why Choose a Pick
-
Description: the turbine by controlling each bypass valve, isolation valve, and associated desuperheater. The desuperheating function may be integral with the bypass valve. The turbine bypass system does not interface with the turbine control and supervisory system. The turbine
-
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Description: Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Globe Valves
-
Description: Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility Class VI shut-off with PTFE insert in the plug
- Media: Air, Steam
- Features: Control Valves, Shut Off Valves
- Valve Type: Globe Valves
-
Description: to meet the requirements, which increases the versatility of parts. The noise is reduced by about 10dB compared with ordinary single and double seat control valves. Standard quick-change valve trims are more convenient for on-site maintenance. Even if the valve body is in
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Globe Valves
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: Spirax-Sarco
Description: The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A Nitrile rubber
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Description: SOLENOID VALVE PROCESS CONTROL
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 388 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.2598432 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: Armstrong International
Description: working parts and integral removable strainer team up to provide higher performance over a long, trouble-free service life. Valves are equipped with a caged main valve assembly (separate shutoff surfaces and flow-control ports), piston valve rings for longer life, and an
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 15 to 250 psi
- Controlled Pressure Range: 5 to 125 psi
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2 YEAR
- Media: Air, Steam, Water
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Features: Control Valves
- Valve Type: Globe Valves
-
Supplier: Assured Automation
Description: Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path,
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Treadle Operated, Spring Centered, All Ports Blocked in Neutral
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator for Hygienic Service For gas, liquid and mixed phase processes Wide Range of working Pressures and Flows Rugged 316 stainless steel Bar Stock Design with no Welded Fittings Hygienic: No Crevices, <32Ra Finish 3 Piece Low Dead Volume Design Ports are the lowest
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: Types SRV461S and SRV463S are direct acting pressure reducing valves with all wetted parts in AISI 316L /1.4404, 1.4408 and 1.4462 stainless steel. For steam, liquid or gas applications. Typical applications include: Clean steam, gas and liquid supplies to centrifuges, freeze
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 551.14326 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: Valcor Engineering Corporation
Description: optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV340 & SV440 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas #5 and
- Valve Size: 0.375 to 1.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 366 F
-
Supplier: Assured Automation
Description: Description The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the
- Valve Size: 0.375 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 302 F
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: pressures down to zero psi Tank drain valves General on-off control of water, oil, and gas Process control and production piping Gas and liquid distribution systems Economical choice for OEM applications Features Zero differential pilot operated construction Wide selection of
- Valve Size: 1 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
Find Suppliers by Category Top
Featured Products Top
-
DFT has a full line of Steam Service Check Valves available in sizes 1/2" and up for your steam applications. Over the years, many different industries have asked DFT® which of our check valves are the best for steam service applications on their (read more)
Browse Steam Valves Datasheets for DFT Inc. -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HAT and TV/HAT only drain condensate, eliminating live steam losses and generating significant cost savings over the freeze season. Installed on each tubing run, these valves keep the entire traced piping at the same temperature, a necessity for temperature sensitive applications and equipment (read more)
Browse Steam Valves Datasheets for ThermOmegaTech® -
mixing design with only one moving part. Thermal actuator controls steam supply. Valve cartridge is very easy to remove. Safe operation: auto shut-off of steam if cold water flow is interrupted. Mixing valve cartridge designed for ease of maintenance (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Control valves have a long history of application going as far back as the bronze age aqueducts of Roman Times. The late 18th century brought about the steam engine, and with it, several inventors, like James Watt, William Fisher, and William B. Mason made significant advancements (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Precision Control Valve for Demanding Industrial Systems This high-performance 1-1/2" control valve is engineered to meet the rigorous demands of industrial automation and fluid control systems. Designed with a pressure class of 150LB, the valve body is made from durable (read more)
Browse Diaphragm Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
2000 KILOWATT SODIUM TEST FACILITY. Project Description and Progress Reports, June 30, 1958 through September 30, 1959
Equipment Procurement (Cont'd) Air-cooled Steam Condenser Deaerating Hotwell Closed Feedwater Heater Condensate Drain Cooler Evaporative Cooler Steam Generator Feed Pump Throttle Simulator Valve Steam Desuperheater and Control Steam Moisture Separator Feedwater Demineralizer Demineralizer Pre-cooler Cooling Water Pump D W Make …
-
Advanced burner test reactor preconceptual design report.
The steam dump system includes desuperheaters and steam dump control valves to desuperheat the steam and control the flow of steam into the condenser in accordance with the control of the reactor.
-
ECONOMICS AND FEASIBILITY OF RANKINE CYCLE IMPROVEMENTS FOR COAL FIRED POWER PLANTS
- Superheater/Reheater Desuperheaters - Reheat Steam Temperature Control Valving - Desuperheater Block Valves - Desuperheater Piping - Once Through Heat Exchanger Piping to Separator - Superheater Interconnecting Piping - Feedwater Stop, Feedwater Check valves .
-
Phase Splitting of Wet Steam in Annular Flow Through a Horizontal Impacting Tee Junction
Steam Desuperheater Feedwater Pump Centrifugal Pump Control Valve .
-
Receiving Basin for Offsite Fuels and the Resin Regeneration Facility Safety Analysis Report, Executive Summary
Steam flow to the cask is initiated by adjusting the steam control valve , while observing the desuperheater inlet temperature gage.
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
… steam and feedwater at the start of the shutdown period, are indicated in Figure 5.6.5.2, Steam at 135 psig and 900 F flows from the steam generators through the pressure con- trol valve of desuperheater C-9, which maintains …
-
CAROLINAS VIRGINIA TUBE REACTOR (CVTR) IN-PLANT TESTING PROJECT.
control valves , installing a desuperheater , cutting the steam line inside the containment and installing additional instrumentation and steam line supports, A schematic diagram of the steam addition system is shown in Figure 2.
-
REVISIONS TO EXPERIMENTAL GAS COOLED REACTOR FINAL HAZARDS SUMMARY REPORT, OCTOBER 10, 1962. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION
A small flow of steam is maintained within the piping by cracking the bypass valve around the desuperheater pressure control valve (Figure 5.6.1.2) and allowing steam to flow through the bypass lines around the pump and into the pump …
-
On-line fuzzy identification of thermal systems based on an improved T-S model
Factors taken into account include saturated steam temperature t CC), flow of stage I desuperheater control valve fi (TIH), flow of stage II desuperheater control valve f2 (T/H), and unit load load (MW), and the output is the overheated steam temperature c …
-
Fuzzy modeling of thermal process based on chaos genetic algorithm
Factors taken into account include saturated steam temperature t (℃), flow of stage I desuperheater control valve .
Indicates content that may require registration and/or purchase.