Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ProSonix Corporation
Description: the need for a steam pressure control valve on steam line. Precise Temperature Control - +/- 1°F temperature control. Design Specifications: Multi-port Radial Jet Diffuser design Fully modulated steam control with variable area Jet Diffuser
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Spirax-Sarco
Description: The PM6 is a 2-port pneumatically actuated modulating stainless steel control valve designed for use on steam, water, air, oil, gases and vacuum applications. As standard it is fitted with a PEEK plug seal for operation up to 180° C, and both the body and shaped-plug have
- Features: Pneumatic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEAM MODULATOR VAVLE, 1-1/2 INCH, 125PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Steam
-
-
Supplier: Spirax-Sarco
Description: SPIRA-TROL is a range of two-port single seat globe valves with cage retained seats conforming to EN and ASME standard. These valves are available in three body materials in sizes ranging from DN15 to DN100 (½" to 4"). When used in conjunction with a pneumatic or electric linear
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: DFT Inc.
Description: The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 80 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Badger Meter
Description: The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type
- Flow (Cv): 0
- Features: Control Valves
-
Supplier: Spirax-Sarco
Description: STERI-TROL 'S' series are two-port and three-port control valves manufactured using 316L stainless steel. They are designed for mixing fluids (three-port only), and for on / off and modulating control of clean steam, pure steam and process fluids. The
- Number of Ports/Ways: 2 to 3
- Features: Control Valves
-
Supplier: Badger Meter
Description: The extended fin globe control valve is designed for modulating flow control in industrial or research applications at 1200° F or less and at pressures less than 5000 psi. The added bonnet length and fins serve to reduce the heat at the packing area. Designed for extreme
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Assured Automation
Description: of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F. GVI Valves are effective for the control of liquids, gases, and
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
- Flow (Cv): 170
-
Supplier: Acme Engineering Products
Description: latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air. The material or medium being heated will approach the temperature of the superheated steam as long as the steam is not allowed to condense. It should be pointed out
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: ProSonix Corporation
Description: High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control valve. Can be installed in your existing
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Armstrong International
Description: Python can accurately control your system. The Python 1100 Series Control Valve is constructed and equipped with state of the art materials. Series 1100 valves are globe two-way single seated body design valves, which satisfy the majority of control
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Armstrong International
Description: SS mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp SS mixing unit
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: DFT Inc.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used
- Valve Size: 1 to 4 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: ThermOmegaTech®
Description: Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers,
- Valve Size: 0.75 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure pneumatic and low
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure pneumatic and low
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which
- Valve Stem Stroke Length: 0.3125 to 4.5 inch
- Actuator Force (Seating Thrust): 340 to 1,800 lbs
- AC Voltage: 120 to 240 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Watson McDaniel Company
Description: regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of
- Valve Size: 4 inch
- Pressure Rating: 300 psi
- Port Size: 4 inch
- Controlled Pressure Range: 3 to 200 psi
-
Supplier: Triangle Fluid Controls Ltd.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT Vacuum Breakers are used
- Valve Type: Check Valves
-
Description: purchase as a full valve/actuator combination or as a valve separately. Two-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are extra specifications:
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: Badger Meter
Description: The three-way valve modulates the control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Description: Available for purchase as a full valve/actuator combination or as a valve separately. Three-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are extra
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Supplier: Armstrong International
Description: hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the mixing unit
- Maximum Operating (Sheath) Temperature: 180 F
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: demand and eliminates the requirement for a modulating steam control valve. Speed of Response The differential pressure diaphragm within the mixing unit rapidly responds to a change in system demand and significantly reduces the lag times typically associated with feed
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 2.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Description: Handwheel, etc, I. APPLICATION AREA The multi-spring diaphragm pneumatic actuators are applied for the modulating operation of control valves in industrial automatic systems. There are three following design options for the actuator: – direct action (air – advances the
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
Find Suppliers by Category Top
Featured Products Top
-
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The EVP Series Proportional Control Valves combine the features of the existing EV series valve—long life, low power, and outstanding performance—with the patented "Spider" armature. This combination, and Clippard's reputation for use of high quality components, assures you of true (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
capacity to give you what you want. Our Engineering Department has designed tens of thousands of special variations, modifications or completely special valves, cylinders, fittings and assemblies. If you don't see what you need in our standard catalog, we hope that you will give Clippard a chance to provide solutions to your unique needs! (read more)
Browse Control Valves Datasheets for Clippard -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Festo Corporation manufactures custom control valves to match your specifications. (read more)
Browse Control Valves Datasheets for Festo Corporation -
THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Controlled Environment Agriculture (CEA), in its simplest form, is not a new development. It dates back to the Roman Empire when Emperor Tiberius became so infatuated with having his daily cucumber that his gardeners had to use a mobile cart to transfer the plants in and out (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc.
Conduct Research Top
-
The Myth of Pressure Independent VAV Terminals
supply duct pressure controls. This same industry would frown on installing a 6" modulating steam valve in a 6" line yet it condones installing a 6" VAV terminal in a 6" branch duct.
More Information Top
-
Fibrous Slurry Heating
Steam con- trol is attempted via an externally modulated steam control valve .
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Steam control is attempted via an externally modulated steam control valve .
-
Humidifier Case Study (Ultra-sorb): University of Alberta Hospitals; Edmonton, Alberta, Canada
The system required only a modulating steam control valve .
-
Operation and Performance of a Biphase Turbine Power Plant at the Cerro Prieto Geothermal Field (Final Report)
The steam outlet control subsystem consists of three remotely controlled steam - modulating valves , shown in figure 25 as PCV301, PCV302, and PCV306.
-
Industrial Automation: Hands-On > Important Concepts
In this example, assume PV is a temperature input 4 to 20 mA signal (RTD) downstream of the CV, where the CV is a modulating analog steam control valve .
Indicates content that may require registration and/or purchase.