-
Supplier: New York Blower Company (The)
Description: New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing
- Maximum Operating Temperature: 600 F
- Heating Capacity: 179.69961 kW
- Maximum Air Temperature: 150 F
- Maximum Operating (Sheath) Temperature: 600 F
-
Supplier: Mobile Air, Inc.
Description: The Mobile Steam Fan Coil 362 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, a 2hp fan motor, and is rated up to 200 psig stream supply. The 362 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 12,160 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Phase: Single Phase
-
Supplier: Accuris
Description: Specification for Convection Type Space Heaters Operating with Steam or Hot Water
-
-
Supplier: ProSonix Corporation
Description: flange for steam and tank connection. 300 psig available as an option. Single or Multiple unit configurations. PSX J-Series Steam Sparger Direct Steam Injection Heaters High velocity steam for smooth operation & energy savings On/Off Design (ATO/ATC) Tank mount
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: ProSonix Corporation
Description: the steam mass flow can be metered to precisely control the heating of the liquid. This produces predictable results based on position of the stem plug. Through a variable-area steam diffuser, steam flow is metered at the point where steam and liquid first contact and
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Armstrong International
Description: hidden benefits. The Armstrong Door Heater is a Unit Heater with a high velocity nozzle.
- Maximum Air Flow: 22,110 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Features: Other
-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example, help explain why our
- Maximum Air Flow: 22,110 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for efficient deodorizing in the physical
- Heat Output (Capacity): 426,475.6055953599 to 8,529,512.111907199 BTU/hr
- Maximum Pressure: 1,305.3393 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: ASTM International
Description: 1.1 This specification covers steam and hot water convection heaters with cabinets for use in heating spaces on commercial and naval ships. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.3
-
Supplier: Thermon, Inc
Description: Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements. Immersion
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Heater Type: Circulation Heater, Duct Heater, Tubular Heater
-
Supplier: Thermon, Inc
Description: Unit Heater Ruffneck™ AV Series Advanced Vertical Throw Unit Heaters are designed for rugged industrial applications meeting the most demanding service and long life requirements. While perfect for steam, circulating hot water or glycol heating systems, these heaters are
- Maximum Operating Temperature: 600 F
- Maximum Operating (Sheath) Temperature: 600 F
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam, Other
-
Supplier: Cleaver-Brooks
Description: Max-Flow Thermal Fluid Heater (TFH) and High Temperature Hot Water (HTHW) generators are available for most applications ranging from 20-200 MMBTU/hr. They incorporate a fluid-cooled membrane wall construction for the furnace and heating coil enclosure, creating a highly efficient,
-
Supplier: DBK USA, Inc.
Description: systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Three versions All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater
- Heated Length: 9.842525 inch
- Heater Type: Cartridge Heater
-
Supplier: Mobile Air, Inc.
Description: The Mobile Hot Water Coil 271 fits perfectly into a small or medium sized office, computer, or server room. It includes a 1/2 hp fan motor, a supply of 1 1/4" outlet and has a return 1 1/4" outlet. The HWC271 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 5,130 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Phase: Single Phase
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based
- Maximum Operating (Sheath) Temperature: 180 F
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Cleaver-Brooks
Description: horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F.
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Skid™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power. Available in
- Features: Clean Water Heating, Other, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
- Heater Type: Steam Injection Heater, Water Heater
-
Supplier: Johnson Controls, Inc.
Description: direct-expansion for cooling, hot-water, steam, or electric coil for heating; energy-efficient ECM motors. Flexible design – Exposed cabinet, concealed free-return cabinet, or concealed plenum-return cabinet with rear or bottom return; 2- or 4-pipe coils Piping packages - Factory-assembled
- Heating Capacity: 5.12925 to 47.39427 kW
- Maximum Air Flow: 600 to 2,000 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: CSA Group
Description: Industrial Use. CSA B140.7.1 and B140.7.2, along with CSA B140.12, Service Water Heaters for Domestic Hot Water, Space Heating, and Swimming Pools, replaced the first edition of CSA B140.7, Oil-Fired Steam and Hot-Water Boilers and Service Water Heaters, published in
-
Supplier: Johnson Controls, Inc.
Description: Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS Superior Efficiency – Uses 30 to 50% less energy than competitive
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is where you find the versatility to fit any heating, ventilating, and air-conditioning need. FEATURES AND BENEFITS Optimized
- Heating Capacity: 3.66375 to 29.57379 kW
- Maximum Air Flow: 400 to 2,000 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or electric
- Heating Capacity: 3.45858 to 22.09974 kW
- Maximum Air Flow: 250 to 1,200 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: UL Standards & Engagement
Description: provided with a power supply cord and is intended to be fastened in place or located in a dedicated space. 1.2 These requirements do not cover steam-bath heaters, or cable-type radiant-heating equipment, nor any other electric heating equipment or appliances that are covered in
-
Supplier: Thermocold Costruzioni Srl
Description: Reversible heat pump for summer air conditioning and winter space heating, packaged version. SW: Non reversible heat pump for winter space heating and hot sanitary water production, split version. PW: Non reversible heat pump for winter space heating and hot sanitary water
- Heating Capacity: 52.92 to 92.5 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: Benko Products, Inc.
Description: Benko Products proudly presents the 'Sahara Hot Box', our exclusive line of Drum Heaters and Drum Ovens. The 'Sahara Hot Box' is recognized as 'The Industry Leader in 55 Gallon Drum Heating Equipment'. With the increased popularity of 275 gallon Totes replacing the space of 4 (55
- Temperature Range: 350 F
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Oil, Steam
- Features: Logging / Recorder Options, Other, Timers
-
Supplier: Bell & Gossett, a xylem brand
Description: U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: Berner International Corporation
Description: Chosen by designers who are concerned with protecting the interior when the door is open, Berner Commercial Air Curtains are designed to meet the functional needs of the application, to integrate into the space and to keep installation costs to a minimum.
- Curtain Width: 18 to 120 inch
- Curtain Height: 7 to 14 inch
- Features: Air Filter, Integral Heater, Multiple Fan Speeds
- Air Heater: Electric, Hot Water, None, Steam
-
Supplier: Berner International Corporation
Description: Chosen by designers who are concerned with both aesthetics and protecting the intent of the space when the door is open, Berner Architectural Air Curtains are designed to meet the functional needs of the application and to integrate into the architectural design of the space.
- Curtain Width: 30 to 120 inch
- Curtain Height: 7.5 to 15 inch
- Features: Air Filter, Integral Heater, Multiple Fan Speeds, Remote Control
- Air Heater: Electric, Hot Water, None, Steam
-
Supplier: Parameter Generation & Control, Inc.
Description: existing chambers or rooms and circulate conditioned air through the contained space. The 250 to 400 CFM unit is one of our smaller conditioners and is designed to easily connect to the conditioned space. This unit does not require compressed air or ultra pure water (tap water is
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Air Handling
- General Technology: Electric Steam
-
Supplier: Parameter Generation & Control, Inc.
Description: and reach-in chambers. The conditioner is designed to produce very precise humidity and temperature control. Since this generating unit is self- contained, it can be easily used to condition existing spaces, small walk- in rooms, and custom chambers. The size of this unit allows it to sit on
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Ceiling Mount
- General Technology: Electric Steam
-
Supplier: Zurn Industries LLC
Description: The P3000BR Bronze Water Pressure Safety Relief Valve is designed for use on hot water space heating boilers, water supply heaters and storage tanks. These valves are designed for use on hot water service only and are not to be used for steam. Features And Benefits High capacity
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
maintain. Upgrading to more efficient solutions can drastically enhance process performance and reduce costs. Chemical production using Direct Steam Injection heater technology offers a highly efficient and reliable alternative, providing fast, accurate heating with several distinct (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation
More Information Top
-
CR4 - Thread: Anyone Keen in Green House Sensors and Control System DIY?
Heat is provided by water or steam space heaters connected to another household thermostat.
-
Hanford Laboratories monthly activities report, November 1964
Plant engineering work included: (1) preparation of specifications and sketches for - (a) 308 building shop ceiling - (b) improved maintenance lunch room at 326 building - and (c) replacement of steam space heaters in 314 building; (2) review of PA system bids for 314 …
Indicates content that may require registration and/or purchase.