-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
Supplier: T. W. Evans Cordage
Description: 6 1/2"ALUMINUM PULLEY STAINLESS STEEL BEARING
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are used on modern
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are used on modern
-
Supplier: RS Components, Ltd.
Description: Idler Pulley C/W Bearing 16mm 117mm 36mm
- Bore Diameter (if applicable): 16 mm
- Material: Steel
-
Supplier: Radwell International
Description: PULLEY UNIT, IDLER, FLAT BELT, 0.51" BORE, 1" MAXIMUM BELT WIDTH, 4-5/8" OUTSIDE DIAMETER, 1-7/16" FACE WIDTH, BALL BEARING FLANGED, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: Raymond Machinery Co., Ltd.
Description: The pulley was customized according to customer's drawing, which material is alloy steel, production process is forging. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley Systems with multiple
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Belt Technologies, Inc.
Description: to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Belt Technologies, Inc.
Description: Introducing TruPace Belt Technologies is known for custom and innovative PureSteel® metal belts and metal conveyor belt solutions. Continuing the tradition of excellence and adding to the line of pulleys, the Belt team is proud to introduce TruPace. Available as a standalone product or as
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Dynamic Conveyor Corporation
Description: Gravity Roller conveyors maximize flexibility in configuration by utilizing short roller sections and offering a cost effective way to move product. Modular roller sections are 20" long with 5 stainless steel rollers on 4" centers. Modular Gravity Conveyors are available in widths ranging
- Length/Width: 4 to 36 inch
- Application: Conveyor
- Type: Idler Drum Pulley
- Material: Stainless Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler pulleys, gears, lever arms,
- Bore: 0.688 inch
- Outside Diameter: 1.188 inch
- Design Units: Inch
- Rolling Element: Steel
-
Supplier: York Industries, Inc.
Description: Radial adjustment, smallest footprint. Ideal for tight clearances and small spaces. Wide choice of idler pulleys. Rugged Compact 44° Travel Small Belt Clearance Standard catalog item Features Include: The SP-3 gives you 73 inch range of adjustment over 44° arc .18 inch minimum
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: RS Components, Ltd.
Description: INA from Schaeffler Idler pulley units are tensioning systems for belt drives and idler units. The ready-to-fit units comprise deep drawn, profiled sheet steel pulley halves riveted together and deep groove ball bearings. Pulleys of larger diameters are also
- Outside Diameter: 8.7401622 inch
- Bore Diameter: 0.6299216 inch
- Style: Standard
-
Supplier: York Industries, Inc.
Description: inch minimum idler pulley clearance Up to 10 pounds continuous force, withstands 15 pounds peak All York tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension Stainless steel
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD Sealed ball or sleeved plastic bearings Captive hardware for easy
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: strong Markings to help set belt tension Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or six belt profiles: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL Sealed ball or sleeved plastic bearings Captive hardware for easy installation
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: CoorsTek
Description: CoorsTek innovative engineering has enabled the replacement of tool steel guides and draw-out (pinch) rollers. The use of CeraSurf zirconias and other ceramic materials have eliminated sources of ferrous inclusions in copper continuous casting equipment. Most copper rod producers are now
- Type: Guide Roller
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: ContiTech Roulunds Rubber A/S
Description: to the idler pulley. Tension pulleys transfer the force from the belt tensioner to the belt and keep the belt tension constant. Idler pulleys are used to change the path of the belt in order to drive the accessories, or are used as dampers to control belt vibration
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or 1″ Optional M5 belt inserts Optional pallet mounting bars, 5/16″
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: QC Industries Conveyors
Description: Versatile, High Performance Conveyors Center Drive conveyors are ideal for applications where both ends will be integrated with other machines. The drive package is completely below the belt and can be moved to any point on the frame to clear obstacles. Return idlers are easily removed for
- Maximum Load: 50 to 120 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: ContiTech AG
Description: of the finger rollers and adopts a flat shape at the pulley. The material conveyed can then be discharged in the same way as with conventional belt systems. Pipe Conveyor Belt – product range Depending on requirements, the pipe belt is equipped with high-quality fabric or steel-cord
- Application: Mining / Quarrying
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley - f/u/w radiator
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Voltmeters Gauge mounting Ammeter Lube System Oil pan Oil pan drain Oil level gauges Oil filter — bypass and remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs Crankshaft pulleys Crankshaft pulley
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
Find Suppliers by Category Top
Featured Products Top
-
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Features: High-Quality Materials: Our pulleys are made from premium aluminum alloy and carbon steel, ensuring excellent wear resistance and corrosion resistance for long-term use without deformation. Precise Machining: (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
enables easy assembly and disassembly Material & Finish Pulleys are manufactured from cast iron or steel, with phosphate coating or painting for (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
stress-relieved??or steel for dimensional stability Dynamic Balance Tested: All pulleys undergo balancing to minimize vibration at speeds up to 3000 RPM (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
engineers have extensive experience in assisting with part selection, modifications or custom design. SDP/SI manufactures metal and nonmetallic pulleys in a variety of profiles, sizes, styles and numbers of teeth. To (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Biosolids Engineering and Management
Most troughed belt installations for sludge/biosolids cur- rently utilize steel idlers and pulleys with lubricated antifriction bearings.
-
Standard Handbook of Environmental Engineering, Second Edition > PROCESSING
Steel pulleys and idlers can become magnetized and cause the ferrous scrap to remain on the belt as well as building up high static electrical voltages.
-
drum lagging - offers from drum lagging manufacturers, suppliers, exporters & wholesalers
Specifications Drum motor Idler pulley Mild steel crowned 1 1 Mild steel cylindrical 2 2 Stainless steel(std. 304) ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/92066/897206081-MIT.pdf?sequence=2
Instead, a single commercially-available type of steel wire rope idler pulley was .
-
Federal Register > Friday, October 1, 1999 > [64 FR 53275] Airworthiness Directives; Boeing Model 747 Series Airplanes
The service bulletin also describes procedures for replacement of aluminum idler pulley brackets with steel brackets.
-
Federal Register > Monday, March 20, 2000 > [65 FR 14838] Airworthiness Directives; Boeing Model 747 Series Airplanes
…747-76A2068, Revision 3, dated August 22, 1991; including Notice of Status Change 747-76A2068 NSC 2, dated December 12, 1991: Within 18 months after the effective date of this AD, replace aluminum idler pulley brackets with steel brackets, in accordance with…
-
Sell Belt Conveyor Belt Cleaner
We specialize in steel & plastic idler , pulley , belt cleaner, skirt rubber, impact bar, ceramic liner, ceramic pipe and special rubber product.
-
Insight Weekly – 23rd June 2014
Idler pulleys for these belts also need to have a higher load resistance, and the majority of idler pulleys are made of steel sheet.
-
NTN develops new press pulley for engine accessory belts
Idler pulleys for these belts also need to have a higher load resistance, and the majority of idler pulleys are made of steel sheet.
-
Engine Specialty Tools - Automotive Mechanical - Grainger Industrial Supply
• Tool, Serpentine Belt, Releases Tension On Serpentine Belt Self Adjusting Idler Pulley , Material Carbon Steel , Number of Pieces 8, Includes Long Handle Wrench, Short Bar, 3/8 In Drive, 12Pt 15, 16, 18 MM Sockets, 3/8 In Drive 13, 14, 15MM Crowfoot…
Indicates content that may require registration and/or purchase.