Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: Bainite Steel Shot
- Grit Grade / Shot Size: 230
- Material: Steel
-
Supplier: Accuris
Description: STEEL SHOT
-
Supplier: Accuris
Description: CAST STEEL SHOT
-
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 280
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 110
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 230
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 390
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
Supplier: Union Process, Inc.
Description: Steel Shot, Through-Hardened Specific Gravity: 7.7 Hardness: ROCKWELL C 55 - 60 Relative Cost: Low Sizes Available: .25mm, .40mm, .50mm, .71mm, 1.18mm, 1.40mm, 1.70mm, 2mm 2.36mm, 2.80
- Applications: Grinding / Ball Milling
-
Supplier: SAE International
Description: This SAE Recommended Practice describes chemical analysis, hardness, microstructure and physical characteristic requirements for cast steel shot to be used for shot peening or blast cleaning operations.
-
Supplier: SAE International
Description: This SAE Recommended Practice describes chemical composition and physical characteristic requirements for high-carbon cast-steel shot to be used for shot peening or blast cleaning operations.
-
Supplier: SAE International
Description: This SAE Recommended Practice describes chemical composition and physical characteristic requirements for high-carbon cast-steel shot to be used for shot peening or blast cleaning operations.
-
Supplier: SAE International
Description: This SAE Recommended Practice describes chemical composition, hardness, microstructure, and physical characteristic requirements for high carbon cast steel shot to be used for shot peening or blast cleaning operations.
-
Supplier: Accuris
Description: STEEL GRIT, SHOT, AND CUT WIRE SHOT; AND IRON GRIT AND SHOT-BLAST CLEANING AND PEENING:
-
Supplier: Accuris
Description: Steel Grit, Shot, and Cut Wire Shot; and iron Grit and Shot-Blast Cleaning and Peening
-
Supplier: Composition Materials Co., Inc.
Description: Aggressive surface cleaning and conditioning.
- Media Dimension A / Diameter: 0.0165 to 0.111 inch
- Type / Shape: Balls / (Beads Spherical), Shaped Media
- Applications: Blasting, Descaling / Stripping, Peening, Tumbling / Mass Finishing
- Material: Stainless Steel
-
Supplier: Progressive Surface
Description: controls all contribute to high productivity and ease of operation. Shot peening media options include stainless steel shot, ceramic beads, or glass beads.
- Features: Shot Peening
-
Supplier: MarsMetal
Description: shot is #8 (.09"/2.29mm diameter). Density is approximately 436 lbs. per cubic foot. WE OFFER: Chilled Lead Shot - Highly-polished, uniformly-round, accurately-sized and consistently-dense shot. Graphite-coated. Custom embroidery or printing is available on application.
- Applications: Aerospace / Aircraft (AQ), Armor / Ballistic Protection, Marine
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Metal / Metal Alloys, All Types
-
Supplier: Ellsworth Adhesives
Description: Fisnar MV-0180SS Micro-Shot 303 Stainless Steel body Valve is designed for precision dispensing of all types of fluids from micro shots to moderate sized beads and dots. Its lightweight pencil-type grip makes the valve suitable for either hand-held of automatic applications.
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Description: Specifies requirements for 12 grades of low-carbon cast-steel shot abrasive: designation, sampling, package identification and lot traceability, information to be supplied by the manufacturer or supplier, hardness, density, defect/structural requirements and chemical composition. The
-
Description: Specifies requirements for 14 grades of high-carbon cast-steel shot and 12 grades of high-carbon cast-steel grit abrasive: designation, sampling, package identification and lot traceability, information to be supplied by the manufacturer or supplier, hardness, density,
-
Supplier: DME Company
Description: Sure Shot® “The sensible alternative to aerosols”. Ideal for our bulk mold sprays. Uses compressed air as propellant. No CFC’s , Freon or disposal. Completely reusable & refillable. 5 models to suit your needs. Choose your sprayer and spray and say good-bye to aerosols!
- Tank / Cup Capacity: 0.0625 to 0.25 gallons
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Spray Cup
- Equipment Type: Component / Sub-system
-
Supplier: General Pipe Cleaners
Description: With a Cold-Shot®, you don't have to drain water lines, sprinkler systems, or hot water systems before cutting pipe or tubing. It keeps a fully pressurized system operating while you make repairs. The Cold-Shot® freezes liquids in steel, copper, cast iron, aluminum and plastic
-
Supplier: Sames North American Corporation
Description: LiteStream dispense heads are sold as packages. To configure your particular system package, start with the dispense head, then select the various components: controller, mounting dress out, cables, temperature conditioning & pump. Performance Unlimited volume No damage to material Productivity
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: Sames North American Corporation
Description: Performance Continuous flow Automatic, real-time material viscosity adjustment capability Productivity Superb flushing Reduced fluid waste Sustainability Maximum volumes 75cc 16:1 ratio
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: Norplex-Micarta
Description: MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant
- Application: Building & Construction
- Skin Type: Cloth / Fabric
- Features: Other
- Core Type: Solid Plastic Core
-
Supplier: DME Company
Description: DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in S-Series, and E-Series (short and long styles). The Straight-Shot Hot Sprue Bushings
- Tip Hole Diameter ("O" Dimension): 0.125 inch
- Overall Length: 5 inch
- Shank Length: 3.875 inch
- Shank Diameter: 0.312 inch
-
Supplier: IHS ESDU
Description: intensity. For steels all data are stress-endurance plots for test specimens or welded joints with and without peening and including the effect of post-stretching in one case. Data for Ti-6Al-4V include the effect of fretting and elevated temperature on endurance with and without shot
-
Supplier: J. W. Winco, Inc.
Description: Specification Washer body: Stainless steel, European Standard No. 1.4305 (American Standard Series 303), matte shot-blast finish Information GN 6341-NI washers are used mainly in mechanical machine and jig construction when DIN 125, DIN 9021 and DIN 6340 washer do not meet
- Material: Stainless Steel
-
Supplier: ASTM International
Description: This specification covers the requirements for automated, controlled shot peening of metallic articles prior to electrolytic or autocatalytic deposition of nickel or chromium, or as a final finish, using shot made of cast steel, conditioned cut wire, or ceramic media. The
-
Supplier: IHS ESDU
Description: ESDU 73002 gives stress-endurance curves for constant amplitude torsion applied by the female member, the shaft being free of other loads. Data show the effect for various steels of varying spline height and root radius, the improvements resulting from surface treatments (induction hardening,
-
Supplier: Ellsworth Adhesives
Description: Fisnar VD510-SS stainless steel diaphragm valve was engineered for precise flow control of low to medium viscosity liquids with a minimum shot size of 0.001 cc. The diaphragm separates the wetted parts from the moving parts; therefore, the valve is ideal for dispensing cyanoacrylates,
- Valve Type: Diaphragm Valves
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new Capacitive Proximity Sensors with Integrated IO-Link communications. Building upon our existing range of sensors, these new sensors are housed in durable AISI316L stainless steel housings or PTFE Teflon housings for high chemical
- Operating Distance: 0.3149608 to 0.4724412 inch
- Operating Temperature: -22 to 185 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: ASTM International
Description: This specification covers the standard for ingot, bar, rod, cone, nugget or shot aluminum and aluminum alloys proposed for use in manufacturing iron and steel. Each sample shall conform to the chemical composition limits enlisted herein. Test samples can be taken at the time the
-
Supplier: CSA Group
Description: ISO 8503-1:2012 specifies the requirements for ISO surface profile comparators, which are intended for visual and tactile comparison of steel substrates which have been blast-cleaned with either shot abrasives or grit abrasives. It also includes definitions of the terms used in the ISO
-
Supplier: CARLO GAVAZZI Automation Components
Description: or standard non IO-Link systems. When these sensors are used in an IO-Link network, important data points, like the actual distance to the target can be obtained. This new family consists of 4 sensor types, in either IP67 plastic (LD30CNB) or IP69K stainless steel AISI316L (LD30ETB) housings.
- Operating Distance: 1.968505 to 39.3701 inch
- Operating Temperature: -13 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
application. Steel Shot Also Available – We supply “non lead“ steel shot in 25 lb. nylon bags or ballistic fire-rated bags for the aerospace industry. Other applications include non-destructive testing and ballast applications (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
machining, drawing the bar or flat plate customize, Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine, broaching machine, powder (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
• Billet diameters over the range 150mm to 460mm • Billet lengths 300mm to 1500mm Benefits of Single Shot VSI technology include • High circumferential temperature accuracy and repeatability. i.e. better temperature distribution (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
steel temperature was getting up to 290°F after a few shots, overheating a thin section and causing a void in the single cavity part. Ungaro could have modified or rebuilt the 12 – 20” glass filled nylon mold so that water could be used to cool the particular area, but the (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
instrument has real time graphing, screen shot features and selectable engineering units: °C dewpoint, °F dewpoint, ppm(v), ppm(w), g/m3 and lb/MMSCF. The rechargeable lithium-ion battery provides over 150 hours of continuous operation on a (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
display can be set to show an atmospheric dewpoint and corresponding pressure dewpoint reading. The intuitive menu system allows simple operation of the instrument and can be viewed in 10 different languages and has real time graphing, screen shot features and selectable engineering units (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Shot Particle Shapes (.pdf)
The ideal shape for a shot particle is a sphere, but real shot particles are not perfect spheres. The most commonly employed media are cast steel and iron shot, cut steel and iron shot, cut steel wire shot, glass beads and ceramic beads. These media are manufactured either by spheroidising solid
-
New Nomographs for Induction Surface Hardening of Steel (.pdf)
New nomographs for induction surface hardening of steel showing the relations between surface power density, frequency, heating time, maximum surface temperature, and austenitisation depth have been calculated. Coupled electromagnetic and transient thermal 1D (ELTA) and 2D (Flux2D) simulations
-
Safety Guides New Syringe Designs
for syringe-like injection devices that deliver a known fixed dose, are of plastic and stainless steel construction and become non-functional once used. ISO-7883-4 deals with general purpose syringes with automatic re-use prevention. Injection devices meeting these standards can be used with multidose vials
More Information Top
-
Handbook of Residual Stress and Deformation of Steel
The shot peening was carried out with cast steel shot S170 (44 to 48 HRC), at a pressure of 1.6 bar and a coverage of 98% (Ref 26, 27).
-
Steel Shot - Steel Shot Manufacturers, Suppliers
Search steel shot .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5459/Mirzazadeh_Mohammad%20Mahdi.pdf?sequence=1
It is suggested that for smooth steel shot -peened specimens, the effect of residual stress on fatigue limit is of second order and fatigue limit improvement is more due to the increasing effect of work hardening [8-10].
-
Blast Cleaning Technology
Steel grit and steel shot .
-
The Influence of Magnetic Fields on the Mechanical Behaviour of Granular Materials Used for Foundry Moulding: Numerical and Experimental Analysis
In the latter, granular materials are used as mould elements for lost foam (sand) and magnetic moulding ( steel shot ) processes.
-
Modern Mechanical Surface Treatment
Round: rounded cut wire shot, cast steel shot (d = 0.2 to 3 mm), ceramic (d = 0.15 to 1.5 mm) or glass (d = 0.05 to 0.85 mm) beads .
-
http://dspace.mit.edu/bitstream/handle/1721.1/84280/49504982-MIT.pdf?sequence=2
FIGURE 5-28 LIMIT, MAXIMUM, AND MINIMUM AMOUNTS OF STEEL SHOT BALLAST ...................
-
steel shot - offers from steel shot manufacturers, suppliers, exporters & wholesalers
steel shot .
-
Studies of near-surface phenomena and erosion mechanisms in metallic alloys using single- and multi-particle impacts
17 Relative hardness versus depth below eroded surface for 1100 A1eroded with 5 g of 600- to 700-I.tm-diam steel shot at 45 m/s, 30° incidence .......................
-
Coal-sand attrition system and its importance in fine coal cleaning. Final report
In this work, the effect of rotor speed, solids concentration and feed size are studied on four coals in conjunction with silica sand and steel shot .
Indicates content that may require registration and/or purchase.