Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Specialty Product Technologies
Description: Type 1 Thomson Nyliner bearings are plastic sleeve bearings with a carbon steel outer sleeve and a circumferential lubrication groove. Additionally, Type 1 plastic sleeve bearings can be supplied with an optional nickel-plated steel outer
- Inside Diameter: 0.25 to 1.125 inch
- Design Units: Inch
- Bearing Surface: Plastic
- Bushing Type: Sleeve
-
Supplier: Accuris
Description: BEARING, SLEEVE (STEEL-BACKED)
-
Supplier: AST Bearings LLC
Description: This plain bearing is also available with stainless steel or bronze backing material.
- Inside Diameter: 4.330711 inch
- Outside Diameter: 4.5275615 inch
- Length: 2.362206 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing
- Inside Diameter: 0.787402 inch
- Length: 0.64960665 inch
- Bushing Type: Flanged
- Bearing Surface: Lined Bearing
-
Supplier: Climax Metal Products Company
Description: Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and noise.
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Bearing Type: Plain Bearing
-
Supplier: Bunting Bearings, LLC
Description: BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range: -250°F/+550°F
- Inside Diameter: 0.125 to 3 inch
- Outside Diameter: 0.25 to 3.25 inch
- Length: 0.25 to 3 inch
- Operating Temperature: -250 to 550 F
-
Supplier: Hartford Technologies, Inc.
Description: Hartford specializes in the custom design and manufacturing of wear sleeve products and bearing sleeves for severe service applications in high volumes. High precision bearing sleeves are used in a variety of applications. Bearing sleeves or adapter
- Function: Abrasion / Sliding Wear
- Liner Materials: Metal
- Features: Other
-
Supplier: RegalRexnord
Description: 8" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
- Nominal Shaft / Bore Size: 8 inch
- Base to Bore Center Distance: 7 inch
- Center to Center Mounting Hole Distance: 21.5 inch
- Bearing: Bronze, Sintered
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
- Nominal Shaft / Bore Size: 2.9375 inch
- Base to Bore Center Distance: 2.5 inch
- Center to Center Mounting Hole Distance: 8.75 inch
- Bearing: Bronze, Sintered
-
Supplier: RegalRexnord
Description: 9" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
- Nominal Shaft / Bore Size: 9 inch
- Base to Bore Center Distance: 8 inch
- Center to Center Mounting Hole Distance: 23 inch
- Bearing: Bronze, Sintered
-
Supplier: RegalRexnord
Description: 4 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
- Nominal Shaft / Bore Size: 4.9375 inch
- Base to Bore Center Distance: 4.5 inch
- Center to Center Mounting Hole Distance: 15 inch
- Bearing: Bronze, Sintered
-
Supplier: Accuris
Description: BEARING, SLEEVE, STEEL-BACKED BIMETAL, SPLIT TYPE, ONE PIECE
-
Supplier: TriStar Plastics Corp.
Description: TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.4684 to 0.4691 inch
- Length: 0.5 inch
- Operating Temperature: -300 to 535 F
-
Supplier: GGB
Description: STRUCTURE Case Hardened Steel Bearing CHARACTERISTICS For lubricated applications With plain or grooved sliding layer Suitable for grease lubrication Low rotation speed with high specific pressure BEARING PROPERTIES GENERAL Unit Value Maximum load, p Static Dynamic N/mm 2 N/mm2
- Operating Temperature: 302 F
- Bushing Type: Sleeve
-
Supplier: RBC Bearings
Description: This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 4 inch
- Outside Diameter: 4.1885 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: GGB
Description: STRUCTURE Bimetal Bearing with Steel Backing and Leaded Bronze Overlay CHARACTERISTICS Particularly suitable for high specific loads with oscillating motion and low frequency Applicable in rough operation conditions High load capacity, very good resistance to fatigue strength at higher
- Operating Temperature: -40 to 482 F
- Bearing Surface: Lined Bearing
- Design Units: Metric
- Features: Other
-
Supplier: SKF/North America
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 1.574804 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 0.9055123 inch
- Features: Metric, Steel
-
Supplier: SKF/Global
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 1.574804 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0.9842525 inch
- Features: Metric, Steel
-
Supplier: SKF/North America
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 2.755907 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 1.2992133 inch
- Features: Metric, Steel
-
Supplier: SKF/Global
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 1.7716545 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 1.574804 inch
- Features: Metric, Steel
-
Supplier: SKF/North America
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 2.362206 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 1.8897648 inch
- Features: Metric, Steel
-
Supplier: SKF/Global
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 4.330711 inch
- Outside Diameter: 8.4645715 inch
- Overall Width: 2.2834658 inch
- Features: Metric, Steel
-
Supplier: SKF/Global
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 2.9527575 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 1.6141741 inch
- Features: Metric, Steel
-
Supplier: SKF/North America
Description: The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore: 2.755907 inch
- Outside Diameter: 6.692917 inch
- Overall Width: 1.5354339 inch
- Features: Metric, Steel
-
Supplier: Hartford Technologies, Inc.
Description: Balls sleeves typically consist of a housing (sleeve). The ball sleeve is either molded plastic or stamped metal, plus steel balls. The function of the ball sleeve is to hold the balls in relative orientation (so they don’t bunch up together.) With ball
- Features: Other
- Bearing Surface: Plastic
- Bushing Type: Sleeve
-
Supplier: Daemar Inc.
Description: DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt,
- Length: 0.5 inch
- Bushing Type: Sleeve
-
Supplier: Bowman International Ltd.
Description: Oil or grease lubricated bearings. Carbon Steel shell with sintered bronze lining. Various metric and imperial sizes available from stock.
- Inside Diameter: 0.375 to 3 inch
- Outside Diameter: 0.46875 to 3.1875 inch
- Length: 0.375 to 3 inch
- Design Units: Inch
-
Description: to protect the steel shell from corrosion. Availability Different PTFE compounds are available. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in four different steel thicknesses.
- Operating Temperature: -328 to 500 F
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
-
Supplier: FTL Technology
Description: Glycodur® dry sliding bearings are a cost effective, press fit bearing system that can be elegantly packaged into an abundance of applications across wide variety of markets, including Food & Pharmaceuticals. They offer an excellent combination of low friction and high load
- Operating Temperature: -328 to 500 F
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Bimetal Bearing with Steel Backing and Leaded Bronze Overlay CHARACTERISTICS Particularly suitable for high specific loads with oscillating motion and low frequency Applicable in rough operation conditions High load capacity, very good resistance to fatigue strength at higher
- Operating Temperature: -40 to 482 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: CCTY
Description: CCTY Bearing produces inner rings and outer rings for bearing applications. These products are made with high-quality steel and can be fitted specifically to your application.
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric
-
Supplier: Boston Gear
Description: resistance. Teflon®-filled Acetal, a material with first-rate abrasion and corrosion resistance and high lubricity against steel. Features and Benefits Our molded plastic bearings require no lubrication, increasing efficiency and reducing maintenance needs. They provide a clean, neat
- Bushing Type: Sleeve
-
Supplier: Bunting Bearings, LLC
Description: BJ Liner bearings reduce material cost while being incredibly versatile. Their improved load capacity is achieved by capturing a minimum thickness of BJ tape inside a steel shell. (JLON 4200 Tape Liner) Temperature range: -400°F/+550°F
- Inside Diameter: 0.25 to 1.25 inch
- Outside Diameter: 0.34 to 1.375 inch
- Length: 0.375 to 1 inch
- Operating Temperature: -400 to 550 F
Find Suppliers by Category Top
Featured Products Top
-
Progressive Clamp Bushings The C-Flex patent-pending progressive clamp bushing features a hardened stainless steel construction and force-multiplying technology for superior clamping force with multi-surface contact (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Stainless Steel Clamp Bushings The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
can accommodate heavier loads, are rated for rotation angles of +/- 7.5 degrees at zero load for indefinite life while the series 30, which are heavier still, are rated for +/- 3.7 degrees. Geometric Centershift The rotation of the bearing sleeve segments is facilitated (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
reliable greaseless solutions as well as greased bronze and steel bearing solutions designed to increase service life and uptime and enhance sustainable progress and living standards—all at a lower cost of ownership. Tough jobs demand even tougher surface solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
WISE Telescope, With C-Flex Bearings Inside, Re-Entering Atmosphere After a decade of groundbreaking exploration, NASA has sent the final command to the NEOWISE space telescope, marking (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
eventually result in movement errors. The bearing itself consists of two stainless steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves eliminating friction, and the springs also provide the pivotal action which is inherently self (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
where lubricant outgassing could contaminate optics, and they prevent wear-related movement errors during continuous limited rotation, ensuring precise and reliable operation. How Does It Work? The bearing consists of two stainless steel sleeves held in position by (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Pharmaceutical WFI Water
compound) sleeve bearings. Rulon's maximum operating temperature is typically +250° F, which is not suitable for steam cleaning above 15 psig. The Hoffer 3A meter supplied with a hard carbon composite sleeve bearing offers a temperature rating suitable to +850° F.
More Information Top
-
Thermographic Inspection Of Operating Pumping Units In Permian Basin Oil Fields
Thermal radiation from a teflon sleeve bearing through the bearing wall is nearly nonexistent when compared to a similar steel sleeve bearing .
-
Roloff / Matek machine elements
The attachment of the outer ring in a steel bush ( storage pot) can be (s. advantageous by divided housing or light metal housing or of assembly reasons .
-
Downwell pump reliability: Geothermal experience update: Final report
These pumps have oil- 1ubricated lineshafts w i t h SAE 67 bronze insert/ steel sleeve bearing /couplings every five feet.
-
Roloff / Matek machine elements
The attachment of the outer ring in a steel bush ( storage pot) can be (s. advantageous by divided housing or light metal housing or of assembly reasons .
-
Catheter-based photoacoustic endoscope
As shown in the inset, we affixed stainless steel sleeve bearings around the surface of the flexible shaft at ∼12.5-cm intervals to minimize mechanical friction during its rotation.
-
Encyclopedia of Tribology
Steel sleeve bearing Copper layer (heat transfer) Rigid housing Bump foil (elasticity .
-
Fracture Analysis on a Cylindrical Shell Section of the Low-Pressure Absorption Tower
Xu, X.L., Yu, Z.W.: Failure analysis of GCr15SiMn steel bearing sleeve .
Indicates content that may require registration and/or purchase.