-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTRIC CYLINDER, NV SERIES, STEP MOTOR, 5 PITCH BALL SCREW, 8 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
-
Supplier: HydraCheck Inc.
Description: information with how-to diagrams and helpful analysis of test results. Also includes worksheets for every test. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves This guide can help your personnel get your system
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Festo Corporation
Description: Swiveling and clamping in one step Adjustable swivel direction Clamping fingers as accessories With optional dust and welding spatter protection Double-acting Magnetic piston for position sensing
- Operating Pressure Range: 29.00754 to 145.0377 psi
- Operating Temperature: 14 to 176 F
- Shaft or Table Diameter: 1.574804 inch
- Rotation Angle: 90°
-
Supplier: Eaton Hydraulics Group
Description: G Series - Large Tie Rod With the most comprehensive range of standard large bore tie rod cylinders available, Eaton proudly serves a variety of stationary manufacturing and processing industries. Eaton VG Series and Hydro-Line® HG Series cylinders come in standard bore sizes from 254
- Stroke: 300 inch
- Operating Pressure: 3,000 psi
- Bore Size: 10 to 30 inch
- Cylinder Style: Tie-rod
-
Supplier: F.C. Kingston Inc.
Description: the inlet side, or "first step" of the valve to the cylinder port, the cylinder is extended. As long as the lever remains in the neutral position, the air pressure in the cylinder holds the piston extended. When the exhaust port, or "second step" is opened, the air pressure is
- Media: Hydraulic Fluid
-
Supplier: Trelleborg Sealing Solutions Americas
Description: applications subject to increasingly higher pressures. Machines, equipment and motors fitted with hydraulic cylinders are becoming more powerful, meaning that cylinders are subject to increasingly higher pressures and temperatures. The new design combines a closed oil reservoir,
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 714 is a double acting seal capable of passing over ports. The reinforced, heat stabalised, thermoplastic sealing face, expands and contracts to fill the gap between the piston and the cylinder wall and has a step-cut joint for ease of installation.It will tolerate a considerable
- Shaft O.D. or Seal I.D.: 1.1417329 to 10.05906055 inch
- Housing Bore Diameter or Seal O.D.: 1.574804 to 11.023628 inch
- Axial Cross Section or Thickness: 0.16535442 to 0.31889781 inch
- Maximum Operating Speed: 393.700787401574 ft/min
-
Supplier: Manufacturers Supplies Co.
Description: The ATOM 300 Series of Full Beam Die Cutting Presses are the traditional machinery used for cutting roll materials & can be set up as a manual, semi-automatic or fully automatic die cutting machine. Instead of traditional solutions based on a hydraulic twin cylinder or four post
- Capacity / Operating Force: 77 to 165 tons
- Daylight / Open Height: 12.598432 inch
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: icotek GmbH
Description: The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles,
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: through the sills, with low exhaust. Flat and doghouse style fronts. Pre-installed cradle and cylinder. Pin-to-pin cylinder available. Underbody hoist
-
Supplier: Advance Lifts, Inc.
Description: Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
- Capacity: 10,000 lbs
- Stroke: 58 inch
- Length: 120 inch
- Width: 84 inch
-
Supplier: icotek GmbH
Description: The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles,
- Shapes: Round
- Features: Specialty / Other
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 416 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621.It has a bronze filled PTFE ring with a pre-loaded lip energised by an O-Ring. Theseal is designed to protect the primary rod seal from pressure spikes in the
- Shaft O.D. or Seal I.D.: 0.5 to 16 inch
- Housing Bore Diameter or Seal O.D.: 0.787 to 16.807 inch
- Axial Cross Section or Thickness: 0.126 to 0.319 inch
- Maximum Operating Speed: 720 ft/min
-
Supplier: Advance Lifts, Inc.
Description: Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
- Capacity: 16,000 lbs
- Stroke: 58 inch
- Length: 216 inch
- Width: 96 inch
-
Supplier: Advance Lifts, Inc.
Description: These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped
- Weight Capacity: 4,000 lbs
- Tilt Angle / Rotation: 87 degrees
- Bulk Container Type: Bin
- Equipment Type: Dumper / Tilter
-
Supplier: SAE International
Description: valve actuation (VVA) system on a multi-cylinder engine in comparison to a fully flexible, naturally aspirated, hydraulic valve actuation (HVA) system on a single-cylinder engine, with both platforms sharing the same GDI fueling system and engine geometry. The
-
Supplier: Howden
Description: parameters, such as flow, pressure, power (efficiency) or noise levels. Precise and step less blade pitch control with low hysteresis The blade pitch control system is hydraulic using a hydraulic cylinder to transfer the forces from the hydraulic pressure to create blade
- Media Temperature: 392 F
- Maximum Diameter (Fan or Blower Wheel): 177.16545 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Cosen Saws, USA
Description: Machine Structure & Design: ■ Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is used to ensure durability and long use life. ■ Specially designed heavy-duty cast iron
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: components which can help lower repair costs. Easy Financing Your Cat Dealer can provide a financing package to meet your needs. Standard Equipment TELESCOPIC BOOMWear pads, non-metallic Lock valve on hydraulic cylinders Boom angle indicator Single auxiliary to the boom head
- Operating Weight: 16,980 lbs
- Travel Speed: 25.000000000000004 miles/hr
- Features: Other
-
Supplier: Sunnen Products Company
Description: superior to I.D. grinding. This agile system is suited for an impressive range of applications, including: Hydraulic valves, valve bodies, and pumps Diesel fuel injectors Gears, including transmission and other precision gears Gun barrels Refrigeration compressor components Turbocharger
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
Find Suppliers by Category Top
Featured Products Top
-
Troubleshooting Hydraulic Components Using Leakage Path Analysis Methods is the most comprehensive step-by-step guide for testing hydraulic components available today, making all other troubleshooting manuals obsolete! Includes useful test charts and diagrams (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Advanced Materials Design and Mechanics
Traditional actuator included hydraulic cylinder , stepper motor, voice coil motor and so on, which can produce the displacement as small as millimeter level[1].
-
Design of Ball Screw Mechanism for Retro Fit of External
Grinding Machine
The main replacement of the machine parts are hydraulic cylinder and stepper motor by ball screw mechanisms and servo motor.
-
Development of an Automated Planter for Sweet Potato Slips
The suggested ROM would require a control system synchronize the stepper motor and hydraulic cylinder .
-
Advancing computer‐assisted orthopaedic surgery using a hexapod device for closed diaphyseal fracture reduction
The adjustment of the hydraulic cylinder on the mechanism was controlled by driving the external hydraulic cylinder via a stepper motor drive and hydraulic transmission.
-
DOE/USDA joint project to design and manufacture prototype equipment
The two stepper motors and the Hydraulic Cylinders Interface box AC inputs should be plugged into the AC strip which is plugged into the Hoffman box 120V/15Aoutlet.
-
Development of an automated triaxial system for thermo-hydromechanical testing of rocks
The pore pressure is applied by a hydraulic cylinder driven by a stepper motor via a high precision worm mechanism (Fig. 5).
-
High-dynamics low-cost flow control with solenoid actuator for ultra-high purity applications
Depending on the actuator (e.g. hydraulic or pneumatic cylinder , stepper motor etc.) the manipulation time can be low or high (1 to 5 seconds).
-
CAM Design Handbook > INTRODUCTION
The following are some of the major systems utilized and their performance compared to cam-follower systems: (a) linkage mechanisms; (b) servo valve-controlled hydraulic cylinder ; (c) stepper motor and controller, and (d) industrial adjustable mechanism.
-
Effects of Installation Method on Sand Compaction Piles in Clay in the Centrifuge
The casing, feed hopper, and hydraulic cylinder are carried on a stepper -motor-driven carriage, which allows the casing to be moved into the desired location in-flight.
-
Robotics/Components/Actuation Devices - Wikibooks, open books for an open world
Best known actuators are electric motors, servos and stepper motors and also pneumatic or hydraulic cylinders .
Indicates content that may require registration and/or purchase.