Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses
- Number of Axes / Motors: 3
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 100 to 240 volts
-
Supplier: Equipment Solutions, Inc.
Description: SMC2 Stepper Motor Copntroller was designed to allow the rapid implementation of stepper motor solutions in products requiring automation. Measuring only 1.6" x 1.6" (40mm x 40mm), the fully intelligent stepper motor Controller + Drivers are designed
-
Supplier: Newark, An Avnet Company
Description: IC, STEPPER MOTOR CONTROLLER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.75mA; Output Voltage:3.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Driver, Bipolar, 2-Phase, Stepper MotorController
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR CONTROLLER, -40 TO 150DEGC; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Stepper Motor Controller 20-Pin SO Tube
- TJ: 0 to 150 C
- Pin Count: 20 #
- Supply Voltage: 5 V
- Device Type: CardBus Controller
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR+DRIVER+CONTROLLER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR CONTROLLER,I2C, TSSOP-16; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Stepper Motor Controller Automotive 24-Pin SO Tube
- TJ: -40 to 150 C
- Pin Count: 24 #
- Supply Voltage: 5 V
- Device Type: CardBus Controller
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: RS Components, Ltd.
Description: RS PRO 904254 Stepper Motor Controller
- Supply Voltage (AC): 48 volts
- Supply Voltage (DC): 48 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: Small Size Low Power Consumption 6-24 VDC Single Supply Operation Continuous or Single Step Operation Bi-Directional Sequencer Phase Driver Disable Control 500 mA Per Phase Drive Current Direct Interfacing with CMOS or TTL
-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers STEPPING MOTOR DRIVER
- Pd: 550 milliwatts
- TJ: -30 to 75 C
- Pin Count: 14 #
- Device Type: CardBus Controller
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHYTRON, STEPPER MOTOR DRIVER, MINI I=9.2A 70V, ZMP92/70MINI , MOTORDRIVE, STEPPERDRIVER , BORRIES 73200278 STEPPER MOTOR CONTROLLER ZMP 92/70 2003964. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
- Supply Voltage (AC): 8 to 52 volts
- Supply Voltage (DC): 8 to 52 volts
- Operating Temperature: -40 to 85 C
- Motor / System: Bipolar Stepper Motor, DC Brushed Motor
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
- Operating Temperature: -40 to 85 C
- Motor / System: DC Brushed Motor
- Features: Other
-
Supplier: Newport MKS
Description: brushed and linear motors, and 3 Amps per phase @ 47 V for stepper motors. The XPS-DRV11 is capable to drive bipolar stepper in microstepping mode and perform an emergency stop when an error occurs. Motor initialization is accomplished through a proprietary and
- Number of Axes / Motors: 1
- Rated Power: 600 watts
- Peak Output Current: 6 amps
- Motor / System: Full Step Motor
-
Supplier: Lingto Electronic Limited
Description: STEPPER MOTOR CONTROLLER
-
Supplier: Aerotech, Inc.
Description: Design Features Supports two or four axes of open-loop stepper One clock output (up to 25 MHz) and direction output per axis One non-isolated digital input/output per axis (5 VDC) 5-24 VDC opto-isolated CW/CCW/HOME inputs Drive Enable outputs (5 VDC) Fault input (5-24 VDC) 16 assignable (in
- Number of Axes / Motors: 1 to 4
- Communication: Ethernet, IEEE 1394 (FireWire®)
- Motor / System: Hybrid Stepper Motor
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard
- Torque Constant: 8.2128 in-oz/amp
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step and direction,
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 0.5 to 5 amps
- Supply Voltage (DC): 12 to 70 volts
- Operating Temperature: -20 to 50 C
-
Supplier: Island Components Group
Description: industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our
- Continuous Current: 0.94 amps
- Continuous Torque: 0.25 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Diameter / Width: 1.062 inch
-
Supplier: Festo Corporation
Description: Motor controllers of the Optimized Motion Series (for electric actuators EPCO, toothed belt axes ELGR, rotary actuators ERMO) With convenient FCT (Festo Configuration Tool) commissioning for stepper motors EMMS-ST Simple and quick parameterization via web browser and
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 0.1 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 50 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
- Features: Motor Speed Controller, Other
-
Supplier: ODG (Origin Data Global)
Description: STEPPER MOTOR CONTROLLER
- Output Current (IOUT): 3 amps
- Operating Temperature: 150 C
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Linear Regulator, Other
-
Description: 2-AXIS STEPPER MOTOR CONTROLLER/
- Continuous Output Current: 1.1 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: STEPPER MOTOR CONTROLLER
- Operating Temperature: -40 to 150 C
-
Supplier: Simple Step LLC
Description: Triple axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers Over
- Number of Axes / Motors: 3
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The 1240i is a stand-alone programmable step motor driver suited for a wide range of motion control applications. It includes a sophisticated controller integrated with a 48-watt microstepping amplifier. The 1240i includes easy to use software for the rapid development of stand-alone
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Anaheim Automation, Inc.
Description: Eliminates motor wires, ideal for precise positioning
- Number of Axes / Motors: 1
- Rated Power: 40 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Combination Controller / Drive
Find Suppliers by Category Top
Featured Products Top
-
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
Oriental Motor USA is pleased to announce the introduction of the new MRC01 Robot Controller to its line of drivers and controllers. This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
, servo components and drive electronics. The product range includes brushless DC motors, small DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers that are used in the most demanding applications in markets such as medical, aerospace, optics (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
brushes to achieve commutation, and neither does it need a feedback device or a complex closed-loop controller. This simplicity also helps secure a lower cost in procurement. However, when selecting a stepper motor, it’s essential to ensure it can withstand temperature extremes, including (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Microcontrollers often lack the current capacity needed to directly drive relays, solenoids, and stepper motors. The ULN2003AIPWR provides a simple and reliable interface between logic circuits and inductive loads (read more)
Browse Darlington Transistors Datasheets for Win Source Electronics -
Stepper Motors have other advantages which ensure reliable operation. They do not require a particularly demanding controller. Simple Stepper Motor Controllers, which can be designed to be very robust, are perfectly adequate for operation. The higher the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
AVR360: Step Motor Controller
This application note describes how to implement a compact size and high-speed interrupt driven step motor controller. Step motors are typically used in applications like camera zoom/film feeder, fax machines, printers, copying machines, paper feeders/ sorters and disk drives. The high performance
-
Keep Your Step Motor Position with a Closed Loop Motion Control System
to ensure that when a command is given to the step motor controller, the motor actually ends up where the user wants it to go. In this article, we will look at each motor control design option and provide an in-depth review of a new closed loop motion control system.
-
Automatic Commutation of Stepper Motors
Introduction, Principle of Autocommutation. Stepper motors are mostly driven in open loop mode. Timing of the step pulses is defined by the controller, the motor is supposed to follow without loosing synchronism.
-
Automatic Commutation of Stepper Motors Using Low Cost Standard Stepper Drivers
Stepper motors are mostly driven in open loop mode. Timing of the step pulses is defined by the controller, the motor is supposed to follow without loosing synchronism.
-
Stepping Motors: A Guide to Theory and Practice, Fourth Edition
Stepping Motors: A Guide to Theory and Practice, Fourth Edition. This book will enable the reader to appreciate the essential characteristics of stepping motor systems, and understand how these characteristics are being exploited in the continuing development of new motors, drive and controllers.
-
Optimised Use of High Speed Stepping Motor by Implementation of Adequate Speed Profile
Stepper motors are generally driven in open loop mode. The controller defines timing of the pulses sent to the driver. The motor must be strong enough to move the load without loss of synchronism.
-
Lin Engineering: Is Your Step Motor and Driver Contributing to the Inaccuracy of Your System?
When it comes to precision in the motion control industry, there are many important factors that contribute to inaccurate steps. As a total system, engineers must become knowledgeable of their step motor as well as their driver/controller units.
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. They are also electrically less noisy than DC trol algorithms is now a reality thanks to the new motors, since brushes are not used. generation of Digital Signal Controllers (DSCs). An air conditioner, for example, requires fast response Why Use Digital Signal Controllers for for speed changes in the motor
More Information Top
-
NJR Motor / Motion / Ignition Controllers & Drivers | Mouser
Stepper Motor Controllers / Drivers .
-
http://www.nxp.com/documents/other/PCA9629_JA.pdf
Fm+ I2C-bus stepper motor controller .
-
http://www.nxp.com/documents/data_sheet/PCA9629.pdf
Fm+ I2C-bus stepper motor controller .
-
Learn Electronics with Arduino
108 Build an Arduino Unipolar Stepper Motor Controller ..........................................................
-
STMicroelectronics Motor / Motion / Ignition Controllers & Drivers | Mouser
Stepper Motor Controllers / Drivers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89375/53279042-MIT.pdf?sequence=2
The hardware for tle toolkit consists of a PCMCIA data acquisition card, a servo motor controller, servo motors, a stepper motor controller , and stepper motors.
-
Motor / Motion / Ignition Controllers & Drivers | Mouser
Stepper Motor Controllers / Drivers .
-
Design and realization of the real-time spectrograph controller for LAMOST based on FPGA
We seal the stepper motor controller as intellectual property (IP) cores and reuse it, greatly simplifying the design process and then shortening the development time.
Indicates content that may require registration and/or purchase.