Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The 2035 step motor driver is a step and direction drive with full or half-step capability. Phase current is selected from 0.125 to 2.0 A by a DIP switch. Full or half-step resolution is also switch selectable. This drive is compatible with PLCs which feature high-speed pulse
- Maximum Output Voltage: 5 to 24 volts
- Rated Power: 70 watts
- Continuous Output Current: 0.125 to 2 amps
- Supply Voltage (DC): 12 to 35 volts
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: OMEGA Engineering, Inc.
Description: programs. The 1240i can also be commanded in real time from a host PC or PLC, using the Si Command Language™. For multi-axis applications, up to four drives (stepper or Servo) can be networked using a single SiNet™ Hub 444. The 1240i includes 8 optically isolated programmable inputs
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 50 C
-
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVE BOARD; Accessory Type:PmodSTEP Stepper Motor Drive Board; For Use With:Pmod Compatible Evaluation & Development Boards; Product Range:- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Stepper Motor Drive Circuit 20-PLCC 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other, Thermal Shutdown Protection
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Advanced Current Control ● Torque Ripple Smoothing ● Anti-Resonance ● Microstep Emulation
- Supply Voltage (AC): 80 to 265 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Advanced Current Control ● Torque Ripple Smoothing ● Anti-Resonance ● Microstep Emulation
- Supply Voltage (DC): 24 to 75 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Anti-Resonance ● Microstep Emulation ● Torque Ripple Smoothing ● Stall detection & Stall prevention
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 40 C
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors AMETEK Floorcare & Specialty motors offers a wide range of MAE brand stepper motor solutions. The HY series hybrid stepper motors feature low rotor inertia for maximum possible acceleration. The HN series hybrid stepper
- NEMA Frame Size: 17 to 42 #
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: OMEGA Engineering, Inc.
Description: The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 0.5 to 5 amps
- Supply Voltage (DC): 12 to 70 volts
- Operating Temperature: -20 to 50 C
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, STEPPER MOTOR DRIVE CIRCUIT, MONOLITHIC SILICON
-
Supplier: Texas Instruments
Description: High Performance Stepper Motor Drive Circuit 28-PLCC 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other, Thermal Shutdown Protection
-
Supplier: Texas Instruments
Description: High Performance Stepper Motor Drive Circuit 16-PDIP 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other, Thermal Shutdown Protection
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, STEPPER MOTOR DRIVE; Application Sub Type:Stepper Motor Control; Silicon Manufacturer:Rohm Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:BD63720AEFV; Kit Contents:Eval Board RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, STEPPER MOTOR DRIVE; Application Sub Type:Stepper Motor; Silicon Manufacturer:On Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:LV8714TA; Product Range:- RoHS Compliant: Yes
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Anti-Resonance ● Microstep Emulation ● Torque Ripple Smoothing ● Stall detection & Stall prevention
- Supply Voltage (AC): 94 to 265 volts
- Operating Temperature: 0 to 40 C
-
Supplier: OMEGA Engineering, Inc.
Description: and internal pots for accel/decel rate along with high/low speed range selection. The 3540M drive is a step and direction drive, and includes an automatic feature (switch selectable) to lower motor current by 50% anytime the motor is left at rest for more than one second.
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.4 to 3.5 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 70 C
-
Supplier: Newark, An Avnet Company
Description: MOTOR,DRIVE,STEPPER,MODEL 6410
-
Supplier: ElectroCraft
Description: Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT® network! Technology: Brushless Digital Servo Drive
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 20 amps
-
Supplier: Galil
Description: The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors.
- Number of Axes / Motors: 4
- Maximum Output Voltage: 60 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 3 amps
-
Supplier: Kollmorgen Corporation
Description: Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is an impressive yet simple addition to the
- Continuous Output Current: 0.7 to 2 amps
- Peak Output Current: 3.5 amps
- Supply Voltage (DC): 20 to 75 volts
- Setup: Manual
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping motor.
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Allied Electronics, Inc.
Description: Hurst® permanent magnet motors are reversible motors. The permanent magnet construction provides inherent dynamic braking and low rotor speed for quit operation and rapid acceleration.
-
Supplier: Greenwich Instruments Ltd.
Description: The GSM2 driver card is designed to drive a unipolar stepper motor (either with or without forcing resistors). Full, half or wave stepping modes are selectable, as is direction and speed can either be from an external or internal clock. An enable and disable input allow for a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 9 to 24 volts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 9 to 24 volts
-
Supplier: Newport MKS
Description: or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep mode
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: BNB INT. Co., Ltd.
Description: The step motor is a sensitive motor that operates using an electronic circuit. It's an act of distributing direct current electricity in time. It is a key component of the microelectromechanical system. Step Motor Small, high precision, high rotational power at low speeds, solid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVE, ECOSTEP100, 24VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Critical Velocity Enterprises, LLC
Description: The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: ElectroCraft
Description: of the drive at an internal speed set-point or with an external analog speed reference that can scale this set-point. Both the 5A and the 10A versions of this drive can be powered by the same range of voltage supplies. This drive is protected against over-current,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 10 amps
-
Supplier: Kollmorgen Corporation
Description: These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. The 6415 model has the addition of an oscillator allowing a +/- 10
- Continuous Output Current: 0.625 to 5 amps
- Peak Output Current: 7.1 amps
- Supply Voltage (DC): 24 to 75 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Delta Electronics (Americas)
Description: Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Beckhoff Automation LLC
Description: integrated stepper motor drive with flange code N1 (42 mm) and motor length 4 has a stepper motor typical shaft diameter b = 5 mm with a flat and a free shaft end of d = 24 mm. More on distributed drive technology.
-
Supplier: Aerotech, Inc.
Description: The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC,
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: ODG (Origin Data Global)
Description: DIP-16 Stepper Motor Driver ROHS
Find Suppliers by Category Top
Featured Products Top
-
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Material handling and conveying systems Packaging and assembly machinery Customized high-power electric tools and drive systems The 86HSD Series provides a dependable solution for engineers seeking high-performance motion control in industrial and intelligent equipment applications. Learn more about our hybrid stepper motor solutions today. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
stepper motors, servo motors, and integrated drive systems. With advanced motor design, precision manufacturing, and flexible customization capabilities, 3X Motion helps customers develop reliable motion solutions for industrial automation and precision applications. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
precise positioning, and reliable operation under continuous workloads. The 86HYD Series stepper motors are designed to meet these requirements, providing stable torque output and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
incremental sensors. This allows the stepper motor to be driven in servo-mode, achieving 100% of motor performance and making it an effective solution for high torque (multipolar) applications up to a few thousand RPM in direct drive. Benefits Precise (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
sixteenth step modes, at up to 28 V. At power-on the A4992 is configured to drive most small stepper motors with simple step and direction inputs. Top Features Low RDS(on) outputs, 0 (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
AVR360: Step Motor Controller
This application note describes how to implement a compact size and high-speed interrupt driven step motor controller. Step motors are typically used in applications like camera zoom/film feeder, fax machines, printers, copying machines, paper feeders/ sorters and disk drives. The high performance
-
Difference Between Bipolar Drive and Unipolar for Stepper Motors
This article is focused on the stepper motors which is a type of brushless DC motor with a high number of poles. This technology is generally driven in open loop without any feedback sensor, meaning the current is typically applied on the phases without knowing the rotor position. The rotor moves
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
size, motor stack length and leadscrew thread lead. Precision - Positioning accuracy is determined by a stepper motor minimum step angle and leadscrew thread lead. Speed - Speed range is determined by the stepper motor winding current and leadscrew thread lead. 3. Select a stepper drive
-
Step Motor - Basic Structure & Operation
Operating Principles. In response to each individual control pulse and direction signal, the drive applies power to the motor windings to cause the rotor to take a step forward, a step in reverse, or hold in position. For example, in a 1.8 degree two phase step motor: When both phases are energized
-
Stepper Motor Control Using the PIC16F684
between full steps and to improve the step resolution of the motor. Microstepping also This application note describes how to drive a bipolar improves the efficiency of the system, because the stepping motor with the PIC16F684. The Enhanced current in the windings of the motor is manipulated
-
Motors and Drives: A Practical Technology Guide
products: brush DC servo drives, DC drives, SCR DC drives, stepper drives / motors, AC servo drives, and brushless DC servo drives. Though in smaller percentage of use, encoderless flux vector, closed loop vector, and direct torque control type drives are gaining in popularity. It is hoped that this book
-
Bipolar Drives and Unipolar Drives for Stepper Motors: A Comparison
Unipolar and bipolar motor assemblies each have their advantages and limitations.
-
Stepping Motors: A Guide to Theory and Practice, Fourth Edition
Stepping Motors: A Guide to Theory and Practice, Fourth Edition. This book will enable the reader to appreciate the essential characteristics of stepping motor systems, and understand how these characteristics are being exploited in the continuing development of new motors, drive and controllers.
More Information Top
-
Electromagnets
Image 7.1: basic structure of a stepping motor drive in open driving chain (St driving device, StG power setting member, SM stepping motor, W resistance element, AS driving unit .
-
Electrical machines and drives
There is a stepping motor drive according to image 10.3-1 of − of a driving circuit (inclusively network part), − the power amplifier and − the electromechanical energy transducer (stepping motor).
-
Electrical drive-foundations
Interpretation of stepping motor drives .
-
Electrical drive-foundations
Interpretation of stepping motor drives .
-
Dubbel
In use of stepping motor drives , the pulses for stepping motors are generated of position desired values.
-
Manual of the Mess- and automation technique in the automobile
Universal stepping motor drives , how the concept SM2, use a specific driving method that the voltage on a coil the sine, on the other coil the cosine is proportional by.
-
Deformation and damage of materials of the structure and connecting technique
F: Stepping motor drive .
-
The dynamic behavior of the stepping motor by schnellstmöglichen positioning operations
To it, the ft ~ r becomes an electrical replacement circuit diagram the mechanical under application of the current-torque-analogy and is derived electrical Tell of a stepping motor drive .
Indicates content that may require registration and/or purchase.