-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Number of Teeth: 18
- Pitch Diameter: 0.28346472 inch
- Pressure Angle: 20°
- Material: Brass
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear
- Face Width: 30 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE’s self-lubricating nature cuts down wear and helps gears last longer. Handles heat: Stays stable at high temperatures without losing shape. Noise Reduction: PTFE gears operate quietly, making them perfect for noise-sensitive applications. Custom Designs:We can adjust the size and
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Interstate Plastics, Inc.
Description: NYLOIL provides superior machinability, performance, and durability compared to other plastic and traditional bearing materials. Excellent for wear components like gears, sprockets and moving parts. Also availalbe in food contact version for sanitary application where fda or usda
- Overall Width / O.D.: 1 to 4 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: U.S. Plastic Corporation
Description: working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and
- Form / Shape: Flat / Bar Stock
-
Supplier: Nylatech, Inc.
Description: Sheaves & Pulleys Sprockets & Gears Valves & Seals Wear Strips Wear Pads & Blocks
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyamide / Nylon
- Features: Specialty / Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: PA66 / Ertalon® 66 GF30 PA66 components are often favored as solutions for sleeve and slide bearings, wear pads, rollers, pulleys, scrapers, gear wheels, sprockets, star wheels, and insulators.
- Overall Width / O.D.: 0.393701 to 7.87402 inch
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 675 ksi
- Use Temperature: 220 F
-
Supplier: Total Plastics, Inc.
Description: Lengths: 10’ for up to 4-3/4” DIA. 5’ for 5” and over DIA. PLATE Plate Sizes: 1/4” to 2” thickness inclusive are 2’ x 4’, 4’ x 8’, 4’ x 10’ 2-1/4” to 4” thickness inclusive are 2’ x 4’ Gears Wear strips Bushings Pump parts Fittings Rollers Available Sizes ROD Lengths: 10’ for up to 4-3/4”
- Chemical System: Acetal
- Form / Shape: Plate, Rod / Round Stock
- Features: Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Ertalon® 4.6 PA46 components excel in extreme environments where PA6, PA66, POM, and PET materials typically fall short. Additional application examples for Nylatron® 4.6 PA46 / Ertalon® 4.6 PA46 include bushings, bearings, gears, pulleys, sheaves, wear pads, valve seats, seals, and conveyor
- Overall Thickness: 0.393701 to 1.968505 inch
- Overall Width / O.D.: 24.015761 to 118.1103 inch
- Overall Length: 24.015761 to 118.1103 inch
- Tensile Strength (Break): 15,000 psi
-
Supplier: MCA - Advanced Materials Division
Description: favored solution for bearings, gears, wear pads, pulleys, sheaves, bushings, valve seats, and seals, and has the ability to last up to 10 times longer than standard nylon grades.
- Overall Thickness: 0.187 to 4 inch
- Overall Width / O.D.: 24 to 120 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 11,000 psi
-
Supplier: Interstate Plastics, Inc.
Description: demanding applications where larger size parts are required. It is ideal for bearings, gears and wear pads.
- Overall Width / O.D.: 2 to 5 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Total Plastics, Inc.
Description: 4101 has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Cams Bearings Scraper blades Food pistons Gears Valve bodies Wear strips Conveyor components Available Sizes
- Industry: Medical / Food (FDA, USDA)
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: make Tecast™ ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. Tecast™ has excellent wear and abrasion resistance, resulting in extended component life and lower maintenance costs. Its formulations are readily available in rod, plate, and tube. Tecast™
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Norplex-Micarta
Description: bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated
- Use Temperature: 239 to 257 F
- Water Absorption: 0.85 %
- Tensile Strength (Break): 9,400 psi
- Industry: Electronics, General Industrial
-
Supplier: Ensinger, Inc.
Description: HYDLAR possesses a combination of physical properties that cannot be found in any other commercially available engineered plastic. Ensinger engineers have created a family of superior wear and abrasion resistant thermoplastics using aramid fiber reinforced polymer. This technology makes
- Tensile Strength (Break): 9,500 to 16,000 psi
- Tensile Modulus: 638 to 1,300 ksi
- Elongation: 4 %
- Use Temperature: 200 to 300 F
-
Supplier: Boston Gear
Description: Overview Boston Gear offers seven types of couplings that permit accurate linkage of in-line system components for the transmission of motion and power. They include: three-jaw insert and three-jaw spider ring types, shear, clamping, multi-jaw, rigid, 1-piece, and plastic sleeve types.
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Ensinger, Inc.
Description: HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for
- Tensile Strength (Break): 9,400 psi
- Tensile Modulus: 430 ksi
- Elongation: 6 to 50 %
- Use Temperature: 221 F
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE gear fastener features Excellent chemical stability: PTFE, that is, polytetrafluoroethylene, has excellent chemical stability and is inert to most chemical substances, so it can resist the erosion of various chemical substances. Excellent resistance to high temperatures: PTFE can
- Industry: Electronics, Medical / Food (FDA, USDA), Semiconductors / ICs
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Ensinger, Inc.
Description: TECAFORM AH natural acetal is an unfilled porosity free POM-C with a unique balance of physical properties not available in most other thermoplastics. This copolymer acetal is an engineering plastic made for wide-ranging universal applications in many different industries. The key performance
- Tensile Strength (Break): 9,300 to 9,700 psi
- Tensile Modulus: 330 to 400 ksi
- Elongation: 9 to 40 %
- Use Temperature: 195 to 285 F
-
Supplier: Laird Plastics, Inc.
Description: temperatures, low water absorption for great dimensional stability, and food-contact compatibility. Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required. Ex: Mechanical gears, electrical components, automotive products, sports
- Overall Thickness: 0.375 to 2.5 inch
- Overall Width / O.D.: 12 inch
- Overall Length: 12 to 120 inch
- Overall Width: 12 inch
-
Supplier: Redwood Plastics
Description: coefficient of friction, it is used for applications where sliding action of parts is needed: bearings, bushings, gears, slide plates, etc. In these applications it performs significantly better than nylon and acetal; it is comparable with ultra high molecular weight polyethylene (UHMWPE),
- Tensile Strength (Break): 2,982 to 4,970 psi
- Elongation: 250 to 400 %
- Dielectric Strength: 609.9999999999997 kV/in
- Material Type: Dielectric / Electrically Insulating
-
Supplier: Ensinger, Inc.
Description: construction industry conveyor technology mechanical engineering electronics fixture construction home appliances gear manufacturing
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 450 to 520 ksi
- Elongation: 18 to 25 %
- Use Temperature: 185 to 300 F
-
Supplier: Bodine Electric Company
Description: life. More efficient than similar-sized worm-gear models Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening).
- Other DC Voltage: 180 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 1.1 amps
- Continuous Torque: 145 In-lbs
-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron tubes,
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: copper alloys are rated. It is easily soldered or brazed and has good resistance to corrosion. Typical Uses for C36000 Free Machining Brass / Free Cutting Brass: ARCHITECTURE: Terrazzo Strip AUTOMOTIVE: Sensor Bodies, Threaded Inserts for Plastic, Fluid Connectors, Thermostat Parts BUILDERS
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Tensile Strength (UTS, Break): 49,000 to 56,000 psi
- Yield Strength (YS): 18,000 to 45,000 psi
-
Supplier: Mile-X Equipment, Inc.
Description: stock. Standard Features Cast iron frame Solid one piece steel base for extra stability Conveniently located on/off switch Variable speed drive system (8201VS & 8203VS) Exclusive gear box design allows wood/metal model saws to be used for a wider variety of metal, wood, non-ferrous
- Cutting Capacity: 14 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Ensinger North America
Description: In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. POM-C black is a copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 230 to 316 F
- Coeff. of Thermal Expansion (CTE): 47.00000000000001 µin/in-F
- Tensile Strength (Break): 9,700 psi
- Tensile Modulus: 400 ksi
Find Suppliers by Category Top
Featured Products Top
-
Now detailing the technical specifications of over 27,000 stock metric gears, the updated KHK USA website offers 3D CAD models, torque ratings, product availability, and 24/7 ordering. No need to design a metric gear for your application with KHK USA's wide product offering and online tools. (read more)
Browse Gears Datasheets for KHK USA, Inc. -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KHK Gears (Kohara Gear Industry) is a leading manufacturer of stock gears in JAPAN handling production and distribution of a large variety of stock gears. While many gear manufacturers make gears only after receiving orders, our strength is having stock for quick (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
Hicksville, NY -- Precision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20° pressure angle inch gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
Hicksville, NY -- These precision anti-backlash gears manufactured by Stock Drive Products/Sterling Instrument (ISO 9001 + AS9100 certified) feature the exclusive Fairloc® integral hub which allows precise positioning on the shaft. These (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument, ISO 9001 + AS9100 certified, designs and manufactures custom and standard gears and other small power transmission components. Inch and metric dimensioned components and assemblies are manufactured to meet customers requirements and are found in a wide (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Molded Plastic Gears From SDP
New Hyde Park, NY -- An expanded line of 48, 32, 24 pitch and metric Module 1.0 molded plastic gears with metal inserts from Stock Drive Products offer the economy of plastic plus positive metal-to-metal fastening characteristics.
-
CR4 - Thread: Home Made Gear Box for Model Ornithopter
I have been basing my materials from the Stock Drive Products website's plastic spur gear selection since there seem to be VERY few gear retailers around Toronto.
-
https://www.sdp-si.com/ss/pdf/79002087.pdf
That SUPER-PLAST® plastic gears reinforced with metal inserts are available from stock exclusively from SDP?
-
Plant Maintenance Product | QTC's SUB Series stainless steel bevel gears are stocked in 24 sizes | Plant Services
Bore sizes range from 8 mm to 20 mm, and hub diameters range from 25 mm to 80 mm. QTC also stocks a variety of bevel gears in other materials ( plastic , injection molded, sintered metal and steel) and specialized types (bevel gears …
-
https://www.sdp-si.com/ss/pdf/79002101.pdf
That SUPER-PLAST® plastic gears reinforced with metal inserts are available from stock exclusively from SDP?
-
https://sdp-si.com/ss/PDF/78001052.PDF
That SUPER-PLAST® plastic gears reinforced with metal inserts are available from stock exclusively from SDP?
-
https://sdp-si.com/ss/PDF/26502053.PDF
That SUPER-PLAST® plastic gears reinforced with metal inserts are available from stock exclusively from SDP?
-
http://www.sdp-si.com/D265/PDF/D265P2026.pdf
That SUPER-PLAST® plastic gears reinforced with metal inserts are available from stock exclusively from SDP?
-
A flexible-input, desired-output motor controller for engineering design classes
… offering of 2.007, each student was supplied with a kit that included a Black and Decker Firestorm 14.4-V cordless drill, four motors with gear boxes, and a variety of stock materials, such as metals, plastics , rubber, fasteners, and adhesives.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61613/704699952-MIT.pdf?sequence=2
Plastic or aluminum gears could have been used to further reduce weight but there were no stock components available that fitted the desired dimensions.
Indicates content that may require registration and/or purchase.