-
Supplier: Gagemaker L.P.
Description: The SE-1000 Straight Edge gage measures the straightness of well tubing and casing. The gage price includes an SES-1000 Standard. Replacement standards are available.
- Range: 36 to 64 inch
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
-
Supplier: Flexbar Machine Corporation
Description: DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18211, Digi-Met Depth Gage-Straight Beam Style. Measuring
- Gage / Instrument Type: Depth Gage
-
Supplier: Flexbar Machine Corporation
Description: DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18210, Digi-Met Depth Gage-Straight Beam Style. Measuring
- Gage / Instrument Type: Depth Gage
-
-
Supplier: Flexbar Machine Corporation
Description: DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18212, Digi-Met Depth Gage-Straight Beam Style. Measuring
- Gage / Instrument Type: Depth Gage
-
Supplier: Gagemaker L.P.
Description: Thread Form Profile Gages Gagemaker manufactures precision straight thread profile gages for quick identification of a straight thread form (ANSI, ISO, etc.). Specify thread type and pitch to be inspected when ordering. Special form profiles are available.
- Technology: Contact / Stylus Based
- Features: Form Measurement, Other, Specialty / Custom, Wear / Tribology
- Mounting / Loading Options: Handheld / Portable
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: Accuris
Description: Straightness Gage and Gaging for Bolts and Screws
-
Supplier: Accuris
Description: Thread Runout and Bolt Straightness Referee Gages and Gaging Procedure
-
Supplier: Allied Electronics, Inc.
Description: Sensor, Pressure, Differential Gage, Amplified, Straight Port Sytle
-
Supplier: Accuris
Description: Thread Runout and Bolt Straightness Referee Gages and Gaging Procedure General Specifications
-
Supplier: ASME Standards and Certification
Description: This standard describes a gage and gaging procedure for checking bolt or screw straightness at maximum material condition (MMC). Table of Contents
-
Supplier: ASME
Description: This standard describes a gage and gaging procedure for checking bolt or screw straightness at maximum material condition (MMC). Table of Contents
-
Supplier: Reid Supply
Description: Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . The Starrett English Thickness Gage is used in automotive, aviation, diesel and farm equipment manufacture and service and also in jig, fixture, gage and experimental work.
- Range: 0.01574804 inch
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Gagemaker L.P.
Description: threaded connections for a variety of forms and sizes (tapered or straight). These gages provide immediate feedback on the integrity of your threads. Our thread height gages are designed for various thread types, forms, and sizes.
- Range: 0.75 to 1 inch
- Resolution: 0.0005 to 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
-
Supplier: Gagemaker L.P.
Description: threaded connections for a variety of forms and sizes (tapered or straight). These gages provide immediate feedback on the integrity of your threads. Our thread height gages are designed for various thread types, forms, and sizes.
- Range: 0.75 to 2 inch
- Resolution: 0.0005 to 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
-
Supplier: Mahr Inc.
Description: Projects over width of frame for measurement of narrow registers or when measuring directly at shoulders Adjustable centering stop for adjustment on surface center Maximum accuracy. Straight transfer of spindle movement to indicator. During the measurement, the weight of the gage rests on the
- Range: 0.393701 to 19.68505 inch
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Go - No Go / Functional, Snap Gage
- Mounting / Loading Options: Handheld / Portable
-
Supplier: CoorsTek
Description: CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel
- Measurement Scale / Units: English, Metric
- Features: Gage Block, Other, Rectangular Gage Block
- Gage / Instrument Type: Gage Block / Master
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Honeywell Sensing & IoT
Description: The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part
- Working Pressure Range: 0 to 1 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: to 158 °F] temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the Like. Devices are available to measure absolute, differential and gage pressures from 1 psi (SCX01) up to 150 psi (SCX150). The Absolute (A in model
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: to 158 °F] temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the Like. Devices are available to measure absolute, differential and gage pressures from 1 psi (SCX01) up to 150 psi (SCX150). The Absolute (A in model
- Working Pressure Range: 0 to 1 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Oil-Rite Corp.
Description: gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Flexbar Machine Corporation
Description: Straight shank 1/2" diameter, eyepiece angle 60° Field of view .100" diameter, focal length 5/8". Optional Edge Block to locate the edge of any work piece to the spindle axis, and V-Block Gage for precision centering of a V-Block to the spindle for cross axis boring. Model No. 17274, V-Block
-
Supplier: ASME Standards and Certification
Description: (d) straight-sided spline plug and ring gage blanks to major diameters of 8.000 in. for plugs and 6.000 in. for rings; (e) machine taper plug and ring gage blanks to 5.000 in. gaging diameter; (f) adjustable snap gages to 12 in.; (g) adjustable length gages to any desired
-
Supplier: ASME
Description: (d) straight-sided spline plug and ring gage blanks to major diameters of 8.000 in. for plugs and 6.000 in. for rings; (e) machine taper plug and ring gage blanks to 5.000 in. gaging diameter; (f) adjustable snap gages to 12 in.; (g) adjustable length gages to any desired
-
Supplier: Banner Engineering Corp.
Description: Senses from 30 to 300 mm Available in analog or discrete models Features minimal dead zone and eliminates dead zone if used in retrosonic mode Ideal for material handling and packaged goods applications, such as bottling or liquid level detection and control for small containers Available in
- Operating Distance: 1.181103 to 11.81103 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: DEPRAG, Inc.
Description: Lowest torque Highest shut-off accuracy Ultra slim design Ergonomic n economical The NANOMAT - The control screwdriver with the lowest torque range on the market for your micro assemblies. Medical technology - assembly of hearing aids or cardiac pacemakers The watchmaking industry The optical
- Torque Range: 0.00739583333333333 to 0.221875 Ft-lbs
- Rated Free Speed: 300 to 1,400 rpm
- Operating Noise Level: 60 dB
- Drive Type: Fixed Size Drive
-
Supplier: Banner Engineering Corp.
Description: Offers 10 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model Senses from 30 to 300 mm Automatically scales the analog output over the width of the programmed sensing window Ideal for material handling and packaged goods applications, such as bottling or liquid level
- Measurement Range: 1.181103 to 11.81103 inch
- Operating Temperature: -4 to 140 F
- Output: Current, Voltage
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: ASTM International
Description: 1.1 This practice describes the use of thin rigid metal notched gages, also called step or comb gages, in the measurement of wet film thickness of organic coatings, such as paint, varnish, and lacquer. 1.2 Notched gage measurements are neither accurate nor sensitive, but they
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal pressure sensing solution
-
Supplier: Reid Supply
Description: Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 22C Drill Point Gage is designed
- Length: 6 inch
- Graduations: 16ths Graduations, 32nds Graduations
- Features: Other
-
Supplier: ASTM International
Description: This specification establishes the requirements for brass strips in narrow widths and light gages produced from Copper Alloy UNS Nos. C23000, C26000, and C26130 to be used in heat exchanger tubing. The material for manufacture shall be a cast bar, cake, or slab of such purity and soundness as
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of
- Number of Teeth: 8
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Hardened Steel
Find Suppliers by Category Top
Featured Products Top
-
The modular nature of the measurement tool allows either straight-on or right-angle measurement tips. The measurement is fundamentally non-contact, but for hand-held use, a measurement tip is used to aid the user in positioning the object at the focus of the THz beam. An easy to use (read more)
Browse Thickness Gages Datasheets for Luna Innovations -
. By means of the included standards you can adjust the coating thickness gauge at any time. To do this, the coating thickness gauge must be placed on one of the foils. Please make sure that the meter is seated straight / level. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
It’s finally here… our superb NEW Underwater Ultrasonic Thickness Gauge will be available for delivery this October!
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus Underwater is engineered for precision in the most demanding underwater environments - whether you’re inspecting offshore platforms in the open ocean or conducting maintenance on inland waterways.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The latest addition to the Cygnus diver range, the new Cygnus Underwater, is an incredible advance on its predecessor, with a host of smart new features, specially designed to operate seamlessly in an array of diverse conditions, simultaneously accomplishing greater accuracy and usability.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus 1 Ex is a certified, intrinsically safe gauge favoured by oil and gas operators for its safety, efficiency, and accuracy. It enhances safety by being rated for Zone 0, allows inspections during live operations to reduce downtime, lowers costs by eliminating shutdowns and coating removal, and supports asset integrity through reliable measurements for proactive mainten...
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Professional divers are all too familiar with the challenges subsea environments present.
The latest model of the Cygnus Underwater, an incredible advance on its predecessor, has a host of smart new features, specially designed to operate seamlessly in severe, hostile conditions, simultaneously accomplishing greater accuracy and usability.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The Cygnus 1 Ex Ultrasonic Thickness Gauge stands out because it’s Intrinsically Safe and certified for use in Zone 0 hazardous areas - the most dangerous classification.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Designed for divers needing to take reliable thickness measurements of underwater structures, the new Cygnus Underwater diver-held gauge provides quick and accurate metal thickness measurements through coatings or even heavy corrosion. Pre-Order Now!
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus 1 Ex Ultrasonic Thickness Gage. The new Cygnus (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
Conduct Research Top
-
Gaging - Plugs And Holes
measured at various angles and at various depths. When measurements are made in millionths of an inch, there is no such thing as perfectly round, perfectly straight or perfectly parallel. Further, no two holes will be precisely the same. A little matter has worn off the drill during the first pass