-
Supplier: Newark, An Avnet Company
Description: CABLE STRAIN RELIEF, LAPTOP; Accessory Type:USB Cable Strain Relief; For Use With:NI Laptops; Product Range:- RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features 3-ft. USB 2.0 A to USB Type-C (USB-C) device cable Connect devices with a USB Type-C connector to a USB Charger, or the
- Cable Length: 3 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other, USB
-
Supplier: Tripp Lite by Eaton
Description: cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Features 6-ft. USB 2.0 A to USB Type-C (USB-C) device cable Connect devices with a USB Type-C connector to a USB charger, or the
- Cable Length: 6 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other, USB
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U040-006 6-ft. USB 2.0 B Male to USB Type-C (USB-C) Male cable connects devices with a USB Type-B connector to the USB Type-C port on your tablet, laptop, ultrabook or computer. The USB Type-C connector is reversible, so there is no
- Cable Length: 6 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other, USB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's USB 2.0 90 degree extension cable is used to modify the cable connecting to a PC or peripheral from straight-out to 90 degrees. This conversion is invaluable when available space does not permit a straight-out USB cable. This handy USB
- Cable Length: 0.7999999999999999 ft
- Features: Cable Assembly, USB
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: AgozTech LLC
Description: Reinforced strain relief and rugged jacket built for commercial use Ideal for retail, hospitality, service counters, and field environments Reduces downtime and cable replacement costs Supports fast and stable charging Technical Specifications Cable Type: USB A to
- Cable Length: 6 ft
- Features: Cable Assembly, Other, Serial / RS-232/422/485, USB
-
Supplier: AgozTech LLC
Description: downtime associated with power interruptions. Built with robust materials and reinforced strain relief, this USB A to USB C Charging Cable withstands heavy daily use and helps reduce replacement costs. Its universal USB‑A to USB‑C connector design
- Cable Length: 6 ft
- Features: Cable Assembly, Other, Serial / RS-232/422/485, USB
-
Supplier: HAVE, Inc.
Description: HAVUSBAA2M - USB Extention Cable A Type to A Type Connection - 2 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a
- Features: Cable Assembly, Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: HAVE, Inc.
Description: HAVUSBAA1M - USB Extention Cable A Type to A Type Connection - 1 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a
- Features: Cable Assembly, Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: HAVE, Inc.
Description: HAVUSBAA3M - USB Extention Cable A Type to A Type Connection - 3 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a
- Features: Cable Assembly, Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: HAVE, Inc.
Description: HAVUSBAA5M - USB Extention Cable A Type to A Type Connection - 5 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a
- Features: Cable Assembly, Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: AgozTech LLC
Description: included USB A to Type-C cable for Honeywell supports fast-charging capability when used with compatible devices, helping minimize downtime and keep mobile workers productive throughout their shifts. With a 6-foot cable length and rugged strain-relief construction,
- Cable Length: 6 ft
- Features: Cable Assembly, Other, Serial / RS-232/422/485, USB
-
Supplier: AgozTech LLC
Description: supports fast and stable charging while minimizing downtime associated with power interruptions. Built with reinforced strain relief and industrial‑grade materials, this USB A to USB C Cable for Honeywell scanners withstands heavy daily use and helps reduce
- Cable Length: 6 to 10 ft
- Features: Cable Assembly, Other, Serial / RS-232/422/485, USB
-
Supplier: L-com, Inc.
Description: USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required.
- Cable Length: 9.842525 ft
- Features: USB
- USB Type: USB 3.0
-
Supplier: L-com, Inc.
Description: USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required.
- Cable Length: 6.561683333333334 ft
- Features: USB
- USB Type: USB 3.0
-
Supplier: L-com, Inc.
Description: USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required.
- Cable Length: 16.404208333333333 ft
- Features: USB
- USB Type: USB 3.0
-
Supplier: L-com, Inc.
Description: L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug &
- Cable Length: 3 ft
- Features: USB
- USB Type: USB 3.0
-
Supplier: Xoxide
Description: simplicity. Features: Illuminated cable plugs that flash when data is transfered Patented strain relief cable Plug and play Specification: Length 1.8m Color Green Package Content: 1 x 1.8m USB 2.0 A-B or x 1.8m firewire (6p-6p)/(6p-4p)
-
Supplier: MilesTek Corporation
Description: USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play"
- Cable Length: 1.6404208333333334 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play"
- Cable Length: 6.561683333333334 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play"
- Cable Length: 3.280841666666667 ft
- Features: USB
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZCC950, 15 ft Long, 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly, Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors, Braided Shielded Standard, w/ USB A Connector
- Cable Length: 15 ft
- North American (AWG): 28 AWG
- Number of Conductors: 6 #
- Features: Braid, Cable Assembly, Other, Serial / RS-232/422/485, USB
-
Supplier: Sealevel Systems, Inc.
Description: cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Electro Standards Laboratories
Description: Control access can be accomplished using ASCII RS232 commands. The Model 4511 is comprised of boards, cables and connectors and strain relief bracket, ready for installation on a panel or other similar solution. The switch may be controlled manually via the front panel
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Sealevel Systems, Inc.
Description: highest level of protection in the industry. The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable strain relief
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 4 amps
- Form Factor: Desktop / Free Standing
-
Supplier: OKW Enclosures, Inc.
Description: at both ends; to complete the enclosure, end parts and/or cable glands can be fitted three enclosure lengths the enclosure shells and the end parts are made of UV-stabilized V-0 material integrated strain relief with the cable gland kit enough room for the installation of
- Length / Height: 2.99 to 6.14 inch
- Width/Diameter: 2.13 inch
- Depth: 0.87 inch
- Material: ABS
-
Supplier: U.S. Plastic Corporation
Description: 30 psi. Enclosure: Type 6P encapsulated, corrosion resistant & submersible. Enclosure material: polycarbonate. Strain relief material: Santoprene. Trans. material: PVDF. Cable length: 48". Cable jacket material: polyurethane. Process mount: 1" NPT. Mounting Gasket: Viton.
-
Supplier: Douglas Electrical Components
Description: connector assembly. Douglas can employ various connection types including pins, sockets, terminals, wires, cables, in-line connector assemblies, flex circuits, optical fibers, and more. Customer benefit from encapsulating the termination to make a true hermetic seal, creating strain
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Cole-Parmer
Description: twenty 2-wire, or ten 3- or 4-wire temperature probes. The module case is clear with built-in cable strain reliefs and engraved channel numbers for easy wiring identification. What's included: Super-DAQ base unit includes USB cord, line cord, software, and user
- Thermometer Technology: RTD Technology
-
Supplier: Douglas Electrical Components
Description: not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain relief,
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain relief,
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain relief,
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: ValueTronics International, Inc.
Description: reliable connection options: Built-in Ethernet, USB 2.0, and GPIB connectivity Low-cost, standard 50- or 78-pin Dsub connectors and cables Detachable terminal blocks with strain relief Mass interconnect solutions Easier signal routing with four 2-wire internal analog
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
injecting a protective, durable polymer material directly around a connector and cable assembly to create a single, sealed and ruggedized component. Once encapsulated, it provides increased durability, strain relief and helps resist shock and vibration. During our overmolding process, we incorporate (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Product Overview The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
charging performance, helping reduce downtime caused by power interruptions. Built with reinforced strain relief and a rugged cable jacket, the Square Terminal USB C Cable withstands frequent handling and flexing in busy commercial settings. Its USB?A to USB?C connector design works seamlessly with USB?A wall adapters, docking stations, and charging hubs to keep terminals powered throughout long shifts. (read more)
Browse Serial Cables Datasheets for AgozTech LLC -
: Strain relief characteristics Flexibility under repeated motion (read more)
Browse USB Cables Datasheets for AgozTech LLC
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-4059.pdf
– One USB cable strain - relief bracket, with Torx T20 mounting screw.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7794.pdf
• This WEB-NXT Mounting and Wiring Guide • A hardware bag containing the following items: — One USB cable strain - relief bracket, with Torx T20 mounting screw.
-
Shopping - Best Prices On The Tripp Lite USB Right Angle Extension Cable - Big Bruin
This handy USB cable features, molded strain relief , double shielding, 24k gold plated connectors and gold plated copper contacts for superior conductivity and error-free data transmission.
-
Computer / Data Acquisition
Attaches to the bottom of a notebook computer Provides adjustable strain relief for cables attached to PCMCIA or USB devices Compatible with PCMCIA and USB data acquisition and GPIB devices .
-
GPIB Cable
Attaches to the bottom of a notebook computer Provides adjustable strain relief for cables attached to PCMCIA or USB devices Compatible with PCMCIA and USB data acquisition and GPIB devices .
-
Maintaining and Troubleshooting Your 3D Printer
… 408 wiring, 409 external power supply, 402 features, 400 flex coupler, 404 graphic LCD panel, 377, 400 plastic parts, 400 RAMPS fan, 403 RepRap variant, 400 spool holder and filament guide, 406 USB cable relocate, 405 Y-axis cable strain relief , 403 .
-
Zebra USB to RJ-45 Cable - USB cable - 12 ft | Softchoice
This USB to RJ-45 cable allows a twist-lock strain relief mechanism to protect your cable and the port on your printer.
-
Zebra USB to RJ-45 Cable - USB cable - 6 ft | Softchoice
This right angle strain relief cable is recommended for users who want to communicate to their RW series printer from a USB host, but are unable to use the USB to RJ-45 cable.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92670/898189827-MIT.pdf?sequence=2
An appropriate right-angled micro USB plug could be made by removing the strain relief from the plug and using epoxy to fix the cable bent into a right angle but this would run the risk of fatiguing over time and would …
-
Remote Observatories for Amateur Astronomers
Cable connectors for USB , serial, Ethernet, and other interfaces should have screw-type locks and also some form of strain relief in case a cable is pulled in some way.
Indicates content that may require registration and/or purchase.