Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: Victaulic Co. of America
Description: Lighter than flanged wye-type strainers and provides straight-through flow for lower pressure drop Sizes from 1½ - 12″ | DN40 - DN300 Pressures up to 750 psi | 5171 kPa | 52 bar
- Pipe Size: 1.5 to 12 inch
- Pressure Rating: 750 psi
- Features: Other
- Strainer Style: Strainer Assembly
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: gasket. Other covers are optional. Port configurations: As standard all basket strainers are of in-line design. For special applications off-set, angled off-set and boot configurations are available. PRESSURE DROP: FPT basket strainers are engineered to provide the lowest
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
-
Supplier: Victaulic Co. of America
Description: Provides straight-through flow for lower pressure drop Sizes from 2 -- 12″ | DN50 -- DN300 Pressures up to 300 psi | 2068 kPa | 21 bar Available in limited sizes for air handling units
- Pipe Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Features: Other
- Strainer Style: Strainer Assembly
-
Supplier: Pentair Engineered Solutions
Description: Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT
- Pipe Size: 0.5 to 16 inch
- Pressure Rating: 175 to 400 psi
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Victaulic Co. of America
Description: Lighter than flanged wye-type strainers and provides straight-through flow for lower pressure drop Sizes from 14 – 24″ | DN350 -DN600 Pressures up to 300 psi | 2068 kPa | 21 bar
- Pipe Size: 14 to 24 inch
- Pressure Rating: 300 psi
- Features: Other
- Materials: Steel - Carbon / Alloy
-
Supplier: Armstrong International
Description: Refrigeration strainers are designed for either liquid or suction line application. They provide free flow with negligible pressure drop and can be used for a variety of liquids. Armstrong strainers have the maximum effective screen area. Screen assemblies are seam
- Pressure Rating: 365 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
- Features: Other
-
Supplier: Plast-O-Matic Valves, Inc.
Description: minimal pressure drop. Inverted Trapezoid Mesh Design effectively traps particulate to enhance system performance
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
Supplier: Victaulic Co. of America
Description: Provides straight-through flow for lower pressure drop Sizes from 14 -- 18″ | DN350 – DN450 Pressures up to 300 psi | 2068 kPa | 21 bar
- Pipe Size: 14 to 18 inch
- Pressure Rating: 300 psi
- Features: Other
- Strainer Style: Strainer Assembly
-
Supplier: Eaton
Description: vertical or horizontal installations and the strainer screen can be cleaned without draining the strainer housing. These strainers also feature a convoluted strainer screen and an unrestricted flow path that results in a very low pressure drop compared to
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Eaton
Description: The Eaton Model 950 features two strainer basket housing with a valve flow diverter assembly connecting them. A duplex type basket strainer can operate continuously and the pipeline never has to be shut down. The Eaton Model 950B fabricated duplex strainers operate continuously
- Pipe Size: 2 to 12 inch
- Screen Opening: 0.03125 to 1 inches
- Strainer Type: Duplex Basket
- Pipe Connection: Flanged
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: pressure drop. Utilizing full flow ports, the basket open area averages six times the cross sectional area of the pipe. Pressure drop through strainers is determined by the line size flow rate, specific gravity and the percent of open area in the basket. Individual
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical process applications including brine, paint, fuel oil, organic and inorganic chemicals as well as condensers and heat exchangers. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a
- Pipe Size: 1.5 to 20 inch
- Pressure Rating: 740 to 750 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for high flow applications such as swimming pool installations. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped & plugged NPT drain on the strainer bottom for easy self-cleaning.
- Pipe Size: 2 to 16 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.045 inches
- Process Temperature: -20 to 150 F
-
Supplier: Eaton
Description: diverter plug used on smaller size strainers and gives a straight flow pattern with no sudden changes in flow direction. The result is a very low pressure loss. A 10" strainer of this type, for example, can handle a water flow rate of 2,000 gpm with a pressure drop
- Pipe Size: 10 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Description: Specifies the general construction requirements and test methods (resistance of strainer to internal hydrostatic pressure, resistance of strainer to internal hydrostatic pressure at high temperature, resistance of filter element to buckling or tearing, tightness of filter
-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: Watts
Description: Series LFN223F and LFN223FS Super Capacity Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable for water supply pressures up to 175psi (12.1
- Valve Size: 3 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators
- Primary Material: Stainless Steel
-
Supplier: G. Bopp USA Inc.
Description: These fabrics have a slightly structured surface and are characterized by very high flow rates and a small pressure drop. They are used for precoat filters and filter cartridges with increased mechanical stress.
- Strainer Style: Strainer Element
-
Supplier: SSI Fabricated
Description: Flash Tanks & Pressure Vessels Applications Process Industry Metals and Mining Power Industry Water and Waste Chemical Industry Pulp and Paper Oil and Gas Features Low pressure drop streamlined design Large strainer screens Compact end to end dimension Fabricated
- Features: Other
- Type: Pressure Vessel
- Material: Stainless Steel, Steel
-
Supplier: KADANT
Description: and then removed. Features Open flow design Screen available in bronze, aluminum or stainless steel Threaded and flanged assemblies Vertical installation Ductile iron construction Rated up to 300 psig and 650°F Benefits Minimal pressure drop Application flexibility "Drop-In"
- Pipe Size: 0.375 to 4 inch
- Pressure Rating: 300 psi
- Process Temperature: 650 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: SYSTEK Technologies, Inc.
Description: QPCalc can be used for quickly calculating the pressure drop in a pipe segment. Valves, fitting and custom pressure drop devices can be included. Use QPCalc to determine pressure drops in plant piping consisting of pipe segments, block valves, control
- Use: Professional
- Source Code: Proprietary
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Hansen Technologies Corporation
Description: The liquid refrigerant filter system features a filter construction that removes much smaller dirt particles than conventional liquid strainers (extra fine 120 mesh). The "brains" of the filter system monitor the pressure drop across the filter and can alert the operator when
- Valve Type: Check Valves
-
Supplier: BARTEC
Description: get as much information of the oil as possible. Fast loops frequently employ tubing or piping with larger bore to achieve their higher flow rate with less pressure drop. One common fast loop pump skid mounted close to sample take off point, includes and is not limited to: Skid mounting
-
Supplier: ISC Sales, Inc.
Description: The L882 twin capacity bag housing offers the highest flow rates at the most economical cost. These vessels are ideal for applications requiring high dirt-holding capacity, low pressure drop, or additional flow. Two identical housings work in tandem ensure the highest quality
- Maximum Liquid Flow: 440 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Other, Water
-
Supplier: Alfa Laval Inc.
Description: back on energy costs. By also minimizing the pressure drop across both plate heat exchanger and filter, an ALF installation helps reduce the overall costs of an effective cooling package. Because there are so few moving parts, maintenance costs are also low. The ALF pressure
- Features: Housing and Filter Assembly
- Application / Industry: Power Generation
- Filtration Product: Water
-
Description: and terminology, the 2019 edition updates terms and includes important clarifications that help you understand important concepts, such as: Which devices can be used as automatic means Which components can be used as provisions for cleaning How to apply requirements for pressure-indicating
-
Supplier: Spire Metering Technology
Description: technology improves accuracy and reduces straight-pipe run requirement 10 Year battery life Bi-directional flow. No strainer required Does not measure entrained air in pipe Unaffected by magnetic interference Low pressure drop DN50 (2”) to DN250 (10”) sizes Cold water or hot
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: maintenance costs and increase uptime No internal moving parts to wear or drift provides for low pressure drop, increased energy savings, and maintenance-free service Unobstructed flow tube with smooth surface finish inhibits material build-up Ease of operation No need for additional
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Supplier: Serfilco, Ltd.
Description: including string wound, pleated, melt-blown or carbon cartridges. The ruggedly constructed chamber features a low pressure drop for long intervals of continuous high flow. The chamber includes a swing bolt cover closure with 'T'-handles, so no tools are required and cartridge changing
-
Supplier: Serfilco, Ltd.
Description: including string wound, pleated, melt-blown or carbon cartridges. The ruggedly constructed chamber features a low pressure drop for long intervals of continuous high flow. The chamber includes a swing bolt cover closure with 'T'-handles, so no tools are required and cartridge changing
Find Suppliers by Category Top
Featured Products Top
-
ensure pressure equalization in the event of a power loss • Low Pressure Drop • Manual Opening Stem • Integrated Pilot Solenoid on 32mm to 100mm (1-1/4” to 4”) Sizes • Use in Vertical or Horizontal (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump Liquid ring vacuum pumps and (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump Liquid ring vacuum pumps and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Y-Strainer or Basket Strainer?
is the flow rate. Any flow rate over 150 GPM will most likely require a basket strainer because of pressure drop considerations. Strainers are usually sized so that their start up pressure drop is no greater than 2 PSI, with a line velocity not to exceed 8 FPS. On a per size basis, basket strainers
More Information Top
-
Parametric study of the potential for BWR ECCS strainer blockage due to LOCA generated debris. Final report
However, the reference plant has the smallest strainer areas of any BWR, resulting in the largest strainer pressure drops for a given amount of blockage material.
-
High Flux Isotope Reactor system RELAP5 input model
HFIR hourly checksheet data for strainer pressure drop (PdT103) ..........
-
Transactions of the twenty-third water reactor safety information meeting to be held at Bethesda Marriott Hotel, Bethesda, Maryland, October 23--25, 1995
The work of the group was divided on five major areas: Debris generation, Drywell transport, Suppression pool transport, Strainer pressure drop , and Other effects.
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Piping Systems, General
D. Strainer Pressure Drops , Water Systems: Pressure drops listed in the following are based on the GPM and pipe sizing of 4.0 ft./100 ft. pressure drop or 10 ft./sec. velocity.
-
ESDU 08002 - Fouling in cooling systems using fresh water.
Close attention should be paid to strainer pressure drop , particularly for high particle loads.
-
Federal Register > Tuesday, August 28, 2007 > [72 FR 49568] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significan...
Adequate NPSH [net positive suction head] margin is maintained for the HPSI [high-pressure safety injection] pumps during the recirculation phase of a&n; LBLOCA due to the reduction in ECCS [emergency core cooling system] sump strainer pressure drop .
-
Hanford Atomic Products Operation monthly report, February 1954
Equipment to perform the design test on cross-header strainer pressure drop is being installed in 189-F.
-
Hanford Atomic Products Operation monthly report, March 1954
Th_ design test on the Cross-Header Strainer Pressure Drop was performed during the month° .
Indicates content that may require registration and/or purchase.